-
Supplier: Allied Electronics, Inc.
Description: Non-Relampable LED, Forward Current 20 mA, Mounting Hole Diameter 5⁄16 in. Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright
-
Supplier: Larson Electronics LLC
Description: mounting. This compact LED beacon contains an 18 LED lamp assembly that produces a brilliant signal visible for extended distances. This LED beacon is amber in color and is 100% portable, with a two magnet mount and battery operation that allows it to be operated wherever
-
Description: Available in 24 Vdc and 120 Vac T-mount (TL), integrated 1/2-inch NPT pipe mount (PL), 1/2-inch NPT male pipe mount (ML), or surface mount (SL) Five lamp/lens colors: Amber, Blue, Clear, Green, and Red 50,000-hour LED Screw-on lens Indoor/outdoor use Optional wire lens
- Width or Diameter: 79.502 mm
- Height: 147.32 mm
- Voltage Rating: 24 volts
- Current Rating: 0.15 amps
-
-
Description: Available in 12-24 Vdc and 120-240 Vac Three flash patterns: 60 FPM, simulated strobe, and steady Six lens colors: Amber, Blue, Clear, Green, Magenta, and Red 1/2-inch NPT pipe mount 15,000-hour LED Indoor/outdoor use Type 4X, IP66 enclosure IP67 and IP69K compliant UL and cUL
- Flash Rate: 60 flashes per minute
- Supply Voltage: AC Voltage
- Color: Amber
- Flash Type: Continuous Indication
-
Description: Available in 24 Vac/dc, 120-240 Vac and 277 Vac Five lamp/lens colors: Amber, Blue, Clear, Green and Red Flashing mode standard, configurable to steady-burn 50,000-hour, vibration-resistant LED lamp Dome guard included Available in 3/4-inch NPT pipe or mount surface mount
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 200 watts
- Supply Voltage: AC Voltage
- Color: Amber
-
Description: Available in 24 Vdc & 120 Vac Five lens colors: Amber, Blue, Clear, Green and Red 3/4-inch NPT pendant, ceiling and wall mount options (required: sold separately) Approved for mounting in any manner - including dome up Optional dome guard for added protection Type 4X, IP66
- Flash Rate: 60 flashes per minute
- Lamp / Bulb Power: 600 watts
- Color: Amber
- Supply Voltage: DC / Battery
-
Supplier: Generation Brands
Description: GLASS MATERIAL AMBER, SATIN NICKEL FINISH 4.3 INCH 7.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 8 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BRULEE VOLTAGE RATING 12 V COLOR RENDERING INDEX 80 COLOR TEMPERATURE 3000 K INCLUDES 4 INCH DIA FLUSH
- Light Fixture Wattage: 8 watts
- Features: Bulb Included
- Lamp Type: LED
- Fixture Type: Pendants
-
Supplier: Allied Electronics, Inc.
Description: Red, 0.312 in. Mounting Hole Diameter, Panel Mount Non-Relampable LED Panel-mount LED light. Mounting Hole Dia.: 5⁄16" (4.68 mm) black anodized aluminum body. 6" leads with 0.250" strip length. Available in red, green, yellow, amber, ultra bright green, ultra bright blue
-
Supplier: United Technologies Corporation
Description: FLASHING LIGHT TYPE 3-1/4 INCH DIA X 3-7/8 INCH H SIZE UL 1638, CUL APPROVAL 24 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE LED LAMP TYPE 0.06 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL AMBER LENS COLOR 65 FPM FLASH RATE BASE
-
Supplier: Powell Electronics, Inc.
Description: L006700 AMBER 230V 30 INCH LEADS
- Voltage Rating: 230 volts
- Lamp Type: LED Lamps
-
Supplier: Larson Electronics LLC
Description: M Single LED Strobing Beacon works on 12 to 48 volts DC, offers a choice of colors and is equipped with a magnetic mount and cigarette plug to allow easy mounting on vehicles. This compact, Generation 3 LED beacon contains an LED lamp assembly that produces 360° of
-
Supplier: Juno Lighting Group
Description: AMBER ONYX GLASS SHADE MATERIAL VINTAGE BRONZE FINISH 3 7/8 INCH DIA 5 1/2 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE DOME LAMP VOLTAGE 12 V WITH 3X PENDANTS ON
- Light Fixture Wattage: 5 watts
- Features: Bulb Included
- Lamp Type: LED
- Fixture Type: Pendants
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 115V AC Full Voltage, Blue Steady LED, Amber Steady LED, Green Steady LED
-
Supplier: Eaton Corporation
Description: STEADY LIGHT TYPE 2.56 INCH DIA X 10.48 INCH H SIZE UL 508, CE 60941-5-1, CUL C22.2 APPROVAL 24 VAC/VDC OPERATING VOLTAGE BASE MOUNTING NEMA 4/4X/13, IP65 ENCLOSURE 6 W CYLINDRICAL LED LAMP TYPE 47/59 MILLIAMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN,
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 24 volts
- Power Rating: 6 watts
- Light Colors Available: Amber (Orange), Green, Red
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Control Tower Stack Light, Pre-Assembled, Surface / 1/2 inch NPT Conduit Mount with Cap, Black Housing, 24V AC/DC Full Voltage, Green Steady LED, Amber Steady LED, Red Steady LED
- DC Voltage Rating: 24 volts
- AC Voltage Rating: 24 volts
-
Supplier: RAWELT S.A. de C.V.
Description: for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb. Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55. Halogen Classic A ECO 70 W, or the equivalent in LED lamp.
- Features: Bulb Included, Other
- Application: Industrial
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XC Hazardous Location Beacon/Horn Combo, Black, 1/2 Inch NPT/M20 Conduit Entrance, 24V DC, LED Beacon & Radial style Horn 110dB @ 1 meter/45 Tones, 3 Stages, Amber
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 855XC Hazardous Location Beacon/Horn Combo, Black, 1/2 Inch NPT/M20 Conduit Entrance, 120V AC 50/60Hz, LED Beacon & Radial style Horn 110dB @ 1 meter/45 Tones, 3 Stages, Amber
-
Supplier: Hammond Manufacturing Company Inc.
Description: module & base module PBR50TG - Replacement gasket for mounting tube with plinth PBR50BG - Replacement gasket for direct mounting IP 65 PBR50LED24 - LED light bulb 24V/BA 15d PBR50LED115 - LED light bulb 115V/BA 15d PBR50L24 - Light bulb 24V DC/BA 15d 7W PBR50L115 -
-
Supplier: ValueTronics International, Inc.
Description: backup for up to four-hour ride-through during interruptions Compact size: designed to fit in tight spaces and panels with small 9.1 x 7.1 x 2.1 inch (20.3 cm x 18 cm x 5.4 cm) footprint Troubleshoot, quantify energy usage and perform quality of service surveys easier than ever The
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Vdc or 120–240 Vac; low inrush, PLC-compatible operation Integrated 1/2-inch NPT pipe mount Amber, blue, clear, green, magenta, and red lenses 15,000-hour LED; operates from -40°F to 150.8°F Corrosion-resistant, smooth non-metallic enclosure (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
UL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Compact Non-metallic Economical Warning Beacons
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Meeting Hazardous Location Warning Needs on Budget
LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS • Compact hazardous location visual signal (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
resistance, high temperature strength and electrical resistance. Common examples of technical ceramics include alumina (Al2O3), zirconia (ZrO), silicon carbide (SiC), silicon nitride (Si3N4) and Aluminum Nitride (AlN). However, one of the limiting drawbacks for technical ceramics in general is their (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
. 3D CAD FILES (click on link) DOWNLOAD PDF (click on link (read more)
Browse Datasheets for Modern Linear Incorporated -
12 feet. 3D CAD FILES (click on link) DOWNLOAD PDF (click on link (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
PTFE coating may be special ordered. Modern Linear track is completely interchangeable with industry standard track. 3D CAD FILES (click on link (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
. 3D CAD FILES (click on link) DOWNLOAD PDF (click on link (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
States > Tennessee > State > Statutes > Title 55 - Motor and other Vehicles > [T.C.A. 55-9] 009 - Equipment - Lighting Regulations
… red flags of cloth, synthetic or man-made material, not less than twelve inches (12′′) square, with … 3 ) On motor vehicles used for the driver education and training course for Class D vehicles as provided by § 55-50-322(f), there may be equipped amber light -emitting diode ( LED ) lights on the front and rear of the motor …
-
HW SERIES | IDEC | Pilot Lights | Product Catalog Search Results | Galco Industrial Electronics
Pilot Lights , HW Series Depth Behind Panel: 1.76 Inches , Mounting Size (mm): 22 MilliMeters, Lamp Type: LED , Lens/Button Shape: Flat Round, Lens/Button Color: Amber , Bezel Style: Black Plastic, Nominal Lamp Voltage: 120 VAC, Illumination Circuit: Full Voltage, Terminal Type: Fingersafe Screw, NEMA Rating: NEMA 1;NEMA 2;NEMA 3 ;NEMA 3R;NEMA 3S;NEMA 4;NEMA 4X;NEMA 5;NEMA 12;NEMA 13, IEC Rating: IP65, Approvals: UL;CSA;CE, Picture No …
-
APQW1B99D-A-12V-IDEC | Product Catalog Search Results | Galco Industrial Electronics
Pilot Lights , TW Series Depth Behind Panel: 1.12 Inches , Mounting Size (mm): 22 MilliMeters, Lamp Type: LED , Lens/Button Shape: Flat Square, Lens/Button Color: Amber , Bezel Style: Black Plastic, Nominal Lamp Voltage: 12 VAC;12 VDC, Illumination Circuit: Full Voltage, Terminal Type: Exposed Screw, NEMA Rating: NEMA 1;NEMA 2;NEMA 3 ;NEMA 3R;NEMA 3S;NEMA 4;NEMA 4X;NEMA 5;NEMA 12;NEMA 13, IEC Rating: IP65, Approvals: UL;CSA;CE …
-
2013 - Texas - School Bus - Specifications.
A. LED identification lights shall be mounted as follows; three ( 3 ) amber lights on the front, three (3) red lights on the rear. Lamp centers shall be spaced not less than six (6) inches or more than twelve (12) inches …
-
LED based full color stereoscopic projection system
The illuminated LCoS panels have a diagonal of 0.83 inch and a 4: 3 aspect ratio. We will use amber (red color; λdom of 617nm), green and blue OSTAR17 high brightness multi-chip LED modules as light sources.
-
Southampton introduces solar-powered runway guard light
It can be configured with integrated solar power or a remotely installed configurable solar engine with installation up to 3 m from the light housing. High-brightness light-emitting diodes ( LEDs ) emit peak luminous intensity of 678 cd, with a 12- inch amber lens; or 267 cd, with an 8-inch amber lens.
-
States > South Dakota > State > Regulations > Title 70 - Department of Transportation > [SDAR 70:3] 03 - Oversize‚ Overweight Vehicles
2) Escort vehicles must display a revolving amber light or two two-way flashing amber lights . The lights must be at least four inches in diameter; 3 ) Escort vehicles must have signs with wording such as "WIDE LOAD AHEAD" or "WIDE LONG LOAD" … The sign "WIDE LONG LOAD" shall be mounted on the front of the leading escort vehicle and …
-
States > Kentucky > State > Proposed Regulations > 2003 Documents > November 1, 2003 > [2003 KY Proposed kypa601a305] 601 KAR 1:018 - Special overweight or ove...
(c) Have amber strobe lights or flashing light on the escort vehicle; and 3 ) On a two (2) lane highway, a vehicle and load with a width in excess of ten (10) feet, six (6) inches (three and two-tenths (3.2) meters) but … … 66 meters) or less shall have one (1) lead escort.
-
States > Connecticut > State > Regulations > Title 14 - Department of Motor Vehicles > [RofC 14-270] 270 - Oversize/Overweight Vehicle Permit Regulations
Display top mounted flashing or rotating amber light (s), which must be operated at all times while escorting unless otherwise specified on the face of the permit. Lights shall be visible to the front when leading , and to the rear when following from a … 3 ) SIGNS. … top-mounted sign with minimum height of the bottom of the sign 48 inches above the roadway.
-
Large scale testing of nitinol shape memory alloy devices for retrofitting of bridges
The east side of the test specimen, seen in figure 3 (a), shows the heavier of the blocks on the left and the lighter on the right, leading to anticipated out-of-phase motion when excited by the shake table. … 130-wire SMA restrainers consisted of one hundred thirty 0.584 mm (0.023 inch ) diameter wires. All of the wire snubbers were contained within thin walled amber latex tubing for ease of handling …
Indicates content that may require registration and/or purchase.