Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: COMPACT 3-PHASE ENERGY METER
-
Supplier: Newark, An Avnet Company
Description: COMPACT 3-PHASE ENERGY METER REV.4
-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 3-PHASE, 100-240V; No. of Phases:Three Phase; Supply Voltage:90VAC to 260VAC, 90VDC to 260VDC; Energy Meter Mounting:Panel; Product Range:WM40 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PHASE, 400VAC; No. of Phases:Three Phase; Supply Voltage:208VAC to 400VAC; Energy Meter Mounting:DIN Rail; Product Range:EM340 Series; SVHC:No SVHC (15-Jan-2019); Supply Voltage:400VAC RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: COMPACT 3-PHASE ENERGY METER
- Optical Meter Type: Energy Meter
- Display type: LCD Display
-
Supplier: Lingto Electronic Limited
Description: IC ENERGY METERING 3PHASE 24SOIC
- Accuracy: 0.1 ± %
- Optical Meter Type: Energy Meter
-
Supplier: Opto 22
Description: billing purposes, these CTs are accurate to ± 1% from 10% to 130% of rated current. This level of accuracy is well suited to energy monitoring applications. The CT has an internal precision burden resistor across the secondary and is core interleaved at joints for accuracy. Phase angle
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.86 comprises three-phase multifunction energy meters. Available in these versions: 7E.86.8.400.0112. Reference current 1 A (6 A Maximum), Three-phase systems – 3 or 4 wire, Usable with current transformer*, Programmable CT secondary*, Dual tariff, MID
- Optical Meter Type: Energy Meter
-
Supplier: SOCOMEC
Description: The COUNTIS E3x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 100 A. COUNTIS E32, E34 and E36
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load.
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Description: IC ENERGY METER 3 PHASE 20TSSOP
- Operating Temperature: -40 to 85 C
- Optical Meter Type: Energy Meter
-
Supplier: Quarktwin Technology Ltd.
Description: 3 Phase Meter IC 20-TSSOP
- Quiescent Current (IQ): 6,000 µA
- Supply Voltage (Vi): 3.17 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: DigiKey
Description: 3 Phase Meter IC 20-TSSOP
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire
- Display Type: Analog
- Phase: Three Phase
-
Supplier: Win Source Electronics
Description: 0.7V Voltage - I/O Low: 0.3V Meter Type: 3 Phase
- Operating Temperature: -40 to 125 C
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: The 80A multi-function energy meters, Types 7M.38.8.400.0112, 7M.38.8.400.0212 and 7M.38.8.400.0312 are MID certified devices rated at 80 A, 70 °C and are for three-phase (3 or 4-wire) and single-phase systems. These meters are the ideal device for electric
- Optical Meter Type: Energy Meter
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Description: IC 3-CHANNEL SINGLE PHASE POWER/
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 984003-CS5462-ISZR Category: Integrated Circuits (ICs)>PMIC - Energy Metering Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Current - Supply: 2.9mA Input Impedance: 30kOhm Measurement Error: 0.1% Voltage - I/O High: 0.8V Voltage - I/O Low: 0.2V
- Supply Voltage (Vi): 4.75 to 5.25 volts
- Operating Temperature: -40 to 85 C
- Output Options: Inverting
- Type: SSOP
-
Description: IEC 62057-3:2024 applies to an automatic meter testing system (AMTS) permanently installed in a controlled environment. It covers the functions, technical requirements and acceptance methods of an AMTS. It also applies to a newly manufactured AMTS to test static active or reactive
-
Supplier: Microtest Corporation
Description: MICROTEST’s single phase power meter 7110/7120 has the wave crest factor of the input current as CF3/CF9 and able to measure all the values within measuring ranges. They have the fastest auto-shift speed amongst other testers of the same level, and the measuring span can be locked on
- Real Power Range: 0.01 to 15,999.999999999985 watts
- Bandwidth: 15 to 100,000 Hz
- Form Factor: Bench / Free-Standing
- Display Type: Digital
-
Supplier: Acme Chip Technology Co., Limited
Description: IC 3-CHANNEL SINGLE PHASE POWER/
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The M812 is a compact 96 x 96 mm Din cased, 3 phase power meter. The M812 measures Volts, Amps, Frequency, Active Power, Apparent Power, Reactive Power, Active Energy, Reactive Energy, Power Factor, Amp Demand, Apparent Power Demand, Active Power Demand, Maximum
- Number of Digits: 12
- Width: 92 mm
- Height: 92 mm
- Depth: 94 mm
-
Supplier: Cirrus Logic, Inc.
Description: The CS5467 IC for digital power meters and energy measurement applications is designed for market-specific demands within Japan. It is an integrated power measurement device which combines three Delta Sigma analog-to-digital converters, power calculation engine,
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cole-Parmer
Description: • Save time by connecting to all three voltage phases simultaneously
no need to move test leads from phase to phase • Wide jaw opening of 2.16" (55 mm) accommodates large or multiple cable bundles • Built-in noncontact voltage detector with LED alert provides instant - AC Current Range: 1,000 amps
- AC Voltage Range: 750 volts
-
Supplier: ODG (Origin Data Global)
Description: ENERGY METER 3-PHASE CLASS 05S
- Features: Other
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .34 KG [.75 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 66 MM [2.6 INCH ] Product Height : 72 MM [2.83 INCH ]
- Phase: Single Phase, Three Phase
-
Supplier: Simpson Electric Company
Description: The new Amik series is a three-phase multifunction digital panel meter product line. It measures important electrical parameters in 3 phase 4 wire and 3 phase 3 wire networks and replaces the multiple analog panel meters. It measures electrical
- Width: 96 mm
- Height: 96 mm
- Depth: 55 mm
- Operating Temperature: 32 to 131 F
-
Supplier: CAS DataLoggers
Description: A3) Records Max, Min and Avg current on all 3 channels Data stored in non-volatile memory Recorded data is uploaded to a PC for analysis with Electrosoft Kit includes Logger, Carry Case, Electrosoft software, 3 Rogowski Transducers, USB lead & 12Vdc PSU
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: ValueTronics International, Inc.
Description: for both single-phase and multiple phase measurements of AC power signals and related parameters common to most electronic products. Instead of traditional analog measurement circuits the 66200 Digital Power Meter uses state-of-the-art DSP digitizing technology. The internal 16
-
Supplier: Sifam Tinsley UK
Description: N43 rail mounted power network meter Features • For direct (up to 63A) and indirect measurement, in 3 phase 4 wire/3 wire balanced and unbalanced systems • The measurement of: rms values of voltage and current, active, reactive and apparent power, active, reactive,
- Number of Digits: 18
- Analog Input Channels: 3
- Voltage Range: 57.7 to 500 volts
- Current Range: 1 to 5 amps
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: 3 ∅ (True rms) Voltage 3 ∅ (True rms) Current 3 ∅ Power Factor 3 ∅ Power (Active, Reactive, Apparent) Energy (Active, Reactive, Apparent) Frequency Programmable CT Primary / Secondary Programmable PT Primary / Secondary Modbus RTU Communication (RS485) (Optional) 1
- Number of Digits: 12
- Width: 91.5 mm
- Height: 91.5 mm
- Depth: 50 mm
-
Supplier: Radwell International
Description: METER, LCD, 3-50V SUPPLY, 4-40V RANGE; NO. OF PHASES:-; SUPPLY VOLTAGE:-; ENERGY METER MOUNTING:-; PRODUCT RANGE:-; SVHC:NO SVHC (27-JUN-2018); DIGIT HEIGHT:12.5MM; DISPLAY TECHNOLOGY:LCD; METER FUNCTION:DC VOLTAGE; METER RANGE:4V TOROHS COMPLIANT:
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
New ESS 076 three-phase current sensor monitors energy consumption With the new three-phase version of the Smart Sensor Current ESS 076, STEGO expands its sensor portfolio for (read more)
Browse Current Sensors Datasheets for STEGO -
The 3-phase power measurement module transmits all metrics (e.g., reactive/apparent/effective power, energy consumption, power factor, phase angle, frequency, over-/undervoltage) directly to the process image, without requiring high computing power from the controller. Both comprehensive (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
energy use Specifications Fluids measured: steam, gases and liquids Up to 72 inches (2 m) available; Pipe sizes from 0.5 to 8 inches (1.3 to 20.3 cm (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
. Power Clamp Meters Specialized for measuring electrical power parameters including watts, power factor, harmonics, and phase sequence. Essential for energy audits, power quality analysis, and industrial motor applications (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
(most popular) 2. Energy storage system BESS 3. Diesel engine+photovoltaic hybrid power supply 4. EV charging station 3? The core technical difficulty of bidirectional voltage regulator 1. Bidirectional Sensing This is one of the biggest differences between bidirectional (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
PIC18F2520 MCP3909 3-Phase Energy Meter Reference Design - Meter Test Results and Adapting the Meter Design for other Requirements
, when accumulating energy LINE during the gain calibration step, or step 1, compare their accumulation to that recorded during phase A, LOAD thus phase to phase matching is included. For equations and signal flow, see the MCP3909 3-Phase Energy Meter Reference Design using PIC18F2520neutral User's
More Information Top
-
CR4 - Thread: How Do You Calculate Energy Consumption in 3 Phase Energy Meter if 1 ct Reverse
How Do You Calculate Energy Consumption in 3 Phase Energy Meter if 1 ct Reverse .
-
Energy Meters / 3
KE8302 - 3 Phase Energy Meter Test Bench .
-
Energy Meters / 2
GF312D-100A - Field Testing Equipment for 3 Phase Energy Meter .
-
Meters / Energy Meters / Line
GF312D-100A - Field Testing Equipment for 3 Phase Energy Meter .
-
CR4 - Thread: Metering Electrical Energy
Will the reading obtained by a 3phase energy meter (kwh) and 3nos single phase energy meters will be the same if the load is unbalanced and/or if the load in one phase is zero .
-
Meters / Energy Meters / Three Phase
KE8302 - 3 Phase Energy Meter Test Bench .
-
single phase energy meter - offers from single phase energy meter manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 3 phase Energy Meter , single phase energy ] .
-
energy meter ( Page 4 ) - offers from energy meter manufacturers, suppliers, exporters & wholesalers
3 Phase Energy Meter Testing Equipment Portable Calibrator , 3pcs ...
-
CR4 - Thread: Type of Battey
Next in Forum: How Do You Calculate Energy Consumption in 3 Phase Energy Meter if 1 ct Reverse .
-
CR4 - Thread: Most Efficient Method of Power Generation?
Previous in Forum: How Do You Calculate Energy Consumption in 3 Phase Energy Meter if 1 ct Reverse .
Indicates content that may require registration and/or purchase.