Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The DS335 is a Function Generator from Stanford Research. A function generator is a type of signal generator people use to generate many kinds of electrical waveforms over a range of frequencies. A function generator is a type of electronic test
- Minimum Frequency Range: 3 MHz
- Maximum Frequency Range: 3 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools new T3AFG series of function / arbitrary waveform generators use advanced Digital Frequency Synthesis (DDS) technology to produce high quality standard function and arbitrary waveform signals. They also provide a wide range of analog and digital modulation
- Minimum Frequency Range: 0.000000000001 MHz
- Maximum Frequency Range: 40 to 120 MHz
- Frequency Resolution: 16 bits
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: industries and applications. There are several kinds of signal generators, including RF signal generators, sound frequency generators, function generators, and digital pattern generators. Additional Features: The Anritsu MG3690C series of broadband signal
- Minimum Frequency Range: 40,000 MHz
- Maximum Frequency Range: 40,000 MHz
- Generator Type: Function, Signal, Sweep
- Device Type: Generator
-
-
Supplier: ValueTronics International, Inc.
Description: The DSG830 is a 3 GHz rf generator from Rigol. Features: 3 GHz Up to -105 dBc/Hz (typical) phase noise Up to +20 dBm (typical) maximum output power Higher level of amplitude accuracy, up to 0.5 dB (typical) Superb signal stability Flexible frequency and amplitude sweep
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: Certificate of Calibration Three-Year Warranty Dual-channel models Both channels offer full functionality and all parameters can be set independently Synchronize the phase of both channels with the push of a button The 4078B Arbitrary/Function Waveform Generator is a versatile
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current.
-
Supplier: Microchip Technology, Inc.
Description: The DSC613 family of devices is industry’s smallest MEMS clock generator that can replace up to three crystals and oscillators on a board, reducing timing component board space by up to 80 percent. The clock generator eliminates the need for an external crystal by integrating the low
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.002 to 100 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU60K features three self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80KTV (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80KTV features four self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Maximum Input Current: 97 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU80K (80kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU80K features four self-contained, redundant 20kVA power modules that
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 reverse power relay is used to monitor the direction of power from AC generators. If the current in the system being monitored is reversed, to a value greater than the customer adjustable pre- set limit, the relay will energise. The adjustable trip point is 2 to 20% of input current.
-
Supplier: Integrated Device Technology
Description: The IDT5V9885T is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are three internal PLLs, each individually programmable, allowing for three unique non-integer-related frequencies. The
- Supply Voltage: 3.3 volts
- Clock Skew: 150 ps
- Output Frequency: 0 to 500 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Transcat, Inc.
Description: test receiver performance by simulating complex analog modulation scenarios with multi-function generator capability Lower your cost of ownership with 3-year cal cycles & comprehensive solutions for self-maintenance Covers the cellular and lower ISM frequency bands Frequency
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Panel Components & Systems, Inc.
Description: The M100 series current transducers are designed to measure A.C. Current in single and 3 phase systems. They convert the A.C. signal to a D.C. Output that is directly proportional to the input signal. The M100-AL1& AL3 are average sensing RMS calibrated, live zero current transducers.
-
Supplier: NTi Audio AG
Description: support page: Third- and Octave Pink Noise Square Wave: 10 Hz - 5 kHz Sine: 1 Hz - 10 Hz Power Test acc. IEC60268-5 NormSignal acc. EN60065 Cinema Headroom Test More Minirator MR-PRO Functions Measurement Functions in Generator Mode Providing a detailed view of the connected
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Panel Components & Systems, Inc.
Description: The M200 AC current relays provide current monitoring and protection in both single and 3 phase systems. Used in applications such as motor protection, load detection and generator control. Under over and combined under/over units are available. The relay operates when the
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and high
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: PR electronics
Description: for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN
- Operating Temperature: -4 to 140 F
-
Supplier: Tripp Lite by Eaton
Description: advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Transcat, Inc.
Description: Min. <-90 dBc/Hz @ 10 kHz Offset Phase Noise Level Measurement Uncertainty <1.0 dB 10 Hz Minimum Resolution Bandwidth Up to 3.2 GHz Tracking Generator (DSA832E-TG) Advanced Measurement Functions (Opt.) EMI Filter & Quasi-Peak Detector Kit (Opt.) VSWR Measurement Kit
- Frequency Range: 9 to 3,200,000 kHz
-
Supplier: Electric Generators Direct
Description: First In Its Class: Never Seen Before Transfer Switch Technology •Only compatible with Briggs & Stratton generators Smaller Transfer Switch •A cost effective, cleaner looking installation Patented Central Air Technology Using ACCM Transfer Panel •Manages demands of up to two 5-ton central air
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Natural Gas, Propane
-
Supplier: Integrated Device Technology
Description: The 5V49EE902 is a programmable clock generator intended for high performance data-communications, telecommunications, consumer, and networking applications. There are four internal PLLs, each individually programmable, allowing for four unique non-integer-related frequencies. The frequencies
- Supply Voltage: 3.3 volts
- Clock Skew: 75 ps
- Output Frequency: 0.001 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: MaxLinear, Inc. Win Source Part Number: 717076-XR2206D-F Packaging: Tube Type: Function Generator Mounting Style: SMD Frequency - Max: 1MHz Input: TTL Output: TTL PLL: No Divider/Multiplier: Yes/Yes Family Name: XR2206 Categories: Integrated Circuits Supplier Device
- Supply Voltage: 10 to 26 volts
- Output Frequency: 1 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: multiple ASICs, FPGAs, and NPUs. These devices integrate the following blocks into a single monolithic IC: PLL (Phase-Lock-Loop) based synthesizer Fanout buffers Clock generator (dividers) Logic translation (LVPECL, LVDS) Five independently programmable output banksThis level of
- Supply Voltage: 3.3 volts
- Output Frequency: 87 to 700 MHz
- Device Type: Clock Driver, Clock Generator
- Bus Interface: ECL, LVDS, LVPECL, PECL
-
Supplier: SiTime Corporation
Description: The SiT92112 is a high-performance LVCMOS fanout clock buffer with additive phase jitter of only 50 fs RMS. The SiT92112 supports a synchronous glitch-free output enable (OE) function to eliminate any potential intermediate incorrect output clock cycles when enabling or disabling
-
Supplier: SiTime Corporation
Description: The SiT92114 is a high-performance LVCMOS fanout clock buffer with low additive phase jitter of 50 fs RMS. The SiT92114 supports a synchronous glitch-free output enable (OE) function to eliminate potential intermediate incorrect output clock cycles when enabling or disabling outputs.
-
Supplier: Silicon Labs
Description: of PCIe Generation 1, 2, or 3 system interfaces. This interface standard has become the industry choice as a high speed interconnect between devices and system I/Os and is used in consumer, server, storage, IP gateways, multi-function printers (MFPs) and industrial applications.
- Supply Voltage: 3.3 volts
- Clock Skew: 150 ps
- Output Frequency: 100 MHz
- Operating Temperature: 0 to 70 C
-
Supplier: Tradeport Electronics Group
Description: Low Noise Floor(-117dBm@1GHz, 3k RBW) Autoset Function Sequence Programming Functions. ACPR, OCBW, Channel Power, N-dB and Phase Noise Measurements. Pass/Fail Test with Limit Line Editing. 10 Peak Functions. Split Windows Allow Separate Settings. AC/DC/Battery Multi-Mode
-
Supplier: SMC International
Description: equipment (Voltage, Current, and phase angle between them), or with channels synchronized, as a three phase voltage or three phase current generator from a single phase mains input. The unit is extremely compact and rugged. The design incorporates the latest in
- Testing Voltage Range: 0 to 300 volts
- Testing Current Range: 0 to 8 amps
- Number of outputs: 3
- Test Variable: AC
-
Supplier: Teledyne LeCroy
Description: range from 9 KHz up to 3.2 GHz -161 dBm/Hz Displayed Average Noise Level (Typ) -98 dBc/Hz @ 10 khz Offset Phase Noise (Typ) Total Amplitude Accuracy < 0.7 dB 1 Hz Minimum Resolution Bandwidth (RBW) Comes with standard Preamplifier and Tracking Generator Kits. Optional
- Frequency Range: 100 to 3,200,000 kHz
- Operating Temperature: 32 to 122 F
- Test Type: Distortion
- Analysis Type: Fast Fourier Transform (FFT)
-
Supplier: Richardson RFPD
Description: SpeedVal Kit Modular Evaluation Platform Three-Phase Motherboard Wolfspeed's MOD-MB-3P-0900V-40A-N is a motherboard that operates up to 900 V and 40 A(RMS) and supports 3-Phase motors. The SpeedVal Kit 3-Phase motherboard contains the power connections, DC bus, and
- Category: Development Board
-
Supplier: Westerbeke Corporation
Description: The truly "quiet breed" of reliable power. Quiet and Compact Designed by Westerbeke, the Company that pioneered the truly "quiet breed" of generators, the 4-cylinder 15.0 BTDC is a smooth, quiet and compact diesel generator. The 15.0 BTDC also provides one of the best power to weight
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
Find Suppliers by Category Top
Featured Products Top
-
3 phase, 50/60 Hz, 200V class or 400V class AC (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
Voltage: 15-240 VAC Single Phase Max Current: 20 Amps Dimensions: 4.8 x 3 x 1.4 in. Osborne Part No: FE-HPL001 Designed for hardwire installation by qualified electrician onto weatherproof, non-metallic, single-gang electrical enclosures. Contact Osborne for detailed specifications. Click here to learn more (read more)
Browse Datasheets for Osborne Industries, Inc. -
Digital IO-Link communication Simple mounting on DIN rail With the new three-phase version, the ESS 076 3-phase smart current sensor, (read more)
Browse Current Sensors Datasheets for STEGO -
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Consider the range of step sizes, dwell times, and triggering options. Internal Function Generator Many RF signal generators include built-in function generators that can be useful for creating modulating signals or for general-purpose testing (read more)
Browse RF Generators Datasheets for Uni-Trend US -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
advanced hardware and software components to perform these functions at higher speeds, reliably, and with greater precision. Also laser diode modules are used in reading barcodes and optical characters (OCR) extensively. 3D Laser Scanning is a non-contact, non-destructive method which (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
Generator Type TFLQQ Structure Form KD Number of Phases 3 Number of Poles 2 Rated Capacity 245,800 k (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
HP-AT101-1-03P and HP-AT101-6-03P are rated at 50 amp / 300 volts, quick convenient way to split primary power to ¼” QC terminals, or wire clamps and ¼” QC Terminals. Target Markets include: HVAC Industry Food Service Appliances Ag/Industrial Applications Standby Generators Welders (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
min, an AC electric field was created in the. microfluidic device using a combination of waveform. generation and amplification equipment. Waveforms were. produced with a function generator (GFG-3015, GW Instek,. Taipei, Taiwan), and the output was fed to a wideband. power amplifier (AL-50HF-A
More Information Top
-
DSP-Based Real Time 3-Phase Signal Generator
i. define an object ofeach type required, such as: a. 3 - phase generator , specifying processing function , frequency and modulation sources (here, none) b. 3-phase harmonic distortion block, specifying processing function, addresses of source signals to have harmonics added to, and harmonic …
-
QUASICRYSTALS: THE STATE OF THE ART (2ND EDITION)
B. Vanishing of the phase functions for the 3 -fold generators .
-
CR4 - Thread: Exciter Function in Three-Phase AC Generator
I would like to know the function of exciter in 3 - phase AC generator .
-
Handbook of Wind Power Systems
The generator -side converter 3 - phase switching function , csa;b;c, is also a rotating vector having components on the synchronously rotating (d, q) frame: csd and csq.
-
Asymptotic analysis of contact discontinuities
We consider for simplicity one-dimensional phase spaces q~j, j = 1, 2, 3 , and choose for generators the phase functions .
-
Studying Three Phase Supply in School
Also, shown is the generated 3 - phase supply using sinusodial wave from function generator (Phase A) and Phase B and Phase C using phase shift circuits.
-
Reduced voltage drop characteristics of the series transformer in a voltage disturbance generator
… B.C. Lee, S.H. Choi, S.H. Paeng, S.D Park, E.C. Nho, N.S. Choi, I.D. Kim, T.W. Chun, H.G. Kim, " 3 - phase power quality disturbance generator with phase jump function ," Transactions ofKIPE, Vol …
-
Supersymmetric states of N=4 Yang-Mills from giant gravitons
As expected, ˆLm is simply the generator of U( 3 ) acting on functions of the phase space coordinates.
-
Formation of a strategy for energy development and utilization with power electronic conversion technologies: a southeast USA regional approach
By using the power and signal generating equipment - such as the 3 - phase 100 KVA electric servicesimulator and associatedremotecontroller,ar- bitrary function generators ,and waveform developmentsoftware - the simulators’remote control unit adds microprocessoraccuracy to “remanufacturing” the power supplies output voltage, frequency, and phase …
-
Small Electric Motors
Many modern types have special built-in functions specifically for motor control, for example a 3 - phase generator .
Indicates content that may require registration and/or purchase.