Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, IPM, 3-PHASE IGBT INVERTER
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, 3-PHASE IGBT INVERTER BRIDGE; Application Sub Type:3-Phase IGBT Inverter Bridge; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STGIB8CH60TS-L; Kit RoHS Compliant:
-
Supplier: Littelfuse, Inc.
Description: Single Package Driver for 3-Phase Motor Control and Power Inverters
- tr: 90 ns
- tf: 35 ns
- Features: IGBT
-
-
Supplier: VAST STOCK CO., LIMITED
Description: IGBT Modules SLLIMM-nano 2nd series IPM, 3 A, 600 V 3-phase IGBT inverter bridge
- Features: IGBT
-
Supplier: RS Components, Ltd.
Description: IGBT Module 3 phase Inverter
- Number of Transistors in the Chip: 6
- Features: IGBT, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors IGBTs- IGBT Modules Series: EconoPIM™ 3 Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Operating Temperature:
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules Series: EconoPIM™ 3 Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase
- VCES: 1,200 volts
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products- Transistors IGBTs- IGBT Modules Series: EasyPIM™ Package: Tray Product Status: Active IGBT Type: Trench Field Stop Configuration: Three Phase Inverter Current - Collector (Ic) (Max): 37
- Features: IGBT
- Package Type: SOT3
-
Supplier: Win Source Electronics
Description: Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products -Transistors IGBTs -IGBT Modules Package: Tray Product Status: Active Configuration: Three Phase Inverter Current - Collector (Ic) (Max): 75 A Operating Temperature: -40°C ~ 125°C Mounting Type:
- Features: IGBT
- Package Type: SOT3
-
Supplier: Radwell International
Description: IGBT MODULE, THREE PHASE INVERTER DRIVE, AC 100 ~ 240V, V SERIES, TTL (3.3V/5V) ACTIVE HIGH LOGIC APPLICATIONS. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Radwell International
Description: IGBT MODULE, 600V, 27A, 94W, 3-PHASE INVERTER, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: IGBT
-
Supplier: Richardson RFPD
Description: 3-phase bridge rectifier + brake chopper + 3-phase bridge inverter intelligent power module
- Features: IGBT
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SLLIMM-nano small low-loss intelligent molded module IPM, 3 A, 600 V 3-phase IGBT inverter bridge Product overview: STGIPN3H60-H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production,
- PD: 8,000 milliwatts
- TJ: -40 C
- Features: IGBT
-
Supplier: Infineon Technologies AG
Description: 0.8 (PV Inverter) Output power > 100kVA (PV Inverter) Benefits Excellent performance Easy3B housing 650 V TRENCHSTOP™5 IGBT used T1/T4 (400 A) with S5 T2/T3 (300 A) with L5 Full reactive power capability (PV Inverter) Applications 1-phase string inverter
- VCES: 650 volts
- VCE(on): 1.17 volts
- IC(max): 400 amps
- Features: IGBT, Other
-
Supplier: Infineon Technologies AG
Description: this product also designed with IKW75N65ES5 | IGBT discretes IDWD20G120C5 | CoolSiC™ Schottky Diodes IMZ120R030M1H | Silicon Carbide MOSFET Discretes IKW50N65EH5 | IGBT discretes IKW50N65ES5 | IGBT discretes IKW75N65EH5 | IGBT discretes IRF100P219 | N-Channel Power MOSFET
- VCE(on): 1,200 volts
- Switching Speed: 18 to 60 kHz
- tr: 47 ns
- tf: 29 ns
-
Supplier: DigiKey
Description: IGBT Module Trench Field Stop Three Phase Inverter 600V 80A 176W Chassis Mount SP3
- Features: Other
-
Supplier: Infineon Technologies AG
Description: EconoPACK™ 3 1200 V, 200 A sixpack IGBT module with TRENCHSTOP™ IGBT7, Emitter Controlled 7 diode and NTC. Summary of Features TRENCHSTOP™ IGBT7 Low VCEsat and Low switching losses Overload operation up to 175 °C 2.5 kV AC 1min insulation High reliability and power density Copper base
- VCES: 1,200 volts
- VCE(on): 1.55 volts
- IC(max): 200 amps
- Features: IGBT, Other
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V
-
Supplier: Allied Electronics, Inc.
Description: The IR2130/IR2132(J)(S) is a high voltage, high speed power MOSFET and IGBT driver with three independent high and low side referenced output channels. Proprietary HVIC technology enables ruggedized monolithic construction. Logic inputs are compatible with CMOS or LSTTL outputs, down to 2.5 V
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1 configuration: three self-contained, redundant 20kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: Tripp Lite by Eaton
Description: with zero transfer time offers compatibility with all equipment types. The SU60K's high input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology create less than 3% input Total Harmonic Distortion (THDi). With SU60K's low THDi,
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 125 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: time offers compatibility with all equipment types. The SU80K's high input power factor, advanced IGBT inverter technology and Digital Signal Processor (DSP) technology create less than 3% input Total Harmonic Distortion (THDi). With SU80K's low THDi, generators run cooler and
- Volt-Amp Rating: 80 kVA
- Watt Rating: 64.00000000000001 kwatts
- Operating Temperature: 32 to 104 F
- Voltage: 120/208
-
Supplier: Newark, An Avnet Company
Description: 3-PHASE HALF BRIDGE GATE DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:350mA; Input Delay:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3-PHASE HALF-BRIDGE GATE-DRIVE IC; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:28Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:350mA; Input Delay:-RoHS Compliant: Yes
-
Supplier: Fuji Electric Corp. of America
Description: The 6MBP20XRVF065-50 is a Fuji Electric 7th-generation X-Series reverse-conducting IGBT (RC-IGBT) Intelligent Power Module (IPM) rated 650 V / 20 A. It integrates a six-pack (three-phase, six-element) RC-IGBT power stage with gate-drive and protection circuitry in a
- Output Voltage: 650 volts
- Output Current: 20 amps
- Technology: IGBT, Intelligent Power Module (IPM)
-
Supplier: Tripp Lite by Eaton
Description: advanced IGBT inverter technology and Digital Signal Processor (DSP) technology produce less than 3% input total harmonic distortion (THDi). With low THDi, generators run cooler and last longer, allowing managers to save installation costs by installing a generator with a
- Volt-Amp Rating: 60 kVA
- Watt Rating: 48.00000000000003 kwatts
- Maximum Input Current: 73 to 79 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Infineon Technologies AG
Description: 650 V TRENCHSTOP™ IGBT 7 T7 evaluation board optimized for GPD / Servo drives and aircon PFC EVAL-M5-IGBT7 is a 3-phase inverter board for motor drive applications implemented with our 7th generation of TRENCHSTOPTM IGBT. For operating it, a control board equipped
- Category: Development Board
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: DigiKey
Description: Power Driver Module IGBT 3 Phase Inverter 600V 3A 26-PowerSMD Module, Gull Wing
-
Supplier: Radwell International
Description: IGBT MODULE, 1200V, 35A, 3 PHASE, INVERTER, TRENCH/FIELDSTOP, IGBT4-T4. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Richardson RFPD
Description: drivers independently and comes with fault management and supporting circuitry. The evaluation kit is designed to connect to a compatible HybridPACK™ Drive SIC/IGBT module or onsemi VE-trac™ IGBT module forfull three phase inverter applications development.
- Category: Development Board
-
Supplier: Mitsubishi Electric Power Products, Inc.
Description: Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 30, 50, 80kVA Voltage Input: 480V Output: 208V, 480V Available for Parallel Redundant Applications Design Features: * IGBT (Converter/Inverter) * 1:1 Generator Compatible * Dual Input * Waveform Capture
- Volt-Amp Rating: 30 to 50 kVA
- Operating Temperature: 32 to 104 F
- Voltage: 120, 208
- Wires: 3-Wire
-
Supplier: Richardson RFPD
Description: 3-Phase POW-R-PAK™ IGBT Assembly 200 Amperes/600 Volts. The Powerex POW-R-PAK™ is a configurable IGBT based power assembly that may be used as a converter, chopper, half or full bridge, or three phase inverter for motor control, power supply, UPS or other
-
Supplier: Broadcom Inc.
Description: for driving directly the gates of high-side and low-side IGBTs of a power inverter (such as single-phase motor inverter or one phase of a 3-phase motor inverter). This evaluation board can also support ACPL-P341/W341 and ACPL-P340/W340.
- Category: Development Board
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3-PHASE BRIDGE DRIVER | IC DRIVER 3PHASE 600V 28DIP Product overview: IR21368PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for
- Peak Output Current: 0.35 amps
- Driver Type: Dual Gate Driver (Half-bridge)
- Output Configuration: Inverting
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
The 600kW three-phase inverter demonstrates system-level power density and efficiency obtained by using by using six of Wolfspeed’s XM3 half-bridge power modules. With half the weight and volume of a standard 62mm module, the XM3 footprint maximizes power density while minimizing (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to (read more)
Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
flexibility. All units within the grid work together, simplifying implementation of airflow, pressure or temperature controls. Rosenberg Gen 3 EC motors also come with these motor innovations: • 200 to 480-VAC 3-Phase Supply. Previous EC motor generations were (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. Harmonic compatibility capability New energy inverters typically generate a large number of 3rd, 5th, and high-frequency PWM harmonics. Therefore, bidirectional regulators must have high THDi tolerance, while supporting EMI suppression, high-frequency filtering, and low leakage inductance design. Otherwise, it is easy to cause problems such as iron core heating, capacitor damage, and IGBT misoperation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
AutomationDirect is proud to announce the addition of WEG brand motors to their existing motor portfolio. With this launch, several general-purpose 1- and 3-phase motors from ¼ to 3hp have been added, as well as certain high-performance inverter duty motors from ½ to 1hp, motors (read more)
Browse Motor Bases Datasheets for Automationdirect.com -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA
Conduct Research Top
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
An optimized sensorless MPPT method for PV generation system
1 [mH] 500 [µF] 1000 [µF] 5 [mH] Boost con- verter 3 phase inverter IGBT 380 [V] 60 [Hz] .
-
A MC56F8357 Based Permanent Magnet Synchronous Motor (PMSM) Servo System
(2) A PIM P549-A-PM is adopted as the power stage, the PIM consist of 1/3 phases input rectifier, brake chop- per, 3 phases inverter IGBT + FRED with open emitter.
-
Design analysis and dynamic control of PEM fuel cell for standalone applications
The regulated DC voltage from boost converter is applied to a 3 phase IGBT inverter , generating 50 Hz output waveform.
-
CR4 - Thread: Control Board Inside the PIM for GM's Old EV1 Car
I converts DC to AC by use of a 3 phase IGBT inverter gated(PWM) by this control board.
-
Parallel-connected inverters applied in renewable energy systems
The hardware design was based on a 20kVA, 3 phase IGBT inverter .
-
Decentralized energy distribution
Example: Power capacity of a 3 phase IGBT inverter with 1100V DC link .
-
Small renewable hybrid systems for stand alone applications
C. Inverter's Topology and Control The hardware design was based on a 20 kVA, 3 phase IGBT inverter .
-
Application specific IPM for low power-end motor drives
- 3phase IGBT inverter bridge with low loss, high-speed and improved EMI compatibilityfeatures .
-
A SPICE model for IGBTs
Charles E. Hymowitz, lntusoftNewsletter, “ 3 Phase IGBT Inverter ” & “New AHDL Based On ‘C“’,October 1994,San Pedro, CA 90731 .
-
Suppression of harmonic voltage distortion by neural network controlled active filter
The IGBT 3 phase inverter is connected t o the junction of the reactor Lc and the capacitor Cc, so that oply 8% of the rated line voltage is applied t o the inverter output terminal, resulting from the impedance ratio of…
Indicates content that may require registration and/or purchase.