Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Time Mark Corporation
Description: The Model 200 3-Phase Voltage Unbalance Monitor is designed to continuously monitor a three-phase line for unbalanced voltage conditions. This device will only energize the relay if an unbalance exists. Zero volts on all three phases is
- Voltage Sensing Range: 488.75 to 613.75 volts
- Supply Voltage Range: 575 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Time Mark Corporation
Description: The Model 2581 3-Phase Monitor is designed to continuously monitor 3-phase power lines for phase loss, low voltage and phase reversal. The Model 2581 Monitor will detect phase loss on a loaded motor even when
- Voltage Sensing Range: 240 volts
- Frequency Sensing Range: 60 Hz
- Supply Voltage Range: 240 volts
- Operating Temperature: -20 to 131 F
-
Supplier: Littelfuse, Inc.
Description: The DLMU Series is a universal voltage, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses phase reversal
- Mounting: DIN Rail
- Features: Other
-
-
Supplier: Littelfuse, Inc.
Description: The HLMU Series is a universal voltage, encapsulated, 3-phase voltage monitor. It continuously measures the voltage of each of the three phases with microcontroller accuracy and compares the value to preset trip points. It separately senses
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: The PLM Series is a 3-phase voltage monitor that continuously monitors each of the three phases. Monitors both delta and wye systems and no connection to neutral is required. The microcontroller circuit design protects against undervoltage,
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's SU40K (40kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. In an N+1 configuration, the SU40K provides two self-contained, redundant 20kVA power modules
- Volt-Amp Rating: 40 kVA
- Watt Rating: 31.999999999999968 kwatts
- Runtime at Half Load: 13 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 100kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 100 kVA
- Watt Rating: 90.00000000000014 kwatts
- Maximum Input Current: 165 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 160kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 160 kVA
- Watt Rating: 143.99999999999991 kwatts
- Maximum Input Current: 275 amps
- Operating Temperature: 32 to 104 F
-
Supplier: Block USA, Inc.
Description: Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 92 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN
- AC Input Voltage: 480 volts
- DC Input Current: 2 amps
- AC Output Current: 40 amps
- DC Output Voltage: 22.8 to 28.8 volts
-
Supplier: Tripp Lite by Eaton
Description: voltage and frequency independent (VFI) operation and advanced IGBT rectifier technology with DSP control deliver reliable output power quality. Providing up to 30kVA of clean, continuous power, this 3-phase UPS system is perfect for critical applications in IT, communications,
- Volt-Amp Rating: 30 kVA
- Watt Rating: 26.999999999999968 kwatts
- Runtime at Half Load: 17 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Powerstar UPS Inc.
Description: 6u x26.5"d 10kva 8000w output This can be connected to 1 or 3 phase system input with 1 phase output. For shipboard applications. Extend the temperature range to -25 to +60°C with our premium battery pack.Standard batteries rated 0° to 40°C
- Input Voltage Range: 200 to 415 volts
- Switchover Time: 0 ms
- Volt-Amp Rating: 8 to 10 kVA
- Watt Rating: 0.09999999999999999 to 8.000000000000028 kwatts
-
Supplier: CARLO GAVAZZI Automation Components
Description: An EMR alarm output is available for remote signaling. An additional feature with the RGC..M is the electronic auxiliary output. The RGC..M has additional LEDs for load status and alarm status indication. Panel space savings. Concentrated power; the RGC 3-phase switching range can
- Maximum Current: 85 amps
- Load Voltage: 42 to 600 volts
- Operating Temperature: -40 to 176 F
- Dielectric Strength (Isolation Voltage): 1 kilovolts
-
Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages Innovative design • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. • Clear multilanguage LCD interface. Total
- Input Voltage Range: 400 volts
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, Line-Interactive, Other, RJ Type Connectors, Remote Monitoring Contacts, Single Phase, Three Phase, Tower Type
-
Supplier: GE Grid Solutions
Description: A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key customer
- Data Scan Rate: 60 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet
- Phase: Three-Phase
-
Supplier: SOCOMEC
Description: The solution for • Server rooms • Service sector • Infrastructure • Healthcare sector • Light industrial applications Advantages Innovative design • Easy to order, install and operate. • Very compact footprint. • Robust and reliable connectivity. • Clear multilanguage LCD interface. Total
- Volt-Amp Rating: 10 to 20 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Interfaces: Ethernet, Serial
-
Supplier: SOCOMEC
Description: The solution for • PC: LCD or CRT monitors, scanners, printers, etc. • Cash registers • Interactive terminals Advantages An innovative solution and superior design • Compact and practical pluggable power protection integrating a larger number of sockets adapted to computer and IT peripherals
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 0.6 to 0.8 kVA
- Runtime at Full Load: 15 to 20 minutes
- Number of "Backed Up" Electrical Outlets: 6
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm
-
Supplier: Newark, An Avnet Company
Description: Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm
-
Supplier: Tradeport Electronics Group
Description: DC-300 kHz, 100 mA-50A, 1 V-1000 V. Suitable for frequency inverter drives. Line-to-line voltage, torque, slip, efficiency. Harmonics 1-63, IEC1000-3-2. High speed data logging for dynamic processes. High speed dynamic torque measurement. Advanced operating software under
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures instantaneous current and
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINE VOLTAGE MONITOR RELAY, AUTOMATIC RESET, 3 PHASE, 10 AMP, 240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Three Phase
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 3 amps
- Output Voltage: 24 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Altech Corp.
Description: With the CB Battery Charger Line, Altech offers a highly reliable battery management solution. Operating at single phase Input Voltages of 115-230-277 VAC, the devices supply an Output of 24VDC and up to 20A. Equipped with microcontrollers, the CB line offers fully
- Input Voltage: 115 to 277 volts
- Charging Current: 10 amps
- Output Voltage: 12 volts
- Operating Temperature: -25 to 70 C
-
Supplier: Microchip Technology, Inc.
Description: The ZL30151 is a high performance line card device in a tiny 5x5mm package. The device accepts up to 3 input references and generates up to 3 differential or 6 single-ended CMOS output clocks with ultra-low jitter performance of 250fs RMS. An integrated digital phase
-
Supplier: General Digital Corporation
Description: The SlimLine Commercial™ Series cleverly combines an LCD monitor, keyboard and pointing device in one unit and is considered the “perfect” complement to General Digital’s™ other innovative, rack mount products. Optimized for its ultra-low 1U profile (1.75" high), [2U or 3.50" for the
- Diagonal Screen Size: 15 to 20.1 inch
- Screen Width: 11.97 to 12.05 inch
- Voltage Rating: 120 to 240 volts
- Horizontal Viewing Angle: 130 to 170 Degrees
-
Supplier: Laurel Electronics LLC
Description: Features Programmable to read phase angle or power factor with two waveshapes of identical period Phase angle resolution of 1°, 0.1° or 0.01° and accuracy of 0.03° at AC line frequency Power factor from 1.000 to 0.000 with sinusoidal signals Accepts AC signals from 1 Hz to 10
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Mitsubishi Electric Power Products, Inc.
Description: Design: 3-Phase, On-Line Double Conversion Topology Power Rating: 100, 150, 225kVA Voltage Input: 208V Output: 208V Available for Isolated Redundant Applications Design Features: * IGBT(Converter/Inverter) * 1:1 Generator Compatible * Dual Input * Low Audible Noise * Two
- Volt-Amp Rating: 100 to 225 kVA
- Watt Rating: 80.0000000000003 to 180.00000000000028 kwatts
- Full Load Output Current: 600 amps
- Operating Temperature: 32 to 104 F
-
Supplier: ValueTronics International, Inc.
Description: model is equipped with a telescopic pole. All other models are fitted for universal spline mounting on a hot line pole rated for the voltage of the system being tested. Electronic voltage detectors for use on distribution line voltages (Cat. No. 514360-1 series)
-
Supplier: WAGO
Description: Switched-mode power supply; Pro; 3-phase; 24 VDC output voltage; 40 A output current; TopBoost + PowerBoost; LineMonitor; DC OK signal; 2,50 mm²
- AC Input Voltage: 400 to 500 volts
- AC Input Current: 2 amps
- Input Frequency: 50 Hz
- DC Output Voltage: 24 volts
-
Supplier: Wayne Kerr Electronics
Description: for IEC 61000-3-3/JIS C 61000-3-2 The impedance value is guaranteed at the value given by the combination of ES series and this unit. The errors caused by impedance switching relays or current detecting resistor are corrected with feedback. Equipped with voltage/current
- Phase: Single Phase, Three Phase
-
Supplier: ValueTronics International, Inc.
Description: Simultaneous conversion of voltage and current inputs, Resolution: 18-bit, Maximum conversion rate: 10 μs Line filter: Select OFF or ON (cutoff frequency at 500 Hz) Peak (max, min): Voltage, current, or power Input voltage continuous max.: 1.5 kV-peak or 1 kV-RMS,
- Electrical Parameters: AC Voltage
- Phase: Single-Phase
-
Supplier: LTI Power Systems, Inc.
Description: even lightning strikes. Features Industrial sizing from 3-18KVa True Online, Double Conversion Rack and Floor mount units offered Harsh-Environment models available (Floor mount) 1PH-in/1PH-out and 3PH-in/1PH-out 120 and 360VDC Battery link voltages 50 / 60Hz available Internal or
- Input Voltage Range: 120 to 240 volts
- Volt-Amp Rating: 3.75 to 18.75 kVA
- Watt Rating: 3 to 15 kwatts
- Operating Temperature: 32 to 104 F
-
Supplier: ASCO Power Technologies
Description: Protection Master Label compliant Large Block 50kA Thermal Protected MOVs Phase Loss Monitoring (toggles LED & Dry Contacts) Standard NEMA 4X Polycarbonate Enclosure Tri-Mount Installation Kit Included (Pipe Nipple, Bracket, Din-Rail) Voltage Specific Design – Highly configurable All
- Maximum Surge Current: 50,000 amps
- Operating Temperature: -13 to 140 F
- Nominal Discharge Current: 10 kA, 20 kA
- Mode of Protection: 10-Mode
-
Supplier: Time Mark Corporation
Description: The Model 64-5 Power Factor Regulator is a monitoring and power factor control system. It is designed to help obtain an improved power factor, with a minimum of added capacitors. This device uses a unique phase-angle sensing circuit to monitor the power factor of a
-
Supplier: RS Components, Ltd.
Description: From Sollatek, the Voltright SVS range of voltage stabilisers protects electrical equipment by monitoring the mains voltage and stabilising any rises or drops, ensuring a constant voltage and suppressing any surges or spikes. The SVS series accommodates voltage
- Power Rating: 3,680 VA
- Input Voltage: 230 volts
- Output Voltage: 230 volts
- Frequency: 50 Hz, 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
PCE-PA 8000 is a portable handheld power analyzer used for the testing and inspection of 3-phase / 4-wire, 3-phase / 3-wire, 1-phase / 2-wire and 1-phase / 3-wire electrical circuits. This handy power quality analyzer not only measures multiple electrical properties in real time, but also saves (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
supplies operate from a 480Vac (430-530V) 3-phase line input and deliver any single output voltage between 24V and 600Vdc. A DC-input version which accepts any voltage between 500V and 800Vdc, is also available. The units are built with heavy-duty internal power modules. A built-in redundancy (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
AutomationDirect has added Klemsan phase monitoring relays that are compact, DIN rail-mounted devices that continuously monitor 3-phase electrical systems to protect motors and equipment from damaging power quality faults. Available in fixed and adjustable versions, these relays detect (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
Altech Monitoring Relays are designed for dependable electrical system monitoring in industrial environments. The line includes compact DIN rail-mounted models for voltage, current, phase, and energy monitoring, helping support protection, alarm signaling, and control (read more)
Browse Electromechanical Relays Datasheets for Altech Corp.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
to determine initial DEP response and at. least 90% trapping were conducted at 20Vrms, 25Vrms,. 30Vrms, 35Vrms, 40Vrms, and 50Vrms for each cell line. These. voltages were chosen due to the absence of an observed DEP. force on the cells below 20Vrms, while above 50Vrms, no. trapping distinction could
More Information Top
-
Protect Single-Phase Equipment With The ICM492 Digital Line Voltage Monitor
The ICM492 is the latest in a suite of phase monitors and motor protection products manufactured by ICM Controls, including its flagship ICM450 3 - Phase Line Voltage Monitor that offers line AND load side protection, with 25-fault memory storage capability.
-
$70-$80 Voltage Sensor Relays - Relays - Grainger Industrial Supply
Find 3 - phase line monitors and other voltage sensors at Grainger.
-
Implementation of a neural network based fault classifier for power system protection
Thus the ANN module residing in the PC 586 can monitor 3 - phase voltages and 3 line currents at the sending end of the Power System.
-
Instrumentation for the automatic testing of three-phase induction motors
was therefore decided to monitor 3 - phase voltages , 3-phase line currents and speed, the torque to be produced from the differential of the speed signal and a knowledge of the system inertia.
-
Digivac-DSP based motor controller trainer kit
Isolated terminals to monitor 3 phase currents, DC link voltage , I output line voltage, 3 PWM top pulses and a buffered fault output are provided for verification.
-
Power quality monitoring for substation ancillary services
Several quantities, specific to power quality, have been monitored and computed: voltage RMS values on all 3 phases and line voltages (average values calculated on a 15 minutes time period) – .
-
$90-$100 Electrical - Grainger Industrial Supply
• 3Phase Line Monitor , SPDT, 8Pin, 190-500VAC DAYTON Voltage Sensor Relays .
-
$100-$200 Electrical - Grainger Industrial Supply
• 3Phase Line Monitor , SPDT, 8Pin, 190-500VAC DAYTON Voltage Sensor Relays .
-
$90-$100 Electrical - Grainger Industrial Supply
• 3Phase Line Monitor , SPDT, 8Pin, 190-500VAC DAYTON Voltage Sensor Relays .
-
CR4 - Thread: Parallel Running of Two Generators
The 2301A LS box has connections for 3 Current transformers and also potential transformers to monitor 3 phases of current and voltage and also has a set of "Parallel" lines that you connect to the other 2301 A LS box via auxiliary…
Indicates content that may require registration and/or purchase.