-
Supplier: Caterpillar Electric Power
Description: The Cat® spark-ignited generator product line for stationary applications feature permanent magnet excitation, amortisseur winding, skewed stator, voltage adjustment through the EMCP controller, Class H winding insulation and 2/3 pitch incorporated. The EMCP controller
- Volt-Ampere: 250,000 VA
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: fuel filters Fuel priming pump Flex fuel lines Fuel pressure gauge Generator SR4B brushless, single-bearing, self-excited Class H insulation Random wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Power center
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
-
Supplier: Caterpillar Oil & Gas
Description: water separator Secondary fuel filters Fuel priming pump Flex fuel lines Fuel cooler Generator SR4B brushless Self excited Class H insulation Form wound IP23 protection Cat DVR 3-phase sensing with selectable volts/Hz 3 sensing CTs and one droop CT Anti-condensation space
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Microchip Technology, Inc.
Description: synchronous motors (PMSM) and interior permanent magnet (IPM) motors. Additional Features 3.0V to 3.6V, -40ºC to +85ºC, DC to 70 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 60 MIPS Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide
- Pin Count: 52
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V,
- Pin Count: 144
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: great range and extended life. They can be used to control brushless DC, permanent magnet synchronous, AC induction and stepper motors. These devices are also ideal for high-performance general purpose applications. Additional Features Operating Conditions 3.0V to 3.6V,
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 125 C
-
Digital Signal Processors (DSP) - 5V Robust DSC with CAN, Safety, Motor Control -- DSPIC33EV128GM103Supplier: Microchip Technology, Inc.
Description: includes CAN, SENT, High-Speed PWMs, OP Amps and Error Correcting Code Flash for increased reliability and safety. The dsPIC33EV family of devices enable the design of high-performance, precision motor control systems that are more energy efficient. They can be used to control BLDC, permanent
- Pin Count: 36
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
STM32F103C8T6 is well suited to applications including: Brushless DC motor and permanent-magnet motor controllers (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
include pizza ovens, conveyor systems, food service equipment, medical equipment and factory automation. The type 3RD gearmotors are available with Bodine's type 30R AC induction motor (single-phase, or variable-speed, 3-phase, inverter duty), Bodine's type 24A brushed permanent magnet DC motor (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
requirements for receptacle outlets, to be more specific, 3 different kinds; Outlets not a part of the permanent wiring, outlets that are a part of the existing (or just installed) wiring, & receptacles from portable generators. Their standards are numbered and as follows: 1.) Part 1 is for (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
) Multi-language LCD Display with Copy function Start into Spinning Load (Speed Search) Both Induction and Permanent Magnet Motor Control Closed or open loop vector control for outstanding regulation, torque production, and position control capability (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Hybrid Stepper Motors Portescap's hybrid stepper motor platform offers advanced features that enhance performance, reliability, and precision control by blending key features from permanent magnet and (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
the Altivar Process ATV600 range, it combines motor speed regulation with embedded energy monitoring, process-control functions, equipment protection, and industrial networking. The drive is designed to control three-phase asynchronous motors, permanent-magnet (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
Electromechanical emulation of hydrokinetic generators for renewable energy research
3 phase Permanent Magnet Generator .
-
Sell vertical axis wind turbine
3 Phase Permanent Magnet AC Generator , direct driven, no gearbox, and not need windward.
-
Research for Electric Brake Using NTC Thermistors on Micro Wind Turbine
Abstract-As a brake system for small wind turbine, mechanical brake and electric brake by the short circuit of 3 - phase permanent magnet generator are used.
-
CR4 - Thread: Waterwheel Dimension
My lecturer assigned me to produce a prototype of floating waterwheel river turbine that connected to a 3 - phase permanent magnet generator .
-
CR4 - Thread: Waterwheel Dimension
My lecturer assigned me to produce a prototype of floating waterwheel river turbine that connected to a 3 - phase permanent magnet generator .
-
Sell solar panel
• Permanent Magnet Generator 1) 3 Phase Permanent Magnet AC Generator 2) Power range 50W to 50KW 3) Direct driven, no gearbox for wind turbine 4) 100-500rpm, or be customized.
-
Analysis of PMSG under stator turn to turn fault using winding function theory
Abstract—This paper includes a different approach to analyze the turn-to-turn fault in stator winding of 3phase Permanent Magnet Synchronous Generator .
-
The concepts of sizing and optimization model: Applied to the optimal design of a Permanent Magnet Generator
Permanent Magnet 3 - phase Generator (PMG) shown on Fig. 1.
-
A modular distributed generation system with peak power point tracking
A 3 - Phase permanent magnet generator , appropriate for the Smartblade turbine, has been designed for output of 1.7 kW.
-
Design of the Boeing 777 electric system
In addition to the main generator output, there are four separate 3 - phase permanent mag- net generators (PMGs).
Indicates content that may require registration and/or purchase.