-
Supplier: RS Components, Ltd.
Description: Inventronics SPD-20-320-G3
- Maximum Surge Current: 20,000 amps
- Features: Single Phase
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: PHOENIX CONTACT USA
Description: Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
- Operating Temperature: 104 to 176 F
- Mounting: DIN Rail
- Standards: RoHS Compliant, UL
- Features: SPD
-
Supplier: Eaton | Power Quality
Description: Eaton's PSPD series surge protectors are the latest and most advanced UL 1449 3rd Edition certified surge protection devices. Application of PSPD Series units throughout a facility will ensure that equipment is protected with the safest and most reliable surge protective devices
- Maximum Surge Current: 50,000 to 400,000 amps
- Voltage: 120/208, 277/480
- Technology: MOV
- Features: Network Applications, Other, Telecom Applications, Three Phase
-
Supplier: MCG SURGE PROTECTION
Description: MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to insure continued excellent protection.
- Mounting: Hard-Wired / Device Mount, Wall / Panel / Backboard Mount
- Features: MOV, SPD
- Connection: Screw Down Terminals
- TVSS Signal Protection: Three Phase
-
Supplier: ABB Inc.
Description: to streamline installation. • Features internal copper bus conduction path to minimize system impedances, lowering clamping voltage and increasing protection.
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.36 surge arresters, SPD Type 3 for systems with TT and TN-S neutral Single-phase applications for recessed installation (boxes 503) and on DIN rail. It allows easy additional protection from overvoltages in existing wall outlets. Y configuration with acoustic signal in
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.15 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3, N-PE. With replaceable varistor modules.
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.14 surge arresters, High performance SPD Type 1 + 2 with low Up value – for three-phase applications, for TT and TN-S three-phase systems with Neutral. Signaling with remote contact of the varistor status. Varistor protection L1, L2, L3 + N-PE gas spark gap. With
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7P.13 surge arresters, SPD Type 1 + 2 with low Up value, for TN-C systems three-phase without Neutral (PEN). Varistor protection L1, L2, L3 -PEN. Replaceable varistor modules. Signaling with remote contact of the varistor status Features include: SPD suitable for 230/400 V AC
- Standards: CE Marking
- Features: Other, Single Phase
-
Supplier: Time Mark Corporation
Description: The Model 2501 3-Phase Monitor is designed to continuously monitor 3-phase power lines for abnormal conditions. This device features solid-state voltage and phase-angle sensing circuits, which drive a SPDT electromechanical output relay. When the correct
- Voltage Sensing Range: 84 to 114 volts
- Supply Voltage Range: 120 volts
- Operating Temperature: -4 to 131 F
- Features: Automatic Reset, Programmable Time Delay, Visual Indicator
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic housing provides
- Features: Single Phase
-
Supplier: Cole-Parmer
Description: • Provide up to 160,000 A surge protection per phase • NEMA 4X for indoor and outdoor installations These surge devices protect sensitive electronic equipment from external or internal transient activity. The water-tight, fire- and corrosion-resistant plastic housing provides
- Features: Single Phase
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 95,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: CARLO GAVAZZI Automation Components
Description: DPB52 is a monitoring relay suitable 3-phase without neutral mains. Further to protect loads from wrong phase sequence and phase loss, it also provides the undervoltage and overvoltage features with adjustable delay ON. The phase loss is detected also with
- Maximum Current: 5 amps
- Maximum AC Switching Voltage: 250 volts
- Maximum DC Switching Voltage: 24 volts
- Operating Temperature: -4 to 140 F
-
Supplier: Accuris
Description: Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase voltage transformers
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: range of applications. The iQpump Micro will automatically adjust pump operating conditions, as the process variables change while still maintaining optimum pump performance and protection. iQpump Micro can also replace rotary phase converters when converting from a single-phase
- Rated Power: 746.145940820405 to 18,653.648520510127 watts
- Continuous Output Current: 2.1 to 69 amps
- Supply Voltage (AC): 240 to 480 volts
- Configuration: Panel Mount
-
Supplier: Chromalox
Description: temperature as well as load and line interrupt conditions. The CS1 offers a digital PNP alarm output signal for logic-gated devices such as PLCs. The CS3 Series controller manages three phase, 3 leg loads up to 55 Amps and up to 600 VAC. Industrial Solid State Relays Single and
- Input (Pick-up) Voltage Range: 5 to 260 volts
- Input Current Range: 25 to 55 amps
- Maximum Current: 55 amps
- Load Voltage: 480 to 600 volts
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 60,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Accuris
Description: Railway applications \x96 Fixed installations \x96 Particular requirements for a.c. switchgear \x96 Part 3-3: Measurement, control and protection devices for specific use in a.c. traction systems \x96 Single-phase inductive voltage transformers
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 45,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Accuris
Description: Railway Applications - Fixed Installations - Particular Requirements for A.C. Switchgear - Part 3-2: Measurement, Control and Protection Devices for Specific Use in A.C. Traction Systems - Single-Phase Current Transformers
-
Description: IEC 62505-3-3:2009 gives particular requirements for voltage transformers used in a.c. single-phase railway applications, fixed installations. Applies to inductive voltage transformers used at traction voltages and frequencies according to IEC 60850.
-
Supplier: CSA Group
Description: IEC 62505-3-3:2009 gives particular requirements for voltage transformers used in a.c. single-phase railway applications, fixed installations. Applies to inductive voltage transformers used at traction voltages and frequencies according to IEC 60850.
-
Supplier: ValueTronics International, Inc.
Description: The 560060 is a phase rotation tester from Megger. Additional Features: Complete phase-sequence and motorrotation testing in one instrument Ensures correct phase hookup in one easy test Rugged and portable tester Performs additional polarity and continuity checks Determines
-
Supplier: Surge Suppression Incorporated
Description: Individual Circuit Split and Three Phase Protection Series
- Features: 4-Wire, 480, Audible Alarm, Audio and Video Applications, Computer Rooms, Continuously Live Outputs, Grounding Wire, Hospital Grade, Hybrid, NC/NO Dry Contacts, NEMA Enclosure, Other, Remote Alarm Contacts, SPD, Thermal Fusing, Visual Indicators / LEDs
- Mode of Protection: All Mode
- Mounting: DIN Rail, Hard-Wired / Device Mount, In-Line / Integrally Attached
- Connection: Screw Down Terminals
-
Supplier: Macromatic Industrial Controls, Inc.
Description: The PCP Series Phase Monitor Relays provide protection against phase reversal in a compact plug-in design. One version will work on any 3 phase system from 208V to 480V (a separate 120V-only version is also available). These devices are designed to be
- Line Voltage Range: 208 to 480 volts
- Operating Temperature: -20 to 150 F
- Features: Automatic Reset, Sealed Relay, Visual Indicator
- Power (Phase) Sensing: Phase Reversal
-
Supplier: Eaton Cooper Power Systems
Description: lifting lugs and hanger brackets per ANSI requirements Visible cover ground on units with cover-mounted bushings Recessed tank bottom that offers protection when sliding over rough surfaces Automatic pressure relief device Polymer low-voltage bushings (5-75 kVA) Arrester mounting and
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
- Transformer Type: High-Voltage Transformer, Power Transformer, Single Phase Transformer
- Mounting: Pole-Mounted
-
Supplier: ABB Inc.
Description: monitoring relays for over- and undercurrent protection, over- and undervoltage protection and phase loss monitoring –from 3 mA to 15 A and from 3 V to 600 V. Incorporating ABB's long-term experience the CM range provides highest safety and reliability for your
-
Supplier: Eaton Cooper Power Systems
Description: Envirotran transformer, shown with optional arrester and hand wheel bird guard. Recessed tank bottom that offers protection when sliding over rough surfaces Automatic pressure-relief device Thermoset polyester low voltage bushings. More temperature resistant than standard polymer
- Maximum Primary Voltage Rating: 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 10,000 to 50,000 VA
- Output Type: AC
-
Supplier: ROHM Semiconductor USA, LLC
Description: can be used 3.3V and 5.0V. To provide a protection circuit, the device Includes an Under Voltage Lockout (UVLO) circuit and an Over Current Protection (OCP) circuit. The UVLO circuit prevents malfunction when VCC and VBS are lower than the specified threshold voltage.
- Supply Voltage: 11.5 to 20 volts
- Operating Temperature: -40 to 125 C
- Number of Outputs: 1
- Screening Level: Commercial
-
Supplier: GE Grid Solutions
Description: A key component of wide area monitoring, protection and control systems (WAMPACs) Applications include: state estimation, situational awareness, stability monitoring, forensic analysis, network resynchronisation Available in 3 CT/3 VT or 12 CT/3 VT configurations Key
- Data Scan Rate: 60 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet
- Phase: Three-Phase
Find Suppliers by Category Top
Featured Products Top
-
, and surge protection. • Device end-of-life warnings help users recognize when replacement may be needed. • International certifications include UL, VDE, CE, and China 3C, supporting global market requirements. • Applications include bathroom appliances, electrical tools (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
flexibly integrated into existing installations as well as modern automation architectures. Three-phase current measurement in one device With the new three-phase version of the ESS 076 Smart Sensor (read more)
Browse Current Sensors Datasheets for STEGO -
Vrms (L-L)/3-phase at 50Hz or 60Hz; EMI: EN55032 Class A with margins; Operating temperature range: 0°C to +50°C for full specification; Full electronic protection; Typical efficiency at full load: minimum 80%; Rugged construction (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
FMAD CP is the latest 1-stage filter family for 3-phase systems, equipped with neutral line. The extremely compact and high-performance filters are ideally suited for use in tight spaces commonly found in today's machinery. The new EMC filter family is ideally suited for devices (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
The CTP 6K-48/600-2X3U7 series modular DC-AC inverter system uses field-proven microprocessor-controlled technology to deliver up to 6,000VA output power with pure sine wave output voltage. The inverter delivers a 3-phase continuous output of 600Vrms (L-L) from a 48Vdc input, 42 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
3-Phase Rackmount UPS, a high-efficiency, rack-integrated power protection platform designed to deliver data center-grade performance in edge, micro data center and distributed IT (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for AMETEK Programmable Power -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Frequency Stability vs. Operating Temp.: ±0.5ppm, ±1.0ppm, ±2.0ppm Supply Voltage(Vdd): 1.8V ~ 3.3V Operating Temperature: -20°C ~ +70°C, -40°C ~ +85°C Phase Noise @ 1kHz Offset: -130dBc/Hz Typ. Start-up Time: 3ms Max (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc
More Information Top
-
More than $5000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
MERSEN Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$900-$1000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
$3500-$4000 Electrical - Grainger Industrial Supply
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
-
Grainger.com
• 3 Phase Hardwire Surge Protection Devices 3 Phase Hardwire Surge Protection Devices .
Indicates content that may require registration and/or purchase.