-
Supplier: Sanyo Denki America, Inc.
Description: 5-Phase stepping driver with micro-step function.
- Supply Voltage (DC): 24 volts
- Operating Temperature: 0 to 50 C
- Motor / System: Full Step Motor, Half Step Motor, Microstepping Motor
- Configuration: PC Board
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: box Port: Shenzhen,Chengdu,Shanghai Lead Time: 10-30 days upon full payment Series: Stepper Motor Driver Type: 3-phase Nema34
-
Supplier: Allegro MicroSystems Inc.
Description: Serving as a replacement for the AMT49702 Quad DMOS Full-Bridge PWM Motor Driver. The A4992 simplifies stepper motor control with integrated phase current control, a built-in translator for easy microstepping, and adaptive mixed current decay for quiet and efficient operation. *
- Configuration: IC / PCB-Mounted
-
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
-
Supplier: Allegro MicroSystems Inc.
Description: The A4993 offers flexible and precise control of bipolar stepper motors, with integrated phase current control, a built-in translator for easy microstepping, and SPI control for advanced configuration and diagnostics. * Note: If you have issues logging into this feature you may need to
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: STEPPER MOTOR DRIVER, 2-PH, 2A, 0.7N-M; Coil Type:Bipolar; Torque Max:0.7N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:2.3ohm; Inductance:6mH; Inertia:102g-cm2; Product Range:PANdrive Series; SVHC:No SVHC ( RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DRIVER, 2 PHASE STEPPING, 0.5-2.0A/PHASE, 20 - 35VDC, 3A, UNIPOLAR, INTELLIGENT... FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: The MTS62C19A motor driver is an integrated circuit able to drive both windings of a bipolar stepper motor or bi-directionally control two DC motors. The two output bridges can sustain 40 V and deliver up to 750 mA of continuous current each. The maximum output current, controlled by a
- Continuous Output Current: 0.75 amps
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Newark, An Avnet Company
Description: EVAL BOARD, SIX-STEP BLDC MOTOR DRIVER; Application Sub Type:3-Phase BLDC Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management; Silicon Core Number:STSPIN32F0B; Kit Contents:Eval Board STSPIN32F0B, RoHS Compliant: Yes
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: directly drives stepper motors with up to 1.7A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: MOSFETs for currents of up to 6A. This way it reaches highest energy efficiency and allows driving of a high motor current without cooling measures even at high environment temperatures. Specifications Main characteristics 2-phase bipolar stepper motor driver stallGuard2™
-
Supplier: ams
Description: The AS3834B is a 4 channel high precision LED controller with one PWM input for driving external bipolar transistors in LED backlight panels, also optimized for 2D and 3D operation in TV applications. The external PWM signal is automatically phase shifted and applied to all 4 channels in
- Input Voltage: 12 to 50 volts
- Output Current: 270 milliamps
- Number of Channels: 4 #
- Type: Dimmable
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 3-Phase Hybrid ● Step Accuracy ±5% ● Axial load 65N(15 Lbs.)Push ● Axial load 155N(35 Lbs.)Pull ● Radial load 220N(50 Lbs.)at the flat center ● IP Rating 45 ● Excellent performance with SR/STF stepper drivers
- Static / Holding Torque: 368.14159292035396 In-oz
- Step Angle: 1.2 degrees
- Rotor Inertia: 0.015576 oz-in-sec²
- Shaft Size: 0.5511814 inch
-
Supplier: Newport MKS
Description: or advanced users can manually develop their own configuration files specifically optimized for each application. The XPS-DRV01 motor driver supplies a maximum current of 3 Amps and 43 Volts. It can drive unipolar and bipolar 2-phase stepper motors in microstep mode
- Number of Axes / Motors: 1
- Rated Power: 144 watts
- Peak Output Current: 3 amps
- Motor / System: Full Step Motor
-
Supplier: Newport MKS
Description: brushed and linear motors, and 3 Amps per phase @ 47 V for stepper motors. The XPS-DRV11 is capable to drive bipolar stepper in microstepping mode and perform an emergency stop when an error occurs. Motor initialization is accomplished through a proprietary and patented
- Number of Axes / Motors: 1
- Rated Power: 600 watts
- Peak Output Current: 6 amps
- Motor / System: Full Step Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AUTOMOTIVE 3 PHASE GATE DRIVER W Product overview: A4918KEVSR-3-T from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and
- Supply Voltage (DC): 50 volts
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: is a 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to
- Peak Output Current: 0.29 amps
- Supply Voltage: 10 to 20 volts
- Propagation Delay: 150 ns
- Driver Type: High-side Gate Driver, Low-side Gate Driver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control,
- Operating Temperature: -40 C
-
Supplier: Critical Velocity Enterprises, LLC
Description: This 3 Axis Stepper Driver Kit is designed for interfacing three bipolar stepper motors to a standard computer parallel port. This kit is compatible with Mach3 CNC control software. Kit includes three ST-1 Bipolar Stepper Motor Drivers, one Parallel Port
- Maximum Output Voltage: 8 to 26 volts
- Rated Power: 65 watts
- Continuous Output Current: 2.5 amps
- Supply Voltage (DC): 8 to 26 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 600V 3.6A 3-Phase Motor Driver IC, SMT Product overview: FSB50760SFS from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers
- Supply Voltage (DC): 400 volts
- Operating Temperature: -40 C
-
Supplier: Newport MKS
Description: ESP302 features the same motion commands and control algorithms as the ESP301. Integrated Drivers The ESP302 controllers feature up to 3 integrated drivers for various stages. These drivers support 2-phase stepper or brush DC motors up to 3A, 48V per axis.
- Number of Axes / Motors: 3
- Motor / System: DC Brushed Motor
- Communication: Ethernet, RS232
-
Supplier: Cirrus Logic, Inc.
Description: VRMS, energy-to-pulse conversion Smart 'Auto-Boot' mode from serial EEPROM AC or DC system calibration Mechanical counter/stepper motor driver Meets accuracy spec for IEC, ANSI, JIS Power consumption < 12 mW On-chip 2.5 V reference (25 ppm/°C typ.) Interface optimized for shunt sensor
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Allegro MicroSystems Inc.
Description: The A5985 provides quiet and precise control of stepper motors with output current up to 1A per phase, featuring adaptive current control to minimize noise and vibration, an integrated translator, and selectable step modes for simplified design. * Note: If you have issues logging into
- Configuration: IC / PCB-Mounted
-
Supplier: Microchip Technology, Inc.
Description: The MD2131 is a high-speed, arbitrary waveform, push-pull source driver. It is designed for medical ultrasound imaging and HIFU beamforming applications. It also can be used in NDT, Sonar and other ultrasound phase-array focusing beamforming applications. The MD2131 consists of CMOS
- Features: Other
-
Supplier: Allegro MicroSystems Inc.
Description: The A3966 simplifies the control of two-phase bipolar stepper motors with its dual full-bridge design, integrated PWM current control, and optimized low saturation voltage outputs for reduced power dissipation. * Note: If you have issues logging into this feature you may need to enable
- Configuration: IC / PCB-Mounted
- Product: PWM Drive
-
Supplier: Radwell International
Description: DRIVER, 5 PHASE STEPPER, 0.4-1.4A/ PHASE, 0.72-0.00288 PER STEP, 1 MHZ, 20-35 VDC, 3A. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (DC): 35 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1253336-DRV8426EPWPR Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers Package: Tape & Reel Applications: General Purpose Standard Package: 2,500 Mounting: SMD (SMT) Technology: Power MOSFET Current - Output: 1.5A Function: Driver - Fully
- Continuous Output Current: 1.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Radwell International
Description: DRIVER, 2 PHASE STEPPER, 0.5-2.0A/PHASE, 20 - 35VDC, 3A, UNIPOLAR, 40K PPS, MICROSTEP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Infineon Technologies AG
Description: LITIX™ Power TLD6098-2ES is a dual-channel DC-DC boost controller with spread spectrum frequency modulation and with built-in diagnosis and protection features specially designed for LED drivers. The two channels of TLD6098-2ES independently support fixed current and fixed voltage output
- Form Factor: Integrated Circuit (IC)
- Features: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Function: Controller - Commutation, Direction Management Interface: PWM, SPI Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - Stepper: Multiphase Voltage - Supply: 4.4V ~ 45V Supplier Device Package: 48-HTQFP (7x7) Temperature Range - Operating: -40°C ~ 125°C Case
- TJ: -40 to 125 C
- Features: MOSFET, Other, Power MOSFET
- Package Type: SOT3
- Packing Method: Tray
-
Supplier: Renesas Electronics Corporation
Description: The ISL6263A IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL6263A is an implementation of the Intel® Mobile Voltage Positioning (IMVP) protocol for GPU Render Engine core power. Integrated power monitor,
- Type: QFN
Find Suppliers by Category Top
Featured Products Top
-
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
Product Overview The PST.24BY supports valve opening and closing with a two-phase stepper configuration, full-step drive, and published thrust and travel data for mechanism design. Reference Configuration Specification: PST.24BY (read more)
Browse Stepper Motors (rotary) Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
https://www.orientalmotor.com/stepper-motors/2-phase-stepper-motors-pkp-series.html#tp34_3 ### ABOUT ORIENTAL MOTOR ABOUT ORIENTAL MOTOR Oriental Motor USA Corporation has been at the forefront of motion control technology for over a (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
digital full-time microstepping control circuit. The CVD drivers can be used with any 2-phase 1.8° or 0.9° stepper motor or the 5-phase type can be used with our 5-phase PKP stepper motor products. For the optimum results, combine it with any PKP Series stepper motor for maximum torque, speed (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
-wire versionsfor flexible drive integration Compatible with a wide range of high-precision stepper drivers Stable operation with excellent torque output across various load conditions Suitable for customized motion control (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd -
Revolutionizing Products: How HALT Testing Streamlines Every Step Monday, September 18 2023 In the highly competitive world of product reliability, finding an edge is critical. This is where highly (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
. • Multiple Motor Configurations: Available in various lengths, current ratings, and winding options. • Flexible Driver Compatibility: Supports integration with a wide range of high-precision stepper motor drivers (read more)
Browse Stepper Motors (rotary) Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
SI-7600 datasheet : Datasheets for Electronic Components and Semiconductors
3 - phase stepper motor driver .
-
Page 6. Semiconductor parts with 760 in root number
3 - phase stepper motor driver .
-
Computer and Computing Technologies in Agriculture III
In order to improve the concentrates discharge accuracy, a 3-phase stepper motor 110BYG350 equipped with a 3 - phase stepper motor driver 3H110MS is used.
-
Machine tools 3
Lenord + peasant 123. N.N., Oberhausen (1993): 3 - phases - stepping motor - drive -bases, functional description.
-
The McLane Zooplankton Sampler: an autonomous, time-series, zooplankton sampling instrument
The controllerhousingcontainsan advancedmicro- controller, a 3 - phase pump-motor driver , a stepper - motor driver, and the batteries.
-
Climbing and Walking Robots
Two of these boards are shown in Fig. 3 : L6208BD [5] board is a fully integrated two phase stepper motor driver , meanwhile L6235BD [6] is a three phase brushless dc motor driver.
-
Automation of PRL's Astronomical Optical Polarimeter with a GNU/Linux
based distributed control system
Kernel level codes (marked as rtopal in Fig.5 initialise all the 3 PC-104 interface boards (2 Onyx boards and the 8- phase stepper driver board).
-
Basics of PCD Series: Pulse Control LSIs (.pdf)
You can control 3 - phase and 5-phase stepper motors with input pulse signals sent to the drivers for these motors.
-
Solar tracking system with high precision implementation on FPGA with GUI on LabVIEW
…and Jai Wook Jeon, “An Open-loop Stepper Motor Driver Based on FPGA” International Conference on Control, Automation and Systems 2007, Oct. 17-20, 2007 [ 3 ] Logibricks [4] ZhaoJin Wen … Wang, “Analysis of Two- Phase Stepper Motor Driver Based on FPGA”, 2006…
-
Metering pumps with new drive concept
…1 ± off-hand drive unit over toothed belt-eccentric drive , 2 ± metering head with ceramics-valves, 3 ± POLYTETRAFLUOROETHYLENE-laminated membrane … microprocessor inflation, 5 ± stepping motor for control of the … the Saug- and pressure phase , 6 ± housing (protection…
Indicates content that may require registration and/or purchase.