-
Supplier: Microchip Technology, Inc.
Description: to 3.3V General Features Automatic Self-Configuration at Power-Up from External EEPROM Memory Uses External Crystal, Oscillator or Clock Signal As Master Clock Internal Compensation for Local Oscillator Frequency Error SPI Processor Interface 1.8V + 3.3V Operation (5V Tolerant) -40 to
- Device Type: Clock Generator
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: to 3.3V General Features Automatic Self-Configuration at Power-Up from External EEPROM Memory Uses External Crystal, Oscillator or Clock Signal As Master Clock Internal Compensation for Local Oscillator Frequency Error SPI Processor Interface 1.8V + 3.3V Operation (5V Tolerant) -40 to
- Device Type: Clock Generator
- Features: Other
-
Supplier: Integrated Device Technology
Description: The IDT570 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase Locked Loop ( PLL ) techniques. The A version is recommended for 5 V designs and the B version for 3.3 V designs. The chip is part of IDT 's ClockBlocks™ family,
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 3.3 V
- Device Type: Buffer
-
-
Supplier: Integrated Device Technology
Description: The 2402 is a high-performance Zero Delay Buffer ( ZDB ) which integrates IDT 's proprietary analog/digital Phase-Locked Loop ( PLL ) techniques. The chip is part of IDT 's ClockBlocksTM family and was designed as a performance upgrade to meet today's higher speed and lower voltage
- TJ: 0 to 70 C
- Pin Count: 8 #
- Supply Voltage: 3.3 V, 5 V
- Device Type: Buffer
-
Supplier: Newark, An Avnet Company
Description: PLL CLOCK MULTIPLIER, 8SOIC; Clock IC Type:Clock Multiplier; Frequency:190MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK MULTIPLIER, 210MHZ, TSSOP-16; Clock IC Type:Clock Multiplier; Frequency:210MHz; No. of Outputs:2Outputs; Supply Voltage Min:2.97V; Supply Voltage Max:3.63V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PLL CLOCK MULTIPLIER, 190MHZ, SOIC-8; Clock IC Type:Clock Multiplier; Frequency:190MHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CLOCK BUFFER/MULTIPLIER, 500MHZ, QFN-32; Clock IC Type:Buffer, Clock Multiplier, Distributor, Jitter Cleaner; Frequency:500MHz; No. of Outputs:6Outputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; Clock IC Case Style:WQFN; RoHS Compliant: Yes
-
Supplier: Renesas Electronics Corporation
Description: The ISL8121 is a two-phase buck PWM controller featuring an input voltage range of 3V to 20V and integrated MOSFET drivers. Precision voltage regulation is provided for point-of-load and other high-current applications that require efficient and compact implementation.
- Output Voltage (Volt): 0.6 to 13.2 volts
- Input Voltage (VIN): 3 to 20 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL78226 is a 6-phase, bidirectional, synchronous PWM controller designed to perform power conversion between 12V and 48V buses up to 3.75kW at 95% conversion efficiency. One ISL78226 supports both Buck and Boost power conversion enabling a compact and robust design with minimum
- Output Voltage (Volt): 65 volts
- Input Voltage (VIN): 6 to 64 volts
- Features: Other
-
Supplier: Integrated Device Technology
Description: The 843S06 is a low voltage, low skew 3.3V LVPECL Clock Synthesizer. The device targets clock distribution in SDH / SONET telecommunication systems but is well suited for a wide range of applications requiring high performance high-speed clock synthesis. The device implements a fully
- Supply Voltage: 3.3 volts
- Output Frequency: 1,244.16 to 38.88 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: LVPECL
-
Supplier: Microchip Technology, Inc.
Description: multiplier for Tx beamformer and Tx clock 30 to 80MHz LVDS input-clock frequencies in PLL mode. 30 to 240MHz LVDS input-clock frequencies in non-PLL mode PLL frequency integer multiplier 1, 2, 3, 4, 5, 6 & 8. Build-in transmit beamformer that allows 5ns delay resolution.
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: PLL: Yes with Bypass Divider/Multiplier: No/Yes Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 1229418-NB3N502DG Packaging: Tube Type: PLL Clock Multiplier Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Frequency - Max: 190MHz Number of Circuits: 1 Mounting: SMD Operating Supply
- Supply Voltage: 3 to 5.5 volts
- Output Frequency: 190 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS, TTL
-
Supplier: Win Source Electronics
Description: Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 133.3MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
- Supply Voltage: 3 to 3.6 volts
- Output Frequency: 133.3 MHz
- Operating Temperature: 0 to 70 C
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: to operate with its core supply at 3.3V and each bank supply at 3.3V or 2.5V. The 87608I is packaged in a small 7x7mm body LQFP , making it ideal for use in space-constrained applications.
- Supply Voltage: 3.3 volts
- Clock Skew: 250 ps
- Output Frequency: 8.33 to 166.67 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Sifam Tinsley UK
Description: The ND30 meter is a programmable digital instrument designed for the measurement of 1-phase 2-wire and 3-phase 3 and 4-wire power network parameters in balanced or unbalanced systems. The measured values are displayed on a 3.5? TFT full-colour screen, resolution:
- AC Voltage Range: 57 to 480 volts
- AC Current Range: 1 to 5 amps
- Data Storage: 8,000 MB
- Electrical Parameters: AC Current, AC Voltage
-
Supplier: Microchip Technology, Inc.
Description: pins can be different frequencies (e.g. 125MHz and 25MHz) Per-output supply pin with CMOS output voltages from 1.5V to 3.3V Precise output alignment circuitry and per-output phase adjustment Per-output enable/disable and glitch-less start/stop (stop high or low) Automatic
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 1,035 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Sifam Tinsley UK
Description: recording of 54 power network parameters, including current and voltage harmonics up to 51st, • User programmable system types, 1-phase 2-wire or 3-phase 3 or 4-wire balanced and unbalanced. • Graphical colour display: LCD TFT 3,5’’, 320 x 240 pixels, fully
- Number of Digits: 36
- Analog Input Channels: 3
- Voltage Range: 57.7 to 690 volts
- Current Range: 1 to 5 amps
-
LED Drivers - Single or Multiple Cell Li-ion Battery Powered 4-Channel LED Driver -- ISL97692IRTZ-TKSupplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 40 milliamps
- Efficiency: 90 %
-
Supplier: Renesas Electronics Corporation
Description: respectively, controlled with I2C or PWM input. The ISL97692 and ISL97694A feature phase shifting that may be enabled optionally, providing an optimized phase delay between channels. In the ISL97692 and ISL97694A, phase shifting can multiply the effective dimming frequency by
- Input Voltage: 2.4 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 30 milliamps
- Efficiency: 90 %
-
Supplier: Richardson RFPD
Description: RF16x. Control of all on-chip registers is through a 3-wire interface. The ADF4372 operates with analog and digital power supplies ranging from 3.15 V to 3.45 V, and 5 V for the VCO power supply. The ADF4372 also contains hardware and software power-down modes.
- Frequency Range: 62.5 to 16,000 MHz
- Phase Noise (@ 10kHz): -133 dBc/Hz
- Features: Other
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: The TMC389 is the first energy efficient high current high precision microstepping driver IC for 3-phase bipolar stepper motors. Using low resonance 3-phase stepper motors the smoothness at low speed can be increased significantly compared to a 2-phase stepper
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-XA series measure reactive power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the
-
Supplier: Aerotech, Inc.
Description: up to 65,536, producing Aerotech’s highest-resolution position feedback, with the optional encoder multiplier feature. Dual-multiplied encoder feedback is supported. Each single-axis XC4e PWM digital drive can be ordered with the MX2 high-performance single encoder multiplier or the
- Number of Axes / Motors: 1 to 3
- Peak Output Current: 10 to 30 amps
- Supply Voltage (AC): 100 to 240 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-WA series measure active power in single, 3 phase 3 or 4 wire balanced and unbalanced systems. Using the time division multiplier circuit means that they can be used over a wide range of input waveforms. The D.C. Output signal is directly proportional to the
-
Supplier: ValueTronics International, Inc.
Description: True RMS AC Voltage Ranges: 400.0 mV to 640 V Maximum Float Voltage: 600 VRMS CAT II, each channel (probe dependent) Resolution: 4000 count, 3-3/4 digits AC Volts Accuracy: ± (2% of reading + 5 counts) Resistance Ranges: 400.0 Ω to 40.00 MΩ Resistance Accuracy: ± (0.5% of
- Bandwidth: 200 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Aerotech, Inc.
Description: integrated encoder multipliers up to X4096, high-resolution positioning is assured. An optional 6-axis jog pendant adds easy, manual control of the positioning system. In safety critical applications, an emergency stop option with redundant safety relays can be added. Flexible Programming
- Number of Axes / Motors: 6
- Rated Power: 600 watts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: 9V to 60V motor supply full 48V +10% industry voltage support 3.3V or 5V operation for digital part Package QFN32 5x5 mm² chip size package RoHS compliant Order Code Description TMC262-ES engineering samples (up to 40V) TMC262-LA tray with 490 pcs. (available from AUG-2010) TMC262-LA-X
-
Supplier: ValueTronics International, Inc.
Description: Rate: 500 MSa/s Memory Depth: 14 Mpts/Ch Maximum Input Voltage: ± 20 Vpeak Threshold Accuracy: ± (3% of threshold setting + 150 mV) Input Dynamic Range: ± 10 V Minimum Input Voltage Swing: 800 mVpp Input Impedance: 100 kΩ || 8 pF Maximum Input Frequency: 60 MHz Minimum
- Bandwidth: 200 MHz
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
ENIG Multipliers ranging from 3kV to 7kV. VMI produces surface mount and standard multipliers that are virtually limitless with respect to design variations. Our custom multiplier assemblies are not limited to the standard (read more)
Browse Voltage Multipliers Datasheets for Voltage Multipliers, Inc. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
to the reliable operation of the unit. Key Specifications 3-Phase sinusoidal output voltage, 500VA; DC-input: 24Vdc, 36Vdc, 48Vdc, 110Vdc or 125Vdc; AC-output: 208Vrms (L-L)/3-phase continuous at 60Hz; or 400Hz or 380Vrms or 400 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
More Information Top
-
2005 Index
Voltage multipliers 3 - phase symm. multistage Voltage multiplier.
-
An Energy Harvesting System using 3-stage voltage multiplier and MPVD Charge Pump for wireless sensor networks
3 Stage Voltage Multiplier Regulator Multi Phase Charge Pump .
-
Research and design of three-phase six-switch high power factor rectifier with one cycle control
However, direct current control methods, including the average current control, hysteresis current control, need to sense phase voltage and use multiplier [ 3 ].
-
A cascaded three-phase symmetrical multistage voltage multiplier
[10] S. Iqbal, A three- phase symmetrical multistage voltage multiplier , IEEE Power Electron. Lett. 3 (2005) 30. .
-
Development of the Capabilities to Analyze the Vulnerability of Bulk Power Systems
Recall that the control variables are: Generation (MW) at node 3 Voltage at node 3 generator Voltage at node 1 generator Transformer tap Transformer phase Load multiplier node 1 Load multiplier node 2 Load multiplier node 3 Load multiplier node 4 Load…
-
Elimination of odd harmonics in symmetrical voltage multipliers
[2] S. Iqbal, A three- phase symmetrical multistage voltage multiplier , IEEE Power Electron. Lett. 3 (2005) 30.
-
Voltage Multiplier Cells Applied to Non-Isolated DC–DC Converters
However, as the resonant inductance presented in the voltage multiplier circuit of the single- phase topology [Fig. 3 (b)] cannot be included in the multiphase con- figuration, there is the problem of the diode reverse recovery current.
-
CR4 - Thread: Load Analysis Layout
Remeber that for 3-phase loads you will need to use the 1.73 multiplier for your voltage and once calculated, the total 3 - phase load in VA will be devided equally between the three phases (this concept applies to both panels).
-
Investigation of high voltage, high frequency transformers / voltage multipliers for industrial applications
A three- phase symmetrical multistage Voltage multiplier " Power Electronics Letters, IEEE Vol. 3 , Issue 1, pp :30 - 33, March (2005) .
-
High power, high voltage, high frequency transformer / rectifier for HV industrial applications
“A three- phase symmetrical multistage Voltage multiplier ” Power Electronics Letters, IEEE Vol. 3 , Issue 1, pp :30 – 33, March (2005) [4] Van den Bossche A., Valchev V.C. “ .
Indicates content that may require registration and/or purchase.