Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell, Protective housing made of stainless steel Nominal range: 20 kg minimum verfication interval: 2g Accuracy class to OIML R60: C3 MR Maximum platform size: 400 x 400 mm Material: Aluminum Protection class: IP66 with connector M12, 8-pin
- Force / Load Rating: 44.1 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Loadcell, S-type hermetically sealed Capacity: Minimum LC verification interval: 0.0120% of Emax OIML R60 test-certificate Accuracy class: C3 Material of elementbody: stainless steel Protection class: IP68 according EN60529 Cable: shielded 6-wire round cable, cable sheath: PVC Cable lenghth:
- Force / Load Rating: 220.5 lbs
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
- Force Measured: Tension
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell Nominal range: 500kg minimum verfication interval:50g Accuracy class to OIML R60: C3MR Maximum platform size: 600 x 800 mm Material: stainless steel Protection class to IEC 529: IP 67 Type of cable: shielded 6 wire round cable with PVC sheath length of
- Force / Load Rating: 1,102.5 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Single point load cell Nominal range: 100kg minimum verfication interval:10g Accuracy class to OIML R60: C3MR Maximum platform size: 600 x 800 mm Material: stainless steel Protection class to IEC 529: IP 67 Type of cable: shielded 6 wire round cable with PVC sheath length of
- Force / Load Rating: 220.5 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LOAD CELL, SINGLE POINT, 44 LBS, 20 KG, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • Calibrated in Tension • 5-Point Calibration Included • Rod Ends and Load Buttons Available
- Force / Load Rating: 3,000 lbs
- Accuracy: 0.03 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: OMEGA Engineering, Inc.
Description: • FM Intrinsically Safe • All Stainless Steel for Harsh Industrial Applications • 0.25% Interchangeable for Multiple Load Cell Applications • 5-Point Calibration with 59 kOhm Shunt Cal Data Provided • Twist Lock Connector or Cable Style Electrical Termination
- Force / Load Rating: 3,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 260 F
- Output: Analog Voltage
-
Supplier: DigiKey
Description: SINGLE POINT LOAD CELL, COMPRESS
- Force / Load Rating: 661.5 lbs
- Operating Temperature: -31 to 149 F
- Features: Sensor / Transducer
-
Supplier: Piezo-Metrics
Description: very flexible digital load cell amplifier for weighing single or multiple load cell applications, offers an easy one-pass calibration and fast setup. It is also equipped with relays, data port and display. The LCA20 load cell weight indicator offers options
-
Supplier: Transcat, Inc.
Description: Housing Aluminum Outputs USB,Serial Port RS-232, High & Low Limit NPN Dimensions 5.7 x 2.9 x 1.4˝ (145 x 73 x 35.5 mm) Product Weight 1.5 lb (0.7 kg) Package Weight 2.8 lb (1.3 kg) Warranty 1-Year Certifications CE Each Unit Includes FG-7000L Digital Gauge Remote Ring Type Load
- Force / Load Rating: 2,250 lbs
- Device: Gauge / Indicator
-
Supplier: Laurel Electronics LLC
Description: 1/8 DIN Digital Panel Meter for strain gauge load cell is a 5-digit panel meter with exceptionally high accuracy and stability for use with low-level signals. Load cell meter operation provides sensitivity down to ±20 mV full scale for use with 2 mV/V load
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Tradeport Electronics Group
Description: Low voltage operation of 0.3V/150A. Slew rate setting. External Interface. 240 x 160 dot graphic LCD panel. 6 point preset memories. Various monitoring signals PXL-151A is an Electronic Load with low voltage input and high slew rate. Rating current 150A can be run with minimum
-
Supplier: Visual Sound, Inc.
Description: below the horizontal axis. The system comprises two cells of a specially designed 2-inch exit/3-inch voice coil compression driver loaded on a 30° horizontal coverage SimplePhase™ horn. Sophisticated horn-loading technology allows the KF911F to provide focused downfill coverage without
-
Supplier: Visual Sound, Inc.
Description: EAW - Eastern Acoustic Works, Inc. Medium throw/downfill HF Phased PointSource Technology™ module. (3) 2-in. HF on separate SimplePhase™ horns. PPST™ systems build arrays for the largest spaces. Pre-configured DSP defines coverage by integrating cells and modules to fit its
-
Supplier: SAE International
Description: sulfur), or 2) methanol or 3) hydrocarbon fuel such as iso-octane, naptha, diesel, liquefied natural gas (LNG) or LPG (propane), etc. The procedures provide a point-in-time evaluation of the performance of the fuel processor subsystem. Steady state and transient (start-up and
-
Supplier: ASTM International
Description: thickness shall be determined in accordance with Test Method D638. 1.3 Use a static weighing-constant rate of grip separation test. This procedure employs a constant rate of separation of the grips holding the sample and a static load cell. Note 1-This procedure is based on the
-
Supplier: AMETEK Sensors, Test & Calibration
Description: is required). The loadcell values and sensitivity factors are stored in memory within the sensor plug. When connected to a TCD Series tester or DFS-R-ND indicator, the capacity and calibration points are automatically recognized by the instrument. The instrument then becomes a full-featured
- Force / Load Rating: 0 to 10,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: 30 to 120 F
- Output: Analog Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: regardless of which edge of the web is tighter. The Narrow Web transducer is available in three roll diameters: NW size 0 is 2.25 inches (57 mm); NW size 1 is 3 inches (76 mm); and the NW size 2 is 3.5 inches (89 mm). An option of the Narrow Web tension transducer is a built-in,
- Force / Load Rating: 12 to 100 lbs
- Operating Temperature: -10 to 200 F
- Output: Analog Voltage
- Package: Cantilever
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy
- Force / Load Rating: 10 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell - Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell Dedicated - Better than 0.1% Accuracy Non-Dedicated - Better than 0.25% Accuracy Torque Sensor - Better than 0.3% Accuracy
- Force / Load Rating: 50 lbs
- Device: Gauge / Indicator
-
Supplier: Transcat, Inc.
Description: Filtering, Overload History Integral Load Cell-Better than 0.1% FS Accuracy, Mechanical Overload Protection to 150% FS Remote Load Cell - Dedicated - Better than 0.1% Accuracy, Non-Dedicated - Better than 0.25% Accuracy, Torque Sensor - Better than 0.3% Accuracy
- Force / Load Rating: 25 lbs
- Device: Gauge / Indicator
-
Supplier: Isotech North America
Description: The Isotech Low Temperature Fixed Point Furnace is designed specifically to realize and maintain the freeze plateau of Isotech Indium, Tin and Zinc Fixed Point Cells, for calibration of thermometers on the International Temperature Scale of 1990. The Low Temperature Furnace is a
- Process Temperature: 50 to 500 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: ValueTronics International, Inc.
Description: needs to be taken to ensure battery back up reliability based on users’ criteria. The Megger BITE 3 Battery Impedance Test Equipment determines the health of lead-acid cells up to 2000 Ah by taking measurements of the most important battery parameters. The BITE 3 measures
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Southland Equipment Service
Description: Safety swivel hook Rugged cast aluminum housing FED-311 series is battery operated with low battery indicator. Battery life is approximately 60 hours, recharging time is 8 hours. Power source is AC 115v. Load cell protection of 200% of the rated capacity. Ultimate overload of 400% of
- Capacity: 6,600 lbs
- Resolution: 2 lbs
- Length: 22.8 inch
- Type: Crane Scale
-
Supplier: ASTM International
Description: This specification covers materials made from only virgin ABS polymers and blends of ABS polymers suitable for use in the extrusion of pipe and molding of fittings. ABS polymers and blends of ABS polymers shall be classified according to cell limits: Cell 0; Cell 1; Cell
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: single-point monolithic weigh cell based on electromagnetic force compensation supports loads up to 60 kg. As a result of the direct introduction of force into the weigh cell, unprecedented repeatability of just a few milligrams can be achieved with this weighing system.
- Capacity: 90.405 lbs
- Resolution: 0.00000441 lbs
- Width / Diameter: 15.74804 inch
- Length: 11.81103 inch
-
Supplier: Interface, Inc. - AZ
Description: Able to power up to 8 load cells, the 9300 is an excellent choice for scales and weighing use. Featuring front panel tare and Net/Gross buttons, 3-stage digital filtering, swivel stand and available 4-20 mA output.
- Number of Digits: 6
- Width: 9.5 inch
- Height: 6 inch
- Depth: 2.75 inch
-
Supplier: Renesas Electronics Corporation
Description: The ISL78236 is a dual output, 3A/3A, integrated FET buck regulator for point-of-load power applications. The supply voltage range is from 2.8V to 6V, allowing for the use of a single Li+ cell, three NiMH cells, or a regulated 3V/5V bus input. It is optimized for
- Regulated Output Voltage (Volt): 1.2 to 6 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.00003 amps
- Input Voltage (VIN): 2.85 to 6 volts
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly. Application Among others Sartoguard GF filter elements are typically used for prefiltration of: Cell Culture Media Buffers Serum Ophtalmics Large Volume Parenterals
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
-
Supplier: Knick Interface LLC
Description: The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: particles colloids and lipids which block more expensive sterilizing grade or Mycoplasma retentive membrane filters quickly. Application Among others Sartoguard GF filter elements are typically used for prefiltration of: Cell Culture Media Buffers Serum Ophtalmics Large Volume Parenterals
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 29 to 72.5 psi
- Application / Industry: Biopharmaceutical
- Features: Housing and Filter Assembly, Other
-
Supplier: Transducer Techniques, LLC
Description: polarity and reset DSP-3 Window Alarm with dual set points AVAILABLE SYSTEM CONFIGURATIONS Module Functions Chassis Configuration TMO-3 (Amp/Cond) 5 4 3 3 2 2 SUM-3 (Sum) 0 1 1 1 1 1 PKD-3 (Peak) 0 0 1 0 0 1 DSP-3 (Alarms) 0 0 0 1 2 1
-
Supplier: APX Enclosures, Inc.
Description: DOOR 1. Equipped with a three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. (3R only) The standard side door latches are flush mount style with Bellcore locks and
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: conditioning systems are thermostatically controlled. B. DOOR 1. Equipped with three-point latching mechanism with nylon rollers at the top and bottom. 2. Door handle is flush mount style, with Bellcore approved lock and provisions for a padlock. 3. (3R only) The standard side door
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Cincinnati Sub-Zero Products
Description: accordingly. According to the vapor pressure--temperature curve, this also reduces the boiling point of liquid mixtures (water and solvents) which evaporate at significantly lower temperatures. Dehumidification and drying processes under vacuum are gentle on the product and also reach
- Application: Cleanroom, Drying
- Features: Industrial, Other
- Atmosphere: Vacuum
- External: Vertical Load (Bell Lift)
Find Suppliers by Category Top
Featured Products Top
-
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
: DPM-3 Smart Digital Panel Mount Load Cell Meter SSI Smart Hand Held Indicator with Data Logging SST-HV Smart Load (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
and reliability in various applications. Discover various types of strain gauge load cells, including single point load cells, S-type load cells for tension and compression forces, shear beam load cells for robust weighing applications, and compression and tension load cells suited for their (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
& Play instruments that are compliant with the IEEE 1451.4 Standard, listed below. DPM-3 Plug & Play Smart Digital Panel Mount Load Cell Meter (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Custom Load Pins Internally gaged Load Pins (invented by Strainsert, U.S. Patent No. 3,695,096) are designed to measure forces transmitted/supported through pin joints. Custom Load Pins allow direct, accurate, and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Harness the DPM-3's versatility: an affordable, self-calibrating smart display, adept in diverse measurements and compatible with numerous load cells, your reliable tool for any application. Learn more today! (read more)
Browse Digital Panel Meters Datasheets for Transducer Techniques, LLC -
achieve 6 volts of power from the same board footprint or for single cell 3-volt applications. This sturdy holder is ideal for circuit back-up power and will accept all major manufacturers’ batteries. Request Cat. # 1074. (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Weigh Scale Applications for the MCP3551
-Output +Output while the PIC18F4550 sends data to a personal com- puter (PC) for analysis and debugging. The board Tension Compression includes a display as well as input switches that are used for calibrating the zero point and full-scale point of the load cell and for setting various processing
More Information Top
-
Research on a novel rigid internal fixation system.
A 3 - point load cell was used to contrast the fixation strength of the 2 systems in vitro.
-
Strain-softening behaviour of sand in strain path testing under plane-strain conditions
From the r2-e1 curves shown in Fig. 13a, there is little variation in r2 values obtained from the four different load cells before point 3 is reached.
-
The primary mirror system control software for the VST
… can be very important for some of the supports: actually 8 supports are used also to read external sensors (the 3 axial linear position transducers, the 2 lateral linear position transducers, the 3 lateral fixed points load cells ) and powering them off …
-
Non-conventional injection molding of poly(lactide) and poly(ε-caprolactone) intended for orthopedic applications
The specimens were tested on an Instron 4206 universal mechanical testing machine using a 5 kN load cell and 3 - point bending equipment with 60 mm span.
-
Crashworthiness Simulation of Lower Control Arm Impact Tests
To simulate this mode, the point 4 joint bracket is mounted to a load cell and the point 3 joint is mounted on a bracket sliding along two linear bearing tracks.
-
Time for treating bone fracture using rhBMP‐2: A randomised placebo controlled mouse fracture trial
From each group, four or five specimen pairs were tested to failure by 3 - point bending (100N load cell , Lloyd Instru- ments Ltd, UK).
-
Response of the Knee Joint to the Pedestrian Impact Loading Environment
In order to understand this phenomenon, consider again the response at the load cell in the 3 - point bend tests with M:V>4.
-
Field investigation of variation of loading pattern of concrete sleeper due to ballast sandy contamination in sandy desert areas
rail-seat point , load cell no. 3 at the distance center between rail-seat point and sleeper center and load cell no.4 at the sleeper center.
-
Effect of Radio Frequency Postdrying of Partially Baked Cookies on Acrylamide Content, Texture, and Color of the Final Product
AIB Standard Procedure (AIB 2011) was followed to measure cookie hardness using a Texture Analyzer (TA-XT2i, Stable Micro Systems Ltd., Surrey, U.K.) equipped with a 25- kg load cell and a 3 - point bend rig.
Indicates content that may require registration and/or purchase.