-
Supplier: Microchip Technology, Inc.
Description: The KSZ9563 is a highly-integrated, IEEE 802.3 compliant networking device that incorporates a layer-2+ managed Gigabit Ethernet switch, two 10BASE-T/100BASE-TX/1000BASE-T physical layer transceivers (PHYs) and associated MAC units, and one MAC port with a configurable
- Network Equipment: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ9897 is a fully integrated layer 2, managed, seven-port gigabit Ethernet switch with numerous advanced features. Five of the seven ports incorporate 10/100/1000 Mbps PHYs. The other two ports have interfaces that can be configured as SGMII, RGMII, MII or
- Network Equipment: Switch
-
-
Supplier: Advantech
Description: 16 port Gigabit Ethernet Switch Provides 16 Gigabit Ethernet Ports with Auto MDI/MDI-X Supports 10/100/1000 Mbps Auto Negotiation 12 – 48V DC (8.4 – 52.8VDC) wide-range power input and P-Fail relay EMS level 3 protection for extreme outdoor
- Network Equipment: Switch
-
Network Equipment - 48-Port Metro Ethernet Gigabit Switch with 4 Gigabit SFP ports -- DGS-1210-52/MESupplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 48 #
- Data Rate: 104 Gbps
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: assignment 802.1Q - port based, protocol based 802.1V, service VLANs 802.1ad, policy based VLANs Quality of Service engine Eight priority ques per port Traffic class assignment per 802.1p tag, MAC address, port, DiffServ, CP or policy engine L3 IP V4 and V6 routing engine 1K UC
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Port Type: RJ-45
-
Network Equipment - 24-Port Metro Ethernet Gigabit Switch with 4 Gigabit SFP ports -- DGS-1210-28/MESupplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 8 #
- Data Rate: 20 Gbps
- Network Equipment: Switch
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Data Connect Enterprise, Inc.
Description: (PoE) to power IP Phones, robust security concerns and ease of management with an easy to use Web-GUI and familiar Command Line Interface (CLI). * 26-port managed Gigabit Ethernet switch * 24-Gigabit Ethernet ports and 2 SFP optical ports * 802.3af
- Number of Ports: 26 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-105S 5-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast Gigabit speed simultaneously. Moreover, the newly
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Prioritize Multimedia Streams for Optimized Video and Online Gaming Enjoyments The ZyXEL GS-108S 8-Port Desktop Gigabit Ethernet Media Switch can easily connect multiple media devices to home networks at blazing-fast Gigabit speed simultaneously. Moreover, the newly
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 24-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 12 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 16-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 8 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet Switch:
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: Juniper Networks Inc.
Description: Power over Ethernet (PoE) or 802.3at PoE+. A 24-port 100BASE-FX/1000BASE-X SFP-based fiber configuration is available for gigabit aggregation in long-distance deployments. Available uplinks include 4-port 1GbE or 2-port 10GbE copper or fiber configurations, with
- Number of Ports: 24 to 48 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: The Planet five and eight port Gigabit Ethernet switches deliver cost effective, versatile high speed IP data connectivity to the desktop or data closet. These switches feature a compact footprint as well as a non-blocking switching architecture that guarantees
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: 5-PORT FULL GIGABIT UNMANAGED ETHERNET SWITCHES WITH4 IEEE 802.3AF/AT POE+ PORTS
-
Supplier: D-Link Systems, Inc.
Description: Overview The DGS-1210/ME Series Metro Ethernet Switches are a family of switches designed for Metro Ethernet applications. They feature a variety of port configurations, including 10/100/1000BASE-T RJ-45 ports, with and without PoE support, and 1G SFP
- Number of Ports: 24 #
- Data Rate: 56 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Ethernet on all ports selects port speed automatically based on the capabilities of the client Auto MDI/MDIX crossover detection provides true, plug-and-play functionality Two SFP (Mini-GBIC) ports for uplinking to other switches using optical fiber. Each SFP
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Advantech
Description: 8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 8 x Gigabit Ethernet ports Support 8 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant dual
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Advantech
Description: 3U CompactPCI® 4 RJ45 Port Gigabit Ethernet Card Standard 3U 4HP CompactPCI® form factor Up to four Intel® i210 Ethernet controllers Four or two 10/100/1000BASE-T Ethernet ports via RJ-45 connectors Two LAN ports switchable to rear (MIC-3958R)
- Card Format: 3U
- Technology: CompactPCI® Compliant
-
Supplier: Advantech
Description: 6GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch 6 Gigabit RJ-45 Ethernet ports Support 4 x IEEE 802.3at/af PoE ports for PD demands Up to 30W output per PoE port Supports jumbo frame transmission up to 9k bytes 12 ~ 48 VDC redundant
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Supermicro Computer, Inc.
Description: features - the same as in the new Ethernet switch for the Supermicro SuperBlade® server systems. In addition to the 48 ports at 1-gigabit per second, the SSE-G48-TG4 offers up to four 10-gigabit per second "uplink ports". These uplink ports can be used to
- Features: Layer 3 Capable
- Network Equipment: Switch
-
Description: (or better), the 8924 Gigabit Ethernet DSLAM can extend your Ethernet all the way up to 2.27 Miles (12,000ft) or 3.65km, effectively saving you thousands in labor, administration, and security. The 8924 drives Gigabit Ethernet and optional voice through
- Number of Ports: 24 #
- Data Rate: 1 Gbps
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Tripp Lite by Eaton
Description: The NG8P 8-Port 10/100/1000 Mbps Desktop Gigabit Ethernet Unmanaged Switch adds 10/100/1000 Mbps Ethernet capacity to your home office, small office, workgroup or creative production environment. Share large bandwidth-intensive files, such as CAD drawings and videos, at
- Form Factor: Desktop / Standalone
- Network Equipment: Switch
-
Supplier: Huawei Technologies Co., Ltd.
Description: Flexible Gigabit Ethernet switches that provide resilient, high-density Layer 3 switching for data centers, with rich service features supporting multi-terminal, HD video surveillance and video conferencing applications. Intelligent iStack clustering, 10 Gbit/s upstream
- Data Rate: 336 Gbps
- Network Equipment: Power Line Network Adapter, Switch
- Area Network Type: Wide Area Network (WAN)
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
IEN-9648M Managed Industrial switch is equipped with 8 port 10/100/1000Base-T and 4 Gigabit SFP slots. Under DNV (Det Norske Veritas) certified for Industrial switch, the IEN-9648M suits your anti-corrosion harsh environments in marine & offshore applications and contains all the (read more)
Browse Network Switches Datasheets for Volktek Corporation -
9015-8GT2GS-I delivers stable performance across distributed devices such as SCADA systems, PLCs, HMIs, radar towers, turbines, and remote control rooms. Its 8× Gigabit RJ45 ports enable fast data exchange for real-time monitoring, while 2× GbE SFP uplinks provide long-distance fiber (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8405EM is an unmanaged industrial Gigabit Ethernet switch, with 5 auto-negotiation 10/100/1000Mbps downlink ports for expansion of Ethernet networks. This unmanaged switch can connect to different devices, including managed switches and monitoring systems. The switch offers various (read more)
Browse Network Switches Datasheets for Volktek Corporation -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust Po (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Analog Devices ADIN6310 6-port Gigabit Ethernet TSN switches feature integrated security primarily designed for industrial Ethernet applications. These switches have uncommitted media access controller (MAC) interfaces and can be paired with Analog Devices physical (PHY (read more)
Browse Network Equipment Datasheets for DigiKey -
/ETH) The LN-3848G-6Y switch is a Gigabit Ethernet access/aggregation switch with four 25G SFP uplinks. The switch is ideal as a high-performance Gigabit access/aggregation switch with 1 Gigabit downlinks, or as an enterprise core switch. This switch is also (read more)
Browse Access Points Datasheets for Larch Networks -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during (read more)
Browse Network Switches Datasheets for Volktek Corporation -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc.
More Information Top
-
Switches / 3
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
Singlemode Fiber / 3
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
Fiber / Switches / Singlemode Fiber
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
1000BaseT
1003GX2 - 3 Port Gigabit Ethernet Switch .
-
Enabling Large-scale Data Analysis and Modeling through Apache Hadoop
Cloudera solution for Apache Hadoop consists of CDH, Dell Crowbar software, and Cloudera Enterprise combined with a Dell PowerEdge C2100 server (other models to be added) and PowerConnect 6248 48- port Gigabit Ethernet Layer 3 switch .
-
Efficient Gigabit Ethernet Switch Models for Large-Scale Simulation
We captured data from three 8- port Gigabit Ethernet switches : 3 COM 3CGSU08, NetGear GS108v2 and TrendNet TEGS80G.
-
Bridging the Community Network Gap with FOSS and Mobile ISPs
In addition, Ubiquiti plan to launch a tweaked version of this device based around a revised Atheros AR7100 core [12], offering overclocked CPU operation up to 800 Mhz, 256MB DDR RAM, 4 port Gigabit Ethernet switch , 3 mini-PCI interfaces, USB2.0…
-
High Performance Computing for Computational Science - VECPAR 2012
Enterprise 3 is a 24- node cluster of 24 quad-core Intel 2 Q6600 machines (96 cores), with 2.4GHz clock frequency, 4MB L2 and 4GB of DRAM, interconnected with a 48- Port 4200G 3 COM Gigabit Ethernet switch .
-
Cisco Catalyst Switch Module 3110G, 3110X, and 3012 for IBM BladeCenter Getting Started Guide - Cisco
The Catalyst Switch Module 3110G and 3110X are stackable, 12- to 18- Gigabit Ethernet port , Layer 3 switch modules.
-
COMIC++: A software SVM system for heterogeneous multicore accelerator clusters
3 COM 48- port Gigabit Ethernet switch Compilers used IBM XL Cell ppuxlc, IBM XL Cell spuxlc, IBM XL Cell ppu32-embedspu (embedder) .
Indicates content that may require registration and/or purchase.