-
Supplier: ASRaymond
Description: Wave Spring Washers - Compression Type Material: carbon steel Outside diameter: 0.386 in (9.8 mm) to 6.654 in (169 mm) Load: from 23.9 lbs (5.4 N) to 1 716 lbs (386 N) Number of waves: 3 to 7 depending on size.
- Inside Diameter: 1.358 inch
- Outside Diameter: 1.614 inch
- Thickness / Working Height: 0.014 inch
- Features: Steel
-
Supplier: G.L. Huyett
Description: Wave Washers, Wave Spring Washers, or simply Spring Washers, are used in many applications as spacers or cushion springs. Their irregular shape provides 3-point contact that result in greater load bearing capacity and moderate deflection
- Inside Diameter: 0.855 to 4.997 inch
- Outside Diameter: 0.65 to 3.89 inch
- Thickness / Working Height: 0.01 to 0.1 inch
- Features: Other
-
Supplier: Associated Spring
Description: Our broad experience with metal stamping enables us to offer special spring washers at low cost. Slotted, curved, dished, wave, star, finger and disc spring washers are available in many materials and sizes. Wave spring washers are especially
- Washer Type: Wave Washer
-
-
Supplier: Accuris
Description: WASHER, SPRING TENSION, WAVE, COPPER-BERYLLIUM
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.12598432 inch
- Outside Diameter: 0.3149608 inch
- Thickness / Working Height: 0.01968505 inch
- Features: M 3, Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Spring washers ROHS
- Washer Type: Wave Washer
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs,
- Inside Diameter: 1.6 inch
- Outside Diameter: 2 inch
- Thickness / Working Height: 0.018 inch
- Features: Black Oxide, Copper, Other, Titanium, Zinc Plated
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.16929143 inch
- Outside Diameter: 0.3543309 inch
- Thickness / Working Height: 0.01968505 inch
- Features: M 4, Other
-
Supplier: Daemar Inc.
Description: Single Turn- Inch Ideal for short deflection applications with low to medium forces. Offered in a number of waves and material thickness. Designed for a wide range of bore and rod diameters. Overlap: Sizes -50 to -162 3 waves Gap: Sizes -175 & up * Multiple waves (see
- Inside Diameter: 1.09 inch
- Outside Diameter: 1.375 inch
- Thickness / Working Height: 0.016 inch
- Washer Type: Wave Washer
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.152 inch
- Outside Diameter: 0.3 inch
- Thickness / Working Height: 0.008 inch
- Features: Copper, Other
-
Supplier: Accuris
Description: Washer, Spring Tension, Wave, Cooper-Beryllium
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: protection technology. The surface of the wave spring should be smooth, no rust, no burrs, no cracks, and a uniform oxide layer. Lisheng Spring is a professional linear wave spring wholesaler, you are welcome to come to consult. Advantages of linear wave
- Material: Alloy Steel (Music Wire), Copper Base Alloy, Hard Drawn, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
- Features: Other / Specialty
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday
- Inside Diameter: 0.531 inch
- Outside Diameter: 0.734 inch
- Features: Other
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: that there is no unified multi-layer single-layer gap wave spring standard in China, the company produces or designs various multi turn single turn gap wave springs according to customer requirements. Advantages of gap wave spring Gap wave
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: two or three layers of overlapping wave springs. Wave spring washers mainly include steel wave springs for single-layer motors and multi turn wave springs, among which multi turn wave springs are also called multi-layer
- Outer Diameter (OD): 1.7716545 inch
- Solid Height: 0.650000351 inch
- Spring Rate: 174.33079287933757 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Nickel Base Alloy Wire, Stainless Steel
-
Supplier: Reid Supply
Description: up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock
- Inside Diameter: 2.03 inch
- Finish: Black Oxide
- Washer Type: C-Washer
- Features: Other
-
Supplier: Reid Supply
Description: up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock
- Inside Diameter: 0.406 inch
- Outside Diameter: 0.9375 inch
- Finish: Black Oxide
- Features: Other
-
Supplier: Reid Supply
Description: up spring for a wide range of load bearing applications. Provide greater load bearing capacity than single wave washers with some loss in deflection capability.Snubbing Washers are used with bonded mounts to provide multi-directional vibration isolation, shock
- Inside Diameter: 0.39 inch
- Outside Diameter: 0.9375 inch
- Thickness / Working Height: 0.1875 inch
- Washer Type: Flat / USS Washer
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat
- Inside Diameter: 3.3 inch
- Outside Diameter: 3.8 inch
- Thickness / Working Height: 0.02 to 0.035 inch
- Features: Aluminum, Beveled Washer, Brass, C-Washer, Copper, Countersunk / Finishing Washer, D-shape Washer, Fender Washer, Flat / USS Washer, Hardened Steel, Other, Square / Rectangle Hole Washer, Steel, Titanium
-
Supplier: Reid Supply
Description: Kit can be used with any 5⁄16" square shanked handles for two point locking. Kit includes two gold zinc plated steel rods, two plastic rod guides, steel cam, two steel bushings, two wave washers, and three set screws. The Quarter Turn lock range is supplied with a range of accessories
- Features: Other
- Operation: Rod System Actuation
-
Supplier: Allied Electronics, Inc.
Description: PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut
-
Supplier: Allied Electronics, Inc.
Description: Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut Both the Insert and Main Joint Gasket Are Molded from Resilient Neoprene Both Pins and Sockets Are Machined from a Copper
-
Supplier: Allied Electronics, Inc.
Description: PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut
-
Supplier: Allied Electronics, Inc.
Description: PT02E-10-6P; Environmental with Strain Relief — PT01E-10-6P-SR Features PT Solder Is UL Approved Under File #E115497 Shell Components for These Series Are Aluminum 5 Key/Keyway Polarization with Bayonet Lock Coupling Spring Tension Provided By a Wave Washer in the Coupling Nut
Find Suppliers by Category Top
Featured Products Top
-
resistance in space-limited applications. Lisheng Spring wave spring washers are designed with a wavy profile to absorb axial compressive loads, maintain preload between components, and distribute applied forces evenly. Their multi-point contact design provides improved load (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
component, removing the need for stacked assemblies and reducing variation associated with multi-part configurations. Compared to Belleville washers and disc springs, this results in more consistent force behavior and simplified assembly. Let’s delve into some of the wave spring options that can (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
Belleville washers offer higher load capacity and stiffness Wave springs suit precision and compact systems (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
, affecting overall stability. Wave spring washers are commonly used to address this issue. By applying a controlled and continuous preload, they help keep the bearing in a stable position, reducing internal clearance (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
to Smalley engineers for review or to design your own wave springs. Free samples of standard parts are also available to test in your application. (read more)
Browse Spring Washers Datasheets for Smalley -
configuration with application performance. Rotor Clip manufactures single-turn and multi-turn wave springs in sizes ranging from 3 mm (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
wire featuring an overlap, gap or patented flat ends used in applications with limited radial or axial space, often replacing stamped wave washers when tighter load tolerances or improved spring rate accuracy are required. Common applications include bearing preload, connector interfaces (read more)
Browse Washers Datasheets for Rotor Clip Company, Inc. -
and efficient design Enhances performance under dynamic conditions Lisheng Spring provides custom wave washer solutions, supporting tailored designs, materials, and specifications to meet specific engineering requirements. (read more)
Browse Wave Washers Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
requirements to Smalley engineers for review or to design your own wave springs. Free samples of standard parts are also available to test in your application. (read more)
Browse Wave Washers Datasheets for Smalley -
Springs:Available in opposed-wound and nested configurations, providing higher load capacity and optimized load distribution while maintaining a compact design. Single-Turn Gap Wave Washers:Designed with an open gap structure that accommodates vibration absorption and axial (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd.
More Information Top
-
Severe accident testing of electrical penetration assemblies
Cable Guide Wave Spring Washers ( 3 ) .
-
43 Showa years automotive technical meeting business report
In corrugated washer of shape, there being a wave of 1 mountain ~ 3 mountains in 胡麻 主査 田 隆幸 steward 杉坂 治元 lock washer , be .
-
CR4 - Thread: Wall Mount for TV
…the stiff and poorly toleranced horizontals of the left side of #35 then you can start to understand that switching to the right side of #35 was necessary for the springs (Redfred # 3 and others), wave washers (Rorschach #17 and others…
-
Materials Processing and Manufacturing III
Wave spring is a kind of washer type spring with several waveforms (usually 3 -6) along its peripheral direction, as shown in Figure 1.
-
Surface interactions involved in flashover with high density electronegative gases.
A wave disk spring washer is used to insure there is a positive contact pressure when the surface is installed to minimize the possibility of an air gap between the electrode and the surface. .... using appropriate spacers, designed to withstand the pressure and has a range of 05 to 3 cm.
-
Handbook of Die Design, Second Edition > SPRING WASHERS
Figure 13- 3 . .... Typical wave spring washer .
Indicates content that may require registration and/or purchase.