-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 1 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 94
-
Supplier: Cooper Valves
Description: COOPER® Valves’ soft-seated ball valves are a floating ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe, and have an ISO 5211 Mounting Pad. Additionally, with special configuration,
- Valve Size: 0.5 to 12 inch
- Pressure Rating: 285 to 1,480 psi
- Agency: ANSI, API
- Features: Ball Valves, Cryogenic Valves, Gas, Natural Gas, Other, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
-
Supplier: Cooper Valves
Description: COOPER® Valves manufactures a full line of cryogenic ball valves for sub-zero operations. These all come with extended bonnets, self-adjusting packing, blowout-proof stems, reinforced TFE seats and seals and the ASME, MSS or API specs that fit your needs. Because of their
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 F
- Agency: ANSI, API
-
-
Supplier: Cooper Valves
Description: When you need precision seals that are absolute, COOPER® Valves’ Soft-Seated Ball Valves are unsurpassed. They feature a Floating Ball design for bubble tight operation in clean services and low temperature settings. They have blowout proof stems, are API 607 Firesafe,
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,705 psi
- Agency: ANSI, API
- Features: Ball Valves, Cryogenic Valves, Fire Service, Gas, Natural Gas, Other, Severe Service Rated, Sour Gas, Specialty / Corrosive Gases
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
port ball valve with double acting actuator, sizes 1/4” to 3” 8P0130LF – 365NLF direct mount, three-way lead-free brass, “L” port, full port ball valve with double acting actuator, sizes 1/4” to 3” (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
DynaQuip automated PVC ball valves can be used in any PVC piping system. They offer a lightweight solution that won't rust or corrode. Offered in electric or pneumatic automated options. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
come in two-way and three-way configurations with a choice of NPT or SAE thread end connections. Both the two-way valves (3200 Series NPT/3300 Series SAE) and the three-way valves (3400 Series NPT/3500 Series SAE) are available in 3/8-inch through 1-inch sizes. Rated (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Welcome to MPI’s third glossary of industry terminology, this time featuring brief descriptions of a wide range of different valve types. Plus, we also included a list of important industry standards at the end. VALVE TYPES 3-Way (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
in the direction of media flow for gases and close against the direction of media flow for fluids. For safety, these valves automatically close on pressure loss in the control circuit. VZXF valves operate without the need for any pressure differential. The VZXF are 2/2-way valves, normally (read more)
Browse Industrial Valves Datasheets for Festo Corporation
More Information Top
-
ADVANCED WORKER PROTECTION SYSTEM
One is a Hoke 3 - way ball valve that is not rated down to cryogenic temperatures but will work for a reasonableamount of time.
-
01.09.09 -- New Air/Fuel Monitor Improves Gas Mileage
These valves feature Trunnion-style ball construction to deliver reliable 3 - way performance at working pressures up to 6000 PSI (414 bar) in a bottom-ported, compact 3.20 in. x 1.25 in. x 2.5 in. (81.3 mm x … Nitrofreeze Cryogenic Deburring Service Expands .
-
Production of chromium base alloys by ball milling in hydrogen iodide
A four- way switch valve and a cryogenic trap allow collecting any con- venient size sample of condensables from the exhaust gases. … in this investigation are de- scribed in the order shown in the flow diagram of Fig. 3 . Loading ball mills.
-
Secondary gas generator system preliminary design. Volume I. Final report
… used to impinge LHp on LOp just beyond the sparkplug in such a way as to prevent … Liquid hydrogen to the main injector passes through four parallel 3 -in. ball valves is recombined into a 12-in. line and fed to the cryogenic feed flange.
-
Magnetic liquefier for hydrogen
… 1 absolute press Vacuum chambar 2 absolute press LE2 storage tank absolute press Hydraulic drive vessel vacuum O/P heater 1 voltage O/P heater 2 voltage O/P heater 3 voltage O/P heater 4 … … position Magnet velocity Three way valve A position 1 Three … … DS025S Coriolis TBD - was Micromotion DSlOOS Coriolis TBD TBD Keller PSI Series 400 Cryogenic Keller PSI Series … … Keller Series 400 Lev01 TBD F.W. Bell Hall Probe F.W. Bell Ball Probe F.W …
-
Study of Superfluid 3 He Under Nanoscale Confinement
Fig. 7 Superleak-tight cryogenic valve . The seal is between a stainless steel seat and a ruby ball . It is amusing to note that the cooling of this nanoscale sample of 3 He in this way might be termed as “cooling through the leads”, in analogy with the approach to cooling semiconductor nanostructures to ultralow temperatures, that is an important …
-
Adhesive bonding
… density 185, rivets 740 bone glue 142 Koazervat phase Coherent to 238 granulation 550, radiating good 549, 201 cohesion 3 , cohesion strength 139, 219 … … piston pump 568 piston valve 568 collagen 142, 143 … … voltage distribution 479 -, process types 541 Combined mating process … … region 272, 274 crystallite melting point 209 crystal displacement 297 Critical elongation 707 Critical surface tension 339 Critical degrees of polymerization 139, 334 Critical stress intensity factor 377 Cryogenic radiating cleaning 551 Cryogenic … … adhesive 4, 5, 140 ball case rheometers 562 coumarone …
-
Adhesive bonding
… density 185, rivets 740 bone glue 142 Koazervat phase Coherent to 238 granulation 550, radiating good 549, 201 cohesion 3 , cohesion strength 139, 219 … … piston pump 568 piston valve 568 collagen 142, 143 … … voltage distribution 479 -, process types 541 Combined mating process … … region 272, 274 crystallite melting point 209 crystal displacement 297 Critical elongation 707 Critical surface tension 339 Critical degrees of polymerization 139, 334 Critical stress intensity factor 377 Cryogenic radiating cleaning 551 Cryogenic … … adhesive 4, 5, 140 ball case rheometers 562 coumarone …
Indicates content that may require registration and/or purchase.