-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides low noise diverter valves which combines our valve and motor design experience. We provide customers with products requiring lower power consumption boiler pumps due to the low pressure drop design of our diverter valves. Easy installation
- Pressure Rating: 7.251885 to 43.51131 psi
- Media: Cold Water, Water
- Valve Type: Diverter Valves
- Actuation: Electric
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 0.75" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 0.75 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.07 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports: 3
- Flow (Cv): 15
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports: 3
- Flow (Cv): 25
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: GF Piping Systems
Description: A broad spectrum of product features provides you with quality, flexibility, and reliability, in addition to modularity. GF Piping Systems has 40 years experience in plastic valves. GF Piping Systems offers 3-way diverter valves, metering valves as
- Valve Size: 0.375 to 6 inch
- Pressure Rating: 232 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Features: Double diaphragm design. Compact size; 1/4" NPT is under 4" height. Simple and inexpensive method of diverting or sampling harsh chemicals. Non-sticking design with bubble-tight seal. Available in a variety of body & seal materials. Can be used as a selector valve, switching flow
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 10 to 50 psi
- Media Temperature: 140 to 284 F
- Flow (Cv): 0.4
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: CoorsTek
Description: CICE OPTIMA CERAMIC FAUCET 40 D13 40mm diameter — Features 120 degree indexing, diverter, 3-way, available with brass fitting Precision Ceramic Faucet Discs & Valves Engineered ceramic discs and valves deliver superior functionality and durability in both
- Applications: Commercial
- Features: Other
-
Supplier: Gemu Valves
Description: Construction The GEMU CleanStar®C60 / C67 HPW ultra pure pneumatically or manually operated 3/5 way diaphragm valves have a full PFA-HP body with two valve seats. All medium wetted parts are in PFA-HP or PTFE (diaphragm). The non-wetted bonnet is PVDF. The standard
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 87.02262 psi
- Media Temperature: 194 F
- Number of Ports/Ways: 3 to 5
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed,
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Clippard
Description: seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
Find Suppliers by Category Top
Featured Products Top
-
The industry's evolving. So are we. Welcome to the new Signature Polymers.
(read more)
Browse Polymers and Plastic Resins Datasheets for ExxonMobil - Polyethylene Products -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Pexco.com is designed to help you better understand how we turn your plastic component challenges into precision-engineered solutions. As a trusted partner in custom plastic extrusion, injection molding, machining, and fabrication, we combine advanced materials (read more)
Browse Plastic Tubing Datasheets for Pexco -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
in the production of tubes or liners for the handling or storage of corrosive chemicals, but also through parts such as bearings or screws. PTFE can increase the lifetime of both the parts themselves and the whole component. We often provide parts of PCTFE Multi way valve, PTFE test (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
WHAT IS REACTION INJECTION MOLDING? Reaction injection molding (RIM) is a thermoset plastic molding technique where two liquid reactants – an isocyanate component and a polyol resin (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Plast-Ex 2007 Technology Preview - Canadian Plastics
Lorenz’s 2, 3 or 4 Way Diverter Valves are designed to divert and purge plastics pellet and resin lines automatically for vacuum and pneumatic conveying systems.
-
Universities of Leeds, Sheffield and York
http://eprints.whiterose.ac.uk/
Once the diverter cannula had been surgically inserted into the animal and the animal transferred to the magnet, the animal path- way line was inserted into the pinch valve (at the Tygon position) and held in place by a plastic gate. .... The waste line of the fluid path was connected to the diaphragm valve and the 3 - way stopcock opened to provide a continuous fluid outlet path to waste outside of the magnet.
-
A Real-Time, Hierarchical, Sensor-Based Robotic System Architecture
This blower is connected via a ribbed, plastic 1 inch diameter hose to the gripper chamber. .... A 3 - way diverter valve allows alternation of activation and deactivation states of the suction to the gripper.
-
A robotic gripper system for limp material manipulation: Hardware and software development and integration
This blower is connected via a ribbed, plastic 1 inch diameter hose to the gripper chamber. .... A 3 - way diverter valve allows alternation of activation and deactivation states of the suction to the gripper.
-
2-Way Seal Tite™ SL Diverters™ Offer Superior Dust Tight Seals
It is ideal for plastic , food, chemical, and agricultural applications that require a dust tight seal to .... The 2- Way Seal Tite SL Diverter , also called a "K" style diverter, is engineered to channel the flow of material away from the leading edge of the flapper vane. .... is critical to maintain seal integrity and inhibit material leakage across the closed legs of the valve . .... offers a 2-Way Seal Tite Diverter in an "A" style, or a 3 -Way Seal Tite…
-
Industrial gas separating technique by means of selective membranes
5 Warmetauscher 6 jerk impact valve 7 condensate arresters 8 AblaOventil 9 Fullkorperkolonne 10 condensate-Samrnelbehalter. .... June 1992,RWTHAachen, Ltg.: Prof. Dr.-lng. R. rhombus brook [3]Kapfer , K.: Entgasenin of the plastic preparation technique, vacuum in the practice 5 (1993)Nr. .... (TlJ) year 1963, study on the working-Braunschweig mechanical engineering ( specialization : process engineering), Since 1/1992 by SlHl…
-
Chemistry and chemical need on the German Industrie‐Messe Hannover 1956
- A control organ to the Uberprufung of the mode of action of condensate- arresters that brings out now Gerdts under the designation Gestra-Vaposkop VKN is Erwahnenswert more remote, image 4. .... - A tandem-floor valve fur was the tank car remarkable by Gerdts schlieRlich, that is operated by .... - Fur process engineering particularly grippingly were the armatures with chemically hochresistenten plastic parts. .... 3 .
-
Dubbel
…28 -, main application P 28 -, Roots fan P 28 -, rolling piston vacuum pump P 28 condensate arresters K 21 condensation R … gasifiers P configuration constructive to 67 construction types F 15 construction philosophies … pumps P 24 -, druckgesteuerte valves P 22 -, eccentric screw … F 16 force compensation F 16 force density V 6 force corner B 3 force classification G … cultivation conditions N 39 -, nutrient claims N 39 -, physikochemische growth claims N 39 plastics E 76 -, structure…
Indicates content that may require registration and/or purchase.