-
Description: The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts Coil Terminals:
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 44 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Curtiss-Wright, Valve Group
Description: 3-way solenoid valve is designed for long life while continuously energized in critical applications such as containment isolation. Specifically designed to support containment isolation and other continuously energized fail-safe applications. Supplied through Curtiss-Wrights
- Features: Gas, Hot Water, Steam, Water
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way valve, blockage of
- Features: Air, Cryogenic Valves, Steam
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
-
Supplier: BI-TORQ® Valve Automation
Description: Stainless Steel Clamp End 3-Way Sanitary Valve Features Full port SS sanitary clamp end 3-way multi-port ball valve 1" through 4" sizes Cavity filled seats available L-port and T-port designs ISO 5211 direct mounting pad for easy installation Self-adjusting
- Valve Size: 1 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: 450 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, 3 pc. Carbon Steel Ball Valve for Steam w/ SW ends & Spring Return Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, 3 pc. Stainless Steel Ball Valve for Steam w/ SW ends & Double Acting Pneumatic Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Features: Air, Cryogenic Valves, Steam
- Valve Type: Control Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Cylinders & Valves, Inc.
Description: Button Bleeder Valve
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Other, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: Bray Commercial
Description: valves are 100% factory tested for bubble tight shut off and low seating/unseating torque. NY and AB Series valves are available in 2-way and 3-way configurations in sizes from 2” to 20”. Actuators include industrial electric, commercial electric, high pressure
- Valve Size: 2 to 20 inch
- Pressure Rating: 150 to 175 psi
- Media Temperature: -40 to 250 F
- Flow (Cv): 61 to 22,339
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: DynaQuip Controls
Description: VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves.
- Valve Size: 3 inch
- Flow (Cv): 100
- Pressure Rating: 285 psi
- Media Temperature: -20 to 400 F
-
Supplier: Cylinders & Valves, Inc.
Description: 4-Way Spool Valves - Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-way NPT 316SS ball valve 1/2" through 2" ISO mounting pad for direct mount automation RTFE seats and seals L-port or T-port configurations Ideal for mixing, food and chemical applications 4-seat design for high cycling NPT or socket weld ends (clamp ends
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: BI-TORQ® Valve Automation
Description: Manual 3-Way Full Port Stainless Steel Ball Valve Features Full port 3-way SS ball valve 1/2" through 2" NPT or SW ends L-port and T-port design 4-seat design for high cycle applications ISO 5211 mounting pad for direct mount actuation 1000 PSI pressure
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -40 to 450 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Cylinders & Valves, Inc.
Description: Mini-Solenoid Valve
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 0 to 140 F
-
Supplier: Clark Solutions
Description: Model 1335 two-way normally closed and normally open solenoid valves are available in forged brass or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene, and Viton® satisfy many general industry applications. Options
- Valve Size: 0.5511814 to 0.7086618 inch
- Flow (Cv): 2.75 to 5.03
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 2
-
Supplier: Bray Commercial
Description: electric actuator field mounting while ensuring long life and leak-free valve performance. Graphite reinforced PTFE seats backed with EPDM O-rings significantly reduce operating torque, allowing the use of the most economical actuator to provide the torque required for the application. All
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 580 psi
- Number of Ports: 3
- Media Temperature: -22 to 284 F
-
Supplier: Clark Solutions
Description: Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct acting
- Valve Size: 0.068897675 to 0.09842525 inch
- Pressure Rating: 43.51131 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way solenoid valve of several nominal diameters for use with neutral gases and liquids. Valves of this design are single chamber straight through valves, with threaded tube clamp or push-fit connections at outlet and inlet. The valve body is made of
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 232.06032 psi
- Number of Ports/Ways: 2 to 3
- Power: 24 volts
-
Supplier: Velan, Inc.
Description: stringent conditions. When selecting actuators, special attention is paid to the coker deck environment. The Stem Coupling is designed to perform 3 main functions: 1) Protect against ""overtorquing"" of the stem; 2) Protect the actuator components; 3) Protect against an unintentional
- Valve Size: 6 to 16 inch
- Features: ASME, Bolt Flange, Other
- Valve Type: Butterfly Valves
-
Supplier: Valcor Engineering Corporation
Description: Description The SV85 series is a 3-way, balanced poppet solenoid valve that is capable of handling up to 625 PSI of pressure in the diverting mode of flow. The normally open and normally closed versions handle 250 PSI of pressure. The poppet and seal assembly is spring loaded
- Valve Size: 1 inch
- Pressure Rating: 625 psi
- Number of Ports/Ways: 3
- Flow (Cv): 7
-
Supplier: Cylinders & Valves, Inc.
Description: Hand Lever
- Pressure Rating: 0 to 200 psi
- Number of Ports/Ways: 3
- Features: Air, Aluminum, Breathable Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Valve Type: Control Valves, Spool Valves
-
Supplier: Bray Commercial
Description: applications. Available in ANSI Class 150 ratings, both 2-way and 3-way, and ANSI Class 300 ratings in 2-way configurations, Bray’s MK Series valves are provided with a wide variety of direct mount Bray electric and pneumatic actuators and accessories. All
- Valve Size: 2.5 to 20 inch
- Pressure Rating: 50 to 740 psi
- Media Temperature: -40 to 500 F
- Flow (Cv): 160 to 13,500
-
Supplier: Radwell International
Description: STEAM VALVE, REBUILD KIT, REPAIR - REPLACEMENT KIT, DN 13 GRPHITE SEAL, FOR 2/2-WAY ANGLE-SEAT VALVE AND 3/2-WAY GLOBE VALVE REPAIR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Globe Valves
- Features: Steam
-
Supplier: Watts
Description: Series 2000-M5, 2000S-M5 Hydronic, Two-Way, Universal Flow Check Valves are for use in commercial and residential hydronic heating systems to provide positive shutoff when circulator is not running, preventing flow of water to radiation units. They are easily opened for gravity
- Valve Size: 0.75 to 3 inch
- Valve Type: Check Valves
- Features: Steam, Water
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 0.75 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 6.3
-
Supplier: Radwell International
Description: CONTROL VALVE, 2-WAY, 2-POSITION, 3/4 IN NPT, 2W, ZONE, ERIE POPTOP, NO STEAM. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Steam
-
Description: purchase as a full valve/actuator combination or as a valve separately. Two-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The following are extra
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted diaphragm solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 2” port sizes with orifice sizes of 5/8” to 1 ½”, and pressures up to 250 psi. Available in both brass and stainless
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Flow (Cv): 3.3 to 28
-
Supplier: Valcor Engineering Corporation
Description: Description These 2-way piloted piston operated solenoid valves are available in normally closed and normally open operating modes. They range from 3/8” to 1 ¼” port sizes with orifice sizes of 3/8” to 1 1/8”, and pressures to 300 psi. Available in both stainless steel
- Valve Size: 0.375 to 1.25 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 366 F
-
Description: Available for purchase as a full valve/actuator combination or as a valve separately. Three-Way Flanged Cast Iron Globe Valve Applications The Flowrite Two-way valves are designed for situations of water, steam, and glycol up to 50 percent. The
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Method for cutting steam heat losses during cyclic steam injection of wells. Final report
…than that of pre-packed filters. elimination of the need for a service rig each time that the mode of operation is changed from injection to production will also reduce operating costs. new Downhole 3 - way steam valve and the transferable plug…
-
Solar energy in relation to pasteurization of milk.
It consists of a solar thermal loop containing the collector array (8 flat plate collectors in series, total area 191 m 2 ), storage and solar pump, and a process loop containing plate pasteurizer, pump, steam injector and 3 - way diverter valve .
-
Successful Trouble Shooting for Process Engineers
All the air flow goes, via the 3 - way valve V1 to the steam heater for the regen- eration phase of Bed A.
-
High pressure/high temperature thermogravimetric apparatus. Final report
A fourth 3 - way pneumatic valve for the steam line enables smooth for condensable vapors.
-
Pd-doped organosilica membrane with enhanced gas permeability and hydrothermal stability for gas separation
1 stop valve, 2 pressure gauge, 3 steam generator, 4 three- way valve , 5 electric furnace, 6 membrane module, 7 membrane, 8 O-ring, 9 gas washing bottle, 10 soap-film flow meter.
-
Handbook of Clean Energy Systems, 6 Volume Set
Adsorption columns (Shell side) Steam /cooling water 3 - way selected valve .
-
BOILING NUCLEAR SUPERHEATER (BONUS) POWER STATION. Final Summary Design Report
Turbine Bypass Valve The turbine bypass valve, as indicated i n Fig. 503-1, is a 3 - way valve located i n the mzin steam line between the reactor vessel and the turbine-generator unit. l52,OOO lb/hr of 850-psig, gOO°F…
-
Silicon carbide oxidation in high temperature steam
Once a steady flow of steam is seen to be exiting the 3 - way valve into the laboratory, it is placed back into the 'experimentation' position to once again allow steam flow into the reaction tube.
-
Numerical Analysis of Heat Transfer during Surface Pasteurization of Hot Dogs with Vacuum‐Steam‐Vacuum Technology
Apparently there was a small leakage in the 3 - way valve , allow- ing a small amount of steam or vacuum to leak into the treatment chamber.
-
On the path to zero emission building
A part of this vapor of the state 3 is relaxed and supplied to the evaporator in the expansion valve where the cooling power is received: state change 4 → 1.
Indicates content that may require registration and/or purchase.