-
Supplier: FIPA Inc.
Description: Suction blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Assembly of pneumatically controlled vacuum systems Valve operation requires no electric connection Shortest switching times compared to
- Port Size / OD: 0.125 to 2 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Pneumatic
-
Supplier: FIPA Inc.
Description: Very high suction power at small construction size for short evacuation time and fast vacuum build-up Fast product release due to integrated vent port Suction on/off, blow-off or ventilation of vacuum systems Also suitable for positive pressure Short response time Robust brass housing
- Port Size / OD: 0.375 inch
- Operating / Bake-out Temperature: 14 to 140 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: Air Logic
Description: The V-5700 and V-5800 Series Vacuum Piloted 3-Way Valve has an adjustable vacuum pilot setpoint; the sensing vacuum range is 1 to 28" Hg. Maximum signal pressure is 29.9" Hg.
- Valve Size: 0.0625 to 0.125 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Port Size: 0.0625 to 0.125 inch
-
-
Supplier: FIPA Inc.
Description: Suction on/off, blow-off, ventilation of suction cups High suction power at small construction for short evacuation time and fast vacuum build-up Valve operation requires no compressed air connection due to internal vacuum control Required minimum vacuum level 40 % Short
- Port Size / OD: 0.375 to 1 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Electric - Solenoid
- Features: Specialty / Other
-
Supplier: FIPA Inc.
Description: Suction, blow-off, ventilation of suction cups High suction power at small construction for short evacuation times and fast vacuum build-up Short switching times Function: NC/NO as vacuum supply and blow-off / ventilation inlets can be exchanged NO: Safe gripping of workpiece during
- Port Size / OD: 0.375 to 1 inch
- Operating / Bake-out Temperature: 23 to 122 F
- Valve Actuation: Electric - Solenoid, Pneumatic
- Features: Specialty / Other
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 3/2-way direct acting dump valve of nominal diameter DN 40 for controlling low aggressive media, such as cleaning or disinfection agents. Valves of this type have a medium separated controll pressure chamber and can be manufactured in various materials equipped with
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: ANVER Corporation
Description: ANVER one-way vacuum check valves are suitable for all vacuum applications, where vacuum loss prevention is required. The check valves can operate in any position, making them suitable for all vacuum needs. We designed them to be leakproof, and to
- Port Size / OD: 6 inch
- Vacuum / Pressure Range: Medium (< 1, >10-3 torr), Rough / Low (< 760, > 1 torr)
- Port Flange & Seal Type: NPT Male
- Valve Actuation: None / Manual
-
Supplier: ASCO
Description: For compressed air and vacuum, the Numatics poppet valves are ideal for single acting cylinders, air bellows, and vacuum material handling. Features: Solenoid pilot actuated 3-way design Use with air or neutral gas Internal vacuum pilot operated AC & DC
- Pressure Rating: 30 to 145 psi
- Media Temperature: 23 to 122 F
- Number of Ports/Ways: 2
- Media: Air, Compressed Air
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.9842525 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.2362206 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.5905515 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.787402 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: DeZURIK, Inc.
Description: APCO AVR Vacuum Relief/Air Inlet Valves are proven reliable at preventing vacuum formation in pipelines and resulting damage from column separation and water hammer (pressure surges). They are normally closed, large orifice one-way valves. They permit air to enter
- Media: Air
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Lee Co. (The)
Description: one port and the valve will also act as 2-way normally open or closed valve. Available in a wide range of models, this valve can be connected to your system using tubing or manifold mounted with ease in a tight space. Each valve is customizable and 100% tested to
- Pressure Rating: 45 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: Lee Co. (The)
Description: models. The 3-way features an innovative Y-shaped elastomer tube, which offers ultra low carryover volume when switching between fluids. This tube also allows for single-plane flow through the valve, keeping fluid flow laminar and minimizing mixing. The valve is also
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This 13 mm chemically inert valve is designed for applications flowing aggressive fluids. Optimized for high flow performance without sacrificing size or reliability, these rocker-style media-separated valves are well-suited for use in diagnostics, sequencing, or other analytical
- Pressure Rating: 30 psi
- Features: Other
- Valve Type: Solenoid Valves
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow state without power and
- Pressure Rating: 15 psi
- Valve Type: Control Valves, Solenoid Valves
- Features: Other
-
Supplier: DynaQuip Controls
Description: VZE Series ball valves divert flow from one incoming port to two different ports in an L-port design. Self-lubricating Delrin® seats. Uses include hydraulic oils, water/oil emulsion, air, glycol and gasoline. Not rated for steam or vacuum applications. Key Benefits: Self-lubricating
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 7,250 psi
- Number of Ports: 3
- Media Temperature: -10 to 175 F
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Clippard
Description: The R-731 is a combination venturi vacuum generator and an independent pilot actuated, spring return, fully ported 3-way valve. Applying pressure at port 5 creates a vacuum at port 7. The 3-way valve can be used to turn the vacuum
- Ultimate Operating Vacuum: -2,415 torr
- Pumping Speed: 0.6 CFM
- Pumping Speed / Displacement: 0.6 CFM
- Operating Temperature: 32 to 180 F
-
Supplier: Gardner Denver, Inc.
Description: inside the cylinder, air is drawn in through a one-way intake valve. On the upward stroke, this air is exhausted through a one-way exhaust valve. Sealing of the piston to the cylinder is achieved by using two piston rings each backed with a spring to keep them in contact
-
Supplier: Labconco Corporation
Description: side hinged door with fully-gasketed, clear 3/8" tempered safety glass window which provides an unobstructed view; two removable aluminum shelves with twelve 7/8" (22 mm) holes and nine molded-in shelf supports; stainless steel pan; 3-way vacuum release needle
- Length: 13.5 inch
- Width: 17 inch
- Height: 15.38 inch
- Configuration: Desiccator
-
Description: Genesis modular fittings provide the most compact, highest conductance vacuum components when used with the Genesis valves. These fittings attach with Nor-Cal double stud fasteners, or with finger clamps.
- Operating / Bake-out Temperature: 302 to 399.2 F
- Features: All Ports Same Type, Other
- Component Type: Cross - 4-Way
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Description: Genesis modular fittings provide the most compact, highest conductance vacuum components when used with the Genesis valves. These fittings attach with Nor-Cal double stud fasteners, or with finger clamps.
- Operating / Bake-out Temperature: 302 to 399.2 F
- Features: All Ports Same Type, Other
- Component Type: Cross - 5-Way
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Description: Genesis modular fittings provide the most compact, highest conductance vacuum components when used with the Genesis valves. These fittings attach with Nor-Cal double stud fasteners, or with finger clamps.
- Operating / Bake-out Temperature: 302 to 399.2 F
- Features: All Ports Same Type, Other
- Component Type: Cross - Cube / 6-Way
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr)
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Radwell International
Description: 3-WAY BALL VALVE, FEMALE RIGHT, UP TO -40 C/F WITHOUT MOVEMENT OF THE HANDLE, -4 F, -20 C, PNEUMATICS, PROCESS CONTROL, SAFETY, FLUID CONTROL, VACUUM TO 20 BAR, VACUUM TO 290.08 PSI, VACUUM TO 2 MPA. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Ball Valves, Control Valves, Safety Valves
- Actuation: Pneumatic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VACUUM VALVE, 1/2 INCH PORTS, 3 WAY OPERATION, 2 WAY OPERATION WITH PLUG, ALUMINUM BODY, FULL SIZE, HIGH FLOW ORIFICE. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Primary Material: Aluminum
- Valve Type: Plug Valves
-
Supplier: Terra Universal, Inc.
Description: 2" (51 mm) and nearly 30" Hg. A clear, polycarbonate safety shield protects door glass from damage. Vacuum line fittings accept .25" (6 mm) I.D. vacuum tubing. All vacuum ovens have a side-mounted control panel, with all controls in a single convenient location. The control
- Temperature Range: 428 F
- Capacity: 0.7 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Radwell International
Description: DIRECTIONAL CONTROL VALVE, 21 SERIES, PRESSURE CONTROLLED, VACUUM, 2-WAY 2-POS, SPRING RETURN, NPT THREADS, 3/4" PORT, 3/4 BODY SIZE, NC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Control Valves
- Features: Threaded
-
Supplier: Radwell International
Description: SOLENOID VALVE, 2005 SERIES, 1/8" PORTS (THREADED ONLY), DOUBLE SOLENOID PILOT, FLUSH NON-LOCKING OVERRIDE, DUAL 3-WAY, VACUUM SERVICE, Z2 W/ RIBBON CABLE CONNECTOR, PLUG-IN DC W/LIGHT, NPTF, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Pilot Valves, Plug Valves, Solenoid Valves
- Features: Threaded
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Materials: aluminium
- Port Size / OD: 0.393701 inch
- Operating / Bake-out Temperature: 23 to 140 F
- Valve Seat Seal: Elastomeric Seal / O-ring
- Valve Actuation: Electric - Solenoid
Find Suppliers by Category Top
Featured Products Top
-
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Superior Perfluoro Elastomer (PFE/FFKM) Inertness Low Internal Volume Response Time: 2ms Flow Capacity: 3-way; 1500 Lohms Operating Pressure Range: Vac - 45 psig (0-15 psid) Power Consumption: 850 mW Electrical Connection: 0.025" Sq. pin Saline Compatible (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
matter Unobstructed flow path Variety of medical/laboratory and food grade silicone tubing available Tubing is easily replaceable Available in 2-Way Normally-Open or Normally- Closed or 3-Way (read more)
Browse Pinch Valves Datasheets for Clippard -
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
diverting type and is available across a wide size range. Highlight Specifications Body type: three-way cast globe valve Nominal size: 3/4" to 14" Pressure rating: ANSI Class 125/150/300/600; JIS 10K/16K/20K/30K/40K; PN1.6/4.0/6.4/10.0 MPa (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Testing of a microrocket engine turbopump
" Turn the 3 - way valve on vacuum .
-
Miniature voltage sensitive dye imaging system for in vivo experiments
Anodorant delivery tube (20 mm ID, 40 mm long), positioned 6 mm from the animals nose, was connected to a 3 - way valve controlled vacuum flow.
-
Observations on the introduction of the DEFT for the routine assessment of bacteriological quality
Ensure apparatus is clean Use membrane supports with highest permeability and lowest resistance to flow Always control filtration via the 3 - way valve to vacuum source Dilute sample 1:10 .
-
PHYSICAL AND CHEMICAL STABILITY OF SOYBEAN OIL‐FILLED MILK
This apparatus (Fig. 2) consists of 2, 3 - way valves , vacuum flask, nitro- gen source and a reservoir for the benzene- methanol solvent mixture.
-
Micro-scale turbopump blade cavitation
…Out to DEVICE 2 OPEN Dump Drain CLOSE Dump Drain Turn Supply Gage OFF Turn Dump Gage OFF Turn Device 1 In ON Turn MFM Valve OFF Turn Supply Tank In ON Turn 3 - WAY valve to Vacuum Turn Vacuum ON Turn…
-
Flammability of an azeotropic mixture of ether and fluothane when vaporised in oxygen or air
Test sample j. l~iquid seal m. 3~way valve n. 3 - way valve for vacuum pump, oxygen or air: p.
-
High-speed fluorescence imaging system for freely moving animals
An odorant delivery tube was positioned 6 mm from the animal’s nose and connected to a 3 - way valve controlled vacuum flow.
-
Catalytic oxidation of isobutylene over SnO2
Flow microreactor 1 - catalyst, 2 - pre-catalyst bed (quartz), 3 - three- way vacuum valve , 4 - vacuum vessel .
-
Photoacoustic photonic crystal fiber gas sensor
Unlike a 2-way valve, a 3 - way valve allows the vacuum pump inlet to vent to atmospheric pressure in the off state.
-
The in vitro Pulmonary Deposition of a Budesonide γ -Cyclodextrin Inclusion Complex
The doses 1–25 were released in separate sample collection tubes connected to a ballast tube, 3 - way valve and a vacuum pump (air flow 30 l/min; flow time 8 s).
Indicates content that may require registration and/or purchase.