Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Sanitary Series of Turbine Flowmeters are designed and manufactured to be compliant with the ASME Bioprocessing Equipment Standard for BPE-2016 for measurement of process liquids where high sanitary standards are required. OUTSTANDING FEATURES For sanitary
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -40 to 325 F
- Liquid Volumetric Flow Rate: 0.35 to 650 GPM
- Operating Pressure: 500 psi
-
Supplier: Badger Meter
Description: The Blancett® FloClean Sanitary Turbine flow meter provides the high accuracy and rigorous design of the standard Blancett turbine in a sanitary-style tri-clamp mounting configuration. High Accuracy. Rigorous Design. Developed for use in a variety of food, beverage and
- Pipe Diameter: 0.375 to 2 inch
- Liquid Volumetric Flow Rate: 0.6 to 400 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.001323 to 0.882 lbs/min
-
Description: HMS2410 is an instrument specifically designed for sanitary food grade applications with nominal diameters from 1" to 4" and flow from 0.3 - 1,200 GPM with PTFE liners and sanitary clamp type connections.
- Pipe Diameter: 1 to 4 inch
- Liquid Volumetric Flow Rate: 8 to 2,000 GPM
- Operating Pressure: 225 to 350 psi
- Volumetric Flow Rate Range: 8 to 2,000 GPM
-
-
Description: The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that
- Pipe Diameter: 3 inch
- Mass Flow Rate: 110 to 2,200 lbs/min
- Operating Pressure: 580 to 3,900 psi
- Mass Flow Rate Range: 110 to 2,200 lbs/min
-
Supplier: Flow Technology, Inc.
Description: Sanitary applications Flow Technology’s sanitary turbine flow meters provide accuracy, versatility and economy in measuring a wide variety of beverage and pharmaceutical products. Flow Technology’s more than 50 years experience enables the company to produce
- Media Temperature Range: 350 F
- Liquid Volumetric Flow Rate: 0.1 to 250 GPM
- Operating Pressure: 250 psi
- Operating Temperature: 350 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FLOWMETER SANITARY, 10.5-50CVDC, 150PSI, 316SS BODY, 1/2IN NPTF PORTS, 3M CABLE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: Flow Technology, Inc.
Description: however they can also be supplied with DIN 11851 fittings. The flow meters are available in line sizes from 1″ to 4″ and are capable of operating over a temperature range of –40 to 284 deg F. QUICK SPECS Designed for sanitary applications Accuracy: ± 0.20% of reading plus zero
- Pipe Diameter: 1 to 4 inch
- Media Temperature Range: -40 to 284 F
- Liquid Volumetric Flow Rate: 1.6 to 1,320 GPM
- Operating Pressure: 232 psi
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with little or no
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating blades to
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: KROHNE Messtechnik
Description: The OPTIMASS 6000 is a Coriolis mass flow sensor. Combined with the MFC 400 signal converter it forms the OPTIMASS 6400 high performance Coriolis mass flowmeter for all process applications including cryogenic or high temperature media as well as high pressure fluids.
- Pipe Diameter: 0.5 to 12 inch
- Mass Flow Rate: 22 to 36,743 lbs/min
- Operating Temperature: -40 to 149 F
- Operating Pressure: 2,900 psi
-
Supplier: Malema Sensors
Description: FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high
- Liquid Volumetric Flow Rate: 0.044 to 30,820.072773 GPM
- Volumetric Flow Rate Range: 0.044 to 30,820.072773 GPM
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
- Electrical Output: Analog Current, Frequency
-
Supplier: Bronkhorst USA
Description: ES-FLOW™ series Low-Flow Ultrasonic Liquid Flow Meters / Controllers General ES-FLOW are Volumetric Liquid Flow Meters/Controllers for very low flowranges. The instruments operate on a innovative measuring principle, usingultrasound in a very small,
- Pipe Diameter: 0 to 0.5 inch
- Media Temperature Range: 50 to 185 F
- Liquid Volumetric Flow Rate: 0.001056 to 0.396 GPM
- Operating Pressure: 0 to 928.24128 psi
-
Supplier: Badger Meter
Description: The Dynasonics® iSonic 4000 Open Channel flow meter measures level, flow rate and total volume of water flowing through weirs and flumes. It’s ideal for applications where sediment does not build up. Simple Setup. Accurate Measurements. The Dynasonics iSonic 4000 Open Channel
- Pipe Diameter: 1 to 60 inch
- Liquid Volumetric Flow Rate: 13.2 to 24,381 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.029106 to 53.760105 lbs/min
-
Supplier: Cole-Parmer
Description: pump. Models 75220-60 and -65 come with a turbine flowmeter. Sanitary batch control systems 75220-50 and -55 offer precise dispensing from drums, kettles, and tanks. The pump utilizes a noninvasive full-bore magmeter for flow and volume measurement with an accuracy of ±0.5%.
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Cole-Parmer
Description: pump. Models 75220-60 and -65 come with a turbine flowmeter. Sanitary batch control systems 75220-50 and -55 offer precise dispensing from drums, kettles, and tanks. The pump utilizes a noninvasive full-bore magmeter for flow and volume measurement with an accuracy of ±0.5%.
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: Combi-Sensor for Contactless Flow Metering and Air Bubble Detection on Thin Tubes The ultrasonic compact sensor SONOFLOW CO.56 measures the flow of liquids in tubes and detects air bubbles simultaneously. Therefore the sensor unites two measuring techniques in one device: the
- Pipe Diameter: 0.375 inch
- Media Temperature Range: 50 to 122 F
- Liquid Volumetric Flow Rate: 3.168 GPM
- Operating Temperature: 50 to 122 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: non-intrusive acoustical technique is also the method of choice when the materials and processes place high demands on safety and purity. The Ultrasonic measurement is thus also well suited for the food and beverage industry with its high sanitary standards. Here, it is used to measure the
- Pipe Diameter: 0.4 to 130 inch
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Features: Audible or Visual Alarms, Non-Invasive
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The compact ultrasonic flow sensor SONOFLOW CO.55 quickly detects the flow rate of liquids in flexible tubes. Due to its construction the clamp-on sensor is particularly suitable for applications in fields with strict hygienic standards. The tube is easily put into the sensor and
- Pipe Diameter: 0.16535442 to 0.56299243 inch
- Media Temperature Range: 32 to 140 F
- Liquid Volumetric Flow Rate: 0.792 to 3.168 GPM
- Operating Temperature: 32 to 104 F
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's FTB400 Series sanitary design turbine flowmeter is accepted as meeting 3-A sanitary standard no. 28-01 for measurement of process liquids where highly sanitary standards are required. The meter is available in sizes from ¼ to 3" with standard Tri-GripTM
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 449.6 F
- Liquid Volumetric Flow Rate: 0.75 to 650 GPM
- Operating Temperature: -450.4 to 449.6 F
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings Standard and Explosion Proof Housings No Moving Parts Extremely Low Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
- Electrical Output: Analog Current, Switch
-
Supplier: DigiKey
Description: FLOW METER, SANITARY TURBINE, LI
- Operating Temperature: -450.4 to 449.6 F
- Process Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Revolutionary Microprocessor-Based Drift Stabilization NPT and 3-A Compliant Sanitary Fittings No Moving Parts Negligible Pressure Loss Easy to Operate Insensitive to Dirt 4-20 mA Flow Rate Signal with KAL-A The KAL-K thermal flow switch and KAL-A thermal
- Pipe Diameter: 0.5 to 20 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0.3 to 5,600 GPM
- Operating Pressure: 1,450 psi
-
Supplier: Cole-Parmer
Description: • An excellent selection for most basic industrial flow metering applications • Battery-powered to eliminate the need for expensive wiring • Sanitary units are perfect for micro-brewing and wine making processes • Two totalizers allow for process or period-specific volume monitoring •
- Liquid Volumetric Flow Rate: 10 GPM
- Operating Temperature: 140 F
- Operating Pressure: 450 psi
- Meter Technology: Turbine Meter
-
Supplier: FineTek
Description: high value flow switch. SPX Thermal Dispersion Flow Switch (Explosion Proof units available) The SP series is a thermal dispersion flow switch product line that responds to liquid flow and provides a switch output. Based on the principle of heat transfer, the SP thermal
- Operating Pressure: 1,450 psi
- Features: Sanitary
- Electrical Output: Switch
- Meter Technology: Thermal Meter
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS FM MAG 1100 F sensor is especially designed for the food & beverage and pharmaceutical industries and is available with hygienic and flexible process connections. It meets all sanitary requirements and is 3A certified and EHEDG approved. In order to have a complete
- Pipe Diameter: 0.375 to 4 inch
- Media Temperature Range: -20 to 300 F
- Velocity Flow Rate: 0 to 32.808398950131235 ft/sec
- Operating Temperature: -40 to 212 F
-
Supplier: Automation24, Inc.
Description: The SI6800 sanitary flow sensor from ifm with a programmable output as normally open or normally closed measures liquid and gaseous media has a setting range of 0.1-9.8 ft/s (3-300 cm/s) liquids/ 6.5-98 ft/s (200-3,000 cm/s) gases and a pressure rating up to 30 bar. Thanks to the
- Operating Temperature: -13 to 140 F
- Operating Pressure: 30 psi
- Media Temperature: -13 to 203 F
- Media Temperature Range: -13 to 203 F
-
Supplier: Total Plastics, Inc.
Description: 15 meters 6 mm 9 mm 1.5 mm 15 meters 7 mm 10 mm 1.5 mm 15 meters 8 mm 12 mm 2 mm 15 meters 10 mm 14 mm 2 mm 15 meters 12 mm 16 mm 2 mm 15 meters 18 mm 24 mm 3 mm 15 meters
- Outside Diameter / Size: 0.0787402 to 0.9448824 inch
- Maximum Inside Diameter / Size: 0.0393701 to 0.7086618 inch
- Wall Thickness: 0.0393701 to 0.1968505 inch
- Application: Food Processing / Beverage, General Purpose, High Purity, Sanitary
-
Supplier: Sitron
Description: The CF12 series of thermal flow switches is designed to monitor flow status of liquids and gases and can also be used to detect level. A chain of 8 LED’s gives the user a visual indication of the flow status of the switch. There are two red LEDs that indicate whether or not the
- Pipe Diameter: 0.25 to 0.5 inch
- Operating Temperature: 14 to 176 F
- Operating Pressure: 1,450.377 psi
- Liquid Volumetric Flow Rate: 0.000792 to 0.0792 GPM
-
Supplier: OMEGA Engineering, Inc.
Description: The FSW-6000/7000 Series are thermal flow switch monitors designed to monitor flow status and also used to detect level of liquids, air and gas. A chain of 8 LED’s gives the user a visual indication of the flow rate. In addition, there isalso a dichromatic LED, which shows the
- Pipe Diameter: 0.5 to 0.75 inch
- Operating Temperature: -4 to 140 F
- Operating Pressure: 300 psi
- Media Temperature: 140 F
-
Supplier: Cole-Parmer
Description: Turbine Flowmeter
- Liquid Volumetric Flow Rate: 0.6 GPM
- Operating Temperature: 185 F
- Operating Pressure: 450 psi
- Features: Other
-
Supplier: Sitron
Description: The CF420RM Remote Mounted Thermal Dispersion Flow Transmitter is available in two versions: CF420RMDC (+/-24Vdc) or CF420RMAC (85 to 264Vac). Both of these models offer reliable liquid flow monitoring, with the flexibility of a separate panel mountable analog/relay controller. This
- Pipe Diameter: 0.5 to 1.5 inch
- Operating Pressure: 4,500 psi
- Velocity Flow Rate: 0.131233595800525 to 13.1233595800525 ft/sec
- Operating Temperature: 14 to 176 F
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The precise ultrasonic flow sensor SONOFLOW IL.52 detects smallest flow rates of liquids quickly, using bidirectional measurement. Due to its construction and its resistance to temperature the sensor is particularly suitable for applications in fi elds with strict hygienic standards.
- Pipe Diameter: 0.1574804 to 0.3149608 inch
- Media Temperature Range: 32 to 284 F
- Liquid Volumetric Flow Rate: 0.792 to 1.584 GPM
- Operating Temperature: 32 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
Generally, one-way flow, inline flow meters have an integral check valve assembly that prevents the oil from flowing in reverse. This feature is safe when testing hydraulic pumps, but creates a potential hazard when testing double-acting cylinders and reversible motors. Due (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The PFLOW1000V/1100V was specially developed for customers for whom a low-cost flow velocity sensor is sufficient. Compared to mass flow sensors, it is significantly cheaper and, thanks to its special design, is very slim and can be easily integrated into tight spaces. This sensor can be (read more)
Browse Mass Flow Meters and Controllers Datasheets for Angst+Pfister Sensors and Power -
. SOLUTION: Click the link below to see how adding a CentriFlow Meter helped this customer save money and improve the consistency of their feed pellets. FEED PELLET PRODUCTION APPLICATION BULLETIN (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Join an exclusive, hands-on session for Food & Beverage process engineers, maintenance teams, and operations professionals. Discover how ifm’s sanitary instrumentation and IO-Link solutions can help you: Improve accuracy Reduce downtime Gain real (read more)
Browse Flow Meters Datasheets for ifm efector inc. -
This robust design means less maintenance, fewer operational interruptions, and more reliable data for your analysis. With the FLO-DAR, you’re not just investing in a flow meter; you’re investing in peace of mind and long-term performance. The brilliance of the FLO-DAR lies in its (read more)
Browse Open Channel Flow Meters Datasheets for McCrometer, Inc. -
The compact design of pygmy meters - the bucket wheel is just 3/4 inch by 2 inches in diameter - allows measurement of shallower and lower velocity flows. The pygmy meter provides reliable measurements of flows down to 0.05 feet per second at depths as shallow as 3 inches. Except for the absence (read more)
Browse Open Channel Flow Meters Datasheets for Gurley Precision Instruments -
available) Output signals: 3 programmable 4 to 20 mA User definable pulse output for totalized flow Hazardous-Area Location Enclosure (IP66) and NEMA 4X (IP65) Digital communications: RS-485 (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
of a variety of bulk solids, the CentriFlow® Low Flow Meter can measure flows down to 0.13 ft3/min. and provides you with a 4-20 mA signal that is proportionate to mass flow. The CentriFlow® Low Flow Meter provides outputs of both flow rate and total that can be sent to any PLC or other (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
1lb/ft3 to 100 lb/ft3 and flow rates of 0.35 ft3/min to 60 ft3/min. Weigh Beyond the Ordinary The CentriFlow® Meter is a mass flow meter for measuring bulk solid (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments
Conduct Research Top
-
Pharmaceutical WFI Water
, corrosive in nature and requires a sanitary style flowmeter. The Hoffer 3A Series meets the requirements and is used routinely throughout the industry with excellent results. The sanitary design, 316 stainless steel construction and wide turndown make the 3A Series an excellent solution for a WFI
More Information Top
-
Effectiveness of Cross‐Flow Microfiltration for Removal of Microorganisms Associated with Unpasteurized Liquid Egg White from Process Plant
MF housing is manufactured to sanitary 3A standard. … ing pump, membrane module containing the ceramic membrane, a heat exchanger unit to heat the feed, a back pulse device to pre- vent membrane fouling, pressure gauges to detect pressure inside feed, permeate and retentate lines, flow meters for feed, perme- ate …
-
Dramatic Processing Efficiencies Through Multiple-feed Sonolation
Sonic developed a completely 3A Approved, Sanitary Multiple-Feed Sonolator System employing hygienic pumps and components for a customer seeking quality improvements and processing efficiencies. Use of flow meters in this system has provided a high level of accuracy and control for metering.
-
Pharmaceutical WFI Water
The 3A Series provides flow measurement capability from .25 to 800 GPM in flowmeter sizes ranging form 1/4" through 3". A clamp type sanitary process connection is standard and the meter is fully "CIPable".
-
10.23.07 ITT And National Geographic Partner To Build Awareness Of Global Water Issues
The FLT93C insertion and inline type FlexSwitches is specifically designed for sanitary 3A process applications. Request a Free CD Product Catalog from FCI for additional information about these flow meters .
-
7.28.08 -- Malvern Experts Bring Advanced Near Infrared Chemical Imaging
The Quadro Ytron XC Powder Disperser complies with 3A Sanitary Standards and is USDA accepted as a Full CIP Sanitary Design and Fabrication for Dairy Processing Equipment. Relying on the proven technology of Differential Pressure Flow Metering , WedgeMeter II flow elements take the next steps in offering reliable performance coupled with a low installation cost when compared to other technologies.
-
Flow sensor applies measurement algorithms | News | The Engineer
The products offer advanced flow measurement algorithms, which allow for both automatic and manual adjustment of meter sensitivity. They have EHEDG certification and meet with the sanitary requirements of 3A .
-
Dairy 3A Sanitary
Dairy 3A Sanitary From Hoffer Flow Controls, Inc. The information gathered by the meter and Flowstar computer determine whether a more expensive ration was cost …
-
Bag-in-a-Box Beverage Industry
… as responsive and exhibited pickup coil failures from the thermal cycling that the meter is exposed to … offer is pleased to provide accurate flow measurement systems to help meet the criteria of another challenging … You can rest assured that the bottling plant has employed accurate and sanitary flowmeters to provide you … Hoffer Supplies 3A Sanitary Flowmeters for “Bag-in-a-Box” Beverage Industry .
-
Invensys Sanitary Vortex Flowmeter Provides Unprecedented Reliability And Accuracy In Pharmaceutical Applications
The process-wetted parts are 316 stainless steel and 316L stainless steel, and finished to 3A 25 RA (0.5 micrometers) sanitary standards. … sanitary line sizes (50 mm and 80 mm), common with sanitary applications, for flow rates ranging from … DirectSense technology eliminates mechanical sensor linkages used in conventional vortex meters .
-
REMOVAL OF BACILLUS ANTHRACIS STERNE SPORE FROM COMMERCIAL UNPASTEURIZED LIQUID EGG WHITE USING CROSS‐FLOW MICROFILTRATION *
The MF housing is manufactured to sanitary 3A standards. feed, permeate and retentate lines, flow meters for the feed, permeate and retentate,and a number of ball valves at various collection streams.
Indicates content that may require registration and/or purchase.