Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Georg Fischer Piping Systems Ltd
Description: d20-110mm / for ELGEF Plus Ball valve
- Features: Ball Valves, Other
-
Supplier: Crane Fluid Systems
Description: Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS are WRAS approved.
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Seal Plastics Inc.
Description: Ball Valve
- Features: Ball Valves
- Material: Brass / Bronze
-
-
Supplier: Radwell International
Description: BALL VALVE,3/4"PRES 11.7CV BALL VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Ball Valves
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 3.5 to 44
-
Supplier: RS Components, Ltd.
Description: RS PRO 100D00 Ball Valve
- Valve Size: 0.5 inch
- Pressure Rating: 580.1508 psi
- Features: Ball Valves, Other
- Material: Brass / Bronze
-
Supplier: Crane Fluid Systems
Description: Features & Benefits D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. D171 and D171EXS are WRAS approved.
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171T and D171LS are WRAS approved.
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Crane Fluid Systems
Description: Features & Benefits Crane D171 Ball Valves are light, compact units which are easy to install and operate, yet their robust construction ensures long, trouble free service life. In addition the D171T and D171LS are WRAS approved.
- Features: Ball Valves, Water
- Material: Brass / Bronze
-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 3 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 130
-
Supplier: Princess Auto Limited
Description: 3-Way High Pressure Ball Valve
- Pressure Rating: 5,075 psi
- Features: Ball Valves
- Material: Steel
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 0.75 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 12
-
Supplier: Belimo Americas
Description: Ball Valve,2" ,3 Way,87 Cv,w/ Non-Spring,24V,Floating
- Valve Size: 2 inch
- Pressure Rating: 200 psi
- Flow (Cv): 87
- Features: Ball Valves, Other
-
Supplier: Gemels
Description: Gemels ball valves are reliable for different application. GE3 is the most well known SERIE used on agriculture, CNG, aerospace, fire-fighting and many others fields.
- Valve Size: 0.2362206 to 0.9842525 inch
- Pressure Rating: 7,251.885 psi
- Number of Ports: 3
- Media Temperature: -4 to 212 F
-
Supplier: Victaulic Co. of America
Description: 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL FM, UL APPLICABLE STANDARD BRASS BODY MATERIAL 3/4 INCH FIP X 3/4 INCH FIP END CONNECTION 2.44 INCH END TO END DISTANCE LEVER HANDLE ACTUATION TYPE APPROXIMATE WEIGHT 0.7 LB WARRANTY 1 YEAR NOMINAL SIZE - DECIMAL - UOM
- Valve Size: 0.75 inch
- Features: Ball Valves
- Material: Brass / Bronze
- Actuation: Manual / Hand
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR 3-Way Ball Valves have 3/16” orifices and are capable of safe handling of liquids and gases up to 20,000 psi pressure. Robust one-piece trunnion style stem design eliminates shear failure that is found in a two-piece stem design.
- Valve Size: 0.125 inch
- Pressure Rating: 15,200 psi
- Number of Ports: 3
- Flow (Cv): 0.71
-
Supplier: Asahi/America, Inc.
Description: The Omni® Type-27 plastic manual valves are economical, one-piece valves that cannot be taken apart. Omni® plastic manual ball valves are molded body design quarter turn valves with hyperbolic flow characteristics, low pressure drops and reliable sealing. They
- Valve Size: 0.375 to 2 inch
- Features: Ball Valves, Other
- Actuation: Manual / Hand
- Material: PVC
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 1 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 14
-
Supplier: Festo Corporation
Description: Stop valve, manually operated In-line installation Internal thread at both ends With hand lever Pipe thread to ISO 2281
- Features: Air, Ball Valves, Compressed Air
- Material: Brass / Bronze
- Agency: ISO
- Actuation: Manual / Hand
-
Supplier: FITOK GmbH
Description: Features Working pressure up to: 10000 psig (690 bar) Working temperature: 0°F to 450°F (-18°C to 232°C) Orifice size: Fixed ball with double sealing Trunnion-style ball: Prevents ball blowout Automatic compensation of seat sealing Low operating torque Handle as indicator of
- Valve Size: 0.19 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Flow (Cv): 1 to 1.6
-
Supplier: Velan, Inc.
Description: A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,500 to 2,000 psi
- Features: Ball Valves, Butterfly Valves, Steam, Water
- Connection Description: Socket Weld / Solder, Threaded
-
Supplier: Asahi/America, Inc.
Description: 25 (3/4'') PolyPure® BALL VALVE - FKM
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Features: Ball Valves, Other
- Material: Polypropylene (PP)
-
Supplier: Galco Industrial Electronics
Description: Valve, Stainless Steel, Ball,
- Features: Ball Valves
-
Supplier: Mid-America Fittings, Inc.
Description: No Description Provided
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 2 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 47
-
Supplier: Asahi/America, Inc.
Description: 25mm (3/4'') Airpro Socket Ball Valve
- Valve Size: 0.75 inch
- Pressure Rating: 230 psi
- Features: Ball Valves, Other
- Actuation: Manual / Hand
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Three-way version offers the same trunnion design, dual sliding seats and other premium features found in our 2-way valves. 1/2″ – 2″ sizes in PVC or CPVC, with 2-hole ball to prevent mixing, or 3-hole ball to prevent momentary deadhead. 3″ & 4″ sizes in PVC, CPVC, PP and PVDF.
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Flow (Cv): 4 to 39
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: Full Port Brass Ball Valve w/ Solder Ends & Lever Handle
- Valve Size: 3 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: 4 to 366 F
- Features: Ball Valves, Gas, Water
-
Supplier: U.S. Plastic Corporation
Description: 3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically
- Valve Size: 1 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Features: Ball Valves
-
Supplier: BI-TORQ® Valve Automation
Description: Features Full port 3-piece sanitary ball valve 1/2" through 4" ISO mounting pad Clamp ends 240 grit polish Cavity filled seats Ideal for food, beverage and pharmaceutical applications TFE seats, TFE body seals
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -40 to 450 F
-
Supplier: KZVALVE
Description: The KZValve Bronze 3-Way Ball Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 1/2" to 2" bronze 3-way ball valves • Valve body: C84400 bronze •
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 3
- Flow (Cv): 5.4
-
Supplier: Bonomi North America, Inc.
Description: Mini Brass Ball Valve Reduced Port, FNPT Threaded
- Valve Size: 0.375 inch
- Pressure Rating: 450 psi
- Media Temperature: -4 to 330 F
- Features: Ball Valves, Water
-
Supplier: Velan, Inc.
Description: Resilient-seated ball valves featuring Memoryseal seating technology, low emissions packing chambers, and other value-added technical features for superior performance. Features and benefits • Exclusive Memoryseal™ seats compensate automatically for wear and fluctuations ofpressure and
- Valve Size: 0.5 to 6 inch
- Agency: ASME
- Features: Ball Valves, Butterfly Valves
- Connection Description: Bolt Flange
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
Find Suppliers by Category Top
Featured Products Top
-
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
-Pneumatic Positioners. 3/8″ – 4″ valve sizes, 2-way and 3-way. Manual Ball Valves (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
For greater system design flexibility and increased productivity, specify the EBV(T)-PR Ball Valve with Integrated Pressure Relief. This compact solution eliminates the check valve and associated brazing involved when piping a ball valve and check valve in parallel to protect a system from over (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Bonomi Introduces Unique Four-Seated Three-Way Brass Ball Valves With Spring Return Handles Bonomi's new three-way brass ball valves change flow paths with a quarter turn of the spring-loaded handle and return to the original flow path when the handle is released. They are available in (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
Conduct Research Top
-
Product Showcase and Marketplace
that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now! is available FREE in CD format
-
Marketplace
developed an innovative engineering tool that supports specifiers and users of their full range of ball valves, actuators and controls. CAD Now! is a fully configurable CAD database that allows the user to download/insert drawings in 2D and 3D formats into all of the most popular CAD programs. CAD Now
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/64599/727067763-MIT.pdf?sequence=2
68 3-7 Ball valve 3D picture . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
A Thermally Actuated Gas-Lift Safety Valve
Fig. 8— Ball valve 3D picture.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/78576
Ball valve 3D picture .
-
Polymer-based valves with tunable opening pressures for biomedical applications
Figure 1: Polymer-based ball valves (a: 3D -model of the valve; b: Series of the valve with different opening pressures .
-
Proceedings of the 15th International Meshing Roundtable
In this paper, the steady and unsteady fluid flows in a three-dimensional ( 3D ) model of a ball valve are computed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80656/52925455-MIT.pdf?sequence=2
FIGURE 3.7: WORKING MODEL- 3D SCREEN SHOT OF STANDARD BALL VALVE SIMULATION..
-
Remotely Controlled Pipeline Isolation System
Challenges included pigging the two SmartPlug's via 3D bends and small 1D ball valves , as well as negotiating the plugs through heavy wall risers and sharp bends to reach isolation location.
-
A study of process and die design for ball valve forming from stainless steel tube
The FE model of ball valve hydroforming simulated in DEFORM 3D (only one eighth is shown .
Indicates content that may require registration and/or purchase.