Products/Services for 3D CAD Models Ball Valves
-
Ball Valves - (2119 companies)Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open... -
Computer-Aided Design (CAD) Services - (1430 companies)Computer-aided design (CAD) services assist in the computerized design, three-dimensional (3D) modeling, and printing and drafting of engineering components and assemblies. Computer-aided (CAD) services include specialized programs that help... -
Ball Bearings - (769 companies)Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings. Ball bearings are used to provide smooth, low friction... -
3D Scanners - (121 companies)...the object can be taken once the scan data is on the computer. The information can then be converted to a computer-aided design (CAD) model or a computer-aided engineering (CAE) tool. Types of 3D Scanners. A 3D scanner captures 3D information. There are many...
-
Modeling and Simulation Software - (524 companies)Modeling and simulation software is used to model and simulate a system or process for the purposes of testing or calibration. It is used in a wide variety of industrial processes and is applied in conjunction with physical simulation systems... -
Gate Valves - (1169 companies)Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow. Gate valves (also known as knife valves or slide valves) are linear motion valves in which a flat closure element...
-
Globe Valves - (800 companies)...to the valve seat allows or restricts flow. Ball disks fit into a tapered, flat-surface seat. The ball disk is best used in low pressure, low temperature systems. They can be used for throttling services but they are best used to start/ stop flow. Composition...
-
Computer-aided Design and Computer-aided Manufacturing Software (CAD/CAM) - (712 companies)By contrast, three-dimensional CAD or 3D CAD software is well-suited for machine shops, product designers, reverse engineering, and complex surfacing. Within 3D software there are further specialties, including wireframe/surface modeling...
-
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Check Valves - (1955 companies)The mechanics of check valve operation are relatively simple. Most check valves contain a ball that sits freely above the seat, which has only one through-hole. The ball has a slightly larger diameter than that of the through-hole. When the pressure behind...
Product News
-
Custom Machine & Tool Co., Inc.
3D CAD Models & Datasheets—Instant Access Custom Machine & Tool Co. Inc. has just launched an online interactive CAD catalog powered by 3Dfindit, giving you instant access to configurable 3D CAD models and datasheets for our Concentric Maxi Torque bushings and In-Stock timing pulleys. What you can now do online: * Select the right Concentric Maxi Torque bushing or pulley configuration. * Download CAD files in the format you need. * Integrate directly into your mechanical designs. * Speed up prototyping and shorten design cycles. Check... (read more)Browse Timing Pulleys (metric) Datasheets for Custom Machine & Tool Co., Inc. -
Dataforth Corporation
Explore our library of 3D CAD models Explore our comprehensive library of 3D CAD models for Dataforth modules and accessories. Models are available in both STEP and STL formats for many of our product families. Families with CAD Models Available: Signal Conditioning. SCM5B & Accessories (e.g. SCMPBx) 3-Way Isolated Signal Conditioning. SCM7B & Accessories (e.g. SCM7BPx) 2-Way Isolated Process Control Signal Conditioning. SensorLex (R) 8B & Accessories (e.g. 8BPx) Miniature Isolated Analog Signal Conditioning. DSCA High Performance... (read more)Browse Data Acquisition Datasheets for Dataforth Corporation -
EXAIR
EXAIR’s 3D Model and CAD Library EXAIR.com (R) offers a great number of resources to help our customers make informed decisions. Building an effective and efficient compressed air system involves many factors, and having exact information is necessary when piecing the puzzle together. For this reason, EXAIR provides over seventy 3D model and CAD drawing extensions for products on our website. Save time and maintain accuracy by downloading the exact type of file needed. Our library has all the information needed to ease... (read more)Browse Air Knives Datasheets for EXAIR -
Custom Machine & Tool Co., Inc.
CAD Models With Concentric Maxi Torque Bushing What you can now do on our website: * Select the right Concentric Maxi Torque bushing or pulley configuration. * Download CAD files in the format you need. * Integrate directly into your mechanical designs. * Speed up prototyping and shorten design cycles. Check out the full details in the article, including a video demonstration, and start designing with the Concentric Maxi Torque keyless hub-to-shaft bushing connection system! (read more) -
Takachi Electronics Enclosure Co., Ltd.
Download 3D-CAD data on TAKACHI website!! Now STP (3D model) format of enclosure drawings is available on our website!. You can download the STEP format files by registration and login. It really helps development of and speeding up your projects. Registration is required for 3DCAD download. Please refer to below HOW TO REGISTER VIDEO. (read more)Browse Electronic and Instrument Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
Renishaw
FixtureBuilder 8.0 3D-modelling software Renishaw is pleased to announce the release of FixtureBuilder 8.0, the latest version of its 3D fixture modelling software. FixtureBuilder allows users to design metrology fixturing set-ups without having to go near their co-ordinate measuring machines (CMM) and other inspection devices. This reduces the amount of unproductive set-up time and increases the productivity of inspection machines. The software can be used with a CAD model of the part to be inspected, which is imported... (read more)Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
Rockford Ball Screw
We repair all makes and models of ball screws returns for the internal return nut systems. We repair the inner bearings in the bearing end supports (or replace as needed). RBS repair will analyze and fix solid structure return tubes and the deflectors that change the trajectory of the bearings as well as the split return tubes with finger extensions. We repair all makes and models of ball screws. In the event the screw/nut/bearing support assembly cannot be repaired, RBS has the ability to reverse engineer the unit and send our customer... (read more) -
McWane Plant and Industrial
New CAD Library We 're proud to announce the launch of our new CAD library, a self-service resource anyone can use to generate a wide range of 2D and 3D CAD files - as well as submittal drawings - for MPI valves and water control gates. We offer a breadth of file types, including STEP, DXF, IGES, SAT, VRML, and many others. Several of our AWWA valves and water control gates are available now, with more on the way soon. Check it out here: https://lnkd.in/gGR_VrMp (read more)Browse Gate Valves Datasheets for McWane Plant and Industrial -
Smalley
Smalley Interactive CAD Library Smalley leads the way in designing and manufacturing retaining rings and wave springs. We have developed an interactive, parametrically drawn CAD library. This library provides information about our various ring and spring products and is always available to our customers for immediate download. The Smalley CAD library is an easy to use interface that allows engineers, procurement specialists, and other personnel the ability to download 2D or 3D CAD documents for evaluation and analysis... (read more)Browse Retaining Rings and Snap Rings Datasheets for Smalley -
Plast-O-Matic Valves, Inc.
CAFE Electrically Actuated Ball Valves Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves. CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm. CAFE NITRO Model includes programmable OLED screen, complete menus, fully directional keypad... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc.
-
http://waset.org/publications/8403/virtual-assembly-in-a-semi-immersive-environment
The various steps involved in the virtual assembly of the ball valve such as CAD model preparation, data transformation, data import, 3D visualization, etc. are represented in a pictorial form with the help of a flow chart.
-
Computing, Control and Industrial Engineering IV
Fig.1 Ball valve structure SolidWorks software developed by SolidWorks Corporation, It is a 3D CAD integration system based on Windows desktop, Has a comprehensive entity modeling capabilities, It uses non-binding feature modeling, Design process have full associatively, The design can be modified during any stage …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2996/07_Kuhn.pdf?sequence=1
… slots for adjusting aluminum rail heights and for passing gas lines........................................................................45 Figure 23: Rear end cap with two gas flow lines and one pressure relief check valve and sectioned aluminum guide … … 50 Figure 27: Exploded 3D Cad drawing of the preheater … … tube fitting ...................................................................................................................78 Figure 42: Silicon wafer held between round shoulder bushing and cylindrical bottom drive roller ...............................................................................................80 Figure 43: Shoulder bushing detail .....................................................................80 Figure 44: Roller assembly model ......................................................................81 Figure 45: Picture … … retraction...........................................................................................................105 Figure 57: Ball transfer switch..........................................................................106 Figure …
-
Chassis Handbook
3D CAD software 476 3D modeling (software) 476 f. 4-post test rig 469 ABE (software) 477 ABS valve configuration 179 ACC Stop&Go 548 acceleration (driveoff) behavior 130, 137 acceleration balance … … allgemeiner Unebenheitsindex (AUN) 73 amplification function 74 angle superposition steering system 550 angular ball joint 197, 202 …
-
Scientific.Net: Materials Science
Abstract:Based on the way of parametric design with SolidWorks, The 3D model of Whole welding type forged steel ball valve is established, Based on... Chapter 14: Intelligent Control, Structural Engineering Analysis, CAD Optimized Design .
-
http://dspace.mit.edu/bitstream/handle/1721.1/75666/819332634-MIT.pdf?sequence=2
3D printing the part allowed for more customization than fabricating the part using other methods. The critical features are: a groove for an O‐ring, internal threads to mate with the external threads of the bellows, and a hole to allow a ball valve to enter through the center of the part. Figure 3.4 shows the initial CAD design, created using Solidworks software, as well as the physical part. Figure 3.4: (a) Bellows Cap solid model (b) manufactured cap with O‐ring .
-
Active modification of the environment by a robot with construction abilities
The two-part foam robot has two canisters on the body part, with both canisters connected to the shutdown mechanism by means of ball valves . Figure 4 3D - CAD models of the robot: Head part models on the left and right are used with one- and two-part foams, respectively.
-
Advanced Materials Research
Abstract:In this paper, the optimization model of ultra high electromagnetic ball valve is established, and using the MATLAB optimization toolbox for... UG Software CAD /CAM Technology in Shark Model Processing Application Abstract:The first use of UG modeling tool to complete the shark 3D modeling; then using UG …
-
Didactics of the Analytical geometry and Linear algebra
… related, 87-89, 121, 123 integrated, 87, 89, 121, 123 intuitive, 87, 88, 123 structural the 87, 89, 121, 123 illumination models see local illumination models bereichsspezifische strategies 267, 7 … … polynomials 272, 324 movements of a bicycle valve , speed, uniform uniformly accelerated … … accounts 352, 366 computers Aided, 145 of the images geometric to visualization, design ( CAD ), 319 computer algebra … Dandelin'sche balls P. 39, 320 De Casteljau algorithm, 320 quizzes R., 20, 149, 160, 161, 167, 288 Germany's super brain, 132 DGS, 33, 71-76 Descartes, 296-299 de Casteljau (Dynamic geometry system), 59-64, 321 3D-DGS , 60 Archimedes Geo3D, 60 …
-
Scientific.Net: Materials Science
3D Modeling and Open-Close Motion Simulation of the Triple Eccentric Butterfly Valve Abstract:It was achieved with the benefit of excellent molding function of CAD /CAM, to solve the … … presents 3D modeling and simulation for a new type of globoidal indexing cam mechanism with steel ball .
Indicates content that may require registration and/or purchase.