-
Supplier: Can-Do National Tape
Description: Scotch® ATG Adhesive 3M 987XL Transfer Tape, 400 Acrylic Adhesive 3M™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. Utility grade tape. For use with
- Width: 0.25 to 0.75 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 465 with Adhesive 400 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. 3M™ Adhesive Transfer Tapes 465 with 3M™ Adhesive 400
- Width: 0.25 to 3 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Can-Do National Tape
Description: Transfer Tape 3M 463 Transfer Tape with High Tack Adhesive 3M™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing.
- Width: 0.25 to 2 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
-
Supplier: Can-Do National Tape
Description: VHB Transfer Tape Clear VHB Acrylic Adhesive Transfer Tape 3M™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft paper liner - unprinted. 3M High Performance Acrylic Adhesive
- Width: 0.5 to 48 inches
- Adhesive: Pressure Sensitive (PSA)
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 6803 is a 3mil adhesive transfer tape which has high performance rubber based transfer adhesive exhibiting high peel strength, excellent initial tack, and shear strength.
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 7.5 lbs/in
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 3M 9627 adhesive transfer tape with 3M Quick Bonding Adhesive 360 provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coat paint.
- Thickness: 0.005 inches
- Peel Strength / Adhesion: 10 lbs/in
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: 7333 is a 3.25 mil, acrylic adhesive transfer that has an excellent adhesion to a broad spectrum of foam substrates.
- Thickness: 0.00325 inches
- Peel Strength / Adhesion: 3.75 lbs/in
- Type: Transfer
-
Supplier: Budnick Converting, Inc.
Description: L3+T3 is a 3-mil transfer tape that does not have a carrier, this enables it to provide maximum conformability and good adhesion to elastomeric surfaces. The L3 adhesive platform is a proprietary specialty acrylic adhesive designed to withstand temperatures up to 275oF (135oC)
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 5.625 lbs/in
- Type: Transfer
-
Supplier: Newark, An Avnet Company
Description: 3M ADHESIVE TRANSFER TAPE 966 CLEAR, 48 IN X 60 YD 2.3 MIL
-
Supplier: Newark, An Avnet Company
Description: 3M ADHESIVE TRANSFER TAPE 966 CLEAR, 24 IN X 60 YD 2.3 MIL,
-
Supplier: Newark, An Avnet Company
Description: 3M ADHESIVE TRANSFER TAPE 966, CLEAR, 12 IN X 60 YD, 2.3 MIL
-
Supplier: Custom Fabricating & Supplies
Description: Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes? Adhesive
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Newark, An Avnet Company
Description: 3M VHB Adhesive Transfer Tape F9469PC, 25 mm x 55 m
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 3 in x 60 yd Roll.
- Temperature Resistance: 82.2 C
- Backing Material: Paper
- Type: Transfer
-
Double Sided and Transfer Tapes - 3M 950 Adhesive Transfer Tape 2 in x 60 yd Roll -- 950 2IN X 60YDSSupplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 2 in x 60 yd Roll.
- Adhesive: Acrylic
- Type: Transfer
-
Supplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 100- 966 Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals, and applications that require low outgassing. It is recommended for
- Adhesive: Acrylic
- Backing Material: Paper
- Features: Specialty / Other
- Type: Transfer
-
Double Sided and Transfer Tapes - 3M 950 Adhesive Transfer Tape 4 in x 60 yd Roll -- 950 4IN X 60YDSSupplier: Ellsworth Adhesives
Description: 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 4 in x 60 yd Roll.
- Adhesive: Acrylic
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive
- Width: 0.75 inches
- Thickness: 0.005 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds
- Width: 0.75 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Total Plastics, Inc.
Description: High initial adhesion to a variety of surfaces including many plastics. Heavy adhesive coat weight bonds to textured surfaces. Adhesives is reverse wound on 1” cores for use in Scotch® ATG Applicators. Available Sizes 1/4” x 18 yds. 1/2” x 18 yds. 3/4” x 18 yds.
- Width: 0.25 to 0.75 inches
- Type: Transfer
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Adhesive Transfer Tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off.
-
Supplier: TransPak
Description: A touch of your finger applies a precise strip of adhesive. Accurate placement direct to the surface. No extra rub down needed. Rewinds waste liner into gun. Trigger operated mechanism makes tape easy to apply. Safe operation; no need for knives or scissors. For 3/4", 1/2", and 1/4" wide tape
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: TransPak
Description: Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Total Plastics, Inc.
Description: Gives excellent adhesion to most paper stocks. No mess or clean up. Bond lines are thin and adhesive flows into surface irregularities. Seal pockets in folders, bond matte board in picture frames, or use it for general purpose bindery attaching. Use with Scotch® ATG Applicators. 2.0 mil.
- Width: 0.25 to 0.75 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive
- Thickness: 0.005 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds
- Width: 0.75 inches
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Custom Made Boxes, Inc.
Description: Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to
- Width: 0.75 inches
- Thickness: 0.005 inches
- Type: Transfer
-
Supplier: TransPak
Description: Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many
- Thickness: 0.002 inches
- Type: Transfer
-
Supplier: Accuris
Description: TRANSFER, ADHESIVE FILM
-
Description: Liner Side Adhesive General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications Felt Foam Gasketing Mounting Tape Name Plates Paper Sound Damping Trim Vibration Control
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 93.33333333333333 C
- Adhesive: Acrylic, Silicone
- Backing Material: Paper, Plastic / Polymer
-
Supplier: Zippertubing Co. (The)
Description: 1) Acrylic transfer adhesive with liner2) Ideal where extremely thin closure is required3) Good in high flex, flat cable applications4) OK for low stress, small round applications5) Best with SH1, Z-3250-CN & Z-5080-CN Shields6) Thumb pressure closure7) Avoid solvent exposure
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Adhesive Applications
Description: AT30 is a high-performance glass-filled acrylic transfer tape well suited to a wide variety of end uses. A versatile acrylic adhesive, AT30 is an effective solution for general industrial bonding, precision component assembly, and graphic arts applications. High-performance
- Thickness: 0.003 inches
- Peel Strength / Adhesion: 7 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Adhesive Applications
Description: A803 is an unsupported permanent acrylic transfer pressure-sensitive adhesive that features excellent peel strength and tack. This product is supplied on a 76# polycoated kraft release liner. High tack and peel with moderate shear strength Strong anchorage to many foam materials
- Peel Strength / Adhesion: 7 lbs/in
- Temperature Resistance: -40 to 104.44444444444444 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Features: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Master Bond EP3UF-1 is a one part epoxy that requires no mixing and is not premixed and frozen. Due to its low viscosity of 5,000-15,000 cps, this heat curable thixotropic compound is ideal for underfill and many bonding applications. EP3UF-1 delivers high bond strength and dimensional stability with a compressive strength of 18,000-20,000 psi and a tensile modulus of 450,000-500,000 psi. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP3SP5FL is considered a “snap cure” type epoxy system and can be used in a variety of applications in the aerospace, electronics and specialty OEM industries, among others, particularly when ultra fast curing and repairability are desirable features. It requires no mixing (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB™ Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)
Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Streamline your electronics manufacturing with 3M™ Scotch-Weld™ 6101 and 6102 one-part epoxies. These fast-curing, no-mix adhesives deliver quick, energy-efficient bonding for sensitive electronics. Ideal for plastics, metals, and composites, they create strong, flexible, and water (read more)
Browse Epoxy Adhesives Datasheets for Ellsworth Adhesives -
database. Browse by tapes from Budnick's top brands, that include 3M, tesa Tape, and Avery Dennison. If you're tired of browsing through countless websites, unsure if their products will even meet your specs click here to use our Advanced Product Search Tool to find exactly what you need. Only at Budnick. (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Magna-Tac® TR-8899 (Cross reference to 3M™ Scotch-Weld™ Epoxy Adhesive 2290) is a one part formulated thermosetting epoxy designed to adhere metals and alloys in transformer cores, as well as electric motor rotors and (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Beacon Adhesives, Inc. -
Picking the right adhesive can help you meet environmental health and safety goals, but avoiding performance trade-offs means you need to make a calculated spec. For fiberglass, fabrics, felts, cardboard, and more, 3M™ Fastbond™ Pressure Sensitive Adhesive 1049 offers repositionable (read more)
Browse Pressure Sensitive Adhesives (PSA) and Contact Adhesives Datasheets for Ellsworth Adhesives -
temperature resistance up to 260°C Range of thermal conductivities up to 3.00 W/mK Range of viscosities, harnesses and tensile strengths Excellent adhesion to most substrates Applications: Sealing, bonding, gasketing (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
. Learn More about Magna-Tac M677 SHEAR STRENGTHS Fully cured bonds attain lap shear strengths in the neighborhood of 3,000 psi when tested at room temperature using ASTM D1002 procedure. (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc. -
. The material provides a thermal conductivity of 3.2–3.8 W/(m•K) and a volume resistivity greater than 1014ohm-cm at 25°C. It features a low tensile modulus of 8,000–12,000 (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc.