Products/Services for 3w Ka-band Transceivers
-
Satellite Communications Equipment - (170 companies)...of IF amplification. Power amplifiers and solid state power amplifiers (SSPA) are also available. Features Categories of satellite communications equipment include: RF receivers satellite modems splitters switchover units transceivers translators... -
RF Transceivers - (494 companies)RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal. RF transceivers are electronic devices that receive and demodulate radio frequency (RF) signals, and then modulate and transmit... -
RFID Transceivers - (88 companies)RFID transceivers are combination receiver/transmitter devices that RFID readers and RFID tags use to communicate with each other. RFID transceivers establish RFID reception and transmission on the same integrated circuit. This allows them...
-
Network Transceivers - (186 companies)Network transceivers connect nodes and send and receive signals. In Ethernet networks, they are called medium access units (MAU). How to Select Network Transceivers. Image Credit: M2 Optics. Network transceivers connect network nodes and send... -
Fiber Optic Transceivers - (290 companies)Fiber optic transceivers include both a transmitter and a receiver in the same component. How to Select Fiber Optic Transceivers. Fiber optic transceivers combine a fiber optic transmitter and a fiber optic receiver in a single module... -
Network and Communication Chips - (603 companies)Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems. Network and communication chips use many different technologies. Choices include: current mode logic (CML). gunning transceiver...
-
Network Equipment - (1972 companies)Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type...
-
Wireless Systems - (283 companies)Wireless systems consist of combined RF components such as transmitters, receivers, transceivers, filters, down / up converters, antennas and antenna positioners. Wireless systems consist of combined RF components such as transmitters, receivers...
-
Fiber Optic Receivers - (131 companies)...by a fiber optic transmitter (or transceiver) and travels along single-mode or multi-mode optical cable, depending on device capabilities. A data demodulator converts the light signal back into its original electrical form. In more complex fiber optic...
-
Access Points - (227 companies)Access points are transmitter / receivers (transceivers) that connect to a network through an interface such as a bus or connector. They receive, store, and transmit data between the wireless LAN and the wired structure. How to Select Access Points...
Product News
-
Richardson RFPD
Ka-Band GaN MMIC Amplifiers from UMS The family of RF GaN-on-SiC Ka-Band amplifiers covers power levels from 33 to 44 dBm, and are available in die or QFN-package formats. These devices are fabricated on the proprietary UMS GH15 GaN process, which is optimized up to 42 GHz, delivering high power, high PAE and high linearity, and making it ideal for transmitting modulated waveforms. (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
Richardson RFPD
CTS Clearplex Waveguide Filters for Ku to Ka Bands ClearPlex (R) is a type of RF filter based on CTS ' proprietary ceramic waveguide technology that supports even better performance than traditional ceramic dielectric filters: Nearly twice the Q-Factor. Even higher power handling. Excellent passive intermodulation (PIM) performance. These durable and dependable filters are recommended for 5G FR2 mmWave and Ku/Ka-band Satcom applications. *Modifications and custom versions for other 12-40 GHz applications are available upon request. (read more)Browse RF Filters and Microwave Filters Datasheets for Richardson RFPD -
TDK-Lambda Americas Inc.
1.5 and 3W DC-DC converters Through-hole and surface-mount 1.5 and 3W DC-DC converters operate at full load in -40 to +85 C temperatures. March 2022. TDK Corporation (TSE 6762) announces the introduction of additional models to the popular CCG series of isolated DC-DC converters. The 1.5W and 3W rated parts operate convection cooled at full load from -40 to +85 C. All voltage combinations are available with terminations for either surface-mount or through-hole placement. Applications include data and tele-communications... (read more)Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Win Source Electronics
RS-485 Transceiver Comparison Guide Industrial communication systems face critical challenges such as signal distortion, EMI interference, and temperature extremes. Selecting the right RS-485/RS-422 transceiver ensures stable, reliable communication and system efficiency. This guide highlights key differences and application suitability: ISL3172 (Renesas): Low-power, long-distance communication; ideal for sensor networks, PLC slaves, and remote data acquisition. Slew-rate-limited outputs reduce EMI. SN65HVD10 (TI): High-speed... (read more)Browse Network and Communication Chips Datasheets for Win Source Electronics -
DigiKey
RM126x Series LoRaWAN Transceiver Modules Laird Connectivity 's RM1261 and RM1262 series modules are based on Silicon Labs EFR32 series SoC and the Semtech SX126x radio. They provide a low-power, long-range solution for users to easily develop their LoRaWAN implementation. The RM126x series supports LoRaWAN classes A, B, and C for secure, scalable, and bidirectional communication and leverages the advantages of Silicon Labs hardware, software, and tools. The Laird Connectivity RM126x modules also include a LoRa point-to-point (LoRa P2P)... (read more)Browse Memory Modules Datasheets for DigiKey -
World Star Tech
HL65303HD 1.3W 665 nm Laser Diode for Medical Use USHIO LASER DIODES. HL65303HD is a high power red laser diode by USHIO, distributed by World Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences. Key Specifications: Wavelength: 665 nm. Optical Output Power: 1.3W (CW). Package Type: 9 mm CAN. High Wall Plug Efficiency: 40%. Emitter Size: 80 mm width. Applications: Photodynamic Therapy. Life Sciences. Laser... (read more)Browse Diode Lasers Datasheets for World Star Tech -
World Star Tech
1.3W 670nm Red Laser Diode for Medical Use HL67203HD LASER DIODE. HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo-immunotherapy. Features. Single emitter. Optical output power: 1.3W (CW). Wavelength: 675nm Typ. High wall plug efficiency: 40% Typ. High heat dissipation 9mm CAN package. Multi transverse mode. TE mode oscillation. Applications. Photodynamic therapy. Photoimmunotherapy. Medical, healthcare. Life science. Laser modules. Sample units... (read more) -
Win Source Electronics
RS-232 Transceivers: MAX3232 vs ST3232 Selecting the Right RS-232 Transceiver. RS-232 remains a classic serial communication standard in industrial control, embedded systems, POS terminals, and medical equipment. Proper transceiver selection is critical due to voltage-level differences between RS-232 ( +-12V) and TTL/CMOS logic (0 -5V/3.3V). Choosing the wrong device can lead to data loss, malfunction, or supply risks. Transceiver Comparison. MAX3232ECPWR (TI): Industrial-grade solution, supports 3.3V -5.5V systems, +-30V input... (read more)Browse Fiber Optic Transceivers Datasheets for Win Source Electronics -
Richardson RFPD
75-6000MHz 5G transceiver from Analog Devices FEATURES: - 4 differential transmitters. - 4 differential receivers. - 2 observation receivers with 2 inputs each. - Center frequency: 75 MHz to 6000 MHz. - Fully integrated DPD adaptation engine for power amplifier linearization. - Crest factor reduction engine. - Maximum receiver bandwidth: 200 MHz. - Maximum transmitter large signal bandwidth: 200 MHz. - Maximum transmitter synthesis bandwidth: 450 MHz. - Maximum observation receiver bandwidth: 450 MHz. - Fully integrated independent... (read more)Browse RF Transceivers Datasheets for Richardson RFPD -
Richardson RFPD
ADRV9002 RF Transceiver from Analog Devices The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific... (read more)Browse RF Transceivers Datasheets for Richardson RFPD
-
Start pdf
… 1.8W in the 6.5-16 GHz bandwidth corresponding to a power density of 3W /mm. WEP1E-05: A Low-Loss, Wideband Combiner for Power Amplification at Ka - Band Frequencies WEP1F-01: Antenna and Flip-Chip Circuit Board Design for a 24 GHz Short-Range Radar Transceiver .
-
Abstract cards
Design of a Ka - Band Bandpass Filter with Asymmetrical Compact Resonator … the proposed methodology is demonstrated by application to the RF portion of an NXP semiconductor transceiver design. … low power, and that the switch temperature reaches about 60◦ C under 6 . 3W CW of applied …
-
Book of abstracts
Design of a Ka - Band Bandpass Filter with Asymmetrical Compact Resonator … proposed methodology is demonstrated by applica- tion to the RF portion of an NXP semiconductor transceiver design. … under low power, and that the switch temperature reaches about 60◦C under 6 . 3W CW of applied …
-
Mobile Health
L, Ka band … bandwidth: OFTM for high performance application and Single Carrier (SC) for low power transceivers with low complexity … PE_OOK=72.35e- 3W PE_BPSK=126.85e-3 W PE_QPSK=126.85e-3 W PE_8PSK=126.85e …
-
RF/Microwave Circuit Design for Wireless Applications Complete Document
Ph.0. 3W Sen-You Liu and Huey-Ru Chuang, "A 2.4-GHz Transceiver RF Front-End for ISM … Moving up into the millimeter-wave area, one of the target oscillators is the Ka - band MMIC voltage-controlled oscillator designed for Ka-band smart munitions applications double-heterojunction, pseudomorphic, high-electron-mobility transistor (PHEMT) tech- MMIC program.
-
Information Technology Applications in Industry II
= 4 sign(kurt ( wT z ))[E {z ( wT z ) 3 }− 3w w ] . Ka Band Cassegrain Monopulse Antenna Fed by Tapered Rod Antennas, 8th International Symposium on Antennas, Propagation and EM Theory, 2008, pp.39-41 … p. 168-171 [6] Tao Liu, Chunye Zhang, Xudong Han, A short message transceiver system based on …
-
Mechanical Engineering and Intelligent Systems
Resistance to Rain Attenuation on Ka Frequency Band .[J] Countermeasures Radio Hidden Terminals Using A Single Transceiver [C]. Abbreviation: 1w=1 week flooding, 2w=2 week flooding, 3w =3 week flooding, 4w=4 week flooding …
-
Distributed Space Missions for Earth System Monitoring
2011) SIGNAL: a Ka - band digital beam- forming SAR system concept to monitor topography variations of ice caps and glaciers. … UK)SGR-0712C/A11.6W,0.5kg>10Deimos-1,UK-DMC-2 SGR-10/202/4Â6C/A2/46. 3W ,1kg>10PROBA-1 … Constellation communications and navigation transceiver CDMA .
-
Nanotechnology and Precision Engineering
Literature shows that FBAR operating in the frequency range of X-band, K-band and Ka - band have been reported in [1-4]. … bandwidth of 6.6% that makes it a suitable candidate for implementation in a Ku-band transceiver . x1 (t ) = −0.628 x1 (t ) + 6.28 0.001024 × 8. 3w (t ) .
-
EuMC 2012 abstract cards
This paper presents the configuration of the Ka - band radiometer developed for the Phase II of the QUIJOTE radio astronomy experiment, as well as the design of the different subsystems involved in the instrument. … antenna characterization, a 2×2mm2 monolithic microwave integrated circuit (MMIC) including a 77-GHz transceiver and a frequency … … of the wireless power receiver is obtained as high as 80% for ∼ 3W pickup at 13 …
Indicates content that may require registration and/or purchase.