-
Supplier: Accuris
Description: Steel wire ropes \x96 Safety \x96 Part 5: Stranded ropes for lifts
-
Supplier: Accuris
Description: Stranded steel wire ropes. Part 3: Specification for zinc coated ropes for ships
-
Supplier: Accuris
Description: Steel wire ropes \x97 Safety Part 5: Stranded ropes for lifts
-
-
Standards and Technical Documents - Steel Wire Ropes; Round Strand Rope 6 \xd7 19 Filler -- DIN 3057Supplier: Accuris
Description: Steel Wire Ropes; Round Strand Rope 6 \xd7 19 Filler
-
Supplier: ASTM International
Description: This specification covers stranded steel wire ropes of various grades and constructions manufactured from uncoated or metallic coated wire and cord products manufactured from metallic coated wire. Dimensional characteristics include the diameter and lay length of the
-
Supplier: CSA Group
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Description: Specifies: a) the dimensional characteristics; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 0,8 mm and 3,5 mm. This second
-
Supplier: ASTM International
Description: 1.1 This test method covers the tension testing of wire ropes and strand at room temperature, specifically to determine the minimum acceptance strength or nominal strength, yield strength, elongation, and modulus of elasticity. 1.2 The values stated in inch-pound units are to be
-
Supplier: ASTM International
Description: 1.1 This specification covers the general requirements for the more common types of stranded steel wire ropes. Included in this specification are wire ropes in various grades and constructions from 1/4 in. (6 mm) to 23/8 in. (60 mm) manufactured from uncoated or metallic
-
Supplier: CSA Group
Description: Deals with the requirements for materials, method of manufacture and quality control. Includes information on both the required quality of materials and the heat treatment of steel to be used for the manufacture of sockets. With regard to quality control, reference is made to the general
-
Description: Deals with the requirements for materials, method of manufacture and quality control. Includes information on both the required quality of materials and the heat treatment of steel to be used for the manufacture of sockets. With regard to quality control, reference is made to the general
-
Description: Specifies: a) the dimensional tolerances; b) the mechanical characteristics; c) the conditions with which coatings, if any, shall comply; d) the conditions of sampling and control. Applies to round, bright or zinc-coated wires of nominal diameters between 1 mm and 3,5 mm.
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 316:
- Diameter: 0.75 inch
- Breaking Strength: 42,000 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: Loos & Co., Inc.
Description: 6X25 Wire Rope Flexible True working wire ropes. These constructions are used extensively in heavy duty hoisting cranes. Also used in shovels, dredges, skidders, excavators, logging and oil field applications. Member of the 6x19 Class of Wire Ropes 302/304:
- Diameter: 0.75 inch
- Breaking Strength: 49,600 lbs
- Number of Strands: 6
- Wires per Strand: 19
-
Supplier: ASTM International
Description: 1.1 These test methods specify procedures to determine diameter and circumference (Section 8), linear density (Section 14), breaking force (Section 21), and elongation (Sections 28 and 36)) of fiber ropes except those ropes incorporating steel wire. (See MIL-STD-191) 1.2 The
-
Supplier: Certex UK
Description: ROPETEX S16 (and S65) steel wire ropes are the most commonly used type of steel wire ropes in the range from 8 to 38 mm. Both can be used for a variety of applications. Available as S16 with Fiber Core (FC) or as S65 with Independent Wire Rope Core (IWRC).
- Diameter: 0.7480319 inch
- Breaking Strength: 52,378.4 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Superior bending fatigue life when compared with conventional six strand crane ropes. Excellent resistance to crushing and abrasion particularlyon multi-layer coiling resulting from the Dyform strands. Reduced elongation results from increased steel content and the Dyform process. Optional
- Diameter: 0.7480319 inch
- Breaking Strength: 67,215.2 lbs
- Number of Strands: 6
- Application: Crane / Hoist / Lift
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 3.5273961920000003 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: Enidine Inc.
Description: Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue. Enidine
- Maximum Load Capacity (Per mount): 5.1 lbs
- Height or Thickness (Before loading): 0.9 inch
- Features: Anchoring Holes, Metric Design, Oil Resistant, Other, Stainless Steel Construction
- Application: Vibration Isolation
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 3: Information for use and maintenance
-
Supplier: AENOR
Description: Steel wire ropes - Safety - Part 3: Information for use and maintenance
-
Supplier: AENOR
Description: Terminations for steel wire ropes - Safety - Part 3: Ferrules and ferrule-securing
-
Supplier: Certex UK
Description: Flat braided wire slings for advanced lifting in all industries. Manufactured of 10 steel wire ropes in construction 6x19-WSC, which have been braided to provide a very flexible lifting sling with a wide connect surface. Length according to customers requirements. The
- Maximum Load Capacity: 5.291094288 tons
- Features: Other
- Product Type: Sling
- Construction: Wire Rope Sling
-
Supplier: AENOR
Description: Cranes - General design - Part 3-2: Limit states and proof of competence of wire ropes in reeving systems
-
Supplier: Newark, An Avnet Company
Description: CABLE CUTTER, SHEAR, 3MM, 150MM; Overall Length:150mm; Cutting Capacity Max:3mm; For Use With:Copper Cables, Bowden Cables & Soft Wire Ropes; Blade Edge:Shear; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope
- Overall Width / OD: 0.75 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 1,800 F
- Material: Ceramic, Quartz / Fused Silica
-
Supplier: AVS Industries
Description: AVSil amorphous Silica Ropes are used for high temperature packings and sealing applications. To improve handling and installation of the AVSil Silica Rope, it has the standard H coating which will start to decompose at a temperature above 500°F (260°C). There are two rope
- Overall Width / OD: 0.75 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 1,800 F
- Type: Braided Product, Rope / Cordage
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Weight: 2 lbs
- Inch: 3/4"
-
Supplier: RUD Chain, Inc.
Description: means and the precious load during turning. Maximum WLL with smallest thread diameter. Version PP-S: The standard universal connection by eye hooks for master link assemblies, round slings, wire ropes, hook assemblies.
- Maximum Load Capacity: 2.75 tons
- Threaded Length: 1.1875 inch
- Overall Bail Length: 2.9375 inch
- Bail Radius: 1.5625 inch
-
Supplier: FMS USA, Inc.
Description: FMS force measuring rollers of the RMGZ100 series are used to measure the tension in ropes, cables, wires and narrow web materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 3-300
- Force / Load Rating: 11.24 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Cantilever
-
Supplier: RUD Chain, Inc.
Description: assemblies, round slings, wire ropes, hook assemblies. For further details refer to the product information sheet.
-
Supplier: Saint-Gobain Innovative Materials
Description: each situation to offer the optimum product and application. Our range of TUF-COTE is periodically improved in order to improve the versatility and the ease of use and to provide the highest level of abrasion resistance. TUF-COTE ropes are now available with a larger core wire and
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
-
Description: Hoisting and Counterweight Ropes and Rope Connections 61 25.1 Suspension Means 61 25.2 Wire Rope Data 61 25.3 Factor of Safety 62 25.4 Minimum Number and Diameter of Hoisting Ropes 63 25.5 Suspension-Rope Equalizers 63 25.6 Securing of Wire Suspension
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover hoists of the overhead type intended for material lifting service using either chain, wire rope, or fibre kernmantle rope. They are intended to be suspended from a fixed member and may include trolleys for mobility. 1.2 This standard covers
-
Supplier: Haida International Equipment Co., Ltd.
Description: recorders... 2. Textile fabric products: clothes, hats, shoes, ropes 3. Wire and cable: data cable, usb, 4. Leather products: handbags, wallets, leather shoes, leather chairs 5. Instrumentation, vehicles, plastic products, metal, 6. Food, chemical, building materials, medical,
- Temperature Range: -70 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
Find Suppliers by Category Top
Featured Products Top
-
diameter of the rope. All sling ropes must be ordinary lay. The Safe Working Load will normally be equal to the Working Load Limit but in some circumstances it may be less e.g. If the sling is used in choke hitch SWL=WLL x 0.8 . BS EN 13414-1 covers only those sling assemblies that (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Certex UK -
lights on. This network of wires provides a reliable electricity supply across the nation, but what tools should transmission linemen carry to get the job done? Keep reading our list of (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
The Mooring Dynamics Experiment - A Major Study Of The Dynamics Of Buoys In The Deep Ocean
A 75 meter instrument line was attached to the lower end of the buoy consisting of 5/16" (0.8 em) torque-balanced 3x19 wire rope , chain and a short length of nylon.
-
SEACON II: An Instrumented Tri-Moor For Evaluating Cable Structure Design Methods
Anchors Two ing: an anchor. mooring line (ML) is 3/4-inch-diameter 3x19 wire rope .
-
Engineering Surface Oceanographic Mooring (ESOM)
The torque balanced 3x19 wire rope , previously manufactured by the U.S. Steel Corporation, i s now produced by several manufacturers.
-
ATLAS buoy-reengineered for the next decade
Non-rotating 0.96 cm diameter 3x19 wire rope is used in the upper 500 m of the mooring.
-
Deep Ocean Current Measurement Systems for Obtaining Construction Design Data
A particular construction, 3x19 galvanized wire rope To this end a computer program3 was covered with a high-density polyethylene used which had been developed to permit .
-
Surface Telemetry Engineering Mooring (STEM)
3/&" 3x19 TORQUE BALANCED WIRE ROPE (Mc WHITE .
-
SOUth TOTO acoustic measurement facility (STAFAC) in-water systems design
NILSPIN 3x19 plastic jacketed wire rope was chosen, (1) to eliminate fish bite concerns, (2) for its torque balance properties, and (3) for its corrosion resistance.
-
Recent developments in ocean data telemetry at Woods Hole Oceanographic Institution
9.5mm 3x19 TORQUE BALANCED WIRE ROPE .
-
From Alaska to the South Pacific in one-hop
Actual lengths of components for this application are an 18 meter section of 1-inch galvanized chain that bridges the buoy to a mooring consisting of: 2,000 meters of jacketed 7/16 inch ( 3x19 ) torque balanced wire rope , 2,000 meters of …
-
An Engineering Approach to Ocean Mining
MAIN WINCH - TV, DREDGING, CORING +11, 3X19 , TORQUE BALANCED WIRE ROPE - 40,000 FEET COAXIAL TV CABLE - 20,000 FEET SPEEDS - TO 900 FT/MIN .
Indicates content that may require registration and/or purchase.