-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 3X magnification with a 0.08 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 3 X
- Lens Type: Objective Lens
-
Supplier: Electro Optical Components, Inc.
Description: M Plan APO (Apochromat) Objective for NIR is an optimized optical system, with the flat and chromatic aberration free image over the entire field of view, with coating covers 532-1100nm. This series of objectives are made to the highest quality and standards; they provide long working
- Magnification: 2 to 50 X
- Numerical Aperture: 0.055 to 0.8 NA
- Working Distance: 4.04 to 34.6 mm
- Field of View: 0.48000000000000004 to 12 mm
-
Supplier: Navitar, Inc.
Description: Same Resolving Power as High Resolution Lenses with Larger FOV Navitar's HR Plan Apo Infinity Corrected Objective Lens Series includes magnifications of 1X, 2X, 4X, 6X, 10X and 20X. These lenses offer: More resolving power at a larger FOV - High NA design Long working distance
- Lens Type: Objective Lens
-
-
Supplier: Avantier Inc.
Description: we produce a wide range of quality microscope objectives for applications ranging from research to industry to forensics and medical diagnostics. We carry may types of objectives in stock, including apochromat objectives, achromatic objectives, and semi apochromat
- Magnification: 4 to 100 X
- Optical Type / Correction Factor: Achromatic, Apochromat, Plan
- Lens Type: Objective Lens
- Features: Oil / Water Immersion
-
Supplier: Titan Tool Supply, Inc.
Description: Microscope Objective 2X magnification with a 0.06 N.A. (Numerical Aperture) used on the MTSM, MTSI, MTSF Modular Toolscope Microscope or XAM-1 X Axis Measuring Microscope.
- Magnification: 2 X
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 4X Microscope Objective Lens for Modular Toolscope MIcroscope When combined with a 10X Eyepiece the total magnification of the system is 40X with a working distance of 0.600", F.O.V of 0.1606" & D.O.F. of 0.050"
- Magnification: 4 X
- Lens Type: Objective Lens
-
Supplier: Newport MKS
Description: Newport Microcsope objectives are ideal for collimating and focusing beams in the visible spectrum. Common applications involve focusing laser beams or spatial filtering. Cleanly colllimate and focus beams Rear conjugate corrected objectives Ideal for use in spatial filterting Visible
- Magnification: 5 to 60 X
- Numerical Aperture: 0.1 to 0.85 NA
- Lens Type: Objective Lens
-
Supplier: Titan Tool Supply, Inc.
Description: 40X Microscope Objective Lens for Modular Toolscope MIcroscope, Toolmakers High Magnification Microscope, ZDM-1 & ZDM-3 Depth Measuring Microscopes When combined with a 10X Eyepiece the total magnification of the system is 400X with a working distance of 0.030", F.O.V of 0.018" & D.O.F. of
- Magnification: 40 X
- Lens Type: Objective Lens
-
Supplier: Evident Scientific
Description: objective lenses corrected for chromatic aberration at a high level A line-up of objective lenses from 1.25x through 100x with working distance of 1mm or more Unified pupil position from 5x though 100x to eliminate the need for switching DIC prism when changing
- Magnification: 1.25 to 100 X
- Numerical Aperture: 0.04 to 0.9 NA
- Working Distance: 1 to 3.5000000000000004 mm
- Field of View: 22 to 26.500000000000004 mm
-
Supplier: Newport MKS
Description: These objectives are infinity corrected, ideal for UV lasers such as 3rd and 4th harmonic Nd:YAG. The objectives are designed for better than Λ/5 wavefront distortion across the entire wavelength range, and feature a standard RMS thread for easy mounting. UV fused silica lenses
- Magnification: 13 to 37 X
- Numerical Aperture: 0.11 to 0.13 NA
- Lens Type: Objective Lens
- Features: UV / NUV
-
Supplier: Flexbar Machine Corporation
Description: Standard 1.0X Objective. Model No. 20799, Auxilliary Objective Lens 0.3X
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 0.75X for SMZ 1:4 Microscope Models. Magnification: 0.5X WD = 13mm
-
Supplier: Flexbar Machine Corporation
Description: Auxiliary Objective Lens 1.5X for Flexbar SMZ 1:6:7 Zoom Ratio Microscope Magnification: 1.5 x WD = 50mm
-
Supplier: Mad City Labs, Inc.
Description: nanopositioning systems, the Nano-F3D uses proprietary position sensors on each axis to provide feedback for closed loop control. Compatible with RMS, M25, and M26 lens threads, the Nano-F3D can be used with most commercially available objective lenses. Threaded adapters are specified
- Stroke or X-Axis Travel: 0.00393701 inch
- Y-Axis Travel: 0.00393701 inch
- Z-Axis Travel: 0.00393701 inch
- Carriage Load: 1.1025 lbs
-
Supplier: Newport MKS
Description: aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 6.5 mm
- Center Thickness: 2.21 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Newport MKS
Description: aberrations. A model 5709 RMS threaded adapter is required for use as a microscope objective. A model 5708 optical mount adapter allows these objectives to be mounted in a 1 inch diameter optical mount.
- Diameter / Length: 6.5 mm
- Center Thickness: 2.21 mm
- Lens Features: Antireflection Coating, Microoptic, Mounted
- Lens Type: Aspheric Lens
-
Supplier: Parco Scientific Company
Description: 40x Short Objective
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Long Working Distances Allow for Integration into Machine Vision Measurement Systems Small Size with Excellent Performance Long Working Distances Easily Integrates with C-Mount Cameras The Mitutoyo Compact Objectives are ideal replacements to commercial and biological grade microscope
- Magnification: 3 X
- Numerical Aperture: 0.07 NA
- Working Distance: 77.80000000000001 mm
- Field of View: 6 to 8 mm
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 4X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:4X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 6X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:6X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 2X; Arm Length:-; For Use With:Mantis Compact Stereo Microscopes; Magnification:2X; Product Range:MCO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: OBJECTIVE LENS, STEREO MICROSCOPE, 15X; Arm Length:-; For Use With:Mantis Elite, Mantis Elite-Cam HD Stereo Microscopes; Product Range:MEO Series; Plug Type:- RoHS Compliant: NA
-
Supplier: Parco Scientific Company
Description: 40x Objective
- Optical Type / Correction Factor: Achromatic Condenser
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Video-dedicated Microscope Objectives 37mm Working Distances Designed for Use in Conjunction with Other Infinity Products The newly-developed Infinity Achrovid™ series is a cost-effective complement to traditional Mitutoyo Long Working Distance objectives. All Achrovid™
- Magnification: 3.3 X
- Numerical Aperture: 0.077 NA
- Working Distance: 37 mm
- Lens Type: Objective Lens
-
Supplier: Piezosystem Jena, Inc.
Description: piezoelectric objective lens positioning system 100 µm adjustment range thread size W0.8x1/36" to M 27x0.75 easy to fix onto microscopes by Flex-Adapter very compact design parallelogram construction high resonant frequency for micro objectives of up to 300 g mass option: positioning
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, or Fluorescence Microscopy Excellent Price-to-Performance Ratio Suitable for Introductory and Advanced Optical Microscopy Applications Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Achromatic Objectives are designed for
- Magnification: 100 X
- Numerical Aperture: 1.25 NA
- Working Distance: 0.15000000000000002 mm
- Lens Type: Objective Lens
-
Supplier: Navitar, Inc.
Description: below, custom designed lens orders are welcomed. We specialize in the design and manufacture of custom microscope objective lenses for researchers and OEMs who require a solution to a complex application that cannot be solved by off-the-shelf microscope objective lenses.
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Ideal for Brightfield, Darkfield, DIC, Fluorescence, or Polarization Microscopy Excellent Transmission in the UV High Numerical Apertures and Oil Immersion Options Available Additional Olympus Infinity-Corrected Objectives Available Olympus Plan Fluorite Objectives are multi-purpose
- Magnification: 60 X
- Numerical Aperture: 0.9 NA
- Working Distance: 0.20000000000000004 mm
- Lens Type: Objective Lens
-
Supplier: Accuris
Description: OBJECTIVE LENS ASSEMBLY, FOR NIGHT VISION GOGGLES, AN/PVS-5A ( )
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 10 X
- Numerical Aperture: 0.3 NA
- Working Distance: 34.00000000000001 mm
- Optical Type / Correction Factor: Apochromat
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 100 X
- Numerical Aperture: 0.8 NA
- Working Distance: 3 mm
- Lens Type: Objective Lens
-
Supplier: Shanghai Optics
Description: objectives for covering a wide variety of applications. The most basic and least expensive objectives, like you might find in a school science classroom, are achromatic objectives. Apochromatic objectives, on the other hand, provide a professional-grade level for
- Magnification: 40 X
- Numerical Aperture: 0.65 NA
- Working Distance: 0.53 mm
- Optical Type / Correction Factor: Achromatic
-
Supplier: Universe Kogaku (America) Inc.
Description: Universe manufactures a full line of objectives and eyepieces for microscopy and other applications. 4x through 100x are in stock, as well as 60x long-working-distance objectives. They are all glass achromatic designs and can be used as fiber couplers, spatial filters, and other relay
- Magnification: 20 X
- Features: Adjustable Focus
- Lens Type: Eyepiece Lens
Find Suppliers by Category Top
Featured Products Top
-
Microscope objectives are designed to magnify an object by a specific factor, ranging from 4x (a scanning objective) to 40x (a high-power objective), and even up to 100x for an oil immersion lens. To maximize flexibility, microscopes are often equipped with up to four objectives mounted on a (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
. F-Theta Lens Custom Manufacturing Specifications Lens Design Compact design with 3 to 4 elements Transmittance (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
Case Study: Objective Lenses for Laser Instruments Laser Optics Infrared Optics (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
Lens Assemblies for Quantum HardwareHigh NA Objectives for Trapped-Ion & Neutral Atom (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
alignment algorithms and mechanisms for PIC photonics device test and manufacturing Fast steering mirrors for free space optical communications and laser beam control 6-DoF hexapod and piezo systems, for lens alignment, photonics device test, assembly, and packaging, and PIC R&D (read more)
Browse Robots Datasheets for PI (Physik Instrumente) L.P. -
deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield Available resolutions: 2-megapixel (1600 x 1200) 29-megapixel (6576 x 4384) 43 (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
3. Types of TVAC Tests and Objectives TVAC testing is tailored to different phases of a product's lifecycle: Thermal Balance (TB (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited
More Information Top
-
Spectrophotometric Measurement Of Thin Film Thickness In The 90 To 10,000 Nanometer Region
In this case, as shown in Figure 5, we used a 1/2 degree by 1 -1/2 degree aperture and a 3X objective lens to produce a mea- suring field of only 0.17 mm by 0.5 mm (6.7 mils by…
-
Optical Combining Network Utilizing Image Forming Fiber Optics
The image is projected onto the fiber bundle by a 6. 3X objective lens with a numerical aperture of .20.
-
Effects of DDT on bobwhite quail (Colinus virginianus ) adrenal gland
Using a ~ 3X objective lens (430X magnification) .
-
A parallel mode confocal system using micro-lens and pinhole array in dual microscope configuration
We did experiment using 5X, 2. 3X objective lens , and did calibration of height using VLSI calibration target.
-
Development of the maskless photolithography device with an LCD-projector for fabrication of micropatterned surfaces
The fabrication of photoresist micropatterns was performed with a 3x objective lens to adust the final resolution 2.5um/pixel.
-
Development of the Maskless Exposure Device equipped with a LCD-Projector for Fabrication of Micropatterned Surfaces and Microfluidic Channels
0.055, and M Plan Apo 5x, N.A. 0.14), a tube lens (MT-40), and a 3x objective lens for measuring microscope MF series (375-037 , N.A. 0.07) were purchased from Mitutoyo Co. (Kanagawa, Japan).
-
Effective cost saving method of tool monitoring using product wafers in 300 mm fabs
Most of tool monitor recipe in product wafer used 3X objective lens with high throughput (25 WPH).
-
Fabrication and characterization of planar and channel polymer wave guides. I. Plasma‐polymerized HMDS films
The incident light from a 2 mW polarized He : Ne laser (A = 6328 A) was endfire coupled into the HMDS plasma films through a 3X microscope objective lens .
-
Hollow core photonic crystal fiber as a robust Raman biosensor
The filtered Raman light was then imaged onto a fiber bundle (Fiberoptic System Inc., 26 multimode fiber, NA= 0.22) by another 6. 3x microscopic objective lens (L2) with N.A as ~0.22.
-
Detection of amino acid neurotransmitters by surface enhanced Raman scattering and hollow core photonic crystal fiber
The filtered Raman light was then imaged onto a fiber bundle (Fiberoptic System Inc., 26 multimode fiber, NA= 0.22) by another 6. 3x microscopic objective lens (L3) with N.A as ~0.20.
Indicates content that may require registration and/or purchase.