-
Supplier: tecsis LP
Description: Model XPI is a standard, industrially rugged pressure transducer available with mV/V, 0-5 V or 4-20 mA output. This medium range pressure sensor covers ranges from 0-25 to 0-10,000 psi and delivers ±0.15% linearity. Robust design, welded stainless steel
- Working Pressure Range: 0 to 10,000 psi
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Weidmuller
Description: provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop. Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide
- Maximum Output: 24 volts
- Input Impedance: 2 Mohms
- Output Impedance: 700 ohms
- Operating Temperature: -10 to 70 F
-
Supplier: tecsis LP
Description: or 4-20 mA output and standard accuracy of ±0.25% FSO (±0.10% optionally available). Designed for high ranges from 0-15,000 to 0-60,000 psi, this robust unit will withstand the rigors and temperatures associated with high pressure conditions. Available with zero and span
- Working Pressure Range: 0 to 60,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Signal Output: Analog Current
-
-
Supplier: PCB Piezotronics, Inc.
Description: 4-20MA SENSOR
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: PCB Piezotronics, Inc.
Description: Dual output (vibration/temperature) vibration sensor, 4 to 20 mA output, 0 to 2.0 in/sec pk, 3 to 1k Hz, top exit, 4-pin bayonet conn
- Linear Velocity: 0 in/sec
- Device Category: Sensor / Transducer, Transmitter
- Sensor Mounting: Stud or Bolt-on
-
Supplier: tecsis LP
Description: The XPIL Series of low range pressure transducer are available in ranges from 0-0.5 to 0-20 psi (mV/V or 0-5V Output) and 0-1 to 0-20 psi (4-20 mA). These sensors deliver a standard accuracy of 0.25% or optional 0.10% over a wide operating temperature
- Working Pressure Range: 0 to 20 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -50 to 250 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Laurel Electronics LLC
Description: to 60.0000 in a few line cycles 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Stellar Technology
Description: features as standard and allows for a wide variety of high level outputs along with many other electrical and mechanical modifications. As with all of STI’s products, “state-of-the-art” electronics are coupled with rugged and durable RTD elements. The unit provides a versatile, easy to use,
- Sensed Temperature: -320 to 500 F
- Operating Temperature: -65 to 250 F
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: Plug / Quick-Connect
-
Supplier: PCB Piezotronics, Inc.
Description: Vibration transmitter (for use w/ICP® sensor), 4 to 20 mA output, 10 to 1k Hz
- Maximum Velocity: 0 to 1 in/sec
- Operating Temperature: -40 to 185 F
- Output / Interface: Current
- Device Category: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: |Transducers with 4 to 20 mA output have red (positive power) and black (output) wires. Transducers with 0.5 to 5.5 V output have red (positive power), green (output), and black/white (common) wires.
- Working Pressure Range: 0 to 250 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: |Transducers with 4 to 20 mA output have red (positive power) and black (output) wires. Transducers with 0.5 to 5.5 V output have red (positive power), green (output), and black/white (common) wires.
- Working Pressure Range: 0 to 2 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: |Transducers with 4 to 20 mA output have red (positive power) and black (output) wires. Transducers with 0.5 to 5.5 V output have red (positive power), green (output), and black/white (common) wires.
- Working Pressure Range: 0 to 1 psi
- Signal Output: Analog Current
-
Supplier: Cole-Parmer
Description: |Transducers with 4 to 20 mA output have red (positive power) and black (output) wires. Transducers with 0.5 to 5.5 V output have red (positive power), green (output), and black/white (common) wires.
- Working Pressure Range: 0 to 5 psi
- Signal Output: Analog Current
-
Supplier: Laurel Electronics LLC
Description: mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized rate.
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Electronic Sensors, Inc.
Description: enabling the user to measure from the very top of the tank. The automatic profiling (tank mapping) eliminates interfering signals from agitators and other obstructions in the vessel without the need to empty the vessel. The level measurement output is a 4-20 mA current
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Laurel Electronics LLC
Description: meters, counters, and timers. The Laureate 4-20 mA, 0-20 mA, 0-10V or -10V to +10V and RS232/RS485 output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Micro Sensor Co., Ltd.
Description: For: Analog pressure transmitter is regular output signal type pressure instruments, 4 20ma, 5VDC and 10VDC optional, used to produce pressure transmitter and transducer.
- Accuracy: 0.5 ±% FS
- Pressure Measurement: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA
- Working Pressure Range: 0 to 5,076.3195 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: FineTek
Description: amplified to create a variable 4-20mA output that varies as a result of the changing liquid level. In addition, a pressure transducer is available for measuring pressure in tanks or pipes and producing a variable 4-20mA output. 。Completely submersible liquid level
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA
- Working Pressure Range: 0 to 200 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: Honeywell Sensing & IoT
Description: applications. Industry standard electrical connectors and pressure ports are offered for enhanced reliability and user flexibility. The MLH Series has six standard output options: Ratiometric: 0.5 Vdc to 4.5 Vdc from 5 Vdc excitation Current: 4 mA to 20 mA
- Working Pressure Range: 0 to 232.06032 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 257 F
- Measurement Type: Absolute, Gauge
-
Supplier: GF Piping Systems
Description: echo transducers, which provide narrow beam angles and reliable measurement ranges up to a distance of 15 meters. For small, stand-alone tanks the transmitter provides a simple 2-wire 4 to 20 mA output, with additional power relay contacts. It can be
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input currents up to Iin = 5 A. Universal high voltage transducers for converting input currents up to 5 A to impressed ±20 mA, ±10 V, or 4 … 20 mA output signals New TransShield technology enables extremely
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers for converting voltages, e.g. in shunt applications, from ±60 mV up to ±100 V to impressed ±20 mA, ±10 V or 4 ... 20 mA
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: Universal high voltage transducers. Input voltages up to Vin = ±3600 V. Universal high voltage transducers for converting input voltages up to 3600 V AC/DC to impressed ±20 mA, ±10 V, or 4 ... 20 mA output signals TransShield technology enables
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Radwell International
Description: PRESSURE TRANSDUCER, 0-600BAR 4-20MA-OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NOSHOK, Inc.
Description: NOSHOK Series 612 Submersible Level Transmitters were designed to provide a previously unequalled level of performance. Utilizing diffused semiconductor and thin film technologies, Series 612 transducers are accurate, shock resistant and extremely stable over long periods of time.
- Maximum Operating Pressure: 20 psi
- Material Temperature Range: 14 to 122 F
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
-
Supplier: Panel Components & Systems, Inc.
Description: The M700 series are 2 wire transmitters. The M700-VL1 converts the A.C. input voltage signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal. 2 Wire transmitters like the M700-VL1, obtain the power to operate from the 4-20mA
-
Supplier: Panel Components & Systems, Inc.
Description: The M700 series are 2 wire transmitters. The M700-AL1 converts the A.C. Input current signal to a 4-20mA D.C. Output. The output is directly proportional to the input signal. 2 Wire transmitters like the M700-AL1, obtain the power to operate from the 4-20mA
-
Supplier: Knick Interface LLC
Description: AC/DC high voltage transducers for true rms measurement Input voltages up to Vin = 3600 V AC Universal usability: AC input 60 mV~ up to 3600 V~ as well as 100 mA~ up to 5 A~ DC output 0 (4) … 20 mA, 0 … 10 V TransShield technology enables extremely compact
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: GF Piping Systems
Description: type 2260 Level Transmitters are using established high end pulse echo transducers, which provide narrow beam angles and reliable measurement ranges up to a distance of 15 meters. For small, stand-alone tanks the transmitter provides a simple 2-wire 4 to 20
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Mounting Options: Side Mount
- Device Classification: Transmitter
-
Supplier: Transducer Techniques, LLC
Description: 4-20 mA, 0-20 mA or 0-10V analog output. There are three Isolated serial data transmitter output ( RS232 , Half-duplex RS485, full-duplex RS485 ) and three serial protocols that are software selectable (Modbus RTU, Modbus ASCII and Custom
- Operating Temperature: 0 to 70 F
- User Interface: Computer Programmable
- Excitation & Features: Current Excitation Supply, Voltage Excitation Supply
- Outputs: Current Loop (e.g., 4-20 mA), Relay, Voltage
-
Supplier: FineTek
Description: Transmitter, Liquid Level Transmitter During operation, the device emits a wave to the medium to be measured. The wave reflects off the surface and moves back to the device where a transducer calculates the distance. The distance is based on the time interval between
- Measuring Range: 472.4412 inch
- Media Type: Liquid
- Device Classification: Transmitter
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Status Instruments, Inc.
Description: The SEM210 is a second generation ‘Smart’ in head temperature transmitter that accepts any commonly used temperature sensor, Slidewire transducer or Millivolt signal and converts the output to the industry standard 4-20 mA transmission signal. The sensor
- Sensed Temperature: -328 to 3,200 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
Find Suppliers by Category Top
Featured Products Top
-
. https://www.knick-international.com/en/products/interface-technology/proline/temperature-transmitters/proline-p-44000/ The P44000 temperature transmitter for high-voltage applications converts the resistance of a 2- or 4-wire Pt100 resistance thermometer into a 4 to 20 mA signal with high accuracy and short delay times. The output signal is protected (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
toughest environments - Easy integration with Serial MODBUS or 4-20mA (each active channel) - Full-color display, guided calibration, event logging, and optional 4 relay output - Detects Toxics, Oxygen Deficiency, Combustibles, VOCs & Refrigerants via Smart Sensor Modules - Bluetooth (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Solution: The NOC chose the ONE Series SIL 2 Safety Transmitter with Safety Relay Output (SRO) because it combined the 4-20 mA output that went to the VFD with an (read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company -
outputs, intrinsically safe barrier for hazardous environments and choice of housing between ABS plastic for non-hazardous environments and aluminum or stainless steel for hazardous environments. The SA-220 can be used standalone, auto-configured to our SCX Controller or any other device that receives MODBUS or 4-20mA outputs. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Dataforth's 4 20mA Transmitters are "Best of Breed" accuracy, linearity, stability and noise specifications. These transmitters are designed to provide outstanding protection and isolation performance for (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
made available with the ignition protection type “intrinsically safe” on request. With these versatile attributes, the sensors are suitable for an incredibly wide range of applications. You can find them in process controls, water pipe systems or even in pneumatic and hydraulic applications. Various pressure ranges from 0.35 bar up to 0-1000 bar. Voltage or 4-20 mA output. (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
interface or emulsion layer (rag layer) crosses over the probe, a proportional 4-20 mA output is provided. Typical applications include oil water separators, oil/water knock-out tanks, treater trains and decanting tanks. Features & Benefits No moving parts (read more)
Browse Level Transmitters Datasheets for Arjay Engineering -
The 2880-LT uses HF capacitance technology — no moving parts, no routine cleaning. Probe-mounted electronics with 4-20 mA output. 2880-LT Probe Mounted Transmitter The 2880-LT provides reliable monitoring of (read more)
Browse Level Sensors Datasheets for Arjay Engineering
More Information Top
-
MEMS Pressure Sensor - Krystal Bond™ Technology by AST
AST4000 - This Industrial OEM stainless steel pressure sensor can be constructed as a millivolt output pressure sensor, amplified output pressure transducer , or 4 - 20mA pressure transmitter using MEMS technology.
-
Integrated systems analysis of the PIUS reactor
The output from transducers and transmitters will normally be 4 - 20 mA d.c., but 0-20 mA or 0-10 VDC may also occur.
-
CR4 - Thread: Pressure Sensors Constructed for Sub-sea Level Measurement
Offering a wide range of options for OEMs, system integrators and end-users, AST 4000 pressure sensors can be constructed as a millivolt output pressure sensor, amplified output pressure transducer , or 4 - 20mA loop powered pressure transmitter using MEMS technology.
-
Dictionary of Industrial Terms
Engineering Physics Transmitter : A transducer with a current loop output , typically 4 to 20 mA , enabling transmission of a signal over a longer distance.
-
Process/Industrial Instruments and Controls Handbook, Fifth Edition > FLUID PRESSURE SYSTEMS
High-gain, low-noise, instrumentation-quality differential operational amplifiers such as the OP-07 make amplification of the strain-gage bridge output for standard 0- to 5-volt transducers and 4 to 20 - mA transmitters reliable and easy.
-
New products
A transmitter unit provides a 4 - 20 mA dc and scaled pulse output signals, while a transducer unit generates high- powered ultrasonic sound waves to detect levels within a span of 4 to 72 inches.
-
CR4 - Thread: Transducer or Transmitter ?
So a pressure transmitter is simply a pressure transducer with some extra electronics to transmit a 4 to 20 mA output signal.
-
Online and manual (offline) vibration monitoring of equipment for reliability centered maintenance
The output of the transducer is processed in a 2-wire transmitter to supply a 4 - 20 mA signal to the DCS system.
-
New Products
… is designed to operate most a-c LVDT- or RVDT-type transducers in industrial or process-control settings The IEMICAS-0251 transmitter gives a 4 - 20 - mA current-loop output and can be used with an LVDT transducer to indicate control- valve …
-
CR4 - Thread: level transmitter resistive type
Not quiete sure how it works inside the control panel wether there's a transducer , Im trying to check if I could use a new level transmitter with 4 - 20mA output for this application.
Indicates content that may require registration and/or purchase.