-
Supplier: Newark, An Avnet Company
Description: Smart PH Sensor, RS485, 4-20mA, M39x1.5, 5M cable
-
Supplier: DigiKey
Description: Phosphine (PH3) Sensor
- Operating Temperature: -4 to 122 F
-
Supplier: Electro Optical Components, Inc.
Description: SemeaTech, a world leader in sensing technologies, offers a full line of electrochemical sensors for detecting hazardous materials and gases for work safety and environmental protection. SemeaTech has built a wide network of industry experts and technologists to provide the company with
- Features: Hazardous Environments
- Gas Types: Phosphine (PH3)
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
-
Supplier: Win Source Electronics
Description: Manufacturer: California Eastern Labs Win Source Part Number: 1237205-PH5504A2NA1-E4 Manufacturer Homepage: www.cel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
- Sensor Type: Light Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: hardware. Its 12mm electrode diameter allows direct replacement of most manufacturers’ steam sterilizable pH sensors. The Model 328A comes with 15 ft (4.5 m) of custom made, high temperature, low noise cable. The 328A Steam Sterilizable pH Sensor is compatible with
- pH Range: 0 to 13 ph
- Operating Temperature: 32 to 266 F
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Analytical Technology, Inc.
Description: Differential-style pH or ORP sensors that can be used with non-ATi monitors. Sensor mounting configurations include 1” NPT Convertible, Hot-tap, and Sanitary-style. Sensor outputs either mV or 4-20 mA signal that can be taken into your existing monitor.
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1087763-PH5503A2NA1-E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1087764-PH5504A2NA1-E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 530nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-5580-20 and PHE-5590-20 are wet or dry steam sterilizable pH electrodes constructed of a durable high temperature thermoplastic with a 316 stainless steel jacket. The outer body is fitted with a 3/4' MNPT mounting thread. The use of a double Porous PTFE liquid junction
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 23 to 266 F
-
Supplier: Advanced Sensor Technologies, Inc.
Description: While the ZEUS„¢ pH Sensors are only available in the configurations as detailed above, all other IOTRON„¢ series pH sensors can be custom built-to-order specific to your exact application requirements. Please review our pH sensor overview webpage to select
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Hamilton Company
Description: The IonoTrode sensor is designed for applications in ion weak media. The F glass membrane has a very low resistance, therefore the sensor can be used in samples with low conductivity, where it offers highest accuracy over a long period of time. If there is a storage container with 3 M
- pH Range: 0 to 14 ph
- Operating Temperature: 14 to 104 F
- Operating Pressure Range: 0 to 7.251885 psi
- Electrode Configuration: Combination
-
Supplier: Hach
Description: conventional pH sensors, resulting in unsurpassed measurement accuracy, greater reliability, and less downtime and maintenance. Hach pH sensors are available in a wide variety of body materials, mounting styles, pH electrode types, and cable connections. PEEK is
- Body Material: Epoxy or Polymer
- Mounting Options: In-Line (Insertion)
- Features: Submersible / Water Resistant
-
Supplier: Win Source Electronics
Description: Manufacturer: CEL Win Source Part Number: 1087762-PH5502B2NA1-E4-Y-A Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: Current Wavelength: 555nm Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 85°C Case /
- Operating Temperature: -30 to 85 C
- Sensor Type: Light Sensor
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
-
Supplier: ABB Measurement & Analytics
Description: The pH / redox (ORP) sensing system 7600 is the result of over fifty years experience of continuous on-line pH measurement. Flow-through and immersion versions are available. Both types can be supplied in glass-coupled polypropylene. A stainless steel version is available as a flow
- pH Range: 0 to 10 pH
- Operating Temperature: 23 to 212 F
- Measures ORP: Measures ORP / Redox
- Features: Measures pH, Other
-
Supplier: Hamilton Company
Description: Polilyte sensors show good measurement accuracy in highly alkaline solutions as well as in samples with low conductivity. Additionally, the Everef-L reference cartridge ensures a long lifetime. A stabilized sensor signal and an extended sensor diagnosis thanks to the integrated
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 212 F
- Operating Pressure Range: 0 to 87.02262 psi
- Electrode Configuration: Combination
-
Supplier: Emerson Automation Solutions – Rosemount
Description: AccuGlass™ pH glass formulations. NEW 3⁄4' AND 1' MOUNTING SOLUTIONS to meet a variety of application installation requirements. EXTENDED SENSOR LIFE provided by double junction reference. MAXIMUM CHEMICAL RESISTANCE provided by rugged polyphenylene sulfide body, completely
- pH Range: 0 to 14 ph
- pH Accuracy: 1 to 5 (+/- % FS)
- Operating Temperature: 14 to 212 F
- Operating Pressure Range: 0 to 114.57910309218563 psi
-
Supplier: Hamilton Company
Description: The Polyplast electrode has a shatterproof plastic shaft ideal for portable measurement or as an entry level sensor for basic laboratory applications.
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
-
Supplier: Hamilton Company
Description: The Polyplast electrode has a shatterproof plastic shaft ideal for portable measurement or as an entry level sensor for basic laboratory applications.
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 140 F
- Electrode Configuration: Combination
- Body Material: Epoxy or Polymer
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Gel-Filled Electrode for pH and ORP The InPro 3100i SG/425 is a combined pH/ORP electrode and temperature sensor designed for measurement in bioprocesses where CIP and SIP procedures are required. The 425 mm version is optimal for long installation lengths. Rugged pH
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 176 F
- Operating Pressure Range: 0 to 87 psi
- Features: Food / Sanitary
-
Supplier: Emerson Automation Solutions – Rosemount
Description: combination sensor that enables pH measurement of solutions containing HF. Although sensor lifetime will differ based on the temperature, pH, and HF exposure, it will last much longer than conventional glass electrodes.
- pH Range: 0 to 12 ph
- Operating Temperature: 23 to 122 F
- Operating Pressure Range: -13 to 135 psi
- Electrode Configuration: Combination
-
Description: SENSOR OPT 555NM AMBIENT 6SON
- Operating Temperature: -30 to 85 C
-
Supplier: OMEGA Engineering, Inc.
Description: The pHACT is a Fast Acting pH Sensor, with a built-in differential amplifier and 100 ohms ATC sensor that provides a compensated output compatible with any pH meter. It is an ideal solution for ground loop problems, since it has a built-in solution ground and low
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 32 to 230 F
-
Supplier: OMEGA Engineering, Inc.
Description: The PHE-7451-15 is a combination pH sensor designed specifically for insertable use in process and waste water applications. The outer body material is PPS (Ryton) and has 3/4" MNPT(or optional 1" MNPT) front and rear facing threads. The double junction reference cell is highly
- pH Range: 0 to 14 ph
- pH Accuracy: 0.1 (+/- % FS)
- Response Time: 10 seconds
- Operating Temperature: 32 to 230 F
-
Supplier: Metrohm USA, Inc.
Description: The ProTrode 400 sensor is a combined pH sensor with integrated Pt1000 temperature measurement, designed for inline pH monitoring in chemical processes. Its non-pressurized design supports accurate pH measurement across a range of 0 to 14 pH. A perforated
- Operating Temperature: 32 to 266 F
-
Supplier: Metrohm USA, Inc.
Description: The ProTrode 250 sensor is a combined pH sensor with integrated Pt1000 temperature measurement, designed for inline pH monitoring in demanding chemical processes. Its pressurized design supports accurate pH measurement across a wide range of 0 to 14 pH,
- pH Range: 0 to 14 pH
- Operating Temperature: 32 to 248 F
-
Supplier: DigiKey
Description: Sensor Output
-
Supplier: Metrohm USA, Inc.
Description: The ProTrode 300 sensor is a combined pH sensor with integrated Pt1000 temperature measurement, designed for inline pH monitoring in biotechnology and pharmaceutical processes. Its pressurized design supports accurate pH measurement across a range of 0 to 12
- pH Range: 0 to 12 pH
- Operating Temperature: 32 to 248 F
-
Supplier: Automation24, Inc.
Description: The Memosens CPS11E pH sensor from Endress+Hauser is used for precise potentiometric measurement of the pH value and is used in the chemical industry, power plants or in processing plants, among others. The sensor is suitable for the entire pH measuring range and
- pH Range: 1 to 12 pH
- pH Measurement Features: Temperature Measurement
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Solid-State Pressure Sensor, Sanitary/Hygienic, Display/Push-button, Switch, 0 psi (0 bar), 1.5 Tri-Clamp Sanitary
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Cole-Parmer
Description: • Digital sensors for Plug-and-play capabilities • Quality IDS probes with 3-m cable Intelligent Design Sensors (IDS) digitally store their serial number, unique ID, and calibration data. The sensors can be moved from one meter to another and transfer their calibration data.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Temperature measurement and automatic temperature compensation. For use with all electrodes without a built-in temperature sensor
- Conductivity Range: 1,000 to 200,000 MicroSiemens/cm
- Cell Constant (k): 10
- Mounting Options: Hand Held (Dip) or Portable
-
Description: differentially with respect to a third metal electrode. The reference electrode is constructed from pH glass and is embedded in pH 7 buffer within the sensor behind a porous, replaceable salt bridge.
- pH Range: 0 to 14 ph
- Operating Temperature: 23 to 203 F
- Operating Pressure Range: 100 psi
- ORP Range: -2,000 to 2,000 millivolts
-
Supplier: Automation24, Inc.
Description: PNP-switching diffuse reflection sensor 950811270 - S100-PR-5-M00-PH is connected via a 4-pole M8 connector and is ideal for position detection in factory automation as well as packaging and conveyor technology.
- Operating Distance: 0 to 5.905515 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Mode: Dark-on, Light-on, Light/Dark Programmable
-
Supplier: HF scientific
Description: Connect this pH sensor to a PLC for seamless integration with industrial control systems. Use any computer to display data, calibrate and customize the measurement without an intermediate analyzer electronics box. A LD500 local display can be used if desired. Sensor heads are
- pH Range: 0 to 14 ph
- Response Time: 30 seconds
- Operating Temperature: 23 to 203 F
- Operating Pressure Range: 100 psi
-
Supplier: CARLO GAVAZZI Automation Components
Description: The PH18CNB20 is part of a family of inexpensive general purpose diffuse reflective sensors with background suppression in industrial standard 18 mm cylindrical and square ABS housing. The sensors are useful in applications where high-accuracy detection as well as small size is
- Operating Distance: 7.87402 inch
- Operating Temperature: -13 to 140 F
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Features: DC Powered, Photoelectric Sensors
Find Suppliers by Category Top
Featured Products Top
-
ends 17-4PH stainless steel / IP64 design withstands harsh environments NIST-traceable certificate of calibration with data is included. A combined certificate for the sensor and an indicator is available at time of order, part no. CERT-SI. Warranty: 3 years (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
PH600A280 does not require an isolation transformer on the distribution panel, reducing cost, size and weight. The PH600A280-24 accepts a wide range 200 to 425Vdc input delivering 24V at 12.5A. The output voltage can be set between 14.4 and 28.8V using the trim terminal (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
be recalibrated with pH 7 Buffer every 1-2 weeks, and checked with pH 4 and/or 10 Buffers at similar intervals. pH Sensor Storage Solution is recommended for keeping your pH sensor wet. Myron L solutions are available in quart / 1 ltr., gallon / 3.8 ltr. and 2 oz. / 59 ml plastic bottles (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
millisiemens (1000 microsiemens). KCI (potassium chloride) is a very stable salt and is an international calibration standard for conductivity measurement. pH Buffer Solutions 4, 7 and 10 are mold inhibited and accurate to within + 0.01 pH units @ 25°C. Myron L® Buffers are traceable to NIST certified pH references and are color-coded for instant identification. (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company -
relay, a push-to-test button for easy set point checks, bright green and red LED's to indicate above or below set point readings. Its broad array of pH / ORP sensors with a proprietary sensor located preamplifier allows efficient, inexpensive operation for all applications and installations (read more)
Browse pH Instruments Datasheets for Myron L Company -
In the first of this four-part webinar series, we'll investigate how Process Analytics 4.0 provides technology that can improve productivity and reduce operational risks. In Part 1, a group of experts will give an overview of Process Analytics 4.0. Together they'll discuss real-time data (read more)
Browse Infrared Spectrometers Datasheets for Metrohm USA, Inc. -
: Water & Wastewater Treatment: Isolating signals from dissolved oxygen or pH sensors located in different grounding zones to prevent noise interference. Chemical (read more)
Browse I/O Modules and Instruments Datasheets for Sichuan Odot Automation System Co., Ltd. -
for a wide array of sensor types. Relays output to any user-supplied control equipment requiring up to 250V each and can trigger on any input parameter. 0-20/4-20 mA output can transmit a signal for any input parameter and can be set to power any instrument (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position transmitter (requires 24Vdc power supply), compartment heater, heater and thermostat, breather, three (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
). Weight: 30 Lbs. Switches: 16 A. 125/250VAC Certification CSA in process AVAILABLE OPTIONS: Maximum of 4 auxiliary switches, power off brake, feedback potentiometer, 4-20mA positioner (equipped with 24vdc power supply for transmitter), 4-20mA position (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
CR4 - Thread: Automatic Control of pH
The minimum set-up you'll need are a 4 - 20mA pH sensor & transmitter, 2 storage tanks for the pH adjustment chemicals (1 acid, 1 alkali), 2 dosing pumps (1 for each chemical), a mixing tank, a mixer, and a control…
-
pH Transmitters
These pH transmitters often include a built-in preamplifier which conditions the signal coming from the pH sensor and provides a 4 - 20 mA output signal to the transmitter.
-
Distributed water quality measurement system based on SDI-12
The main components of these blocks are: an impedance adapter based on MAX406 micro-power precision operational amplifier; a 4 to 20 mA current loop transmitter based on BB XTRllS ( pH sensor ); a resistance to 420mA converter based on XTRlOl (temperature scnsor).
-
Intelligent Environmental Sensing
As shown in figure 3, the standard system consists of multi-channels data recorder and five 4 - 20mA water quality sensors which are used to monitor the temperature of the water, PH , salinity turbidity and dissolved oxygen.
-
Messages
A sensor and transmitter program in two-conductor technique ( 4 to 20 mA ) fur offers the physical GroBen Durchflu5, Fiillstand, pH value, redox potential and Leitfahigkeit by enveiterten Meabereichen optimal Integrationsmoglichkeiten in existing systems.
-
New products
Their industry-stan- dard 4 – 20 ma , 0–5 V, digital (con- tact closure) and pulse counter inputs can also connect to sensors that measure flow, pH , electrical current, pressure, accelera- tion, gas concentration, tank levels, proximity, wind speed, and soil moisture.
-
Wastewater Treatment and Gas Detection
The Sentry Controller provides up to 8 individual inputs, typically the inputs are used for gas sensors , however other devices may also be … the controller by using any standard 4 - 20mA output from such devices … magnetic flow meter, and pH detectors.
-
Advanced Designs and Researches for Manufacturing
The common water quality sensor ’s output is 4 - 20 ma (electric current) or 0-5V(voltage), The water temperature range from 0℃ to 60.0℃, the action time is less than 0.5min, The PH range from 0.00 to 14…
-
Measurement / 230 / DC
⢠Modular housing, 12.5 mm wide⢠Measurement of pH value, ORP, conductivity, oxygen and temperature⢠Memosens communication⢠2 current outputs 4 to 20 mA , active or passive⢠24 V DC power … via DIP switches⢠LEDs report operating and sensor states .
-
Measurement / 230 / Switches
⢠Modular housing, 12.5 mm wide⢠Measurement of pH value, ORP, conductivity, oxygen and temperature⢠Memosens communication⢠2 current outputs 4 to 20 mA , active or passive⢠24 V DC power … via DIP switches⢠LEDs report operating and sensor states .
Indicates content that may require registration and/or purchase.