-
Supplier: Define Instruments
Description: What it does: The TM-4DPI accepts one of several input signal types and generates one of four commonly required outputs: 4-20mA, 0-20mA, 0-10V, &plusm;10V. The TM-4DPI is designed for applications that have an auxiliary supply to power the
- Operating Temperature: -4 to 185 F
- User Interface: Computer Programmable
- Features: Current Loop (e.g., 4-20 mA), DC Current Input, DC Voltage Input, RTD Input, Thermistor Input, Thermocouple Input, Voltage, Voltage Excitation Supply
- Signal Converter Type: Current Loop Converter
-
Supplier: Laurel Electronics LLC
Description: mA, 0-20 mA, 0-10V or -10V to +10V and ethernet output transmitter for analog input totalizer accepts 0-1 mA, 4-20 mA or 0-10V signals from flow meters and other transducers, such as watt meters, to track rate or totalized
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Ethernet, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -2.000 to +2.0000V DC input RoHS Compliant: Yes
-
-
Supplier: Allied Electronics, Inc.
Description: SUS1R5 Series, 2 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low
-
Supplier: Allied Electronics, Inc.
Description: SUS1R5 Series, 2 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -200.00 to +200.00 mA DC input RoHS Compliant: Yes
-
Supplier: Laurel Electronics LLC
Description: dual solid state relays, which are available as options. External reset of totals is provided by a special connector. A signal conditioner board converts the full-scale 0-1 mA, convert 4-20ma to 0-10v, 4-20 ma to 0-10v,
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: Newark, An Avnet Company
Description: Laureate 1/8 DIN digital panel meter, basic DPM with red LEDs, universal 85-264 Vac power, two 8A Form C contact relays, 4-20 mA, 0-10V, -10 to +10V analog output, USB-to-RS485 converter, -200.00 to +200.00V DC input RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CONVERTER, A2P, 0-10V TO PWM; Accessory Type:A2P Interface; For Use With:EBM Pabst EC/DC 4 Wire PWM Controlled Fans; Product Range:
-
Supplier: Allied Electronics, Inc.
Description: SUS3 Series, 3 g (Max.) Weight, DC⁄DC Converter SMD mounting type and through-hole mounting type High efficiency (synchronous rectifier circuit) Built-in overcurrent protection circuits Built-in remote on⁄off High reliability not built-in aluminum and tantalum electrolytic capacitor Low
-
Supplier: Laurel Electronics LLC
Description: to 60.0000 in a few line cycles 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Allied Electronics, Inc.
Description: A/D CONVERTER; 8 BITS; 75 MW (MAX.); DIP-20; +/-1 LSB; 0 TO +5V; 10V; 0 TO +70C
-
Supplier: Texas Instruments
Description: 1.0-V Output, 600-mA, 95% Efficient Step-Down Converter in MSOP-10 10-VSSOP -40 to 85
- Regulated Output Voltage (Volt): 1 volts
- Output Current (IOUT): 0.6 amps
- Quiescent Current (IQ): 0.00005 amps
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 50mA, 0.4V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter,
- Regulated Output Voltage (Volt): 3 volts
- Output Current (IOUT): 0.05 amps
- Quiescent Current (IQ): 0.000015 amps
- Operating Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 80uA, 2.0V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6311IDCKT can be used for catalog
- Pin Count: 6
- Operating Temperature: -40 C
-
Supplier: Texas Instruments
Description: 4.7V to 60V Input, 50mA Synchronous Step-Down Converter 8-SON -40 to 125
- Regulated Output Voltage (Volt): 0.8 to 58 volts
- Output Current (IOUT): 0.05 amps
- Quiescent Current (IQ): 0.000089 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Nexperia B.V.
Description: The NEX40400 is a high efficiency step-down converter with low operating quiescent current of typically 60 µA. It provides up to 600 mA output with current mode control for fast loop response. The wide 4.5 V to 40 V input range is suitable for variety of the power
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4V to 40V, 3A Step-Up Wide Vin Flyback Regulator 7-TO-220 -40 to 125 Product overview: LM2586T-5.0/NOPB from Texas Instruments is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded
- Output Voltage (Volt): 5 volts
- Quiescent Current (IQ): 0.011 amps
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9E201FP4-Z is a single synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. BD9E201FP4-Z is a current mode control. It includes internal phase compensation. It achieves the high power density and offers a small footprint on the PCB by employing small package.
- Output Voltage (Volt): 0.7 to 22 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4.5V to 42V, 500mA SIMPLE SWITCHER® buck converter with precision enable 8-SO PowerPAD -40 to 125 Product overview: LM22674MRX-5.0/NOPB from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered
- Output Voltage (Volt): 5 volts
- Input Voltage (VIN): 42 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.0034 amps
-
Supplier: ROHM Semiconductor GmbH
Description: BD9E105FP4-Z is a single synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. The Light Load Mode control provides excellent efficiency characteristics in light-load conditions, which make the product ideal for equipment, and devices that demand minimal standby
- Output Voltage (Volt): 0.7 to 22 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: TDK-Lambda Americas Inc.
Description: The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long
- DC Input Voltage: 9 to 53 volts
- DC Output Voltage: 3.3 to 40 volts
- DC Output Current: 0 to 10 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: ROHM Semiconductor GmbH
Description: BD9E200FP4-Z is a single synchronous buck DC/DC converter with built-in low on-resistance power MOSFETs. The Light Load Mode control provides excellent efficiency characteristics in light-load conditions, which make the product ideal for equipment, and devices that demand minimal standby
- Output Voltage (Volt): 0.7 to 20.8 volts
- Input Voltage (VIN): 4.5 to 26 volts
- Output Current (IOUT): 2 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage
- Output Voltage (Volt): 0.6 to 5 volts
- Input Voltage (VIN): 2.6 to 5.5 volts
- Features: Other
-
Supplier: Texas Instruments
Description: 3V to 6V Input, 6A Synchronous Step-Down SWIFT? Converter with 0.9V Output 28-HTSSOP -40 to 125
- Regulated Output Voltage (Volt): 0.9 volts
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.011 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Utmel Electronic Limited
Description: BROADCOM LIMITED HCPL-7800A-000E Isolation Amplifier, Optically, 1 Amplifier, 0.3 mV, 3.75 kV, 4.5V to 5.5V, DIP, 8 Pins
- Pin Count: 8
- Operating Temperature: -40 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: negative voltages delivering currents up to 8A.With an efficiency of up to 98%, these 1/16th DIP and SIP format non isolated converters offer a cost effective solution with an adjustable output range of 3.3V to 24V (I6A), 3.3V to 15V or 3.3 to 40V (I6A-4W)
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 3.3 to 40 volts
- DC Output Current: 10 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Beckhoff Automation LLC
Description: The EP4378-1022 EtherCAT Box provides a combination of four analog inputs and four analog outputs as well as eight digital inputs/outputs. The analog channels can be individually parameterized so that they process/generate signals either in the ±10 V or the 0/4…±20 mA range. The
- Data Acquisition: I/O Module
-
Supplier: Advantech
Description: Serial Converter, USB 2.0 to 3.3 V TTL DB9 M Connect 3.3V TTL devices to your USB port TTL data rate: up to 460.8 Kbps Quick, convenient in-line installation USB port-powered Small easily fits in laptop bag; Perfect for field service USB 2.0 (12 Mbps)
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: ROHM Semiconductor USA, LLC
Description: The BD90541MUV-C is a synchronous step-down converter which operates in current mode. It can operate with maximum frequency of 2.4 MHz, and can downsize external parts such as inductor. It can supply a maximum output current of 4A with built-in Pch and Nch output MOSFET. Output voltage
- Regulated Output Voltage (Volt): 0.6 to 5 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.6 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9C401EFJ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. With wide input voltage range, It is capable of providing current of up to 4A. It is a current mode control DC/DC converter and features high-speed transient response. Phase compensation
- Regulated Output Voltage (Volt): 0.8 to 12.6 volts
- Output Current (IOUT): 4 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 4.5 to 18 volts
-
Supplier: Texas Instruments
Description: 12V to 105V Input, 0.2A Output Switching Converter 8-VSON -40 to 125
- Operating Temperature: -40 to 125 C
- Output Voltage (Volt): 3.3 to 90 volts
- Input Voltage (VIN): 12 to 105 volts
- Features: Other
-
Supplier: ASAP Semiconductor LLC
Description: REG 5V TO -12V .50A SIP SMD HRZ Point of Load (POL) Non-Isolated 4.75 ~ 7V -12V 1 -12 VDC @ 500mA - - - 6W Surface Mount -20¦C ~ 85¦C 0.75 3-SIP SMD Module - Tray
- Form Factor: Board Mount
-
Supplier: TDK-Lambda Europe GmbH
Description: applications, including mobile robotics. Features Up to 1000W in a 1/16th Brick Footprint High Efficiency - Up to 99% Wide 0.8 to 8V or 3.3 up to 32V Output Adjustment Low Component Count With Minimal External Components Minimal Derating Requirements in Low Airflow
- DC Input Voltage: 18 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 33 amps
- DC Output Power: 500.00000000000006 watts
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
March 18th, 2021 TDK Corporation (TSE 6762) announces the addition of 20A 300W rated models to the i7C non-isolated DC-DC converter series. These buck-boost board mount power modules have been optimized for 24V input with a range of 9 to 36Vdc and can be adjusted from 8 to 24V. The i7C (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
The Analog Devices AD4854 is a fully buffered, 4-channel simultaneous sampling, 20-bit, 1 Msps DAS with differential, wide common-mode range inputs. Operating from a 5 V low-voltage supply, flexible input buffer supplies, and using the precision low (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
, and auto-recover protections including >110% overload protection, over voltage protection (OVP), and over temperature protection (OTP). It is convection cooled, designed with IP20 double insulation, housed in a PC-110(+)UL94V-0 flame retardant case with a compact 91×53x60mm form factor and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
function power supply), it achieves a power factor of >0.92 at full load, optimizing energy efficiency. It features an adjustable output voltage range of 11.4~12.6V (adjustable output voltage power supply) and includes an LED indicator for real-time status monitoring (LED indicator power supply (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
ABSOPULSE Electronics’ MIW 100-U/12-F0PD-HF AC-DC DIN rail mount power supply delivers up to 100W output power. The unit accepts a wide universal input range of 95V to 264Vac. The output is 12Vdc at 8.4A. Heat-sink fins on the side of the unit ensure up to +60ºC (read more)
Browse AC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
of -60% to +20% to suit non-standard voltages. Efficiencies of up to 92% are achieved, an improvement of 5% over the prior PH series. All modules operate at full load over a baseplate temperature range of -40 to (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
CR4 - Thread: 0to10v Convert to 4ma to 800mA
Most valves accept a 4-20mA input, and signal converters that go from 0 - 10V to 4 - 20mA are widely available.
-
Industrial Refrigeration Handbook > ELECTRICAL CONTROL AND INSTRUMENTATION
• From the sensor to the converter and from the converter to the actuator, 0 – 10 V or 4 – 20 mA .
-
CR4 - Thread: 4-20 mA to 0-24 V Signal Converter
Check out Phoenix Contact - nearest I've found to your requirements is on this link - they do 4 - 20mA to 0 - 10V under "Dedicated Isolators/ Converters " (MCR-C-... series) - but they do a huge range - might be worth giving them …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-4027.pdf
Six Universal Inputs for 10 Kohm Type III (10K) Thermistor, 4 to 20 mA current loop, 0 to 10 V , or dry contact: – 12-bit A/D converter .
-
An industrial application of multivariable linear quadratic control to a cement mill circuit
In the case of there being no existing system, the 4 - 20 - mA or 0 - 10 - V signals can be brought directly to the PC via analogue to digital converters .
-
Automated feedback control of body temperature for small animal studies with MR microscopy
The voltage-current converter receives an ana- log voltage ( 0 – 10 - V dc) from the A/D board and is converted to a 4 – 20 - mA signal to regulate the silicon-controlled rectifier (SCR) power controller, which in turn controls the …
-
Meters / Analog / Controllers
Same capabilities as the Laureate pulse-input batch controller, but for 0-1 mA, 4 - 20 mA , or 0 - 10 V process signals, as made possible by a built-in voltage- to -frequency (V-to-F) converter .
-
Smart sensors in industry
… all these auxiliary systems in digital language and directs dialogue (emission/reception) through a communication interface to the outer communication bus … … is connected; a digital/analogue converter , to provide, if need be. a 4 - 20 mA , or 0 - 10 V , or 2- 10 V …
-
CR4 - Thread: R/I converter
… in which reads your 4-20 mA from your converter as a min max … … the actuator you need, 4 - 20 mA , 0-20 mA, 0-5 V , 0 - 10 V etc, the actuator converts the electrical signal to mechanical action, from 0 …
-
Process Control System for Poultry House Environment
Sensor resolution with the 12-bit A/D converters on the Optomux and I/O Pak boards … … device) temperature sensor, 3 mV with the 0 to 10 V input or output modules … … 4 µA with the 4 to 20 mA input or output modules …
Indicates content that may require registration and/or purchase.