-
Supplier: TelephoneStuff.com
Description: 12V Ni-MH Battery Pack - 3.5 Ah.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: TelephoneStuff.com
Description: 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger)
- Voltage: 18 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414817-IBM 44V3696 - CACHE BATTERY PACK (Ni-MH) Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Cadmium , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 4.8V Capacity: 350mAh Battery Chemistry: Nickel Cadmium (NICD) Cell Type: AAA Cell Size: Number of Cells: 4 Termination style:
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 0.35 ampere-hr
- Width / Diameter: 0.82 inch
- Depth: 1.79 inch
-
Supplier: TelephoneStuff.com
Description: 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes
- Voltage: 15.6 volts
- Features: Battery Packs and Assemblies, Nickel-metal Hydride, Rechargeable (Secondary) Batteries
-
Supplier: Texas Instruments
Description: Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
- Number of Cells: 2 to 4
- Supply Voltage: 5.5 volts
- Maximum Charge Current: 2,000 mA
- Operating Temperature: -20 to 70 C
-
Supplier: Andax Industries
Description: Pelican 2469P 4 pack NiMH Batteries. Our Pelican NiMH rechargeable batteries fit the Pelican 3765 LED Flashlight. These rechargeable AA batteries can be charged in most AA NiMH battery chargers. This AA rechargeable battery pack contains
- Battery Size: AA
- Power Source: Re-Chargeable
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs Rechargeable/Non Rechargeable: Output Voltage: 8.4V Capacity: 750mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: AAA Cell Size: Number of Cells: 7 Termination style:
- Voltage: 8.4 volts
- Capacity, Amp Hours (AH): 0.75 ampere-hr
- Width / Diameter: 2.2 inch
- Depth: 1.8 inch
-
Supplier: TelephoneStuff.com
Description: 12V Ni-Cd Battery Pack.
- Voltage: 12 volts
- Features: Battery Packs and Assemblies, Nickel-cadmium, Rechargeable (Secondary) Batteries
-
Supplier: Andax Industries
Description: Pelican 8069 NiMH Replacement Battery Pack. Our Pelican NiMH Battery Pack is for the Pelican M11 8050 & 8060 LED Flashlights. The Pelican 8060 LED battery has a 6-hour run time & fully recharges in 4.5 hours. Why would you buy an off-brand
- Battery Size: AA
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Nickel Metal Hydride , NiMH/NiCD Packs , Security System Rechargeable/Non Rechargeable: Output Voltage: 7.2V Capacity: 3800mAh Battery Chemistry: Nickel Metal Hydride (NIMH) Cell Type: Cell Size: Number of Cells: 6
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 3.8 ampere-hr
- Width / Diameter: 0.7 inch
- Depth: 3.9 inch
-
Supplier: Tele-Communication, Inc.
Description: Rechargeable Battery Pack is used with the LR-42 and LR-44 receivers, and offers the user the ability to use the pack to power Listen IR Receivers. The battery pack can be charged using the LA-350 8-unit IR Charging/Storage Station either in the receivers, or as
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-MH, 8.4V, 200MAH; Battery Voltage:8.4V; Battery Technology:Nickel Metal Hydride; Battery Capacity:200mAh; Battery Size Code:PP3; Battery Terminals:Snap Contact; External Diameter:-; External Height:17.4mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Power Thousands of Pictures in Digital Cameras Designed for today's high-tech devices such as digital cameras, portable CD players, and personal digital assistants. Cadmium free. Chargers have a manufactures limited lifetime warranty.
-
Supplier: Andax Industries
Description: Pelican 2469P 4 Pack NiMH Batteries. Our Pelican NiMH AA are individual cells that are charged in most rechargeable AA chargers. These rechargeable cells can be used in many Pelican flashlights that are powered by AA alkaline cells. Don't settle for any other rechargeable
- Battery Size: AA
- Power Source: Alkaline, Re-Chargeable
-
Supplier: Allied Electronics, Inc.
Description: The Tektronix THS7BAT is a Ni-Cad Battery Pack that is rechargable and designed for use in the THS700 Series Handheld Battery Powered Oscilloscopes. Discharging the Battery NiCd: Occasional full discharges in normal use do not harm the batteries. In fact, for best
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: AAA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: RS Components, Ltd.
Description: NiMh Battery Pack 6V/8,5Ah for CA 6240,
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 8.5 ampere-hr
- Number of Cells: 8
- Features: Battery Packs and Assemblies, Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Cell-Con, Inc.
Description: charged. Therefore, NiMH battery chargers have a start timer which prevents –dV sensing during the first few minutes of the charging cycle. The NiMH cells have a lesser drop in voltage than NiCd cells, however, most battery manufacturers recommend the same –dV sensing for
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: 9V
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC NiMh 2.5 AMP Hour Battery Pack with 4 Pin XLR Plug This small rechargeable flat battery pack provides 2.5Amp Hours of 12 Volt battery power and comes with an AC adapter and automotive cigarette cord for
-
Supplier: Allied Electronics, Inc.
Description: Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded
-
Supplier: Topex Battery Co., Ltd.
Description: 1: Small Size:1/3 of NiMH Battery 2:Long Lifespan: 2 to 3 times longer than the lifespan of seal lead acid battery 3:Variable type of cell: 14500,18650,14430,18500,17500,26650,26500 etc. 4:Wide Capacity Range: 0.2C to 70C 5: Stable Performance 6: No memory effect 7:Light
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 8.8 ampere-hr
- Operating Temperature: 32.36 to 158 F
- Width / Diameter: 2.755907 inch
-
Supplier: Tele-Communication, Inc.
Description: pack device, and eight (8) are required for the LR-600. Each LA-362 pack includes two (2) batteries. Use with Listen drop-in charging cases. This product is also known as: Listen Technology, AA NiMH Batteries
-
Supplier: Newark, An Avnet Company
Description: AA 2700mAh 1.2V NiMH Rechargeable Battery - 4 Pack; Battery Voltage:1.2V; Battery Technology:Nickel Metal Hydride; Battery Capacity:2.7Ah; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Width:- RoHS
-
Supplier: Visual Sound, Inc.
Description: Sabine, Inc. The SWBAA2 is a Rechargeable NiMH AA Battery for SW70-T and SW70-H1. Sabine's rechargeable NiMH batteries come with every transmitter, and the Tireless Wireless™ Battery Charger means you'll save enough money to pay for the system, with no compromise in
- Features: Wireless Microphone
-
Supplier: Texas Instruments
Description: NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) 28-SSOP 0 to 70
- Operating Temperature: 0 to 70 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE NICKEL METAL HYDRIDE-NIMH BATTERY PACK, FLUKE SCOPEMETER; Battery Technology:Nickel Metal Hydride; For Use With:Fluke 190 & 190C Series ScopeMeter and 430 Series Power Quality Analysers; Features:NiMH, 3.5Ah, 7.2V RoHS Compliant: NA
-
Supplier: Prostar Batteries
Description: Desktop Quick Charger for ICOM IC-F3001, F4001, F3003, F4003, IC-V70, V80 etc. (BP264 Ni-MH Battery)
- Cell Size: Battery Pack
- Charger Type: Computer / Mobile Devices
- Battery Type / Chemistry: Nickel-Cadmium
-
Supplier: Powell Electronics, Inc.
Description: Snap On MT2500 NiMH Battery 8.4V 750mAh
- Features: Disposable (Primary) Batteries
-
Supplier: Radwell International
Description: BATTERY PACK, 3.6V, 15MAH, NI-MH, 3 CELL BATTERY PACK, 2 WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Connectronics 12VDC 2.5AMP Hour Battery Pack with 2.1mm Plug 2.5Ah 12VDC Nickel Metal Hydride(NiMh) rechargeable battery pack. Provides 2.5Amp Hours of 12 Volt battery power. Includes AC adapter & automotive cigarette cord for charging.
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 200ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale NiMH battery from us. 12V 200Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special Features: Main features:
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 200 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 9.448824 inch
Find Suppliers by Category Top
Featured Products Top
-
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI® Model V Series is detailed in this new Product Catalog. It details the entire family of snap-action protectors that have electrically isolated plastic cases. They offer both overcharge and short-circuit protection in rechargeable battery packs. They also have low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
PEPI® Model V thermal protectors feature a unique V-shaped, ultra-small plastic case allowing them to fit neatly between AA battery pack cells. This family of snap-action thermal protectors offer both overcharge and short-circuit protection. Their low internal (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
specialist in remote handling technology, has developed the disarming robot Teodor. The all-terrain mobile robot on caterpillar treads is controlled wirelessly via radio. Lead gel batteries provide it with power, which makes it completely independent. Because of the low centre of gravity, the (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Milvent Tiny Snap-In Vents are designed to provide reliable pressure relief and environmental protection for battery packs and sealed electronic systems. Their compact, low-profile structure helps engineers manage internal pressure buildup while maintaining (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Battery packs in electric vehicles face pressure fluctuations, thermal expansion, condensation risks, and contamination exposure. Without proper venting, trapped pressure can damage seals, shorten component life (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
There is growing demand for 36 V DC motors, often being used with multi-cell lithium-ion battery packs, in an increasing range of applications. From cordless power tools to outdoor power equipment and even e-bikes and scooters. To drive these demanding applications safely and efficiently (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Spring type battery connectors are small battery packs connecting with handheld devices or a charger. Rego offers a full range of spring type battery connectors, pitches available at 1.6, 2.0, 2.5, 3.0. 3.15, 4.2, 5 and 6mm, right angle types, vertical types and various heights. If you are (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
CR4 - Thread: Tricky Project for Battery Charging Using Dynamo
The normal bicycle dynamo of 6v ac will if rectified to dc using fullwave diode bridge charge a battery pack of NiMH 4 . 8v - However Li-ion or Li-po CELL of 3v7 needs special care in charging to avoid eruption-with …
-
Assessment of battery energy storage systems for small-scale renewable energy integration
Available: http://www.atbatt.com/product/3617.asp [19] All- battery .com, “ NiMH / NiCd Packs 4 . 8V -60V,” 2009.
-
UNIDEN Security - Grainger Industrial Supply
• Battery Pack , NiMH , 4.8V, For UnidenBattery Pack,NiMH, 4 . 8V ,For Uniden .
-
Integration of Wireless Sensor Networks into Moving Irrigation Systems for Automatic Irrigation Scheduling
… II RF module XBeePro- 60mW power draw during tx Xbee-1mW power draw during tx Integrated circuits Through hole, dip packages surface mount devices Microprocessor … … current draw = 45 mA Battery chemistry/size SLA (6v, 2x7 in) NiMH ( 4 . 8v , AA) Cold junction chip …
-
Arduino Robotics
During a sale a few years ago, Radio Shack was clearing out its 6v–1AH NiCd battery packs commonly used in R/C cars, to replace them with the newer NiMh equivalents. The holders are wired in series, so the four AA pack produce 6v using standard 1.5v batteries, or 4 . 8v using rechargeable 1.2v batteries.
-
CR4 - Thread: Best way to Lower output voltage from 2x3.6v Rechargable Battery
Alkaline, NiMH & NiCad Cell Type Dimentions Another cell in his battery pack would probably run that in its range. This will mean while your battery maintains 7.2V, the efficiency of this supply design will be 4 . 8V *I/(7.2V*I)*100%≈67% [power out/power in].
-
Electrical power supply 2
Here, also a high power of the accumulator packets is asked by a large energy content (How long can I use my apparatus?) (How strong is my apparatus?). … variant of the lithium ion-technology sells the so-called lithium-iron phosphate- battery more and more. … a relatively low energy density of about 67 Wh/kg and is better than NiMH batteries with it … … % / month 2 % / month 5 % / month C-Rate(Leistungsdichte)SehrhochSehrhochhochtiefsehrhochsehrhoch NominaleSpannung2,0V1,2V1,2V3,6V2,3V3,3V Typ.Ladung2,3-2,6V;20hC/10;11hC/4;5h4,2V;3h2,8V;1,5h4,0V;1,5h Endspannung1,7-1,8V1 …
-
Simulation of electronic circuits with micro-CAP
… current and therewith also the collector current and therewith the charging current through the NiMH accumulator increases. … because of the duration power losses is estimated näherungsweise (at least by essential building elements) and as temperature difference over adjusted and taken into account TREL_GLOBAL, = 249,6 mAs = 25 iC follow by TEMP (now with the meaning ambient temperature) ( +4 %). As plus and negative pole are distinguished in the model-symbol (switching symbol of a battery ) symbolically clearly, you had only to input the voltage value UQ as positive number, and through placement the model-symbol (possibly by 180 °, rotate) to … V2 (pulsed voltage value) +8V Core: sheet metal packet M 74/32 (SN = 50 VA lFe = 172 mms, AFe = 662 mm2, o.L.
-
Arduino Internals
You can then entertain the idea of running the electronics directly from a battery , such as a single lithium cell (3.7V) or a … … two and four nickel cadmium (NiCD) or nickel-metal hydride ( NiMH ) rechargeable cells (2.4V– 4 . 8V ). You get a DC motor with gear-reduction, a standardized package , and shaft and control electronics all …
-
Raspberry pi, The technical manual
• RG2-3,3 V: NCP1117-3v3, 1A, TO-252-/ DPAK housing, ON Semiconductor • RG3-2,5 V: LP2980-2v5, 50 mA, SOT 23-housing National Semiconductor • RG1-1,8V : NCP1117-1v8, 1 A, SOT 223-housing, ON Semiconductor The flash memory ( 4 GByte) is directly soldered here on the module in form of eMMC-chips … … V up to 5,5 V what represents that also a supply through batteries and accumulators are … … notebooks), because it makes to try here no sense conventional browsers, or Office- packets or to want … The NiMH accumulators in the AAA construction form provide up to 2700 mAh, the voltage amounts however …
Indicates content that may require registration and/or purchase.