-
Supplier: Piezo-Metrics
Description: Features High performance amplifier certified for ATEX Hazardous Zones 0, 1 & 2 Designed for fitting in-line to strain gauge sensors such as load cells Intrinsically Safe to EN60079-11 Environmentally sealed to IP67 Provides 2-wire 4-20mA current loop output Fast
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Adopts high-precision resistance strain principle Supports force measurement in the range of 0-1000kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material Small size, beautiful appearance High response frequency
- Force / Load Rating: 22.05 to 2,205 lbs
- Operating Temperature: -4 to 176 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Hottinger Brüel & Kjær A/S
Description: SP4M load cell with options
- Force / Load Rating: 2.205 lbs
- Application: Other
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Montalvo Corporation
Description: Amplifier. Features: Automatic Application Fault/Damage Detection Remotely Calibrate & Graphically Monitor Raw Inputs from Your Computer Quick & Easy Calibration Easy Installation Integrates with Both Drives & PLC's Works with Your Load Cells 3 Channel Output: Left, Right, & Total
- Operating Temperature: 14 to 122 F
- Sensor Inputs: Charge Input
- Features: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Powell Electronics, Inc.
Description: STRAIN GAGES - PACK OF 5
- Device: Gauge / Indicator
- Technology: Strain Gauge
-
Supplier: Piezo-Metrics
Description: miniature strain gauge amplifier offer a high performance strain gauge amplifier in miniature OEM format, designed specifically for fitting inside load cells, converts load cell to 4-20 mA & 0-10 V output. The ICA family offers high stability and fast response. The
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load cell Nominal load: 20kg Minimum LC verification interval: 0.0066% OIML R60 Test certificate Accuracy class: C4 Measuring body: Stainless steel Protection class: IP68 according to EN60529 Cable sheath: Shielded 6-wire round cable, PVC Cable length: 3m
- Force / Load Rating: 44.1 lbs
- Shear Type: Bending Beam
- Application: Other, Weigh Scales
- Features: Other Output, Sensor / Transducer, Sensor Element / Chip
-
Supplier: Newark, An Avnet Company
Description: LOAD CELL; Load Capacity:1000lb; Supply Voltage:10VDC; Operating Temperature Min:-5°C; Operating Temperature Max:105°C; Cell Output mV / V:3; Product Range:Model 41; External Depth:25.4mm; Length:97mm; Line Cell Linearity ±:0.1%
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Junction box for EMC type connection of up to 4 load cells protection class IP67, painted aluminium housing with 5 pcs. cable gland M12 nickel plated for 4- 6.5mm cable diameter single off center load compensation via resistance network
- Features: Sensor / Transducer, Sensor Element / Chip
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, Metric, M4, 9 kN (2 klbf), 5-ft, Integral Cable w/ pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS Technologies
- Force / Load Rating: 2,023 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER CELL TRANSDUCER, FAST RESPONSE MONITOR, 460V, 40A, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
- Device: Sensor Element / Chip
-
Supplier: Honeywell Test & Measurement
Description: Honeywell’s cost-effective, general purpose, carbon steel, pancake load cells offer a compact design that features exceptional structural capability to withstand extraneous loads, such as torque, bending movements and side loads combined with a high degree of accuracy for
- Force / Load Rating: 20,000 lbs
- Accuracy: 0.07 ±% Full Scale
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: FMS USA, Inc.
Description: The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion
- Force / Load Rating: 67.44 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 140 F
- Package: Canister
-
Supplier: ZwickRoell LP
Description: Xforce load cells are ideal for tensile, compression and flexure tests and for cyclic tests with zero crossing. The highly accurate, patented Xforce load cells from ZwickRoell are used for all load frame series. We make no compromises when it comes to quality. All
- Shear Type: Bending Beam
- Force Measured: Compression, Tension
- Features: Sensor / Transducer
-
Supplier: OMEGA Engineering, Inc.
Description: The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface,
- Force / Load Rating: 20,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Meridian Scale
Description: Summary: Single-End Shear-Beam Load Cell. Nickel Plated Tool Steel. 3mV/V Rated Output at Full Scale. 20-Foot Cable Length.
- Force / Load Rating: 250 to 20,000 lbs
- Features: Sensor / Transducer
- Shear Type: Shear Beam
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell Performance to .05% 4-20 mA ATEX approved More Information These are designed for measuring tension and compression on coil tubing in the oil industry.
- Force / Load Rating: 25,000 to 50,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Current
- Force Measured: Compression, Tension
-
Supplier: Siemens Process Instrumentation
Description: load cell against overloads or transverse loads, and greatly simplify assembly. Single-point load cells are designed for use in platform scales with just one load cell. They can be used in small belt scales, too. Different platform sizes and
- Features: Sensor / Transducer
-
Supplier: United Testing Systems, Inc.
Description: United load cells are designed to meet ASTM-E4 requirements along with the operational requirements of most United testing machines. The specific function of the load cell is to precisely measure the amount of force (load) applied to the specimen being tested. The
- Features: Sensor / Transducer
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLP400 , 5000 lb , Load Pin , Clevis Pin , Load Cell , 2 mV/V nom. Output , Material - 17-4 PH S.S. , 3/4" Shaft Long , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
- Force / Load Rating: 5,000 lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -40 to 200 F
- Output: Analog Voltage
-
Supplier: Minebea Intec GmbH
Description: As digital weighing solution with the converter Connexx®, the load cell Inteco® offers fast signaling times and optimal transparency in dosing and weighing processes. With an output signal of 2 mV/V, load levels of up to 75 t, accuracy classes up to C6 and high-quality stainless
- Force / Load Rating: 1,102.5 to 165,346.5 lbs
- Accuracy: 0.008 to 0.05 ±% Full Scale
- Operating Temperature: -40 to 203 F
- Output: Analog Voltage
-
Supplier: United Testing Systems, Inc.
Description: Technically known as precision electronic force measuring units, United's Load Cells are designed to precisely measure the amount of force (load) applied to the specimen being tested. Available in single or dual bridge, United load cells offer the flexibility of
- Force / Load Rating: 1 to 120,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Features: Instrument / Meter, Sensor / Transducer
-
Supplier: Baumer Ltd.
Description: Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3% • Nominal force 0,5...10 kN • Output signal 0
- Force / Load Rating: 0 to 2,248 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -4 to 158 F
- Output: Analog Current, Analog Voltage
-
Supplier: Gefran
Description: CB series load cells are designed for trouble free application in industrial environments. The cell body and the protective bellows of the strain gauge are in corrosion resistant stainless steel and the bellows are welded using microplasma torch. CB load cells are
- Force / Load Rating: 44.1 to 441 lbs
- Operating Temperature: 14 to 104 F
- Output: Analog Voltage
- Package: Bolt
-
Supplier: OMEGA Engineering, Inc.
Description: traceable calibration to assure an accurat installation. If need multiple load cells with no calibration see the economical LCKD-PK which contains 3 uncalibrated load cells. Temperature compensation is achieved through a miniature circuit board which is included in the
- Force / Load Rating: 5 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: LOAD CELL
-
Supplier: Andantex USA, Inc.
Description: Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity Easy installation design High Degree of Overload Protection Water & Dust Proof, Pillow Block Load Cells are
- Technology: Capacitive
- Features: Other Output, Sensor / Transducer
- Package: Pancake
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 25,000 lbf rated capacity, 50% overload protection, 4.0mV/V output 1 1/4-12 UNF thread, PTO2E-10-6P connector.
- Force / Load Rating: 25,000 lbs
- Operating Temperature: -65 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05% Ultra low height Low sensitivity to off-center loads - <1.0%/in Mounts directly to pedal with included strap(s)
- Force / Load Rating: 50,000 to 500,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer, Temperature Compensated
-
Supplier: Stellar Technology
Description: • Low Profile Design • Tension/Compression • Intrinsically safe • CSA / ATEX approved • 4-20 mA output • Welded Stainless Steel • Ranges to 120,000 lbs • Hermetically Sealed
- Force / Load Rating: 20,000 to 120,000 lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Current
-
Supplier: Newark, An Avnet Company
Description: Load Cells: Platform LCAD series
-
Supplier: OMEGA Engineering, Inc.
Description: The LCAD Series Platform Load Cell is a hermetically sealed load cell. Applications include industrial food processing and weighing and automated weighing stations, where high accuracy and watertightness are important. The all-stainless-steel construction and rugged
- Force / Load Rating: 750 lbs
- Accuracy: 0.02 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Product Overview The X-C01-08 compression load cell is built on the high-precision resistance strain principle. Its capsule structural design provides a robust, pressure-bearing structure with simplified installation, and its small size makes it well suited to force (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
IEEE 1451.4 Standard. Every Smart Load Cell boasts a TEDS (Transducer Electronic Data Sheet) stored on an EEPROM chip, standardizing data like sensor type, interface, sensitivity, bridge type, excitation, and more. Say goodbye to manual configuration! The Smart Load Cell identifies and describes (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Industrial force and weighing applications require sensors that can maintain measurement accuracy while handling repeated loading and challenging operating environments. The XJC Sensor X-BW23 Compression Load Cell uses resistance strain technology and is available in capacities from 5 kg (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
A Plug & Play Smart Load Cell is a Load Cell that is compliant to the IEEE 1451.4 Standard. TEDS, or Transducer Electronic Data Sheet, is a set of electronic data in a standardized format defined within the IEEE 1451.4 standard. This data specifies what type of sensor is present (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
DCC Series 4–20 mA, 2-Wire Displacement Transducers RDP’s DCC Series delivers accurate, reliable displacement and position measurement using proven LVDT technology. With no electrical contact between the moving armature and the body, LVDTs (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
This new Top Loading holder joins Keystone’s full line of battery Vertical 20mm coin cell holders including Cat. # 1065 and Cat. # 1067. In (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
-TEDS service. The service uses a AD9 (9 PIN “D” Series) Connector attached to the load cell or torque sensor cable. The connector has a TEDS EEPROM chip that works with the DPM-3 meter. With this update, legacy and non-TEDS sensors will be capable of plug and play with IEEE 1451.4 compliant (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
stages to meet them, and then ship the product to the customer for installation. Since 1960, Strainsert combines design experience with a full cycle on-site manufacturing process to provide reliable, cost effective and fully configured custom load cell and load pin systems. Furthermore (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
The Strainsert Wireless Load Pin is a high-performance wireless telemetry solution where wired installation may be difficult, cost prohibitive, or undesirable. The system provides long battery life along with high measurement accuracy, resolution, and stability. Software tools (read more)
Browse Load Cells Datasheets for Strainsert
More Information Top
-
Borehole Miner - Extendible Nozzle Development for Radioactive Waste Dislodging and Retrieval from Underground Storage Tanks
The Sensotec(') pressuretransducer, the MicroMotion(d)flow and density transducer, and the load cell 4 to 20 mA signals were recorded.
-
http://dspace.mit.edu/bitstream/handle/1721.1/88489/47854749-MIT.pdf?sequence=2
The load cell is a Sensotech Model 34 miniature underwater load cell with a 4 - 20 mA output over the zero to five pound range of the cell.
-
CR4 - Thread: Load Cell Output Signal
If you're going to use just one load cell , you select the 4 to 20mA mode.
-
DEVELOPMENT OF TECHNOLOGY TO REMOTELY NAVIGATE VERTICAL PIPE ARRAYS
Amplifier transducers, placed in series with the gripper load cells, convert the load cell voltage signal to a 4 - 20 mA loop current to minimize electrical noise.
-
Compressive strength of ice-powder pellets as portable media of gas hydrate
A digital indicator transforms the current output from the load - cell , ranging from 4 to 20mA and the DAQ (National Instruments) connected to the digital indicator, picks up the output signal at a sampling frequency of 50Hz.
-
How to coonect Load cell to two(2) controllers - Entries - Siemens Industry Online Support – Siemens AG
You can connect the load cell directly to Siwarex. and then take 4 - 20mA which represent the weight from AO channel.
-
Using Ethernet for industrial I/O and data acquisition
Data acquisitionand YO products are commonly used to interface directly to sensors, such as thermocouples, RTDs, strain gauges, load cells , pressure sensors, flowmeters, and 4 - 20 mA transmitters.
-
CR4 - Thread: Remote Display
I have 2 nos flow meters with local read out and 4 - 20 ma output for remote display and have 4 nos load cells connected to local display,s each have rs 232 serial port and rs 485 transmit for remote displays …
-
Compatibility Study of Protective Relaying in a Grid-Connected Fuel Cell
The fuel cell tracks the building load using a power dispatch signal ( 4 – 20 mA ) from the main breaker panel B power monitor, which features analog output channels for general control functions.
-
Reconfigurable universal sensor interface for distributed wireless sensor nodes
Thermocouples, Resistive Temperature Device (RTD), Thermistors, Load Cells , Pressure Gauges, Analog Signals, and 4 - 20mA Current Loops.
Indicates content that may require registration and/or purchase.