-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: TEGAM, Inc.
Description: produce accurate readings to reduce the time spent measuring. Common Features Superior Accuracy ± (0.2% Rdg. + 0.02% Range) 100-Hour Battery Life (3AA) Smallest and Lightest Bond Meter & Milli-Ohmmeter Widest 4-Wire Probes Selection. Uncomplicated, Back-lit Display 3-Year Warranty Made
- Operating Temperature: -10 to 55 C
- Display Digits: 4 Digits
- Options & Features: Battery Powered
- Display Type: Digital
Find Suppliers by Category Top
Featured Products Top
-
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
, boilers and cooling towers, and more ... Features include: 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200 millisiemens/ppt Choice of 3½ digit display or analog meter Automatic temperature compensation to (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
25. A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
TechPro II Conductivity, TDS, pH and Temperature Meters FEATURES: • Waterproof & Buoyant • Keypad Calibration • 0 (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
. Myron L Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurement of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Silicon Nitride Ceramic Substrate INNOVACERA Silicon Nitride substrates, with a thermal conductivity rating of 90 Watts/meter Kelvin, at first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
– % 0 Thermal performance Thermal conductivity 25? W/(m·k) ≥85 Linear thermal expansion coefficient 25-500? x10 -6 mm/? 2~4 (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
When selecting aluminum nitride substrates for high-power electronics and electronic packaging, thermal conductivity is only one part of the design requirement. INNOVACERA supports AlN substrate selection based on thermal expansion compatibility, dielectric performance, mechanical strength (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Thermal conductivity ranges between 120 and 200 watts per meter-kelvin, allowing for excellent heat transfer in high-temperature environments. The tube operates stably at temperatures up to 1600 degrees Celsius (2912 degrees (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
More Information Top
-
Cells All to know on Cellules | Techniques of the Ingénieur
… 5 Cellule at coaxial cylinders without rings of guard 5.1 Cellule of measurement 5.2... àtravers … Documentary resources > thermal physical Archives > [ Archives ] Mesures > Conductivité of liquids and of the gas ' impedance 4 generalized active Filtres of order two or biquadratiques cells 4.1 biquadratiques Cellules at an operational amplifier 4.11 biquadratiques Cellules at reaction 4.12 negative biquadratiques Cellules... at reaction 4.13 positive universal Cellules made of hybrid technology … àpointes 2.2109 Nature of the material constituting the electrodes of the cells àtrois tips 2.2110...
-
Encyclopedia of Microfluidics and Nanofluidics
It may sometimes be worthwhile to use a half-bridge in combination with simple operational amplifier ( op - amp ) circuit, as shown in Fig. 3e. … this concept is used in the hot-wire method of measuring the thermal conductivity of a fluid … … conductivity of the prepared solutions was mea- sured using a high precision conductivity meter (Met- tler Toledo). The dual electrode system is used for dual detection systems in either a 3-electrode or 4 - electrode electrochemical cell.
-
Electronic and optoelectronic organic
The potentiometer connected to the operational amplifier allows to cancel the voltage of offset of this one. 5.3.2.3. geometric Disposition of a conventional measuring system; representation of: and of the apparent … 4 As bipolar transistors, these MISFETs have three electrodes that are in this case -là: the source, the … … the ddp along channel, jc(x,y) = V(x,y) Ey where the conductivity V(x,y …
-
http://dspace.mit.edu/bitstream/handle/1721.1/90036/890139105-MIT.pdf?sequence=2
The second LF351 Op - Amp (see U6 in Figure A3-5) wired as a voltage follower. The resistance of each reference resistor is known and measured using an ohm- meter . The cubic resistivity end adapters are constructed with 4 brass electrodes , two each on the top and bottom platens. The brine salinity, and hence conductivity , varies with each specimen.
-
Applied, Electromechanical Électronique under Simscape & SimPowerSystems (Matlab / Simulink)
… components are electrical equivalents of the phenomenon of mechanical resonance, losses and of the effect of electrodes . We will study the circuits at operational amplifiers of the regulators PI (Proportional and Integral) and PID (Proportional, Integral and Derived). 4 thermal conductivity of the wall, A the surface of exchange and h the coefficient of exchange by … Three-phase measures VI.2.
-
13th International Conference on Electrical Bioimpedance and the 8th Conference on Electrical Impedance Tomography
Fig. 2 Functional diagram representing the implementation of the sine correlation technique in a 4 - Electrode impedance measurement operation. This model is an idealised case excluding phenomena such as electrode po- larisation, frequency dependence and anisotropic conduc- tivity . … were run using ideal op-amps, these showed that the GIC circuitry was limiting the bandwidth, -1dB bandwidth for 2KΩ loading was below 1MHz, while the Improved Howland model relied on the parameters of the chosen op - amp and showed no drop … Expanding the functionality of HP4284A precision LCR meter through measurement system integration .
-
4th European Conference of the International Federation for Medical and Biological Engineering
A multiple feedback second order band-pass filter was built using TL 081 op - amp . Then, nonlinear regression using SVMs were attempted to obtain relationship between SpO2 by meter (regressand) and feature … … electrodes, and the thermocouple, is an epoxidic compound (Electrolube® ER2074) with a thermal conductivity of 1,265 … Fig. 4 Electrode impedances obtained in the porcine model.
-
6th European Conference of the International Federation for Medical and Biological Engineering
… nd gold electro e mounted on paced at oppos ce was measur z excitation sig ce meter . al Conductivity (S 7.4×106 0.12 0.27 0.3, 0.6, 1.2 Fig. 4 Numeric electrodes with between electro distribution with applying 2050 V The load current is independent on the load resistance, indicating the output impedance is infinite if the op - amp is ideal.
-
Instruments, Measurement, Electronics and Information Engineering
which comes from the FM Receive Module is amplified by analog op - amp (operational amplifier) firstly and then transmitted into microphone interface of computer through audio cable. … and inspection function, and also based on PLC -Modem to achieve recording of the carrier energy meter . Meanwhile it has high breakdown voltage, high carrier saturation velocity, high thermal conductivity and good thermal stability. Fig. 4 Four electrodes arranged in straight line spaced 0.5m apart .
-
Mechatronics and Intelligent Materials III
input current into a voltage output by the op amp to obtain the IO1=(VIN/R) ╳ ( D12-1+D22-2+…+D102- … tip of the electrode electric field strength is most large, adjusting the suspension conductivity , so that particle … Fig. 3 Structure of the microfluidic chip Fig. 4 The electrodes and PDMS microchannel … while grass cutting resistance between 200~300N/m, on account of blade length is one meter , cutting resistance of …
Indicates content that may require registration and/or purchase.