-
Supplier: DigiKey
Description: 200MHz Bench, Digital Oscilloscopes USB Interface LCD - Color Display 4 Channel 400V Record, Save
- Features: Integral Display
- Host Interface: USB
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
-
Supplier: Allied Electronics, Inc.
Description: PicoScope 3425 differential oscilloscope you can do so without the need for expensive differential preamplifiers or probes. With up to ±400 V the PicoScope 3425 covers a wide range of applications. Built in Arbitrary Waveform Generator: The new PicoScope 4226 and 4227 scopes have a
-
Supplier: Allied Electronics, Inc.
Description: PicoScope 3425 differential oscilloscope you can do so without the need for expensive differential preamplifiers or probes. With up to ±400 V the PicoScope 3425 covers a wide range of applications. Built in Arbitrary Waveform Generator: The new PicoScope 4226 and 4227 scopes have a
-
Description: · Including 7 measurement functions in one: oscilloscope, waveform generator, multimeter, FFT spectrum analyzer, frequency counter, protocol analysis, amplitude-frequency curve analysis · 350 MHz / 500 MHz oscilloscope bandwidth, 5 GSa/s sample rate · Standard 400MB
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: ValueTronics International, Inc.
Description: sprung hook Easily replaceable tip Large accessory set Meets IEC 61010-031 CATII RoHS compliant The 2557 digital storage oscilloscope provides high performance and value in a 4-channel configuration. With bandwidth of 200 MHz and 2 GSa/s sample rates, these oscilloscopes offer
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Transcat, Inc.
Description: new SDS1000X-E cannot be matched anywhere else in this price class. 200 MHz bandwidth model Real-time sampling rate up to 1 GSa/s The newest generation of SPO technology Waveform capture rate up to 100,000 wfm/s (normal mode), and 400,000 wfm/s (sequence mode) Supports 256-level
- Bandwidth: 200 MHz
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS1000X-U Super Phosphor Oscilloscopes are available in one bandwidth, 100 MHz. SDS1000X-U Oscilloscopes have a maximum sample rate of 1 GSa/s and a maximum record length of 14 Mpts. For ease of use, the most commonly used functions can be accessed with its
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: Teledyne LeCroy
Description: The WaveRunner 6 Zi oscilloscope family features 400 MHz - 4 GHz of bandwidth, 40 GS/s sampling rate, exceptional signal fidelity, and fast operation, helping to get the job done quickly and accurately. The versatile toolset provides every necessity for an engineer to validate a
- Bandwidth: 2,500 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 11 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: InspectorTools
Description: bus systems and has power measurement capabilitiesFeatures ScopeMeter® 120 Series : As simple as one-two-three Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters Automatic measurements A dual-input TrendPlot™ recorder Connect-and-View™
-
Supplier: ValueTronics International, Inc.
Description: high and half standard rack width Typical ≤±0.30 dB amplitude accuracy (0 dBm CW signal at 22 ºC) from 10 MHz to 6 GHz I/Q modulation inputs (400 MHz RF bandwidth) ASK, FSK, MSK, PSK, QAM, VSB, and custom I/Q 3-Year Warranty The Tektronix TSG4104A-E1 RF Vector Signal Generator
- Minimum Frequency Range: 4,000 MHz
- Maximum Frequency Range: 4,000 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: replaced with one instrument, the Power Xplorer PX5-400. Power Measurement Equipment being used in these applications must be tested in all operating modes, including 400 Hz, to ensure that critical test and operational equipment fits with the power supply. The Power Xplorer
- Electrical Parameters: AC Voltage
-
Supplier: ValueTronics International, Inc.
Description: Display: TFT Touch Screen 640 x 480 VGA Touch Sensor: Analog Resistive Processor: Pentium® P4, 1.5 GHz or greater Hard Disk: 40 GB or greater DRAM: 1 GB Power: < 400 Watts Voltage: 90 to 240 V AC, 50 to 60 Hz Warm-up time: 20 minutes Operating Temperature Range: 10 to 40 °C Humidity:
Find Suppliers by Category Top
Featured Products Top
-
UNI-T MSO8804HD | 8GHz High-Performance Mixed Signal Oscilloscope The UNI-T MSO8804HD represents the pinnacle of mixed signal oscilloscope technology, delivering (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
Oscillograph ATO1004 - Automotive Tablet Oscilloscope The ATO1004 is a high-performance automotive diagnostic oscilloscope from the ATO Series, designed specifically for professional vehicle maintenance and troubleshooting. This 100MHz bandwidth, 4-channel tablet (read more)
Browse Oscilloscopes Datasheets for TPS Elektronik GmbH -
) Built-in dual-channel 60MHz function/arbitrary waveform generator. Supports loading on-screen oscilloscope data for real-time arbitrary waveform output. Additionally, it includes over 200 built-in arbitrary waveforms, enhancing its versatility and functionality. Parameter measurement (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
Micsig CP503B High Frequency AC/DC Current Probe The Micsig CP503B is a high-performance high frequency AC DC current probe designed for precise current signal analysis across a wide range of applications. As part of the Micsig precision current probe lineup, this 50MHz current probe (read more)
Browse Electrical Test Probes Datasheets for TPS Elektronik GmbH -
Product Datasheet Features: 10 KHz to 150 MHz pulse currents up to 100 amperes Individually Calibrated included (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
interface, please review the data sheet for the specific sensor to determine measurement rates. The maximum data clock rate for SPI is 1 MHz; I2C is 400 kHz, however, actual measurement speed is determined by the measurement settings. The sensor can be fully powered using the SPI/I2C interface (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
A measurement technique for quality control of windings for cast resin power transformers
… been implemented using standard instrumentation [1]: the synthesized signal generator HP 3325A, equipped with a GPIB port, and the PicoScope 3425 USB oscilloscope with 4 differential channels at 400 V, resolution 12 bits … … of 20 MSample/s, 5 MHz bandwidth and 512 kSamples …
-
Digital Test / 50
50 MHz digital storage oscilloscope .⢠6 ½ Auto-range digital multimeter.⢠DDS function generator: 10Hz ~ 156 … … up to 66000μF⢠60M⦠resistance test (LCR)⢠Remote control / crystal oscillator test⢠400 sets data storage⢠USB interface & PC software .
-
Digital Oscilloscope Meters - Grainger Industrial Supply
Sweep Speed 5 nSec to 5 Sec, Safety Rating CAT II 400 V, Special Features Auto-setup, Peak detect, 5 Automatic Measurements, Waveform Math, Average Mode, XY Mode, Includes Two 1X/10X Oscilloscope Probes, Test Leads, USB Cable and Software, Current Shunt, Capacitor … Handheld Digital Oscilloscope, Bandwidth 20 MHz , Display 3.8 In Color LCD, Channels 2, True RMS, Sampling...
-
Computational and Ambient Intelligence
The USB -AER board [5] (on the left image). The Gumstix-connex 400MHz (left), Wifistix (right) and Waysmall (up) boards from www.gumstix.com (on the right image). An oscilloscope probe will be clipped to the Request signal pin and it will be used to …
-
Microstimulation of primary afferent neurons in the L7 dorsal root ganglia using multielectrode arrays in anesthetized cats: thresholds and recruitment propert...
… 10 000–20 000 and bandpass filtered (100–20 000 Hz) using a CWE BMA- 400 bioamplifier (CWE Inc … ENG signals from cats 1–3 were sampled and averaged based on the stimulus trigger using a Tektronix 3014-B oscilloscope at a frequency of 1–2.5 MHz (Tektronix, Beaverton, OR). … at a rate of 300 kHz using an analog-to-digital converter (NI- USB 6259, National Instruments …
-
Energy harvesting wireless sensors and networked timing synchronization for aircraft structural health monitoring
… by a hardware state machine in radio chip, with a maximum specified jitter of ~ 400 ns. To measure the actual jitter, a series of tests were performed using MicroStrain’s USB base station, four (4) MicroStrain SG-Link wireless strain nodes, a Tektronix 100 MHz 4-ch oscilloscope node with a separation distance of 2 meters between the wireless …
-
Electroholography unit for three-dimensional display using special-purpose chip and high minute LCD panel
The chip was activated at 60 MHz . We used FT8U245AM made by FTDI as a USB controller. The communication speed of the USB controller was about 400 KByte/s in an actual measurement by a digital oscilloscope .
-
New Products
A well-matched combination of 20 MHz analog bandwidth and 80 MS/s real-time sampling rate allows … … is the deep 32M-sample memory, which allows the scopes to capture over 400 milliseconds of data … The new scopes are powered by nothing more than a stan- dard USB 2.0 port, so … The PicoScope 4000 Series oscilloscopes include the Pico- Scope 6 software for Windows PCs, which offers the …
-
Advanced Design and Manufacturing Technology III
397- 400 (2013) pp 1988-1993 © (2013) Trans Tech Publications, Switzerland doi:10.4028/www.scientific.net/AMM … … power line that is folded with the size of 30 cm×40 cm; 4 is the LISN; 5 is the coupler whose available bandwidth is 20 kHz-5 MHz , and its insertion loss … … is a high-precision USB oscilloscope with 4 channels; 7 …
-
Amplitude / Arbitrary Waveform Generators
2 analog output channels1 GSPS per channelDC to 400 MHz output frequency400 MHz real-time bandwidth2 Vpp output amplitude14-bit resolutionFunction GeneratorsArbitrary Waveform Generators (AWGs)Ultra-flexible angle / amplitude modulatorHigh-quality low phase noise output signal16 MB, 128 MB or 1 … Handyscope - Oscilloscope on USB .
Indicates content that may require registration and/or purchase.