-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM, FLEX RATCHET HEAD TYPE 38 1/8 INCH OVERALL LENGTH 80 TO 400 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL WITH THUMB SCREW ADJUSTMENT
- Drive Size: 0.75 inch
- Length: 38.125 inch
- Torque: 960 to 4,800 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Setting/display resolution 1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m 1,0/0,1 in.lb 10/1,0 Weight g with box 5155 SF mm 25 LF mm 655 L mm 688 h mm 23 b mm 28 Size of Insert Tool Carrier in mm
- Torque: 353.982300884956 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights size 40 N m 20-400 ft.lb 15-296 Outside Square " 3/4 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm 14 x 18 b mm 50 h mm 33,5 L mm 838 Weight g 2332 Weight g with box 5555 Scale Range 20-400 N m Scale Range 15-296 ft.lb
- Torque: 1,769.91150442478 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
-
Supplier: Transcat, Inc.
Description: Product Highlights b mm 180 h1 mm 79 h2 mm 215 t mm 180 Weight g 7654 Weight g with box 11100 Capacity ft.lb 6-295 Capacity in.lb 71-3540 No 7707-2-2W 3) Inside Square " 3/4 Capacity N m 8-400 Each Unit Includes transducer (registered design) holder display unit
- Torque: 70.7964601769911 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: DIAL TYPE FULL POLISH FINISH 110 3/4 INCH OVERALL LENGTH 400 TO 2000 LB-FT TORQUE RATING 40 LB-FT GRADUATION 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M, ISO 6789 INCLUDES (5) REMOVABLE EXTENSION, ELECTRIC LED, BUZZER WEIGHT 48
- Drive Size: 1 inch
- Length: 110.75 inch
- Torque: 4,800 to 24,000 In-lbs
- Features: Torque Wrench
-
Supplier: Transcat, Inc.
Description: Product Highlights Weight: 1655 g Length: 590 mm Size: 40 Scale Range: 80-400 Nm Scale Increments: 10 Nm Scale Range: 60-300 ft.lb. Scale Increments: 10 ft.lb. Manoskop Inside Square: 14 x 18 mm VT187177
- Torque: 707.964601769912 to 3,539.82300884956 In-lbs
- Features: Torque Wrench
-
Supplier: Stahlwille North America
Description: technical data code96501640 EAN code4018754156528 EClass 5.121040222 size 40 N m20-400 ft.lb 15-296 Outside Square " 3/4 Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm b mm 50 h mm33,5 L mm 838 Weight g2332 Weight g with box 5555 Scale Range 20-400 N m
-
Supplier: Stahlwille North America
Description: Basic wrenches with tool carrier for insert tools technical data code50180040 EAN code4018754031894 EClass 5.121040222 size 40 Scale Range 80-400 N m Scale Range 60-300 ft.lb Scale Division 10 N m Scale Division 10 ft.lb Size of Insert Tool Carrier in mm
-
Supplier: Stahlwille North America
Description: Scale Range 30-300 ft.lb Scale Range 40-400 N m Size of Insert Tool Carrier in mm (MANOSKOP) (Inside Square) mm Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb
- Features: Ratcheting
-
Supplier: Utility Parts Central, Inc.
Description: insulated and ergonomically positioned for comfort A twin hammer impact mechanism aids in increasing performance and reliability. Available with variable torque control that is adjustable from 80 to 400 ft.lb. Flow range of 4 - 12 gpm; optimum flow range of 5 - 8 gpm
- Type: Impact Wrench
-
Supplier: Stahlwille North America
Description: code4018754180332 EClass 5.121040222 Setting/display resolution1,0/0,1 N m; 1,0/0,1 ft.lb; 10/1,0 in.lb Scale Range 30-300 ft.lb ft.lb N m1,0/0,1 in.lb10/1,0 Weight g with box 5155 SF mm 25 LF mm 655 L mm 688 h mm23 b mm 28 Scale Range 360-3600
-
Supplier: Bluetools
Description: Transducer Range from 15 - 200 in.oz. 2000-12-02 Transducer Range from 60 - 600 ft.lb. 2000-13-02 Transducer Range from 100 - 1000 ft.lb. 2000-14-02 Transducer Range from 200 - 2000 ft.lb. 2000-550-02
-
Supplier: Bluetools
Description: SURETEST "Supreme" Calibration System Listed below are all of the components to CDI's "Supreme" SURETEST Torque Calibration System. This mid-range torque system has a range from 5 in. ozs. to 2000 ft. lbs. The Supreme SURETEST calibration system is designed for the user
-
Supplier: Bluetools
Description: SURETEST "Premier" Calibration System CDI's All Inclusive Torque Calibration System - Part Number 539-5000-1 Our most comprehensive calibration system for torque calibration Calibrate torque wrenches up to 2000 ft. lbs. Accuracy: 0.25% of indicated value, CW
-
Supplier: Bluetools
Description: MULTITEST Torque, Force and Tension "Premier" Calibration System CDI's All Inclusive Calibration System - Part Number 539-2000-1 Our most comprehensive calibration system for torque and force Calibrate torque wrenches up to 2000 ft. lbs. Check the accuracy
-
Supplier: RS Components, Ltd.
Description: STAHLWILLE 50184065 Click Torque Wrench
- Length: 34.4488375 inch
- Torque: 1,150.442477876106 to 5,752.21238938053 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: RS Components, Ltd.
Description: Cordless torque wrench type LDA-07 Solut
- Drive Size: 0.75 inch
- Torque: 1,061.9469026548672 to 6,194.690265486725 In-lbs
- Features: Specialty/Other Drive, Torque Wrench
-
Supplier: ASG, Division of Jergens, Inc.
Description: Industrial Application Wide range of choice Easy torque adjusting design brings energy-saving benefit Quick release design Applied to both clockwise and counterclockwise directions Quality meets DIN ISO 6789 & ASME B107.300-2010 Tolerance of Torque ± 3%
- Drive Size: 1 inch
- Torque: 2,654.86725663717 to 13,274.3362831858 In-lbs
- Features: Adjustable Wrench, Ratcheting, Torque Wrench
-
Supplier: Proto® Industrial Tools
Description: RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE IN MM PROTO[R] BRAND WEIGHT 11.6 LB APPLICABLE STANDARD GGG-W-00686C, ANSI B107.14M PACKAGING TYPE BLOW
- Drive Size: 0.75 inch
- Length: 41.75 inch
- Torque: 1,236 to 7,260 In-lbs
- Features: Torque Wrench
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Fixed Square Drive Torque Wrenches - SD Series Applications Micrometer Adjustable Fixed Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user changes from one
- Drive Size: 0.75 inch
- Length: 36.4 inch
- Weight: 8.8 lbs
- Torque: 1,415.92920353982 to 7,079.64601769911 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: 'P' Type Torque Wrenches are designed for the production environment where they will be set and then dedicated to a particular application. There is no scale, the wrench must be set against a Torque Wrench Analyser or similar instrument.
- Drive Size: 0.75 inch
- Length: 30.708678 inch
- Weight: 7.938 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW-W wrenches are equipped with wireless technology and feature a user-friendly multiple mode menu-driven
- Drive Size: 12 inch
- Length: 62.4 inch
- Weight: 12.1 lbs
- Torque: 1,327.43362831858 to 13,274.3362831858 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT400F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.75 inch
- Length: 39.875 inch
- Weight: 39.875 lbs
- Torque: 960 to 4,800 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: Dial Measuring Torque Wrenches CDS, DDS and EDS are suitable for use by operators of any skill level. The ease of use and robust design ensures years of dependable service The main pointer on the dial captures the finishing torque applied to the fastener with a memory pointer
- Drive Size: 1 inch
- Torque: 3,539.82300884956 to 17,699.1150442478 In-lbs
- Features: Ratcheting, Torque Wrench
-
Supplier: Norbar Torque Tools, Inc.
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 12.789 lbs
- Torque: 2,640 to 9,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 15.9 inch
- Weight: 10.5 lbs
- Torque: 1,200 to 7,200 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 0.75 inch
- Length: 45.275615 inch
- Weight: 13.8915 lbs
- Torque: 1,200 to 6,000 In-lbs
-
Supplier: Norbar Torque Tools, Inc.
Description: The Industrial Range of Torque Wrenches has a 'Break Back' action providing an unmistakable signal that can be seen and felt when the set torque is reached.
- Drive Size: 0.75 inch
- Length: 49.212625 inch
- Weight: 14.112 lbs
- Torque: 1,800 to 7,200 In-lbs
-
Supplier: ASG, Division of Jergens, Inc.
Description: TW Series Digital Torque wrenches hold up in any environment. Features a robust bi-directional ratchet head and ergonomic soft grip no-slip handle to ensure user comfort. TW wrenches feature a user-friendly multiple mode menu-driven platform with Date, Track, Peak, Set, Recall,
- Drive Size: 9 inch
- Length: 46.8 inch
- Weight: 8.8 lbs
- Torque: 707.964601769912 to 7,079.64601769911 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Interchangeable Head Clicker Type Torque Wrenches - CCM Series Applications The S/R line of Micrometer Adjustable Interchangeable Head Torque Wrenches are an excellent solution when: The ability to change torque quickly is needed The ability
- Length: 35.938 inch
- Weight: 8.379 lbs
- Torque: 600 to 4,800 In-lbs
- Features: Jaw Scale, Torque Wrench
-
Supplier: Advanced Torque Products, LLC
Description: These Wrenches were designed as an extension to our 'Professional' range of Torque Wrenches, Models 60 - 330 and so have the same high quality and accuracy.
- Drive Size: 0.75 inch
- Length: 61.8 inch
- Weight: 14.7 lbs
- Torque: 4,440 to 13,200 In-lbs
-
Supplier: MHH Engineering Co. Ltd.
Description: protection feature guarantees years of accurate and dependable service EDS Dial Measuring Torque Wrenches are fitted with a double ended 1" fixed square drive for safety when applying high torques EDS wrenches are supplied with a two piece handle to allow for easy storage
- Drive Size: 0.75 inch
- Length: 39.3701 inch
- Weight: 10.8045 lbs
- Torque: 1,440 to 7,200 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT750F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 1 inch
- Length: 48.25 inch
- Weight: 48.25 lbs
- Torque: 1,800 to 9,000 In-lbs
-
Supplier: Sturtevant Richmont
Description: Micrometer Adjustable Ratcheting Square Drive Torque Wrenches - SDR Series Applications Micrometer Adjustable Ratcheting Square Drive torque wrenches are ideal for any application where: The fastener or fitting to be tightened can be engaged with a socket. The user
- Drive Size: 0.75 inch
- Length: 15.9 inch
- Weight: 16.5 lbs
- Torque: 1,200 to 8,400 In-lbs
-
Supplier: Mountz, Inc.
Description: The EPT550F adjustable click torque wrench features an external adjustment torque scale, which allows an operator to quickly adjust the torque setting on the tool as needed for different applications. The cost-effective click wrenches are durable and robust for a wide
- Drive Size: 0.75 inch
- Length: 44.25 inch
- Weight: 44.25 lbs
- Torque: 1,320 to 6,600 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
the home. Specs for the four new wrenches include handling lengths that range from 6” to 24”. Furthermore, strap lengths range from 17” to 54,” and custom lengths are available. Capacities range from 2” to 12.” The torque limits range from 20 lb-ft to 330 (read more)
Browse Wrenches Datasheets for Lowell Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
prolonged use. Its 200 lb-ft of torque delivers serious turning power. Low profile steel sockets with 36 teeth yield a 10º handle throw making the tool ideal for working faster and safer in tight spots. The investment cast steel sockets promise excellent strength and accuracy, and a new ratchet (read more)
Browse Wrenches Datasheets for Lowell Corporation -
convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today. Lowell has also added a kit that includes several new parts (read more)
Browse Wrenches Datasheets for Lowell Corporation -
design provides smooth operation and quick reversing with a convenient head-mounted shifter. A rugged spring and pawl give the tool a better bite while under torque, with an overall torque rating of 200 lb-ft. Lowell proudly manufactures the 8E in the U.S., available through most distributors today (read more)
Browse Torque Wrenches Datasheets for Lowell Corporation -
36 tooth ratchets yield a 10-degree swing: ideal for working in tight spots Easy-to-reverse ratchet mechanism has few parts for greater reliability 200 lb-ft torque for turning power without breaking Hi-Vis handle makes wrench easy to find Solid metal (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Socket Directional Ratcheting Shift Enclosed Ratchets Provide Extra Protection from the Elements Patented Bolt-Thru™ design 200 lb.-ft. Torque Rating One-Year Manufacturer’s Warranty* Proudly Made in the USA! (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
Featuring our 100TDE, 8D and 151T wrenches. Make your toughest jobs easier with our new Red, White & Blue series wrenches! This series boasts 200lb-ft torque capacity, a fabricated steel handle, features an ergonomic handle grip and fits in most common holsters. Like most of Lowell (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Air impact wrench 6 500 rpm 400 ft lb torque 1 4 in connection 90 psi from Cole-Parmer
Air impact wrench 6 500 rpm 400 ft lb torque 1 4 in connection 90 psi (Representative photo only .
-
Tubing Joints for High-pressure Wells
curing uniform makeup in the tield.1f the tubing is wrenched up with about 400 ft - lb torque and stopped, a more reliable reference point is established from which to start counting turns makeup.
-
Grainger.com
• Torque Wrench, 1Dr, 400 -2000 ft .- lb .Micrometer Torque Wrench .
-
$4000-$4500 Hand Tools - Grainger Industrial Supply
• Torque Wrench, 1Dr, 400 -2000 ft .- lb .Micrometer Torque Wrench .
-
Final design report for the sludge handling system SNF subproject A13B [SEC 1 THRU 3]
The wrench is capableof 300 to 400 lb - ft of torque in the forward directionand 800 lb-ft in reverse.
-
Tokamak Physics Experiment divertor design
The nut is torqued onto the bolt with a remote powered wrench , with a torque up to 400 ft - lb .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
… I. 200040002 - Torque Products 2000-400-02 Torque Transducer Kit, 4 in lb- 250 ft lb CDI Torque Products Torque Transducer Kit, 4 in lb- 250 ft lb 2000- 400 -02 Torque Transducer Kit, 4-in-1 Wrenches Torque Transducer Kit, 4 …
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
… I. 200040002 - Torque Products 2000-400-02 Torque Transducer Kit, 4 in lb- 250 ft lb CDI Torque Products Torque Transducer Kit, 4 in lb- 250 ft lb 2000- 400 -02 Torque Transducer Kit, 4-in-1 Wrenches Torque Transducer Kit, 4 …
-
Temporary Structures in Construction, Third Edition > UNDERGROUND/TUNNELING SUPPORTS
Two workers on a sturdy platform can attain a maximum torque of 400 to 500 ft · lb (540 to 675 m · N) with off-the-shelf torque wrenches .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
WestWard Tools 23NN59 "Micrometer Torque Wrenches Micrometer Torque Wrench Micrometer Torque Wrench , Drive Size 1 In., Head Type Fixed, Calibration Certificate No, Primary Scale Range 400 to 2000 ft . lb ., Primary Scale Increments 10 ft.lb., Standard Tool(Accessory Needed for Tethering …
Indicates content that may require registration and/or purchase.