Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Premier Lighting & Production Company
Description: Antari HZ-400 High Volume Haze Generator - *More Info*
-
Supplier: Accuris
Description: MOTOR-GENERATOR, 400 HZ PRECISE OUTPUT GENERAL REQUIREMENTS FOR
-
Supplier: Accuris
Description: GENERATOR SET, GAS TURBINE ENGINE DRIVEN, 60KW, 400 HZ
-
-
Supplier: Rinco Ultrasonics USA
Description: The ultrasonic welding generator AGM is designed for integration into special purpose machines.
- Features: 208-230 / 240V 60 Hz, Ultrasonic Welding
- Process Capability: Plastic Welder, Ultrasonic / Linear Friction
- Equipment Type: Power Source / Station
-
Supplier: Accuris
Description: GENERATOR SET, GAS TURBINE ENGINE, 60 KW 400 HZ, GENERAL PURPOSE
-
Supplier: Caterpillar Electric Power
Description: The C13 diesel generator sets have been developed for your mission critical, standby and prime applications. Producing reliable power from 320 to 400 ekW at 60 Hz, each generator set has been designed to meet ISO 8528-5 transient response requirements and built to accept
- Wattage: 320 to 400 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Accuris
Description: GENERATOR SYSTEM, 40 KVA, 400 HZ AC INTEGRALLY EXCITED, BRUSHLESS TYPE
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 241,000 to 400,000 watts
- Volt-Ampere: 241,000 to 500,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: Single source responsibility for the generator set and accessories Prototype and production tested to insure one step load acceptance per NFPA 110. Two year limited warranty on generator sets and accessories. Unit conforms to CSA, NEMA, EGSA, ANSI and other standards Heavy duty 4 cycle
- Wattage: 240,000 to 400,000 watts
- Volt-Ampere: 240,000 to 500,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Generac Power Systems, Inc.
Description: For industry, power failure is not an option. Generac industrial diesel gensets are custom configured to meet the specific requirements of each application. Heavy duty engines have proven their performance and reliability in industrial applications
- Wattage: 400,000 watts
- Volt-Ampere: 500,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 Sy - PUR: The high-quality 400 Hz cable for fixed FEGP installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy – PUR cable was developed specifically for fixed electrical ground power (FEGP) applications, such
- Rated Voltage: 115 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: GP 400 Sy - PVC: The high-quality 400 Hz cable for fixed electrical ground power installations at airports As a symmetrically designed 400 Hz power supply solution, the GP 400 Sy - PVC cable was developed specifically for fixed electrical ground power (FEGP)
- Rated Voltage: 0.115 to 0.2 kilovolts
- Operating Temperature: -30 to 70 C
- Features: Industrial / Instrumentation and Control, Other
- Product Type: Multiconductor Cable
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Wattage: 400,000 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Wattage: 400,000 watts
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Standby
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Volt-Ampere: 400,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Standby
-
Supplier: MTU Onsite Energy
Description: MTU Onsite Energy provides reliable power generation solutions wherever and whenever reliability is needed. MTU Diesel Generator Sets are the basis for reliable and economical MTU Onsite Energy power generation solutions. They offer low fuel consumption and long service intervals, while
- Volt-Ampere: 400,000 VA
- Frequency: 50 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power
-
Supplier: Caterpillar Electric Power
Description: This new rental package delivers optimal performance, produces fewer greenhouse gasses, and provides the features and flexibility to fully meet the needs of the Rental and Petroleum markets.
- Volt-Ampere: 300,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Features: Other
-
Supplier: Caterpillar Electric Power
Description: The Cat® spark-ignited generator product line for stationary applications feature permanent magnet excitation, amortisseur winding, skewed stator, voltage adjustment through the EMCP controller, Class H winding insulation and 2/3 pitch incorporated. The EMCP controller features the
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas
-
Supplier: Time Mark Corporation
Description: The Model 108B and Model 125C (400 Hz) Phase Sequence Detectors permit the operator to quickly and easily determine proper phase sequence (either ABC or CBA). This can be vitally important information when installing, or making wiring changes to motors, wattmeters, transformers,
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Description: The rectangular compacted Type 8 Litz wire constructions listed in this section are designed with copper densities from 60 to 75 percent of the cable’s cross sectional area. This type Litz wire is particularly suited for high frequency motor, generator, transformer and inverter windings where
- Frequency Range: 400 to 5,000 Hz
- Number of Strands: 7 to 24
- Strand Size: 1 to 15 AWG
- Resistance: 0.102 to 3.3 ohms/1000ft
-
Supplier: Nidec Power
Description: Kato Engineering offers a complete line of high frequency (400 Hz) generators. These units provide economical power for grounded aircraft's navigational equipment, ground power and military support products. Kato Engineering designs power generation systems that can comply with
- Output Power: 100 kwatts
- Output Voltage: 115 to 416 volts
- Engine Speed Requirement: 1,846 to 2,400 rpm
- Output Frequency: 400 Hz
-
Supplier: SAE International
Description: The objective of this project was to replace electromechanical power line contactors with a Static Transfer Switch (STS) to improve the transfer of electrical power between aircraft generators and decrease required maintenance. The switch requirements include high reliability, lightweight,
-
Supplier: ValueTronics International, Inc.
Description: ranges at rates up to 100 kHz. An internal 400 Hz and 1 kHz oscillator is provided for modulation. For transmitter testing the generator is protected against reverse power up to 50 W.
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ValueTronics International, Inc.
Description: The 9424 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ValueTronics International, Inc.
Description: available simultaneously include composite video, Y/C, Y/R-Y/B-Y, GBR, full sync generator outputs, audio test tones (400 Hz and 1 kHz) and modulated output from 30 to 900 MHz.
- Device Type: Generator
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: The 3586C is a level generator from Agilent. A signal generator is a device that creates electronic signals, repeating or non-repeating, in the digital or analog domains, depending on need. Signal generators design, test, troubleshoot, and repair electronic devices across many
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Westerbeke Corporation
Description: circuit and overload protection are provided using a generator field circuit breaker. Other safety devices include an oil bypass alarm and fail safe mounts. Cupro-Nickel Heat Exchanger Century Series generators are fresh water cooled with a standard cupronickel heat exchanger that
- Wattage: 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Unigraf
Description: Description UCD-400 is an HBR3 capable 8K video generator and analyzer. With UCD-400 you can verify DisplayPort™ interfaces up to 8K@30 Hz (8K@60 Hz with DSC) and 4K@120 Hz video modes. The unit supports FEC, DSC, and LTTPR. UCD-400 is approved as an
- Component / Product Tested: Displays / Video Equipment
- Features: Specialty / Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 5.5V, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 400kHz, 5.5V, SOIC, Clock and Timing IC, Real
- Frequency: 0.4 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: SAE International
Description: motor-generator b Central system powered by motor-generator or solid-state frequency converter
-
Description: · OWON 1-CH High Frequency Arbitrary Waveform Generator · Advanced DDS technology, max 150MHz frequency output · Up to 400MS/s sample rate, and 1μHz frequency resolution · Vertical Resolution : 14 bits, up to 1M arb waveform length · Comprehensive waveform output : 5 basic waveforms,
- Maximum Input Channels: 1
- Minimum Frequency Range: 80 MHz
- Maximum Frequency Range: 150 MHz
- Frequency Resolution: 14 bits
-
Supplier: ARC Systems, Inc.
Description: ARC's complete line of A.C. Motor-Tachometer Generators are designed to meet the requirements of MIL-S-22432, SAE ARP-497 and MIL-S-22820B. These A.C. components range from size 8 (3/4" diameter) to size 23 (21/4" diameter). Designed to operate at 60 Hz. Or 400 Hz. And
- Generated Voltage: 0.5 Volts / 1000 rpm
- Maximum Speed: 5,600 rpm
- Type of Output: AC
- Mounting Method: Base Mount
-
Supplier: Caterpillar Oil & Gas
Description: generator sets are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. CG137-12 oilfield gas generator set. Rating: 400 ekW (500 kVA) @ 60 Hz (1800 rpm). Configurations available to meet NSPS
- Wattage: 400 watts
- Volt-Ampere: 500,000 VA
- Frequency: 60 Hz
- Applications: Industrial
-
Supplier: Quarktwin Technology Ltd.
Description: Clock Generator IC 9.375MHz, 400Hz 1 16-TSSOP (0.173", 4.40mm Width)
- Supply Voltage: 3.04 to 3.56 volts
- Output Frequency: 9.375 to 0.0004 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial
- Generated Voltage: 2.75 Volts / 1000 rpm
- Maximum Speed: 4,500 rpm
- Type of Output: AC
Find Suppliers by Category Top
Featured Products Top
-
3 phase, 50/60 Hz, 200V class or 400V class AC (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
ETRI® 400 Hz and 28 VDC fans designed for the reliable cooling of critical avionic and marine electronic systems are now available from Rosenberg USA as axial impellers or forward curved blowers. These fans are designed and built with aluminum housings and long-wearing ball (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
has been shown to be particularly advantageous for higher-frequency motors and generators above 400Hz. In these designs, the thinner material offsets the less efficient effects of increased eddy currents and subsequent heat build-up. Using thin laminations of Arnon produces a more efficient unit and (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
wide-range three-phase 400VAC/480VAC Input (342-525VAC, 47-63Hz). Advanced features include Programmable V/I Slew-Rate control, Constant-Power Limit control, Arbitrary Waveform Generator w/ Auto-Trigger, Internal Resistance Programming, Pre-Load On/Off control, Trigger In/Out control and (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The instrument covers 9 kHz to 20 GHz and supports CW operation, step-frequency sweep, and pulse modulation for broader laboratory and automated test workflows. More details are available on the CSG9K20GA low spurious RF signal generator page. (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave
Conduct Research Top
-
Case Study: FAA Testing of Aircraft Galley Appliances
This unit consists of a synchronous and a synchronous generator built on a single vertical shaft mounted on a welded steel base alongside the control panel. We can build this type of vertical shaft construction up to 375 KVA in either 50 Hz to 400 Hz or 60 Hz to 400 Hz versions at any voltage
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016562980046] Afjman11-...
PU-707 A/M, 60 kW , 400 Hz Power Unit with MEP 115A, 60 kW, 400 Hz generator set .
-
Civil Avionics Systems
• A generator located on the accessory gearbox of each engine; in most cases this will be a 3-phase, 115 VAC, CF 400 Hz generator using an IDG.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > Fact Sheets > Aviation > [FDBKF2003110514165510062]...
options for providing 400 Hz power to the aircraft at the gate: mobile generator units, point- of-use converters at each gate, and centralized 400 Hz generators which serve a number of .
-
Wound Field Synchronous Generator Out-of-Phase Paralleling Transient Analysis
Out-of-phase paralleling transients between a 2-pole 75/90 kVA and a 2-pole 90/115 kVA 115 Vac, 400 Hz generator were simulated using the classical 5-state dq model of a wound field synchronous, including approximate saturation effects based on …
-
http://support.fluke.com/find-sales/download/asset/2631506_6115_eng_a_w.pdf
Aircraft use 400 Hz systems because 400 Hz generators require less copper and are lighter than 60 Hz units that generate the same power.
-
Parameter measurement of a six-phase synchronous machine for simulation of machine/converter systems
For example, the 400 Hz generator is equipped with a voltage regu- lator, the SCR firing circuit includes a dc bias control to limit circulating current between the bridges, and the 60 Hz output voltage is established by comparing the output voltage …
-
A Method of Weight Analysis for Constant Frequency Aircraft Electrical Generating System Equipment
reason for this is that the F-111 generator is a 400 Hz generator at 8000 r/min and the VSCF generator is assumed to be a 1200 Hz generator at 8000 r/min.
-
Advanced Aircraft Electric System
The dc generators would also be capable of providing power to avionics which have been equipped with dual voltage power supplies when the increasing avionic loads exceed existing 400 Hz generator capacity.
-
A new control method for 400 Hz ground power units for airplanes
All the proposed parts are tested on an expe- rimental setup combined with linear load, nonlinear load and a 400 Hz generator system.
Indicates content that may require registration and/or purchase.