-
Supplier: ARC Systems, Inc.
Description: ARC Systems, Inc. offers custom fabricated Induction motors ideal for various applications such as: Pump, Fans, Hydraulics, Machinery, Actuation Systems, Medical, Aerospace and Industrial.
- Continuous Current: 0.11 amps
- Continuous Torque: 0.025 In-lbs
- Shaft Speed: 3,500 rpm
- Diameter / Width: 1.046 inch
-
Supplier: Sinotech
Description: Motors can be customized upon request.
- Other Output Power: 0.536088153961128 HP
- Continuous Current: 4.64 amps
- Shaft Speed: 380 to 1,400 rpm
- Diameter / Width: 5.511814 inch
-
Supplier: Charles Ross & Son Company
Description: capable of handling extraordinarily large volumes of solids without clogging. Standard Features: Explosion proof motor designed for 230/460 volt, 3 phase, 50/60 Hz Slotted single stage rotor/stator with special SLIM induction rotor Double mechanical seal with Viton elastomers
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 50 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet,
- Other Output Power: 0.2546418731315358 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 11.504424778761061 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet,
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.44 amps
- Continuous Torque: 7.522123893805309 In-lbs
- Shaft Speed: 1,400 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet,
- Other Output Power: 0.0804132230941692 HP
- Continuous Current: 0.24 amps
- Continuous Torque: 1.7699115044247786 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: parvalux by maxon
Description: Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet,
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 0.36 amps
- Continuous Torque: 3.628318584070796 In-lbs
- Shaft Speed: 2,800 rpm
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Generated Voltage: 2.75 Volts / 1000 rpm
- Maximum Speed: 4,500 rpm
- Type of Output: AC
-
Supplier: ARC Systems, Inc.
Description: Fans are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
- Shaft Speed: 3,650 rpm
- Diameter / Width: 3.6 inch
- Housing Length: 3.8 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz, 400 Hz / Aerospace
-
Supplier: ARC Systems, Inc.
Description: Blowers are manufactured using Induction Motors. These motors range from sizes 18 (1.75" diameter) to 44 (4.38" diameter). Custom units are also available.
- Diameter / Width: 3.17 inch
- Housing Length: 2.7 inch
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 400 Hz / Aerospace
- Motor Shape: Cylindrical Body
-
Supplier: Boston Gear
Description: all 1/4 HP motors and larger featuring capacitor start for greater operating efficiency. Standard 60 Hz voltages of 110 and 220 ensure universal use. Polyphase motors are all NEMA design B induction motors, with standard 60 Hz voltages of 208-230/460 and
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 460 / 480V 60 Hz, 575 / 600V 60 Hz
- Motor Shape: Cylindrical Body
- Units: English
- Shaft Orientation: In-line
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUCTION MOTOR, 3000 RPM, 150 HZ, 3 PHASE, 16.5 AMPS, 400 VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nidec Control Techniques
Description: Unidrive M400 AC drive - Fast set-up and diagnosis with real-text display, plus integrated CODESYS based PLC 0.33hp - 150hp (0.25kW - 110kW) 100V / 200V / 400V / 575V / 690V M400 adds an optional enhanced LCD keypad, precise frequency following and onboard Programmable Logic Control (PLC) Easy
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 9.4 amps
- Supply Voltage (AC): 380 to 480 volts
-
Supplier: Island Components Group
Description: We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for
- Continuous Torque: 0.0375 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Shaft Size: 1.062 inch
- Shaft Speed: 6,500 rpm
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1 HP to 600 HP Configured Packages The FP605 configured packages provide FP605 in a UL Type 1, UL Type 12, or UL Type 3R enclosure, with space for several commonly used options, such as reactors and circuit breakers. The FP605 configured package is designed for tough industrial environments. It is
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Delta Electronics (Americas)
Description: efficiency. The Sensorless Vector Control (SVC) offers timely response to load torque increase/decrease which satisfies customer requirements for load changes while enhancing motor performance. A 3-step V/F curve response is used in the variable torque environment to adequately adjust the
- Number of Axes / Motors: 8
- Maximum Output Voltage: 0 to 690 volts
- Rated Power: 746.145940820405 to 626,762.5902891402 watts
- Continuous Output Current: 3 to 310 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Units Allows for an easy process system unit configuration of LCD keypad display to match the pump control such as PSI, GPM, and Feet. Loss of Prime / Dry Run Protection Loss of prime protection is a feature to protect the pump and motor from damage that would be caused if the pump were
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 60 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Safe programming without main three-phase power Operates induction, permanent magnet, and synchronous reluctance motors DriveWizard® Mobile app for drive management on smart mobile devices Simple Operation High-visibility status ring 32-character keypad with LCD display and tactile
- Rated Power: 298,458.37632816203 watts
- Continuous Output Current: 477 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: Goodrive300 inverters are high performance open loop vector inverters for controlling asynchronous AC induction motors and permanent magnet synchronous motors. Applying the most advanced sensorless vector control which keeps pace with the leading international level and 32-bit
- Maximum Output Voltage: 10 volts
- Rated Power: 1,500 to 630,000.0000000003 watts
- Supply Voltage (AC): 380 to 690 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage,
-
Supplier: Allied Electronics, Inc.
Description: Axial Leaded Termination, +⁄- 10% Tolerance, Capacitors Switching capacitor for industrial controls Motor speed control SMPS High end audio Resonant circuits Induction heaters High frequency electronic ballasts Temperature Range: –40°C to +85°C Working Voltage: 250 to 850 VDC Voltage,
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing contactors: All AC and DC control voltages 50/400 Hz "Power" connection Screw connectors
- Continuous Current: 200 amps
- Thermal Current: 200 amps
- Number of Poles: 4
- Operating Temperature: 23 to 131 F
-
Supplier: Qualtek Electronics Corp.
Description: FDA5-19067QBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C
- Maximum Air Flow: 200 SCFM
- Maximum Static Pressure: 1.1019999999999999 in H2O
- Maximum Sound Level: 59 dbA
- Operating Current: 0.19 amps
-
Supplier: Qualtek Electronics Corp.
Description: FDA5-13380NBKW3F AC Centrifugal Fan Features: Motor: AC Induction Motor Motor Protection: Thermal Protected Bearing Type: Two Ball Connection: UL 1015 AWG 22, 400mm Wire Leads Impeller Material: Plastic UL94V-0 Rotor Material: Aluminum Alloy Operating Temp: -20°C~70°C
- Maximum Air Flow: 165 SCFM
- Maximum Static Pressure: 0.827 in H2O
- Maximum Sound Level: 65 dbA
- Operating Current: 0.24 amps
-
Supplier: Alfa Laval Inc.
Description: have one or two modules, depending on the required performance. Each heat exchanger undergoes a pressure and leak test with dry air at 10 bar (design pressure 9 bar). Fan motors 3-Phase 400V-50Hz squirrel cage induction motors (IEC) are used, on demand 460V-60Hz or other power
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Power Generation
- Primary Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliability with an MTBF of 28 Years Embedded Modbus RTU Communications Removable Terminal Block High Carrier Frequency (Low Motor Noise) Capability 0-400 Hz Output Frequency 120% Overload for 60 Seconds (ND) 150% Overload for 60 Seconds (HD (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
4.5V and offers an operating frequency between 170Hz and 400Hz, ensuring versatility in different applications. The motor’s steel shaft provides durability, while the (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
High-Frequency Operation: 200–400 Hz for effective vibration performance Bidirectional (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
solutions, these compact brushless motors deliver IE5-class efficiency, offering a significantly more efficient, smaller, and lighter alternative to traditional IE3 three-phase AC induction motors. These motors are ideal for a wide range of industrial applications and are compatible with (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
voltage 220 V at 60 Hz No-load speed: 22,400 rpm At the maximum-efficiency point: 13,700 rpm, 175 mN·m, and 230 W output Custom Configuration Power Motor offers custom motor design. The final PU.5443 configuration can be customized (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly dynamic movements. It makes the series ideal for usage in packaging and laser cutting machinery. The motor should be (read more)
Browse Brushless Motors Datasheets for Tecnotion -
induction motors. Also added are more options for washdown/harsh-duty applications with Leeson Washguard SST stainless steel motors and the Leeson Washguard White Duck series, which features a chemical-resistant white epoxy finish. Both are offered in 1- or 3-phase configurations (read more)
Browse AC Motors Datasheets for Automationdirect.com -
simple DIP switch. Available ratings: IP20/ Open Type enclosure 240 VAC single-phase: 1/6 to 5 HP 240 VAC three-phase: 1/6 to 30 HP 480 VAC three-phase: 1/2 to 40 HP Motor operation up to 40 HP includes (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7632/1/Feasibility_of_High_Frequency_AC_Power-2011.pdf
III.1.2 Benefits of 400Hz induction motors .
-
Compensation for the skin effect in vector-controlled induction motor drive systems
For this reason the experimental verification of the work presented here is performed on a 400 Hz induction motor which allows the use of a relatively low power motor and drive system.
-
Balanced Common Module Coolers
The eccentric shaft is driven through re- duction gears by a 400 Hz induction motor .
-
Thermal aspects of small electromagnetic devices for application in jet engine environments
Small electromagnetic devices like 400Hz induction motors and generators, stepper motors, brushless resolvers, position transducers (pick offs or RVTs) and brakes are extensively used in aero-engine control systems.
-
Aircraft Fuel Systems
115v ac 400 Hz induction motors .
-
Control drum actuator. Trade study No. 754
The motor Is a modified two-phase 400 Hz induction motor utilizing a small diameter, .
-
Experimental data for two different alternator configurations in a solar Brayton power system
There are two primary differences between the mini- BRU TAC and the flight development TAC: the Rice-Lundell A commercial 3 phase, start inverter power supply (SIPS) was used to operate the alternator as a 400 hz induction motor for startup.
-
Nonlinear flux observer with on-line parameter tuning for wide speed operation of induction machines
This may be a problem for low inertia high frequency (i.e. 400Hz ) induction motors where rotor speeds can change very rapidly.
-
Electrical power systems for high Mach vehicles
The inverters would provide speed control for all of the motor loads, and eliminate the inrush current due to the typical starting transient of conventional 400 Hz induction motors .
-
Investigation of High Frequency AC Power Distribution Benefits for the Automobile Auxiliary Electrical System
APPENDIX
Table A.1 AC induction motors ( 400 Hz ) (US metric system) [16] Table A.2 DC motors in vehicles (US metric system) [16] .
Indicates content that may require registration and/or purchase.