Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aggreko
Description: 400 Ton Chiller Environmentally friendly Aggreko rental chillers are designed and built for harsh industrial environs. They provide supplemental, temporary or emergency cooling for high-volume applications — such as at refineries or power stations. Ranging from 10 to
- Cooling Capacity: 1,406.8 kW
- Fluid Discharge Temperature: 60 F
- Process Flow: 480 to 1,440 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Pfannenberg
Description: Each chiller model includes the pump, tank, refrigeration system and controls required for simple installation and reliable, efficient operation. Model sizes ranging from a 1/2 Ton up to 30 Tons insure that the proper capacity is available for most applications. Ethylene &
- Cooling Capacity: 44.4 kW
- Fluid Discharge Temperature: 59 to 104 F
- Reservoir Capacity: 31.7 gallons
- Operating Temperature: 59 to 104 F
-
Supplier: INDECK Power Equipment Company
Description: The ability to continuously supply chilled water has become critical to process, comfort cooling and production. Indeck offers the most modern technologically advanced rental chiller fleet in the world that helps solve temporary requirements quickly and efficiently. Air Cooled: 75-400
- Fluid Discharge Temperature: 38 to 50 F
- Process Flow: 90 to 315 GPM
- Process Pressure: 150 psi
- Condenser Cooling: Air-Cooled, Water-Cooled
-
-
Supplier: Dry Coolers, Inc.
Description: Our industrial water cooled chillers will integrate perfectly into your factory no matter the challenge. These systems size anywhere up to 400 tons-1000GPM (3785 liters/min) and can utilize any cooling medium, water, glycol, oil, fuel, etc. They can be designed to fit into any
-
Supplier: Parker Sporlan Division
Description: Conditioning - Commercial, Industrial, Chillers • Refrigeration • Capacity ranges from 21 thru 42 tons R-22 For over 80 years the Sporlan Division of Parker Hannifin has set the industry standard for the development and manufacture of leading edge HVACR components. Our outside
- Valve Size: 0.25 inch
- Pressure Rating: 400.304052 psi
- Features: Other
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled chillers without the compromise – enjoy
- Cooling Capacity: 530 to 1,805 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Trane Company
Description: Protection Award as the most energy efficient, lowest emission large chiller available. The extensive Trane chiller line was developed with decades of know-how and industry leadership and includes centrifugal, rotary and scroll compressor chillers as well as absorption
- Cooling Capacity: 35.17 to 13,892.15 kW
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: High efficiency water/water chillers and heat pumps with semihermetic screw compressors with built-in inverter. • Screw compressors with built-in INVERTER. • Shell and tube evaporator type with water connections. • High efficiency single pass shell and tube condenser. • Electronic expansion
- Cooling Capacity: 632 to 1,762 kW
- Compressor Motor Horsepower: 167.527548112852 to 276.889531520923 HP
- Full Load Amperage: 357.6 to 591.2 amps
- Application: HVAC, Industrial
-
Supplier: Titus Company (The)
Description: The Aquarius Plus 2 water cooled screw chillers are the best solution for large process cooling applications when requirements are reliability and performances. They are designed to meet market requirements in terms of versatility and energy efficiency. Stepless cooling capacity regulation,
- Cooling Capacity: 355 to 1,497 kW
- Application: HVAC, Industrial
- Power Source: Other Power
- Condenser Cooling: Water-Cooled
-
Supplier: Johnson Controls, Inc.
Description: We offer the best high-head performance solution at Johnson Controls with our YORK® CYK Compound Centrifugal Chiller. Designed specifically for high-head conditions and to handle applications with unique differential pressure, standard chillers just can’t compete with our CYK
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: High efficiency water cooled water chillers with semihermetic screw compressors. • Compressors screw type optimized for very low compression ratio. • Shell and tube evaporator with water connections. • Condenser shell and tube type. • Electronic expansion valve (it allows to work with double
- Cooling Capacity: 488 to 1,415 kW
- Compressor Motor Horsepower: 123.970385603511 to 343.900550766064 HP
- Full Load Amperage: 212.7 to 542.4 amps
- Application: HVAC
Find Suppliers by Category Top
Featured Products Top
-
400 tons of cooling capacity, Closed loop chiller system with up to 210 total tons of chilling capacity, Automatic water management system, Mold Temperature Controllers (read more)
Browse Plastic Molding Services Datasheets for Keytronic
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part II: HVAC, Boilers and Cogeneration
in Vacaville, two 1,400-ton chillers and one 600-ton chiller were chosen instead of three equally-sized chillers. This selection was made in an effort to operate the chillers at as close to full load as possible, where they are most efficient. The two larger chillers are run at full load and the smaller
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/71312/06860277-MIT.pdf?sequence=2
daytime chiller load to 6.7 BTU/hrSF or approximately a 400 ton chiller .
-
Sustainable Thermal Storage Systems: Planning, Design, and Operations > Thermal Storage System Sizing
Some options for this example that also address redundancy, while employing 2 × 400 ton chillers , include the following: .
-
CR4 - Thread: Is any problem if whole chiller plant elevation changes?
From what you are writing it sounds like you should be able to run a 400 ton chiller .
-
DoD Climate Change Fuel Cell Program
A 400 ton chiller was operated in the summer time which increased the college’s average load to over 300 kW during the summer months.
-
CR4 - Thread: bank capacitor
oppss sorry i mis-spell the word..the load is 500Mva not "kva" ..but now there's new additional load reaches until 950 Mva..the load also supplying 4 chillers ( 400 tons total capacity) lots of different types of pumps ranging from 5hp …
-
http://dspace.mit.edu/bitstream/handle/1721.1/46056/373849319-MIT.pdf?sequence=2
Of this percentage, the majority goes into the fab's two massive 400 - ton chillers , making them the largest single users of electricity in the Analog Devices fab.
-
Guidelines for Estimating Unmetered Industrial Water Use
A Federal facility has three chillers running in parallel rated at 400 tons per chiller (total of 1200 tons of refrigeration), and an associated open‐recirculating cooling tower system.
-
Modeling Analysis and Optimization of Process and Energy Systems
… 8), xHRSG Sup Fire (8), xAllison Turbine, xHRSG (7), xHRSG Sup Fire (7) 1 320 tons ≤ Chiller 1 OUT = ⎛ xChiller 1 ⎞ ≤ 1600 tons ⎜ ⎟ ⎝ 0.646 ⎠ 1 400 tons ≤ Chiller 2 OUT = ⎛ xChiller …
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Hydronic (Water) Piping Systems
For example, a chiller system may be made up of 1,200-ton, 600-ton, and 400 - ton chillers .
Indicates content that may require registration and/or purchase.