-
Supplier: Laserglow Technologies
Description: The Anser is Laserglow's latest addition to the green laser pointer line-up. The pointer does not include a pocket clip or any glossy finishes, the flat black finish gives the Anser a tactical, utilitarian look and feel. The Anser is our lowest-priced green
- Wavelength Range: 532 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: The Lyra series green laser pointers are a perfect choice for business meetings, classroom presentations and safe home laser experimentation. Five to ten times more visible than common red laser pointers, the Lyra series are ideal for maximizing visibility,
- Wavelength Range: 532 nm
- Laser Power: 1 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.04 lbs
-
Supplier: Laserglow Technologies
Description: green laser pointer technology makes the Altair the perfect choice for many applications, from being used at check-points by troops in Iraq to demonstrating the properties of light to high school students. All of Laserglow's green laser pointers are
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.06 lbs
-
-
Supplier: Laserglow Technologies
Description: lithium battery will keep the unit running for up to 2 hours! The Galileo is ideal for alignment, astronomy, and all other continuous use applications. All of Laserglow's green laser pointers are IR-filtered for safety and employ APC technology to maintain constant output power.
- Wavelength Range: 532 nm
- Laser Power: 3 to 5 milliwatts
- Operating Temperature Range: 15 to 35 C
- Laser Weight: 0.08 lbs
-
Supplier: World Star Tech
Description: Overview of PL 520_B1 Laser Diode PL 520_B1 is a high-performance green laser diode developed by OSRAM. It is designed for applications requiring a stable and efficient light source with a compact form factor. This diode offers a continuous optical output power of 50 mW at a
- Wavelength Range: 520 nm
- Laser Power: 50 milliwatts
- Operating Temperature Range: 60 C
- Laser Wavelength: Green
-
Supplier: Visual Sound, Inc.
Description: remote control with mouse & laser pointer. 400X digital zoom. 3 Year Projector Warranty!
Find Suppliers by Category Top
Featured Products Top
-
multi-mode. Single mode green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature (read more)
Browse Diode Lasers Datasheets for World Star Tech -
PLT5 520B Data Sheet Download PLT5 520B is a Osram Green Laser Diode (read more)
Browse Lasers Datasheets for World Star Tech -
. The product range includes laser diodes from 375 nm to 1064 nm, with output powers from 5 mW to 50 W, available in TO-can, butterfly, chip-on-submount, fiber (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can achieve a long life of up to 10,000 hours at 40°C. Additionally, the excellent beam quality of OSRAM laser diodes makes them suitable for optical (read more)
Browse Lasers Datasheets for World Star Tech -
green lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These (read more)
Browse Diode Lasers Datasheets for World Star Tech -
lasers have a high operating temperature range of up to 85°C without any active cooling required, unlike frequency-doubled lasers. Single-mode blue and green laser diodes deliver up to 110mW with excellent efficiency, resulting in minimal temperature increase during operation. These diodes can (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Sell laser pointer keychains-HB015
• Sell green laser pointers -HB031 … & Green laser beam emission & Output wavelength: 532nm & Operating temperature: 20 to 30 degree Celsius & 1PC CR-23 battery included & Operating current: less than 400 mA & Working temperature … … 40°C & Output: 5 mw , 10mw, 20mw, 30mw, 50m...
-
Laser pointer induced macular damage: case report and mini review
of red–orange (633–650 nm wavelength) are safer than the green –blue ( 400 –500 nm). Our patient was exposed to the green laser of class IIIA type. Most of the red laser pointers are class II and radiate\1 mW of power.
-
Chiroptical spectroscopic techniques based on fluorescence
CPL of Eu(facam)3 with different excitation sources and wavelengths: (1) 150 W Xe 365 nm, (2) 150 W Hg/Xe 365 nm, (3) 8 mW laser pointer 405 nm, (4) 150 W Xe 400 nm, (5) 26 mW LED 400 nm, (6) 150 W Xe 450 nm, (7) 1 W LED 450 nm. … used, red 30mM (6 and 7), blue 10mM (3, 4 and 5) and green 3.3mM (1 …
-
Compact laser sources for laser designation, ranging and active imaging
Various types of warning lasers and visible laser pointers require the use of compact and efficient lasers operating near the peak of the vision response curve. The GHOST generates 400 mW of green light and had a beam divergence of 15 mrad.
-
Laser - Surface Interactions
Laser pointers 5 mW Consumer 16×DVD-R burner 400 mW Green laser in current Holographic Versatile Disc prototype development 1–20 W .
-
Mobile display backlight light guide plates based on slanted grating arrays
… a high refractive index (n) glass (LASFN46A, n ¼ 1.91) with a 400 nm-thick titanium … … mm-diameter apertures, and the remaining optical parts were then aligned using the green source as the … The light sources were a 4- mW green frequency-doubled diode laser pointer at 525 nm, a 6 mW red helium-neon laser at 632.8 nm, and a 0.4-mW blue frequency-doubled diode laser at 473 nm (as measured …
-
Optimization of the design of a multiple-photon excitation laser scanning fluorescence imaging system
All excitation mirrors--including the galvanometers--have been replaced with enhanced silver mirror coatings, Figure 2, designed for high reflectivity from 400 nm to 1 100 nm to reflect … … excitation sources and the emission from blue- , green -, and red-emitting fluorophores. The emission 0Th was obtained with a 5 mw (660 nm to 680 nm) laser pointer .
-
Mobile display backlight light guide plates based on slanted grating arrays
… on a high refractive index (n) glass (LASFN46A, n = 1.91) with a 400 nm thick titanium … … mm diameter apertures, and the remaining optical parts were then aligned using the green source as the … The light sources were a 4 mW green frequency-doubled diode laser pointer at 525nm, a 6 mW red helium-neon laser at 632.8 nm, and a 0.4 mW blue frequency-doubled diode laser at 473 nm.
-
http://www.int-res.com/articles/ab2010/10/b010p001.pdf
Approximately 450 m offshore, a region 8000 m2 (200 × 400 m) in size with a depth … Two underwater, green laser pointers (Lasermate Professional; output power < 5 mw , wave- length = 532 nm, 180 mm in length, 25 mm in diameter) were mounted in parallel with their centers 600 mm apart onto a 160 × 680 × 5 mm aluminum …
-
Physics of the Life Sciences
… having a wavelength of 5.50 ϫ 10Ϫ7 m, which is in the green –yellow region of … Suppose that a laser pointer is rated at 3 mW . … range and photon energies (in eV) of visible light if the wavelength range is 400 –750 nm.
Indicates content that may require registration and/or purchase.