-
Supplier: RS Components, Ltd.
Description: Input Voltage = 240V ac Output Voltage = 5 V, 12 - 15 V, -12 - 15 V Output Current = 2 A, 400 mA Number of Outputs = 3 Length = 165.1mm Width = 101.8mm Depth = 41.15mm Mounting Type = Panel Mount Efficiency = 60% MTBF = 200000h
- AC Input Voltage: 240 volts
- AC Output Current: 0.4000 to 2 amps
- Type: DC Power Supply
-
Supplier: RS Components, Ltd.
Description: packages. Capacitors have highest CV & ripple current ratings. Medical leakage 10μA. MTBF 200,000+ hours per MIL-HDBK-217D. All electrolytic caps rated at 105°C. Transformer insulation meets Class F (155°C). Exceed FCC and CISPR22, Class B conducted emissions. RoHS Compliant
- AC Input Voltage: 240 volts
- AC Output Current: 0.1000 to 0.5000 amps
- Type: DC Power Supply
-
Supplier: RS Components, Ltd.
Description: packages. Capacitors have highest CV & ripple current ratings. Medical leakage 10μA. MTBF 200,000+ hours per MIL-HDBK-217D. All electrolytic caps rated at 105°C. Transformer insulation meets Class F (155°C). Exceed FCC and CISPR22, Class B conducted emissions. RoHS Compliant
- AC Input Voltage: 240 volts
- AC Output Current: 0.2000 amps
- Type: DC Power Supply
-
-
Supplier: RS Components, Ltd.
Description: packages. Capacitors have highest CV & ripple current ratings. Medical leakage 10μA. MTBF 200,000+ hours per MIL-HDBK-217D. All electrolytic caps rated at 105°C. Transformer insulation meets Class F (155°C). Exceed FCC and CISPR22, Class B conducted emissions. RoHS Compliant Output
- AC Output Current: 7.2 amps
- Type: DC Power Supply
-
Supplier: Computer Network Accessories, Inc.
Description: provided. 100% burn-in under high ambient temperature (50C). Vacuum-impregnated transformer. MTBF: 100K HOURS AT 25C. 100% Hi-pot tested. Line input fuse protection. Passive PFC (Power Factor Correction) Circuit at 230VAC. Product Specifications: ATX/P4 12V read, 200W,
-
Supplier: Xoxide
Description: Features FMQ Design Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability. 88PLUS ready! World's leading full modular cables PSU series with 88-94% efficiency @20-100% load
-
Supplier: ABSOPULSE Electronics Ltd.
Description: operating isolation voltage. The unit has a feedback system on the primary side which does not use any optical components to ensure high reliability. The transformer, which is engineered with ABSOPULSE’s field-proven proprietary technology, is tested for corona (partial discharge) extinction
- DC Input Voltage: 22 to 56 volts
- DC Output Current: 5 amps
- DC Output Power: 120 watts
- DC Output Voltage: 12 to 24 volts
Find Suppliers by Category Top
Featured Products Top
-
Wiring Diagram for PC Mount Power Transformers - 80035 PC Mount Flat Pack™ Power Transformers (FP24-500) (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 kV (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
-Friendly Transformer Premium Efficiency Transformer 5. Custom Voltage Solutions Gain More Attention Global customers require transformers designed for regional electrical standards, including 380V, 400 (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
PC Mount Power Transformers Triad Magnetics’ PC Mount power transformers satisfy not only the power needs of a PC, but its control and (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Custom Power Transformers Power transformers are critical components in many electronics and electrical applications due to their role in the transfer of electrical energy. These (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
products. Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand (read more)
Browse Datasheets for New England Wire Technologies Corporation -
TDK Corporation announces the introduction of a 3,200W 48V model to the TPS power supply series. The 2U high product delivers 3200W output power (44V at 133.3A), and operates from a wide range Delta or Wye 350 - 528Vac three phase input. The 48V model is (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
support vacuum and positive pressure applications and can be designed with NPT threads, radial O-ring seals, bulkhead fittings, and other custom mechanical interfaces. They allow secure transmission of power and signal in, out, and within transformer equipment. Connector-to-wire feedthroughs with (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
More Information Top
-
Manual mechanical engineering
230/400V 11010r 4001690 V … three ohmic Widerstiinde R are fully switched in the Liiuferstromkreis so that the switching current remains small. Thereby, the following control types of the power supply are gebriiuchlich: the driving transformers (image 46) supply … of Ausfiillen in the viewing time (TB corresponds to the term MTBF [mean of time between fallures]) .
-
Mechatronics and Intelligent Materials II
• Long MTBF … of sensor requirements, such as: miniaturization, high reliability, high resistance to overload, low power consumption, low cost … The measuring control unit is mainly composed by all kinds of function module, transformers , backup power supply … On the basis of the requirement output V0= 400V , I0=2.5A and consider margin of 6% …
-
Manual of the Mess- and automation technique in the automobile
The realization takes from voltage and current transformations by simultaneous potential separation inductive transformers (One or more winding transformers). The BJT can compete connected only in the blocking voltage region < 400V to high currents and low … … Access MTAS micro Absolutely Analysis system MTBB Mean of Time Between of Breakdowns MTBF Mean of Time …
-
Manufacturing Science and Technology, ICMST2011 Complete Document
… detail of the rating and parameters of the experimentation as follow: Stator voltage= 400V , Pole pairs=2 … … are sensed through LA58P Hall- effect sensors and are read by the AD of the power PC. It is supplied by a 1600kVA, 35/0.4kV transformer , Yyn0 MTBF typical 40 000 h.
-
Advances in Manufacturing Science and Engineering
The rated parameters of chief motor driven by rectified output of AC power grid or a DC generator are 400V /32A. … control box at the ground, the modulator power supply is isolated by a high voltage isolated transformer . … machine and relationship between reliability of each subsystem, corresponding mean time between failure ( MTBF ) and system reliability …
-
Electrical Insulating Materials and Electrical Engineering
1650uF/ 400V aluminum electrolytic capacitors, AC-side inductance of about 0.6mH, the supply voltage 50V/50Hz, DC … … chip, including of parallel PFC system with full digital control, DC voltage control, power current control, frequency … … S4, diodes D, the passive clamp capacitance C1, Blocking Capacitor C3, high frequency transformer T and output … … the redundant control computer system from the aspect of the mean time between failures ( MTBF ) and availability.
-
Frontiers of Advanced Materials and Engineering Technology
… type of voltage and current measurement device[3], compared with the traditional electromagnetic transformers , it has a … Low Power Consumption. Through the formula 3, we can calculate if use 1 F/ 400V capacitor C, when it is … The mean time between failures ( MTBF ) is the mathematical expectation E (t ) of time between failures T …
-
Electronic components
VRM=400V For SPICE-simulations, ideal independent voltage and current sources are available. Of englisch: mean time to failure; occasionally also as MTBF (mean of time before failure), denotes. … main application of the HF strand lies in the realization of coils and transformers in the frequency …
-
Drive solutions
M M M M M M maximally; 400V maximally; 360V continuous operation standstill N N; thermally This can lead by weak networks to clear power losses. Ring transformer stator winding 2 rotor winding MTBF , MTTF: The reciprocal of the failure rate λ gives, which time to attach averagely until failure …
-
Frontiers of Manufacturing Science and Measuring Technology III
Vmaxin=420V; The rated input voltage: Vnomin= 400V . Io=20A,output power Po=1kw. 1) the theory of transformer ratio : Indicators of CNC system reliability use MTBF (Mean Time Between Failures) at home and abroad in the …
Indicates content that may require registration and/or purchase.