-
Supplier: UIY Inc.
Description: 24 to 40GHz – Microstrip Isolator
- Frequency Range: 24,000 to 40,000 MHz
- Isolation: 15 dB
- Insertion Loss: 0.7 dB
- VSWR: 1.4 :1
-
Supplier: UIY Inc.
Description: 26.5 to 40GHz – Coaxial Isolator
- Frequency Range: 26,500 to 40,000 MHz
- Isolation: 15 dB
- Insertion Loss: 1.2 dB
- VSWR: 1.5 :1
-
Supplier: UIY Inc.
Description: 4.0 to 7.2GHz – Coaxial Isolator
- Frequency Range: 4,000 to 7,200 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
-
Supplier: UIY Inc.
Description: 26.5 to 40GHz WR28 Waveguide Isolator
- Operating Frequency Range: 26.5 to 40 GHz
- VSWR: 1.2 :1
- Insertion Loss: 0.3 dB
- Isolation: 20 dB
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 37,000 to 40,000 MHz
- Isolation: 20 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.25 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 26,500 to 40,000 MHz
- Isolation: 15 dB
- Insertion Loss: 0.8 dB
- VSWR: 1.45 :1
-
Supplier: Fairview Microwave Inc.
Description: frequency of 2 GHz and a maximum frequency of 4 GHz. Fairview Microwave N female isolator part number FMIR1018 has a minimum isolation of 40 dB and a maximum input power of 50 Watts. Inertion loss of this RF isolator is a maximum of 1 dB. Additional RF specs for
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 2 GHz and a maximum frequency of 4 GHz. Fairview Microwave SMA female isolator part number FMIR1017 has a minimum isolation of 40 dB and a maximum input power of 50 Watts. Inertion loss of this RF isolator is a maximum of 1 dB. Additional RF specs for
- Frequency Range: 2,000 to 4,000 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 11 GHz and a maximum frequency of 18 GHz. Fairview Microwave SMA female isolator part number FMIR1024 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs
- Frequency Range: 11,000 to 18,000 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Fairview Microwave Inc.
Description: frequency of 7 GHz and a maximum frequency of 12.4 GHz. Fairview Microwave N female isolator part number FMIR1022 has a minimum isolation of 40 dB and a maximum input power of 5 Watts. Inertion loss of this RF isolator is a maximum of 1.2 dB. Additional RF specs
- Frequency Range: 7,000 to 12,400 MHz
- Isolation: 40 dB
- Component: Isolator
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 6,000 to 12,400 MHz
- Isolation: 19 dB
- Insertion Loss: 0.5 dB
- VSWR: 1.3 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low
- Frequency Range: 4,000 to 8,000 MHz
- Isolation: 18 dB
- Insertion Loss: 0.6 dB
- VSWR: 1.35 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low
- Frequency Range: 3,000 to 6,000 MHz
- Isolation: 16 to 18 dB
- Insertion Loss: 0.6 to 0.8 dB
- VSWR: 1.35 to 1.4 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low
- Frequency Range: 8,000 to 18,000 MHz
- Isolation: 12 dB
- Insertion Loss: 1.4 dB
- VSWR: 1.6 :1
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a wide variety of isolators to fit customer requirements. Our single junction isolators ranging in frequency from 150 MHz to 40GHz, with bandwidth variations from fixed frequency through octave band and even ultra bandwidths. These isolators feature excellent low
- Frequency Range: 7,000 to 13,000 MHz
- Isolation: 18 to 23 dB
- Insertion Loss: 0.3 to 0.5 dB
- VSWR: 1.2 to 1.3 :1
-
Supplier: Advanced Technical Materials, Inc.
Description: No Description Provided
- Frequency Range: 4,400 to 5,000 MHz
- Isolation: 26 dB
- Insertion Loss: 0.15 dB
- VSWR: 1.08 :1
-
Supplier: Quarktwin Technology Ltd.
Description: 6.00 - 12.40 GHZ ISOLATOR
- Features: Other
- Signal Conditioning: Signal Isolator
-
Supplier: DigiKey
Description: WG ISOLATOR WR-28 26.5-40 GHZ
- Isolation: 25 dB
- Insertion Loss: 1 dB
- VSWR: 1.3 :1
- Component: Isolator
-
Supplier: Acme Chip Technology Co., Limited
Description: 7.70-8.40 GHZ ISOLATOR
- Frequency Range: 7,700 to 8,400 MHz
- Isolation: 23 dB
- Insertion Loss: 0.3 dB
- VSWR: 1.2 :1
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Frequency Range: 18,000 to 40,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.6 dB
- VSWR: 1.25 to 1.3 :1
-
Supplier: 5o.com
Description: Engineered to operate cover 10MHz to 40GHz, up to 2000W power. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
- Operating Frequency Range: 0.4 to 3 GHz
- VSWR: 1.15 :1
- Insertion Loss: 0.25 dB
- Isolation: 25 dB
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QJE series fullband junction circulators and QJF series fullband junction isolators are available in two waveguide bands covering the frequency range of 18 to 40 GHz. These H-plane three-port Y-junction ferrite devices feature high isolation, low insertion
- Operating Frequency Range: 18 to 40 GHz
- Component Type: Circulators, Isolators
- Profile: Rectangular
-
Supplier: ODG (Origin Data Global)
Description: 4.40 - 5.00 GHZ ISOLATOR
- Features: Other
-
Description: 6.00 - 12.40 GHZ ISOLATOR
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: 5.70 - 6.40 GHz Cryogenic Isolator, Opti
- Frequency Range: 5,700 to 6,400 MHz
- Component: Isolator
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Teledyne LeCroy
Description: Teledyne Test Tools T3SP10D (10 GHz) and T3SP15D (15 GHz) stimulate the DUT with true differential signals. The TDRs offer fast rise times of 50 ps (T3SP10D) and 35 ps (T3SP15D) for fault resolution (in FR4) of 4.2 mm and 3 mm, respectively, at DUT lengths of up to 40 meters and
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: APITech
Description: API Technologies offers a wide selection of Powerfilm flange terminations. These high-power resistive components are designed to safely dissipate power in RF circuits even under maximum power conditions. These components are often used in isolators, Wilkinson power dividers, or to terminate 3
-
Supplier: QuinStar Technology, Inc.
Description: of noise figures and gains are offered over each frequency interval. The standard amplifier housing offers a wide range and combinations of input and output coaxial connectors or waveguide ports. For 18 to 40 GHz amplifiers, we offer 2.9 mm coaxial connectors, and 2.4 mm for
- Frequency Range: 18,000 to 104,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 50 dB
- Gain Flatness: 1 to 2.5 dB
-
Supplier: ValueTronics International, Inc.
Description: ensure an electronic device exhibits a flat response (the same input and output). Additional Features: 40 GHz to 60 GHz Preselection eliminates the need for signal identification and improves dynamic range Supplied with calibration data No bias required +25 dBm safe input level
-
Supplier: ValueTronics International, Inc.
Description: from 1 to 4 GHz Coolant Method: Dry, Convection Cooled Impedance Ω: 50 Ohm Operating Position: Any Ambient Temperature: -40°C to 40°C PIM: -110 dBc Min. AC Power: None Humidity: 95% non-condensing Dimensions, L x W x H: 5.3” x 2.3” Dia.; 135 x 59 Dia. mm Finish: Black Anodized
- Attenuator Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
UIY offers Microstrip Isolator with frequency range 2.7 to 40GHz power 5W to 15W. They shows reliable performances by low insertion loss, high isolation, which could be made by dual junction, triple junction too. Application: Military, Space (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model No.: UIYWC2225B34T36 Freq. Range (GHz): 34.0~36.0GHz IL Max(dB): 0.3 Isolation Min (dB): 20dB VSWR Max: 1.2 Forward Power(W): 80W (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
Range: Covers from 10MHz to 40GHz, catering to various RF applications. Power Handling: Supports high forward power up to 2000W and reverse power, ensuring durability under load. Low Insertion Loss: Ensures minimal signal degradation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
The RF product Model 5o105654048NK is a high-reliability protection component designed for the 4.0~8.0GHz microwave frequency band, tailored to the protection needs of medium-power RF systems, with outstanding core performance and practical features as follows: Excellent RF (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
The UIYWI4876A from UIY is a type of WR112 waveguide isolator operating over 7GHz to 10GHz. It is in bandwidth 20% and performs at insertion loss less than 0.25dB, isolation higher than 25dB, VSWR1.2:1 max. It is capable of forward power in 100W and reverse in 30W, with operating temperature -40 (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
, etc.) Any special requests (Insertion Loss, Isolation, VSWR, Temperature, Dimension, etc.) Ensure reliable RF performance and efficient signal management with our versatile 6 to 18GHz Microstrip Isolators. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Model NO.: UIYWI2025B33T38 Type: RF Waveguide Isolator Brand Name :UIY Freq. Range (GHz): 33.0~38.0GHz Bandwidth: (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Premium 22 to 33 GHz broadband coaxial RF isolator features excellent power handling and stable performance, widely used in millimeter wave, radar, SATCOM and RF test equipment. Model Number:5o00131842233KK Frequency Range:22.0~33.0GHz Insertion Loss:0.9d (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Description: WR62 14.5~15.5GHz Ku Band RF Waveguide Circulator 100W Broadband Circulators Model Number: UIYWC3838A145T155 Freq. Range: 14.5 ~ 15.5GHz Insertion Loss Max: 0.3dB Isolation Min: 23dB VSWR Max: 1.2 Forward Power: 100W Reverse (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
10.0GHz range. With a maximum insertion loss of just 0.3dB and a minimum isolation of 23dB, it ensures signal integrity and system efficiency. Supporting up to 30W of power and operating from -40°C to +85°C, it’s ideal for demanding RF environments such as radar systems, wireless (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Electrical and mechanical measures on the circular waveguide
Isolateur Coupleur3dB 40-60 GHz ~; .
-
Channel measurements for EHF-band land mobile satellite systems
The test signal is mixed in the 40 GHz band after an isolator .
-
An all-optical software defined radio prototype platform
In order to produce the 40 GHz carrier, an optical isolator , a FBG filter, a fast photodetector, and a RF post-amplifier are added in the setup, as shown in Figure 1.
-
Novel general finite element solver for gyroelectric structures
Classical nonreciprocal ferrite components such as isolators and circulators operating above 40GHz exhibit poor performance due to material constraints [1,2].
-
2005 IMS MTT-S - Exhibition Guide
(MIC) microstrip isolators and circulators (3– 40 GHz ).
-
Harmonic Millimeter Wave Generation and Frequency Up-Conversion Using Optical Injection Locking and Brillouin Selective Sideband Amplification
The output of an external cavity tunable laser (TL, Ag- ilent 81949A) with inner isolator was modulated by a 40 - GHz Mach-Zehnder intensity modulator (MZM) .
-
Measurement, characterization, simulation and optimization of a coplanar isolator for microwave applications
The fonner has recenitly advanced with deposited and thermal annealed Barium hexaferrite (BaM) exhibiting simiilar behaviour as the equivalent bulk substance and thus permitting us to make a coplanar isolator prototvpe working in the 40 -55 GHz band [1].
-
Highly integrated InP-based subsystems for all-optical processing
– 3 interconnected SOA-MZIs, 40GHz waveguide FP filter, hybrid integrated optical isolator .
-
mm-wave confocal resonators for vertical structure profiling in semiconducting and superconducting materials
The reflectometry is done with commercial network analyzers below 40 GHz and with conventional assemblies of couplers, isolators , detectors and swept Gunn sources (multiplied for frequencies above 100GHz) above 40 GHz.
-
Heterogenous integrated silicon-photonic module for producing widely tunable narrow linewidth RF
The external components consist of an isolator on the master laser, a commercial 40 GHz phase modulator (Covega LN66S), an Agilent PSG capable of providing signals up to 20 GHz, a broadband RF amplifier (Picosecond Pulse Labs 5882) that acts as the…
Indicates content that may require registration and/or purchase.