-
Supplier: RS Components, Ltd.
Description: 868/915MHz Dipole Flexble ANT 150mm
- Primary Frequency Range: 915 MHz
- Gain: 1.1 dB
- Technology Type: Dipole / Wire Antenna
- Applications: Telemetry / Surveillance
-
Supplier: Advantech
Description: Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 Outdoor antenna for fix wall mounting Omnidirectional radiation
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal, GPS
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: RS Components, Ltd.
Description: 2400 MHz Right Angle Dipole Whip
- Primary Frequency Range: 2,400 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
-
Supplier: RS Components, Ltd.
Description: LTE Dipole Terminal Antenna
- Primary Frequency Range: 600 MHz
- Gain: 2.46 dB
- Technology Type: Dipole / Wire Antenna
- Applications: Dual Band / Multi-band
-
Supplier: RS Components, Ltd.
Description: 3G GPRS GSM GPS Body Mount Antenna
- Primary Frequency Range: 850 MHz
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: DigiKey
Description: 902-928MHZ DIPOLE ANTENNA FOR WI
- Primary Frequency Range: 915 MHz
- Technology Type: Dipole / Wire Antenna
- Polarization: Other
-
Supplier: Advantech
Description: UMTS/HSPA+ network Supports 850/900/1800/1900 MHz for DGE/GPRS/GSM network Operating temperature: -40 ~ 85°C ( -40 ~ 185°F) Supports 32/64-bit Windows 7/8/8.1/10, Linux Ubuntu 14.04
- Operating Temperature: -40 to 185 F
- Applications: Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: Cellular / LTE MIMO Screw Mount Antenna Dimensions Ø 77.3 x 65.5 mm Anti-Rotation Mechanism Ground Plane Dependent Screw Mount, 2x cable, length 1.5m Connectors - LTE 2x SMA-Male Certificates: IP67, IK09, IP69K
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
-
Supplier: Advantech
Description: LTE 450 Magnetic mount omni-directional antenna 410 - 496 MHz High gain Ground plane dependent Dimension ø 31 x 16 Lenght cable 300 cm SMA-Male gold connector
- Applications: Cellular / PCS Base Station, Cellular / PCS Terminal
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems' TV-2 antenna provides an accurate standard for precise EMI and site attenuation measurements (per OET-55 and ANSI C63.5). The TV-2 is manufactured per the FCC balun design and individually calibrated.
- Primary Frequency Range: 325 to 1,000 MHz
- VSWR: 1.6 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
-
Supplier: A.H. Systems Inc.
Description: Each kit provides all the reliable antennas, current probes, and accessories needed to satisfy a wide array of customer requirements. Each component has a specific storage compartment in the carrying case therefore, loss and breakage are virtually eliminated. Cables, a tripod with azimuth and
- Primary Frequency Range: 0.00002 to 2,000 MHz
- Applications: Aerospace / Military, RF Survey / Test
- Technology Type: Dipole / Wire Antenna, Loop, Whip / Vertical Monopole
- Pattern Type: Directional
-
Supplier: A.H. Systems Inc.
Description: The A.H. Systems T.V. Dipole Set provides an accurate standard for precise FM, VHF, and UHF testing. Each Dipole Set is manufactured per the FCC balun design and is individually calibrated. All sets come contained in a rugged, lightweight storage case which includes 2 baluns, elements,
- Primary Frequency Range: 50 to 1,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile, Retractable / Folding
- Polarization: Linear
-
Supplier: A.H. Systems Inc.
Description: These end-fed sleeve dipole antennas are truly omni-directional having excellent symmetry with low VSWR. These dipoles are an excellent solution as a reference for antenna gain measurements, wireless testing and chamber reflectivity evaluation. The end-fed connection
- Primary Frequency Range: 1,700 to 1,800 MHz
- VSWR: 1.5 to 1 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: TACO Communications Inc.
Description: Comprising two groups of rugged, dependable antennas for point-to-point applications, equipped with a 50-Ohm. “N” type terminal. This series is designed for tower leg mounting and provides +/- 60 degrees of azimuth adjustment.
- Primary Frequency Range: 198 to 204 MHz
- Gain: 13 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: The WRT Series is compact and tamper-resistant. It’s designed for applications such as vending machines and traffic equipment where the physical security of the antenna is important. The antenna mounts through a hole in the product case and is secured with a nut or threaded fastener.
- Primary Frequency Range: 425,000 to 441,000 MHz
- VSWR: 1.9 :1
- Operating Temperature: -22 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Lone Star Electronics Co.
Description: 4-bay dual-folded dipole collinear antenna
- Primary Frequency Range: 450 to 470 MHz
- Gain: 6 to 9 dB
- Applications: Cellular / PCS Base Station
- Technology Type: Dipole / Wire Antenna
-
Supplier: ValueTronics International, Inc.
Description: The 3121C is a 1 GHz dipole antenna from EMCO. Additional Features: Frequency range: 28-1000 MHz overall DB-1 28-60 MHz DB-2 60-400 MHz DB-3 140-400 MHz DB-4 400-1000 MHz Maximum Power Handling Capability of 50 Watts VSWR: Less tha 1.6 to1 Impedance: Matched to 50 ohms The EMCO 3121C
- Primary Frequency Range: 1,000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Comtelco Industries, Inc.
Description: EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION
- Primary Frequency Range: 200 to 250 MHz
- Gain: 2.5 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Base Station
-
Supplier: Rohde & Schwarz USA, Inc.
Description: frequency range from 100 MHz to 2000 MHz. A mast stub mounted on the dipole's base plate provides a convenient antenna interface for customer applications. The entire antenna system is splash water resistant. The antenna may be installed suspended or standing upright.
- Primary Frequency Range: 100 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: Sena Technologies
Description: Antennas that extend wireless communications
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each
- Primary Frequency Range: 824 to 960 MHz
- VSWR: 1.5 to 1.9 :1
- Operating Temperature: -40 to 176 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Extremely broadband vertical coaxial dipole especially for use on ships The VHF/UHF Coaxial Dipole R&S®HK033 is a very broadband omnidirectional antenna for vertically polarized signals. It features a vertical radiation pattern with null fill-in and high suppression of skin
- Primary Frequency Range: 80 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: L-com, Inc.
Description: HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic
- Primary Frequency Range: 2,400 MHz
- Gain: 5 dB
- Technology Type: Dipole / Wire Antenna, Panel / Sector
-
Supplier: Quarktwin Technology Ltd.
Description: Cellular Loop/Dipole Antenna RF Antenna 9kHz ~ 6GHz 10dBi N Type Female Tri-Pod
- Technology Type: Dipole / Wire Antenna, Loop
- Polarization: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 915MHz ISM, LoRa, LPWAN Dipole Antenna RF Antenna 902MHz ~ 928MHz 7dBi N Type Female Pole Mount
- Technology Type: Dipole / Wire Antenna
- Polarization: Other
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 408 to 428 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: TACO Communications Inc.
Description: Triple-driven narrow bandwidth models covering 60 to 108 MHz including TV channels 4, 5 and 6.
- Primary Frequency Range: 104 to 112 MHz
- Gain: 11.2 dB
- VSWR: 1.4 :1
- Technology Type: Dipole / Wire Antenna, Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The HyperLink HG2458-5P-135 WiFi antenna features two separate 2.4 GHz and 5.8 GHz 5 dBi dipole antennas in a single package. Each of the internal antennas are connected to individual coaxial cables, one for 2.4 GHz and the other for 5.8 GHz. The unit has a broad
- Primary Frequency Range: 2,400 to 5,800 MHz
- Technology Type: Dipole / Wire Antenna, Panel / Sector
- Applications: Dual Band / Multi-band
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®HE309E Active Vertical Dipole is designed to receive vertically polarized signals in the frequency range from 20 MHz to 1300 MHz. The lightweight and compact antenna is accommodated in a weatherproof and rugged GRP (glassfiber-reinforced plastic) radome that fully protects the
- Primary Frequency Range: 20 to 1,300 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® 2x2 Omni Antenna Pair the airMAX® Omni Antenna with a Rocket™M BaseStation for 360° coverage in Point-to-MultiPoint (PtMP) networks. Breakthrough 2x2, Dual-Polarity Design airMAX® Omni Antennas are the first of their kind to feature a patented, dual-polarity omni design.
- Primary Frequency Range: 2,400 to 5,000 MHz
- Gain: 10 to 13 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
-
Supplier: TACO Communications Inc.
Description: These 50 Ohm, 2.4 GHz, Omni-directional antennas are intended for use in fixed outdoor or indoor applications, with or without power amplification. The mounting bracket is included for flat surfaces or a mast (approx. weight 0.2 lbs).
- Primary Frequency Range: 2,400 to 2,485 MHz
- Gain: 8 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Linx Technologies
Description: MHW Series Antennas Stick-On Half-Wave Dipoles MHW Series antennas stick to glass, plastic and other non-conductive surfaces. They feature two flexible shafts that protect the antenna from shock. Available in 418MHz, 433MHz and 916MHz, the antenna is attached to a
- Primary Frequency Range: 423 to 443 MHz
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: With integrated antenna tuning unit for all distance ranges – optimized for use on ships The R&S®HX002M1 Antenna provides good coverage over all distances. It is optimized for omnidirectional coverage and ensures high transmission reliability over short and medium distances. The
- Primary Frequency Range: 1.5 to 30 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: Professional Grade The HyperLink HG2412U-PRO is a Professional Grade Omni-Directional antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. Superior Performance A collinear
- Primary Frequency Range: 2,400 MHz
- Gain: 12 dB
- Technology Type: Dipole / Wire Antenna
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn performance is very precise and predictable through design parameters. Comparisons of measured versus computed antenna (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
Missile guidance systems – Fiber optic gyroscope (FOG) data transmission Radar antenna systems – High-speed data and power for rotating antenna arrays Defense vehicle (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Airborne radar. [A century of powered flight: 1903-2003]
It operatedat a wavelengthof 3.3 meters with a higher transmitter output power, covered a 120-degreesector, and could detecttargets upto 40 miles away. The antenna consisted of four dipoles mounted on the nose fed by a rotating capacitor to provide a conical scan.
-
100 Years of Radar
This is to say that in the years 1935– 40 the British, thanks to the maturity of … The former stations of the Chain Home (short for Chain Station Home Service, with acronym C.H.) had large fixed antennas operating at decametric wavelengths, while the stations of … … 200 MHz18 (i.e. a wavelength about one meter and a half), with … The antennas of the C.H. stations were fixed, while those of the C.H.L. stations (array antennas made up by 32 dipoles ) were rotating and mounted on tall trestles.
-
Ultrawideband time-delay steered UHF dipole linear array antenna
The antenna positioner provided azimuth over elevation over azimuth rotation of the antenna . A log- periodic dipole array antenna was used as the source antenna located approximately 10 meters from the UHF array. The main beam is maintained at the desired 40 -degree elevation angle from broadside over the full …
-
A field/polarization diversity antenna for portable phones
In the experimental setup, the dipole source antenna was oriented vertically while the AUT was rotated 45 degrees from vertical. The turnstilelscreen setup had a radius of 3.44 meters so the exact distance from the source … … the angle of incidence with respect to the normal of the reflecting screen was approximately 40 degrees.
-
The story behind Finnish telecommunications industry: military radio systems and electronic warfare in Finland during World War II (1939-1945)
The system was installed on a four-wheel trailer and used a 3 meter paraboloid antenna . The theoretical distance limit was thus 40 km, but receiver sensitivity of 250 kTo lowered this limit. The improvement of angle measuring performance was achieved with a rotating feed dipole in front of the paraboloid.
-
Electromagnetic Field Immunity - A New Parameter in Receiver Design
* Dipole antenna assumed Unfor- tunately, in its simplest form, it is difficult to use above about 40 MHz because of … For higher frequencies, a modification of the well-known IEC three- meter method for oscillator radiation measurement … During the measurement, the receiver under test is rotated and the height and orientation of the transmitting …
-
Amplitude Scintillation of Radio Star at Ultra-High Frequency
… and(I has a flux dlensit;5, of 22 X tO 21 watts meters -2 cps--- at … … to 9(0 (lori- zon0 to zenith) for observers at (Columb-TUS, Ohio ( 40 'N latitu(de). Thnlie antenna is eqluatoriallv imounted an-d the dish (can 1e rotated froml- horizoni to horizoni so as to track (Cyguins A fIroml it-s ris- inig to setting. The antenna feed is a half-wave dipole witlh circular ground planie.
-
On the Determination of the Optimum Radiation Angle for Horizontal Antennas
The reception maximum lay at 40 deg. Here again the rotatable reflector was compared with the fixed reflector at the settings 0 deg., 10 … … reception values in this comparison were not as definite as with the 20- meter wave, because the … … a width of the parabola opening equal to the wavelength, the fixed horizontal antenna with parabolic reflector … 8 As a result of tests of simple vertical dipoles hanging at various heights T. L. Eckersley …
-
Antenna Impedance Measurement by Reflection Method
With an initial deflection of 40 divisions on the receiving meter caused by direct pickup from the transmitter, a change of about 0.5 division or less resulted from moving the carriage along the track. Tests made with dipole -supporting structures showed that, for thin antennas , the use of dielectric materials near the dipoles, especially at the ends, tended to de- crease the resonant length and impair the response at resonance. … added and when the target is moved, the phase of the reflected wave rotates , causing phase additions …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
hypocrisy_N|2 laissez_faire_N|2 authoritarian_J|2 central_J|28 womb-to-tomb_J|1 scornful_J|2 why_R|3 advocate_V|9 dislike_N|6 conceal_V|7 southern_J| 40 human_N|12 waist_N|4 deep_south_N|2 … … radio_source_N|3 agreement_N|23 measured_J|9 diameter_N|28 low_temperature_N|4 radio_J|1 radio_reflector_N|1 amplify_V|4 detection_N|6 comprehensive_J|8 emission_N|6 lunar_J|8 deduce_V|9 disk_N|16 lunation_N|2 sinusoidal_J|1 amplitude_N|6 maximum_N|12 full_moon_N|2 pointing_out_N|1 rocklike_J|2 radio_wave_N|2 opaque_J|3 infrared_radiation_N|1 originate_V|16 solar_radiation_N|6 sample_V|7 radio_noise_N|2 meter _N|7 sporadic_J|3 planetary_J|8 observable_J|1 … … optical_J|3 see_also_R|2 observer_N|20 calibrate_V|4 antenna _N|16 receiver_N|11 disagreement_N|5 radio_brightness_N|2 … … rubberlike_J|1 in_other_words_R|5 compress_V|8 heat_sink_N|1 probability_N|32 conformational_entropy_N|2 compressed_J|2 isothermal_J|1 perfect_gas_N|1 surroundings_N|6 proton_magnetic_resonance_N|1 polycrystalline_J|2 paramagnetic_J|13 dipole _N|6 broadening_N|3 asymmetric_J|2 … … plane_J|2 analytic_J|13 inscribe_V|2 inscribed_J|4 circumscribe_V|2 cube_N|3 bounded_J|3 convex_J|1 convexity_N|1 endpoint_N|1 vertex_N|13 diagonal_J|4 paired_J|1 rotate _V|10 clockwise_J|1 intersection_N|12 …
Indicates content that may require registration and/or purchase.