-
Supplier: RS Components, Ltd.
Description: Precision Brand 80-604-060
- Overall Width / OD: 0.787402 inch
- Overall Length: 11.81103 inch
- Features: Bar Stock
- Shape / Form: Flats / Rectangular Bar
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the
- Tensile Strength (UTS, Break): 195,000 psi
- Yield Strength (YS): 121,000 psi
- Elongation: 4.5 %
- Specifications: AMS, UNS
-
Supplier: Reid Supply
Description: Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining.
- Overall Width / OD: 2.5 inch
- Overall Length: 18 inch
- Overall Thickness: 0.62598459 inch
- Features: Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock, Specialty / Other
-
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". .
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 2.5 inch
- Overall Thickness: 0.5 inch
- Overall Length: 36 inch
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these alloys. All of the aluminum bronzes can be heat
- AISI / AA / CDA Grade: 95,400
- Overall Width / OD: 0.5 to 15 inch
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 32,000 psi
-
Supplier: Roda Specialty Steel
Description: Grade: 316/L HRAP
- Overall Width / OD: 0.375 to 4 inch
- AISI Grade: 316
- Features: Austenitic, Bar Stock, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Concast Metal Products Co.
Description: The alloys which are described as tin bronzes have long been recognized for their low lead content (less than .25% lead) and high strength characteristics. These alloys from C90200 through C91700 are not materially different than those produced more than 3,500 years ago in Europe and China. These
- AISI / AA / CDA Grade: 93,800
- ID: 0.5 to 13.5 inch
- Tensile Strength (UTS, Break): 30,000 psi
- Yield Strength (YS): 16,000 psi
-
Supplier: Elmet Technologies LLC
Description: Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below.
- Overall Width / OD: 36 inch
- Overall Thickness: 0.5 inch
- Overall Length: 2 inch
- Applications: Aerospace / Aircraft (AQ), Electronics / RF-Microwave, Resistance Alloy / Heating
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- AISI / AA / CDA Grade: 84,200
- Tensile Strength (UTS, Break): 35,000 psi
- Elongation: 27 %
- Tensile Modulus (E): 32 to 35 ksi
-
Supplier: National Bronze & Metals Inc.
Description: C93200 High Leaded Tin Bronze / Bearing Bronze CDA 932, SAE 660 C93200 High Leaded Tin Bronze / Bearing Bronze has excellent machining properties, good hardness, strength and wear resistance with excellent antifriction qualities. The alloy is not subject to dezincification and has reasonable
- UNS Number: 93,200
- AISI / AA / CDA Grade: 932
- Overall Width / OD: 8 to 12 inch
- Overall Thickness: 0.25 to 4 inch
-
Supplier: Ed Fagan, Inc.
Description: Carpenter VIM VAR Core Iron is a low carbon magnetic iron produced using vacuum induction melting plus vacuum arc re-melting practices. Other elements commonly found in low carbon irons are held as low as possible to ensure good DC magnetic properties. This double melting technique controls the
- Overall Thickness: 0.125 to 3.625 inch
- Tensile Strength (UTS, Break): 45,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
-
Supplier: Belmont Metals, Inc.
Description: considerations, and other factors that influence metal choice. For example, our copper-base alloys have been used as cost-effective substitutes. Applications Sculpture, Jewelry, Figurines, Decorative Items, Giftware, Rubber Mold Casting Forms Ingot, Cut Bar, Cubes, Shot both Polished and
- Features: Bar Stock, Ingot, Light Alloy, Non-ferrous, Other, Semi-finished Shape / Mill Stock
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Flats / Rectangular Bar, Squares / Square Bar
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018
- AISI / AA / CDA Grade: 1,018
- Specifications: AISI
- Features: Alloy Steel, Bar Stock, Carbon Steel, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape, Specialty / Other
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen Pressure Vessels Surgical Instruments Cryogenic
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Supplier: Dura-Bar
Description: Non-stock intended for elevated temperatures/ thermal cycling
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Princess Auto Limited
Description: 1/2" x 1/8" Aluminum Flat Bar
- Overall Thickness: 0.125 inch
- Overall Length: 96 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 4 to 24 inch
- Overall Length: 144 to 480 inch
- Overall Thickness: 0.5 to 6 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Hoover Steel, Inc.
Description: Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
- Gauge Thickness: 14 Gauge
- Features: Bar Stock, Carbon Steel, Ferrous / Iron Based - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston Guides,
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 0.5 to 12 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: Mi-Tech Metals
Description: Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required.
- Tensile Strength (UTS, Break): 125,000 psi
- Yield Strength (YS): 88,000 psi
- Elongation: 14 %
- Tensile Modulus (E): 45,000 ksi
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 12'
- Specifications: AISI
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Features: Bar Stock, Ferrous / Iron Based, Metal / Metal Alloys, All Types, Profile / Structural Shape
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,900
- Tensile Strength (UTS, Break): 40,000 psi
- Yield Strength (YS): 20,000 psi
- Elongation: 15 %
-
Supplier: Dura-Bar
Description: Non-stock, flake graphite in predominantly pearlitic matrix
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 20,000 psi
-
Supplier: Materion Corporation
Description: Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining.” Alloy M25 rod and wire contain a small amount of lead to provide an alloy tailored for automatic machining operations. Lead promotes formation of finely
- Applications: Automotive / Vehicular, Electronics / RF-Microwave, Wear Parts / Tooling
- Features: Bar Stock, Beryllium / Beryllium Alloy, Leaded / Free Machining, Light Alloy, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock, Specialty / Other, Wire / Shaped Wire
- Type: Copper, Brass or Bronze Alloy (UNS C), Refractory / Reactive (UNS R)
- Shape / Form: Flats / Rectangular Bar, Rod / Round Bar Stock
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
-
Supplier: Princess Auto Limited
Description: 3/4" x 1/8" Aluminum Flat Bar
- Overall Length: 96 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
- Shape / Form: Flats / Rectangular Bar
-
Supplier: National Bronze & Metals Inc.
Description: C36000 Free Machining Brass / Free Cutting Brass C36000 Free Machining Brass / Free Cutting Brass is ideally suited for high speed machining operations with its superior machinability, thread rolling and knurling characteristics. Its machinability rating of 100 is standard against which all other
- UNS Number: 36,000
- AISI / AA / CDA Grade: 360
- Tensile Strength (UTS, Break): 49,000 to 56,000 psi
- Yield Strength (YS): 18,000 to 45,000 psi
-
Supplier: Universal Wire Works Inc.
Description: titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.
- Tensile Strength (UTS, Break): 50,000 psi
- Yield Strength (YS): 25,000 psi
- Elongation: 35 %
- Specifications: AMS
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Non-ferrous - Any Type, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Princess Auto Limited
Description: 1" x 1/8" Aluminum Flat Bar
- Overall Length: 96 inch
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Bar Stock, Non-ferrous - Any Type, Other, Semi-finished Shape / Mill Stock
- Shape / Form: Flats / Rectangular Bar
-
Supplier: Ed Fagan, Inc.
Description: A soft magnetic alloy consisting of 80% Nickel, 5% Molybdenum, and balance Iron used where extremely high initial & maximum permeability and minimum hysteresis is needed.
- Overall Thickness: 0.125 to 3.625 inch
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Nickel Purity 99.95% Form Tile Dimensions 3 x 10 x 10 mm Quantity 100 pcs HazardPictogram GHS07 Statement Danger Theoretical density at 20°C in g/cm³ 8.9 Melting point in °C 1455 10⁻² mbar in °C 1510 10⁻¹ mbar in °C 1680 Boiling point in °C 2913 Melting Good Directly from Cu
- Overall Width / OD: 0.1181103 inch
- Overall Thickness: 0.393701 inch
- Overall Length: 0.393701 inch
- Features: Bar Stock, Metal / Metal Alloys, All Types, Non-ferrous, Other, Profile / Structural Shape
Find Suppliers by Category Top
Featured Products Top
-
. While the possibilities are endless, it depends on the material, and what we are starting with. We are specializing in the production of bar stock, and other loose tolerance items. We do not perform closed die, or hammer type forgings. Quantities usually less than 2000 Lbs. allow us to (read more)
Browse Forging Services Datasheets for High Performance Alloys, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
mechanical operations, aerospace, heat exchangers, condensors, medical and instrumentation. Our standard tubing options include hypodermic tubing, fractional tubing, bar stock, metric, pipe, and square/rectangular tubing available in various sizes and lengths. Seamless and welded tube is ordered (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
Failure analysis of aluminum alloy swing arm welded joints
After welding to the rectangular bar , a hole was machined in the collar round stock to insert a bearing. Leijun Li, Utah State University, Department of Mechanical and Aerospace Engineering, Logan, UT 84322- 4130 .
-
Corrosion of Structural Alloys in Liquid Rubidium
In the high temperature study, 4- X 5- X 0.5-mm rectangular coupons of Type 304 … Duplicate "C" rings of 6061 aluminum, Types 304 and 316 stainless steel, AISI 4130 steel, Monel 400 … The samples were fabricated from hot-rolled cold-finished bar stock .
-
Bench Performance Test Methods for Lubricated Engine Materials
The upper specimens, which represent the follower material, were machined from SAE 52100 steel and 4130 steel bar stock into cylindrical pins with a rounded tip. The lower holder, Figure 13.8b, was designed to hold a rectangular block.
-
ASTM MNL62 - Automotive Lubricants and Testing
The upper specimens, which represented the follower material, were machined from a SAE 52100 steel and 4130 steel bar stock to a cylindrical pin with a rounded tip. … specimen and the lower holder (Figure 5.18b) is designed to hold the rectangular block and 0 …
-
Elastohydrodynamic Lubrication Film Tests and Tribological Bench Tests
The upper specimens, which represented the follower material, were machined from a SAE 52100 steel and 4130 steel bar stock to a cylindrical pin with a rounded tip. … specimen and the lower holder (Figure 5.18b) is designed to hold the rectangular block and 0 …
-
ZASMHBA0003179
… Also applies to most other austenitic stainless steels, normalized alloy steels such as 4130 or 8630, annealed … Effects of shearing a round bar with a straight knife … or octagonal bars up to 150 mm (6 in.) in diameter or thickness; rectangular bars and billets … tion setups for producing accurate cut-to-length sheets from coil stock .
-
IDR TEST REPORT ‐ SINGAPORE'S AUTOMATIC GRENADE LAUNCHER ‐ ...AND
The barrel extension and receiver are made from 4130 steel. The ST gun mount is made of welded rectangular bar stock , rather than pressed steel, and is likely to be only slightly lighter than the 9.5Kg Mk64.
-
ZASMHBA0001153
Highstrength, round and rectangular bar stock , truck frame channels, and other long members are also heated and quenched horizontally one after the other. … 06 1.33 1.45 1.34 I/2 3/4 1 ll/s 1 I5/16 4130 1035 m o …
-
4130 MIL
Steel, Chrome-Molybdenum ( 4130 ) Bars and Reforging Stock (Aircraft Quality Type I - Round, Type II - Rectangular or square, Type III - Streamline and Type IV - Oval .
Indicates content that may require registration and/or purchase.