-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 315MHz/433MHz Low-Noise Amplifier for Au Product overview: MAX2634AXT+T from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers
- Supply Voltage (VS): 2.2 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Mini-Circuits
Description: Mini-Circuits PMA4-33GLN+ is an E-PHEMT* based, low noise, dual chip, MMIC amplifier with a unique combination of low noise, high gain and high IP3, making this amplifier ideal for sensitive, high-dynamic-range receiver applications. This design operates on a single 5V supply, is well
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 41.3 dB
- Output Power( P1dB): 20.599999999999998 to 22.9 dBm
-
Supplier: DigiKey
Description: SMT LNA, 700 - 3000 MHZ, 50
- Frequency Range: 700 to 3,000 MHz
- Minimum Gain: 18 dB
- Maximum Gain: 18 dB
- Output Power( P1dB): 22.9 dBm
-
-
Supplier: DigiKey
Description: 433 MHZ ISM POWER AMPLIFIER BOAR
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: frequency ranges are available upon request. For the 433 MHz ISM band we recommend the pin-compatible SKY67012-396LF, for 866 & 915 MHz ISM band operation we recommend the pin compatible SKY67013-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are
- Frequency Range: 30 to 300 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 17.5 dB
- Noise Figure: 0.8 to 1.05 dB
-
Supplier: Skyworks Solutions, Inc.
Description: bias current from 3.3V supply. This LNA is ideal for use in battery powered wireless transceivers. The SKY67012-396LF operates in the frequency range of 300 to 600 MHz and the associated evaluation board is optimized for operation in the 433 MHz ISM band. Evaluation boards
- Frequency Range: 300 to 600 MHz
- Minimum Gain: 15.5 dB
- Maximum Gain: 16.5 dB
- Noise Figure: 0.85 to 1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: boards optimized for different voltages and frequency ranges are available upon request. For 433 MHz ISM band operation we recommend the pin compatible SKY67012-396LF and for the 2450 MHz ISM band the SKY67014-396LF. All these LNA’s are manufactured in a compact, 2 x 2 mm, 8-pin
- Frequency Range: 600 to 1,500 MHz
- Minimum Gain: 12.5 dB
- Maximum Gain: 14 dB
- Noise Figure: 0.85 to 1.1 dB
-
Supplier: Skyworks Solutions, Inc.
Description: solution is an ultra-low power, long-range wireless microcontroller (MCU) for operation in 315 MHz, 433 MHz, 470 MHz, 500 MHz, 868 MHz, 915 MHz and 920 MHz ISM bands. The CC1310 wireless MCU offers up to 20 years of battery life, an
- Output Power( P1dB): 20 dBm
- Minimum Operating Voltage: 2.5 volts
- Maximum Operating Voltage: 3.6 volts
- Features: Other
-
Supplier: Richardson RFPD
Description: The CN0555 is a two-stage, USB-powered, RF low noise amplifier that is optimized for receiver signal chains in the 433.92 MHz industrial, scientific and medical (ISM) band. It provides a gain of 40 dB through its RF band of operation using two ADL5523 amplifiers cascaded
- Category: Development Board, Development Suite / Kit
- Supported System: RF
-
Supplier: Coilcraft, Inc.
Description: The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current
- Inductance Range: 0.8200000000000001 microH
- DCR: 0.0086 ohms
- SRF: 65 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: offers support for dedicated LNA for the Wi-Fi and Bluetooth® subsystems. Included on-chip are 2.4 GHz and 5 GHz power amplifiers and low-noise amplifiers. All versions offer a USB hub and SDIO Wi-Fi host interfaces with the CYW4373E also offering PCIe. Wi-Fi features Wi-Fi 5
- TJ: -40 to 85 C
- Technology: Bluetooth
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
controlled RF power amplifier ideal for ISM band and industrial wireless communication. With excellent small-signal gain of 32 dB and superior noise performance, it supports reliable mid-power amplification with flexible output control (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
SKY66318-11, a new addition to our family of high-efficiency power amplifiers (PA) designed for the stringent (read more)
Browse Power Amplifiers Datasheets for Skyworks Solutions, Inc. -
reliability of the entire RF system. The 5o1035380380400NK RF coaxial circulator from 5o.com covers the 380~400MHz UHF band. With low insertion loss, superior isolation and balanced high-power capacity, it builds a stable unidirectional (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The AMM-7473PC is a high-linearity, low noise distributed amplifier that provides +25dBm output power across a 400 MHz to 26.5GHz band and up to 16GHz gain. Ideal for radar and satellite communications, the amplifier can serve either as a linear signal amplifier or as a saturated driver amplifier for H- or S-diode mixers. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
integrated bias card, which allows for convenience of operation, reducing electrical losses in the bias networks, and weight reduction over using a separate bias card. It provides individualized bias settings for each amplifier blade in the Spatium SSPA as well as drain pulsing up to 1 MHz PRF for superior power savings and noise performance. (read more)
Browse Power Amplifiers Datasheets for Qorvo -
Model Number:UIYDC8888A170T180 Frequency Range:170-180MHz Insertion Loss:0.25dB Max. Isolation:20.0dB Min. VSWR:1.2 Max. Average Power:1500W Temperature Range:+20 ~ +60°C Connector Type:TAB 170-180MHz High Power Circulator Typical (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
The design of 433 MHz class AB CMOS power amplifier
433 MHz Power Amplifier (PA) which is designed in a .
-
An RF Power Amplifier in a Digital CMOS Process
Yoo, S.-J., Ahn, H. J., Hella, M. M. and Ismail, M., “The design of 433 MHz class AB CMOS power amplifier ,” in Proc. of 2000 Southwest Symposium on Mixed Signal Design, pp. 26–40.
-
RF CMOS Power Amplifiers: Theory, Design and Implementation
[55] S. Yoo, H. Ahn, M. Hella, and M. Ismail, “The design of 433 MHz class AB CMOS power amplifier ,” in 2000 Southwest Symposium on Mixed Signal Design, pp. 26–40, Sept. 2000.
-
A Fully Integrated CMOS Power Amplifier Using Superharmonic Injection-Locking for Short-Range Applications
This paper presents two fully integrated, differential superharmonic injection-locked power amplifiers (ILPA) operating at 433 MHz and 2.4 GHz.
-
A Low Power Light Weight Wireless Multichannel Microsystem for Reliable Neural Recording
… is fabricated in a 0.5 m 2P3M n-well standard CMOS process; and integrates a low-noise front-end, programmable digital controller, an RF modulator, and an RF power amplifier at the ISM band of 433 MHz on a single-chip.
-
A 1.2 V, 430 MHz, 4 dBm power amplifier and a 25 /spl mu/W front-end, using a standard digital CMOS process
A RF front-end and a power - amplifier (PA) designed for the 433 MHz European ISM band are presented.
-
A linearization technique for CMOS RF power amplifier with programmable output
A Class AB power amplifier incorporating this technique is designed at 433MHz with programmable output power level.
-
Wireless power transfer, sensor positioning, and power monitoring
It consists of a 433MHz oscillator, radio frequency amplifier to boost the power , and a directional Yagi-Uda antenna.
-
A reconfigurable multi-mode multi-band transmitter with integrated frequency synthesizer for short-range wireless communication
A two-stage dual-band power amplifier (PA) is also integrated into the chip for 433 , 868/915 MHz band applica- tions.
-
Telemetric chain link force measurement in coal mining armored face conveyors
433 MHz ISM band transceiver module After converting to suitable power levels by an amplifier stage, the microcontroller digitizes the analogue signal (10 bit analogue-to-digital conversion).
Indicates content that may require registration and/or purchase.