-
Supplier: World Star Tech
Description: Overview of HL63703HD Laser Diode HL63703HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 630 nm. This laser diode is housed in a robust 9 mm TO-Can package and is
- Wavelength Range: 630 nm
- Laser Power: 1,300 milliwatts
- Operating Temperature Range: -10 to 25 C
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance
- Diameter, Square Side, or Rectangular Length: 25 mm
- Optical Density: 4
- Transmission (%): 45 (%)
- Center Wavelength: 440 nm
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance
- Diameter, Square Side, or Rectangular Length: 50 mm
- Optical Density: 4
- Transmission (%): 45 (%)
- Center Wavelength: 440 nm
-
-
Supplier: Edmund Optics Inc.
Description: other lasers. They are often used in conjunction with laser diode modules and LEDs. Traditional Coated Filters Traditional coated filters are fabricated in three sections, one of which determines the center wavelength (CWL), bandwidth (FWHM), and the shape of the transmittance
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Optical Density: 4
- Transmission (%): 45 (%)
- Center Wavelength: 440 nm
-
Supplier: Edmund Optics Inc.
Description: lenses are available in a variety of laser line V-Coat AR coating options. Designed for maximum throughput at the specified laser wavelength, these lenses are ideal for applications utilizing low power HeNe, Diode, and Nd:YAG laser sources. With a maximum reflection of
- Focal Length: 42 mm
- Diameter / Length: 12 mm
- Diameter: 12 mm
- Center Thickness: 2.7 mm
-
Supplier: Newport MKS
Description: The KGA440-B Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical
- Diameter / Length: 4.7 mm
- Edge Thickness: 0.25 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
-
Supplier: Newport MKS
Description: The KGA440-A Geltech Molded Glass Aspheric Lens is a very economic choice for collimating or focusing light at high magnification. It is made from CDGM D-ZLaF52LA glass, which features low dispersion (Vd=40.99). Typical applications include fiber coupling, laser diodes, medical
- Diameter / Length: 4.7 mm
- Edge Thickness: 0.25 mm
- Surface Quality: 40-20 Scratch / Dig
- Lens Features: Antireflection Coating
Find Suppliers by Category Top
Featured Products Top
-
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-performance blue laser diode designed by OSRAM for demanding applications requiring high optical output and precision. Operating at a wavelength of 450 nm, it delivers up to 1.6 watts of continuous optical power, making it suitable for various applications such as laser projectors, machine vision, holography, and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
WLD-100-685 Data Sheet Download WLD-100-685 Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Red Laser Diodes: Available from 633 nm to 690 nm. HL63290HD and HL63520HD: High-power red laser diodes providing over 2W of power, suitable for projector applications (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67203HD LASER DIODE HL67203HD is a high power (1.3W) 670nm laser diode operating at high efficiency opening up applications in skin treatment and photo (read more)
Browse Medical Equipment and Supplies Datasheets for World Star Tech -
Threshold Suitable for Diode-Pumped and Lamp-Pumped Lasers 1064 nm Laser Operation Excellent Optical Quality and Surface Finish Multiple Crystal Sizes Available Dopant (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech
More Information Top
-
Investigation and comparison of optical gain spectra of (Al,In)GaN laser diodes emitting in the 375nm to 470 nm spectral range
… the experimental spectra (thin black curves) are 5 to 35 mA in 5 mA steps for the 375 nm laser diode, 5 to 40 mA in 5 mA steps for the 407 nm and 440 nm laser diodes , and [2, 4, 6 …
-
Wafer characterization via sub-nanosecond time-correlated single photon counting
Top: Confocal image and 3 different ROIs in which the center (blue) was illuminated with a pulsed 440nm diode laser at 40 MHz while raster-scanning the detection volume.
-
Effect of fixation procedures on the fluorescence lifetimes of Aequorea victoria derived fluorescent proteins
Briefly, a 440 nm diode laser (LDH-M-C-440; PicoQuant) was intensity-modulated at afrequencyof75.1MHz.Thelightwasreflectedbya455DCLP dichroicmirrorontothesample,throughaZeissplanNeofluar 40 × 1.3 NA oil immersion objective.
-
http://repository.kulib.kyoto-u.ac.jp/dspace/bitstream/2433/178730/1/JNEUROSCI.4828-12.2013.pdf
… tion chamber (Tokai Hit) and imaged using a 20ϫ water-immersion objective lens (XLUMPLFL20; Olympus) on a BX61WI/FV1000 upright microscope, which was connected to a Mai Tai DeepSee HP Ti:Sapphire Laser (Spectra Physics), 440 nm laser diode (Olympus), and 543 nm …
-
The cholesterol‐binding motif of the HIV ‐1 glycoprotein gp41 regulates lateral sorting and oligomerization
For FLIM measurements, CFP was excited with a pulsed 440 nm laser diode with a 20 MHz pulse frequency and detected using a τ single photon avalanche photodiode (τ-SPAD, PicoQuant) equipped with a 470/30 bandpass filter.
-
Photophysical behavior of Ru(II) and Os(II) terpyridyl phenylene vinylene complexes: perturbation of MLCT state by intra-ligand charge-transfer state
Luminescence lifetimes were obtained using a home built apparatus for time correlated single photon counting, using an IBH 440 nm diode laser for excitation, with right angle detection of emitted light passed through a narrow band-pass filter with an IBH photon …
-
Principles of Fluorescence Spectroscopy
Excitation was accomplished using a 440 nm laser diode with a repetition rate of 200 kHz.
-
Bepcii and Besiii
A TOF monitoring system featuring a 440 nm laser diode and specially designed fiber optic bundles was built by the University of Hawaii, IHEP, and the University of Science and Technology of China [6].
-
Blue light-emitting-diodes from poly (N-vinylcarbazole) doped with colloidal quantum dots encapsulated with carbazole terminated ligand: spectroscopic studies ...
Confocal fluorescence images were acquired with a laser scanning microscope (Fluoview FV1000; Olympus, Tokyo, Japan) equipped with a 440 nm diode laser (Spectra Physics, Irvine, California, USA).
-
One-bit recording and fluorescent confocal readout utilizing aluminum oxide single crystals
Bits were written with pulses of a blue 41 1 nm Nichia laser diode and read with a 440 nm laser diode .
Indicates content that may require registration and/or purchase.