-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, degree of protection: IP20, number of positions: 4, 100 Mbps, CAT5 (IEC 11801:2002), material: PA, connection method: IDC fast connection, connection cross section: AWG 22- 22, cable outlet: straight, color: traffic grey A RAL 7042
- Contact Size (AWG): 22 AWG
- Voltage Rating: 50 volts
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, contact inserts: x , degree of protection: IP67, number of positions: 8, CAT5 (IEC 11801:2002), material: PA, connection method: IDC fast connection, connection cross section: AWG 26- 23, cable outlet: straight, color: traffic grey A RAL 7042
- Contact Size (AWG): 23 to 26 AWG
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, contact inserts: x , degree of protection: IP20, number of positions: 8, 1 Gbps, CAT5 (IEC 11801:2002), material: PA, connection method: IDC fast connection, connection cross section: AWG 26- 23, cable outlet: straight, color: traffic grey A RAL 7042
- Contact Size (AWG): 23 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
-
-
Supplier: PHOENIX CONTACT USA
Description: RJ45 connector, contact inserts: x , degree of protection: IP20, number of positions: 8, 1 Gbps, CAT5 (IEC 11801:2002), material: PA, connection method: IDC fast connection, connection cross section: AWG 26- 23, cable outlet: straight, color: black
- Contact Size (AWG): 23 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 1.75 amps
- Features: Modular Connector and RJ Connector
-
Supplier: L-com, Inc.
Description: RJ45 (8x8) surface mount jacks are available in Category 5e, Category 6 and unrated versions. Surface mount jacks come with PCB style solder posts in either 90° or 180° orientations. Additional options include plated shielding and embedded LED lights. Surface mount jacks are packaged
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree
- Cable Length: 2.46063125 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree
- Cable Length: 1.6404208333333334 ft
- Product Type: USB
-
Supplier: L-com, Inc.
Description: Molded, angled connector hoods solve difficult connection issues in tight places. L-com has added 45 degree angled USB cables to compliment our extensive 90 degree angled offering. 45 degree bends offer an alternative in applications where 90 degree
- Cable Length: 9.842525 ft
- Product Type: USB
-
Supplier: Remke Industries
Description: Rj45 Ethernet Connector - 4x90 Cat.6a 360°shielded Field Wireable 90° Modular Plug With Compression Nut Need to save space? The RJ45 90 degree male connector is adjustable to 4 different positions allowing access from almost any angle. This 90 degree
- Current Rating: 1 amps
- Features: Modular Connector and RJ Connector, Right Angle
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568B - 21700640 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568B; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Features: Modular Connector and RJ Connector, Other, Right Angle
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Lapp field mountable RJ45 - CAT.6A, FIELD WIREABLE, 90 DEGREE, T568A - 21700639 is an Industrial Ethernet connector, right angle, IP20; qualified for 10 Gbit data transmission. According to T568A; spec. for cables w/19-wire cores. With metal housing, for industrial environment
- Features: Modular Connector and RJ Connector, Other, Right Angle
- Connector Type: RJ-45
-
Supplier: KP Performance Antennas
Description: The KP Performance KPPA-3GHZDP90S-45 is a 3 GHz ±45 Degree Slant, Dual Pol 16.7 dBi, 90 Degree Sector Antenna with two type-N connectors. This 3 GHz sector antenna is specifically designed for customers deploying 45 degree slant radios. These sector
- Primary Frequency Range: 3,000 MHz
- Gain: 16.7 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Newark, An Avnet Company
Description: PG406-45 MALE 45 DEGREE WAS50311
-
Supplier: Newark, An Avnet Company
Description: PG814-45 MALE 45 DEGREE WAS50333
-
Supplier: Newark, An Avnet Company
Description: PG812-45 MALE 45 DEGREE WAS50332
-
Supplier: Newark, An Avnet Company
Description: PG606-45 MALE 45 DEGREE WAS50321
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-900DP120S-45 is a 900 MHz Dual Pol 120-degree sector antenna designed for NLOS applications. The 120 degree beam width covers a large service area with the capability of propagating through dense trees and foliage. The KP-900DP120S-45 features 12.5
- Primary Frequency Range: 900 MHz
- Gain: 12.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Accuris
Description: Fitting, Connector, Multiple Fluid Pressure Line, 45 Degree
-
Supplier: Winchester Interconnect
Description: The best defense against cable and connector failures Overmolded cable assemblies from C&M provide the high-reliability, performance edge and short lead times required by our military and industrial customers. Our overmolded Mil-Grade cable assemblies offer: Long-lasting environmental sealing
- Cable Shielding: Braid, Foil / Copper Tape
- Features: Other / Specialty
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Micro-Probe Illumination Kits are the answer to proper illumination in those ultra small holes and cavities that pose special viewing problems because they are too small for light to enter properly. The kits consists of: 6 Micro-Probes, 3 straight and 3 angled at 45 degrees.
- Tube or Sheath Diameter: 0.812799561088237 to 3.047998354080889 mm
- Working Length: 1.2191993416323554 m
- Viewing Angle: Forward Oblique (0°-90°)
-
Supplier: Accuris
Description: 45 Degree Flared Tube Connectors - Preferred Parts
-
Supplier: Accuris
Description: CONNECTORS, ELECTRICAL, BACKSHELL, EMI, 45 DEGREE SPIN COUPLING
-
Supplier: Accuris
Description: CONNECTORS, PLUG, ELECTRIC, 45 DEGREES ASSEMBLY, CRIMP CONTACT, AN TYPE
-
Supplier: SFCable.com
Description: CAT6 550MHz Keystone Jack 90 Degree. UL/cUL verified and listed. Meet TIA / EIA TSB-40. Meet ANSI / TIA / EIA-568-B.2 Category 6 500MHZ electronical performance. Meet ISO/IEC Generic Cabling Standard 11801. Meet CENELEC Generic Cabling Standard EN50173. Cat 6 Keystone jack for rack
- Gender: Female / Jack
-
Supplier: Ralston Instruments, Inc.
Description: QTHA-HCBL-45 Male Quick-test x Female Quick-test 45 Degree Elbow, brass Connect to pressure gauges, pressure calibrators and adapters easily and quickly Position a pressure gauge for easy reading Connect a Quick-test hose to an adapter in hard to reach places Durable forged
- Fitting Type: Adapter, Quick Coupler
- Features: Brass/Bronze
-
Supplier: Tripp Lite by Eaton
Description: wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking and Ethernet
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: standard data wallplate (such as Tripp Lite’s N042-001-WH). One RJ45 port is angled down at a 90-degree angle for easy installation in hard-to-reach spaces. Built for ultra-fast performance, this is an ideal coupler when setting up premise wiring, telecommunications, data networking
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: SSP Fittings Corp.
Description: Connects fractional tube to female NPT thread
- English Size: 0.25 inch
- Fitting Type: Adapter, Elbow
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Connection Type: Compression Fitting, Ferrule
-
Supplier: TelephoneStuff.com
Description: 24 RJ45 port patch panel with pins 4 and 5 active in each port and one female RJ21 connector on back of panel. Features: - Consists of single female telco 50 pin/25 pair connector with VELCRO brand touch fasteners wired for common active voice equipment - 24 RJ45 ports
- Number of Ports: 24
- Port Type: RJ (Modular)
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Din 5 Pin Cable Mt(m) Threaded 45 Degree Pin Configuration.
- Connector Type: Audio / Video Connector
-
Supplier: Invotec Solutions Ltd.
Description: Couplers 45 Degrees with [Hose Tails] Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15
- Metric Size: 9 mm
- Material: Brass/Bronze
- Fitting Type: Elbow
- Features: Metric
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Weidmuller
Description: Passive interfaces for signal transmission on a flat-cable connector equipped with a clamping-yoke connection in accordance with IEC 603-1 / DIN 41651. The main features include: Group with 10- to 64-pole connectors One-to-one electrical connection between controller and field
- Number of Contacts: 8
- Contacts Pitch: 3.5 mm
- Conductor Size (North American): 28 to 14 AWG
- Voltage Rating: 50 volts
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-2, SPT-3 16/3 AWG (13A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-2, SPT-3 14/3 AWG (18A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3 12/3 AWG (20A/125V): SJT, SJTW, SJTO, SJTOW, ST,
- Voltage Rating: 125 volts
- Current Rating: 20 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
-
Supplier: UNICABLE, Inc.
Description: 18/3 AWG (10A/125V): SVT, SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-1, SPT-2, SPT-3, HPN 16/3 AWG (13A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-2, SPT-3 16/3 AWG (15A/125V): HPN 14/3 AWG (15A/125V): SJT, SJTW, SJTO, SJTOW, ST, STW, STO, STOW, SPT-3, HPN
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Wires: 3-Wire
- Power Type: AC Power Connector
Find Suppliers by Category Top
Featured Products Top
-
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
The Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors (Robust design, high performance & competitive price) New sunflower cooler products for Intel® mobile processors (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
Powerpole 15/45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizes from 20 to 10 AWG (0.75 to 6 mm²) offer power capabilities up to 55 amps per pole. Finger proof housings and the ability to incorporate first (read more)
Browse Wire to Wire Connectors Datasheets for Anderson Power Products -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Webinar: Connect and Control Production Execution and Warehouse Operations on the Cloud October 1, 2026 10:00 AM - 10:45 AM (your local time) Aerospace and defense (read more)
Browse Warehouse Management Systems (WMS) Datasheets for Dassault Systèmes - DELMIA -
a vacuum chamber for global testing, pressurizing components with trace gas and measuring any leakage with a mass spectrometer. It features dual toolings for both open and closed connector positions, handling ten parts per tooling and enabling a test cycle every 45 seconds—delivering a (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Cat 6a shielded network patch cable series support 10 Gigabit Ethernet speeds at frequencies up to 500MHz. L-Com’s premium Cat6a cable assemblies are also offered in low smoke zero halogen (LSZH) and plenum-rated (CMP) cable jacket types. Each of the Cat6a cables features an RJ45 connector (read more)
Browse Patch Cables and Cords Datasheets for Heilind Electronics, Inc. -
The Polygon is a three-in-one machine used to butt fuse joints and fabricate miter joints from 0-to-45-degree angles, adapting to socket fusion by swapping out the jaws. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Non-metallic VEP stimulator without interference in CT scanning for neurosurgical operation
The end of the groove is cut at 45 degrees and the slope is coated by evaporated chromium to reflect the incident light into eyes. .... The connecter is a remodeled version of the RJ45 type, popularly known as 10/100Base-T modular connector .
-
Popular Products In Accessories - Big Bruin
VALUE BRAND 9821 9821 Ethernet Cable, Cat6, 3 Ft, White, 24AWG Ethernet Cable, Category Type 6, Color White, Length 3 ft., None Shielding, Connector Type RJ45 8P8C, Wire Gauge 24 AWG, Jacket Material PVC, Boot Type Flexboot, Transmission Speed 1 Gbps, Plenum .... Range 40 Degrees to 167 Degrees F,... .... Page: ««First 1 2 3 14 15 [16] 17 18 43 44 45 Last»» .
-
rj45 connector - offers from rj45 connector manufacturers, suppliers, exporters & wholesalers
180 Degree Top Enter RJ45 Modular Jack 8P8C SMT Female Connector . .... An Ethernet connector which protects RJ- 45 interface from moisture and water.
-
Popular Products In Accessories - Big Bruin
VALUE BRAND 3422 3422 Patch Cord, Cat6, 2Ft, Orange Ethernet Cable, Category Type 6, Color Orange, Length 2 ft., None Shielding, Connector Type RJ45 8P8C, Wire Gauge 24 AWG, Jacket Material PVC, Boot Type Booted, Transmission Speed 1 Gbps, Plenum Rated No .... Range 40 Degrees to 167 Degrees F,... .... Page: ««First 1 2 3 18 19 [20] 21 22 43 44 45 Last»» .
-
Popular Products In Accessories - Big Bruin
VALUE BRAND 3426 3426 Patch Cord, Cat6, 5Ft, Black Ethernet Cable, Category Type 6, Color Black, Length 5 ft., None Shielding, Connector Type RJ45 8P8C, Wire Gauge 24 AWG, Jacket Material PVC, Boot Type Booted, Transmission Speed 1 Gbps, Plenum Rated No .... Range 40 Degrees to 167 Degrees F,... .... Page: ««First 1 2 3 7 8 [9] 10 11 43 44 45 Last»» .
-
Shopping In Cables & Adapters - Big Bruin
150 Degrees F, Voltage 120, Wattage 288, Amps 2.4, Width .5 In., Length 24 Ft., Features … 20-cm (7.8 in) cable length DisplayPort plug and DVI-D receptacle connectors No software required .... Belkin A3L79103BLUS - Category 5e - 3 ft - 1 Pack - 1 x RJ- 45 Male Network - 1 x RJ-45 Male Network - Blue RJ45 CAT5e Snagless Patch Cable offers high-bandwidth capacity to accommodate streaming video and other memory-intensive applications.
-
Shopping In Cables & Adapters - Big Bruin
Range 40 Degrees to 167 Degrees F,... .... Extension USB Cable, USB Specification 2.0, 1 ft. 6 In., Color Black, Connector Type A Male .... Leviton 41108RI3 - RJ- 45 , 110 Data/communication Jack, Cat 3, Wiring Format 8 Position, Standard Rj45 , T568b, Ivory, 110 Termination, Snap-in Mounting, Use Only With Leviton Wall Plates And Housings Rated: 0/10 0 Reviews .
-
RJ-45 Industrial Ethernet Plugs and Jacks from Molex
In spite of its high degree of protection, the housing is very compact enabling fast deployment and .... The RJ- 45 industrial Hybrid System integrates the data lines and the power supply into a single, more cost-competitive connector for hybrid Ethernet networks. .... Datasheet_ RJ45 .
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.1 - Chapter 10, Transponder and Muxponder Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
Cable: RJ45 STP CAT5, CAT5E, and CAT6. .... The client interfaces support the following dual-rate XFP using dual LC connectors and single-mode fiber:. .... Note If ONS-XC-10G-C XFP is used on GE_XP, 10GE_XP, GE_XPE, and 10GE_XPE cards on client port 1, the maximum temperature at which the system qualifies is + 45 degree Celsius.
-
Popular Products In Accessories - Big Bruin
150 Degrees F, Voltage 120, Wattage 288, Amps 2.4, Width .5 In., Length 24 Ft., Features .... Belkin A3L79107 - RJ- 45 Male Network - RJ-45 Male Network - 7ft - Gray The RJ45 Cat 5e patch is perfect for use with 10 and 100 Base-T networks. .... 50-micron gold-plated connectors ensure a clean and clear transmission.
Indicates content that may require registration and/or purchase.