Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aaeon Systems Inc.
Description: The IMBI-Q45 supports Intel® CoreTM 2 Duo/Quad LGA775 processors. Moreover, it supports DDR3 800/1066 memory, up to 4GB. This model accommodates two Intel® PCI Express Gigabit Ethernet controllers via Intel® Q45 and ICH10DO. This configuration provides outstanding computing ability, fast
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Serial Interface (RS232, RS422, RS485)
-
Supplier: Advantech
Description: 3U CompactPCI Intel® 6th Gen. Quad- Core™ Processor Blade Intel® latest 6th Gen 14nm Xeon®/Core™ processor with CM236 PCH Up to 16GB DDR4-2133 soldered memory with ECC or Non-ECC Multi-option storage as 2.5" SATA, Cfast, Mirco SD, etc 2 RJ45 GbE LAN, 2 USB3.0, 1VGA
-
Supplier: Aaeon Systems Inc.
Description: of surroundings makes it ideal for Digital Signage, Infotainment, Transportation Stations and Information Kiosks. Applications Multi-Touch Infotainment Retailer Features 18.5†WXGA (1366 x 768) Fanless TFT LCD Display Easy-To-Clean: Multi-Touch Window Design (Two-Point) Superior
- Display Size: 18.5 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
-
Supplier: ELMA Electronic Inc.
Description: The TIC-INT-VPX3a is based on the Intel® Core™ i7 Gen2 processor (Sandy Bridge) and its companion chipset QM67 (Cougar Point). This generation of 64-bit multi-core mobile processor offers unmatched technology for intelligent performance. Its optimized multicore
- CPU Speed: 1,500 to 2,100 MHz
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Features Intel Core 2 Duo L7500 1.6 GHz Processor DDR2 SODIMM x 2, Max. 2 GB COM x 4, USB2.0 x 4 Gigabit Ethernet, RJ-45 x 4 SATA/ IDE Interfaces DVI-I x 1 (VGA By Y Cable) MXM Support ATX Power Function
- Operating Temperature: 32 to 131 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: Aaeon Systems Inc.
Description: Hyper Threading Technology for smart multi-tasking performances, the AIS-Q572 and AIS-Q574 will fulfill your every need. Applications Manufacture Automation Auto Optical Inspection Digital Signage X-Ray Machine Features Intel Core i7/i5/i3 LGA1156 Processor Dual-Channel DDR3
- Processor: Intel®
-
Supplier: Global American, Inc.
Description: graphics, media performance, flexibility, enhanced security and is ideally suited to applications requiring multi-tasking capabilities, such as gaming, surveillance, medical, defense, transportation and industrial automation applications. Recommended Processors: 4th Generation Intel
- Max Speed: 1.333 to 1.6 GHz
- Memory Capacity: 16 GB
- LAN / Networking: 2
- SATA: 4
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ 200 processor brings processing performance, robust connectivity and great battery life to high-volume entry level smartphones. Snapdragon 200 Processor Specs Cellular Modem Peak Download Speed 42 Mbps Supported Cellular Technologies WCDMA (DC-HSPA+) TD-SCDMA
- Clock Speed: 1,400 MHz
- Bits: 32 Bit
- Serial Interface: USB
-
Supplier: Artesyn Embedded Power
Description: further increases the flexibility of applications for Artesyn's ATCA-9405, since you can for example add TCAMs or search processors for the fastest table lookups. A local dual-core service processor is used to offload the OCTEON processors from other blade functions in
- Memory: 146,000,000 k
- Processor Speed: 1,200 MHz
- GbE / 10 GbE Ports: 8 #
- Form Factor: AdvancedTCA
-
Supplier: Artesyn Embedded Power
Description: The ATCA-9305 from Artesyn Embedded Technologies is an AdvancedTCA® (ATCA) blade based on dual Cavium OCTEON CN5860 processors and a Freescale Semiconductor management processor. The ATCA-9305 is targeted at security and packet-processing applications in the wireless and transport
- Memory: 8,000,000 to 32,000,000 k
- Processor Speed: 1,000 MHz
- GbE / 10 GbE Ports: 2 #
- Form Factor: AdvancedTCA
-
Supplier: Beckhoff Automation LLC
Description: With the CP37xx series, a Panel PC with multi-touch can be used directly in the field. The devices in a robust aluminum housing feature complete IP65 protection and are designed for mounting arm installation. The Panel PCs offer high computing power with Intel Atom® processors with up
-
Supplier: Beckhoff Automation LLC
Description: With the CP37xx series, a Panel PC with multi-touch can be used directly in the field. The devices in a robust aluminum housing feature complete IP65 protection and are designed for mounting arm installation. The Panel PCs offer high computing power with Intel Atom® processors with up
-
Supplier: Beckhoff Automation LLC
Description: With the CP37xx series, a Panel PC with multi-touch can be used directly in the field. The devices in a robust aluminum housing feature complete IP65 protection and are designed for mounting arm installation. The Panel PCs offer high computing power with Intel Atom® processors with up
-
Supplier: Beckhoff Automation LLC
Description: With the CP32xx series, a high-end Panel PC with multi-touch can be used directly in the field. The devices in a slender aluminum housing feature complete IP65 protection and are designed for mounting arm installation. The Panel PCs offer maximum computing power with processors of the
-
Supplier: Broadcom Inc.
Description: for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable VM-to-VM communication and virtual workload migration across Layer 2 and Layer 3 boundaries without impacting connectivity or
- Data Rate: 64,000,000 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: (DAC) or Active Optical Cable (AOC). Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable virtual machine
- Data Rate: 64,000,000 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Broadcom Inc.
Description: (DAC) or Active Optical Cable (AOC). Emulex Virtual Network Exceleration (VNeX™) overlay network offloads for multi-tenant cloud networking Scaling existing technologies for private or public multi-tenant infrastructures requires networking solutions that can enable virtual machine
- Data Rate: 64,000,000 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 55 C
- Operating System: Linux
-
Supplier: Infineon Technologies AG
Description: most scalable portfolio of safety microcontroller. In terms of performance, the highest end product TC39x offers 6 cores running at 300 MHz and up to 6.9 MBytes embedded RAM, and consuming below 2 W. Its mirrored embedded flash banks offers A/B swap capabilities. Summary of Features 6
- Internal RAM Size: 6,624 KB
- Number of A/D Converters: 34
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: Intel Corporation
Description: features include support for multi-core processors and optimization for server virtualization.
- Number of Ports: 4
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: e-con Systems™ Inc
Description: QCS610/410 SoC * Qualcomm® Kryo™ 460 CPU Kryo Gold: Dual high-Performance cores 2.2 GHz Kryo Silver: Hexa low-power cores 1.8 GHz Qualcomm® Adreno™ GPU 612 with 64-Bit Addressing; 845 MHz 4GB LPDDR4X SDRAM, 1866 MHz 16GB eMMC Camera: 4K ultra low light camera based on Sony Starvis
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
- Length: 1.181103 inch
-
Supplier: Intel Corporation
Description: enterprise network and data center. These features include support for multi-core processors and optimization for server virtualization.
- Number of Ports: 2
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: Artesyn Embedded Power
Description: The Artesyn ATCA-8330 is a combination of an Intel Xeon server CPU and a media processing array based on the Octasic OCT2224M multi-core DSP with comprehensive media processing software suite. Voice and video streaming is becoming more pervasive as customer demand for media consumption
- Memory: 16,000,000 k
- GbE / 10 GbE Ports: 48 #
- Form Factor: AdvancedTCA
- Standards: ETSI Compliant, NEBS Compliant
-
Supplier: Xoxide
Description: with Multi-direction Specification: Compatibility Intel® Latest 6-Core Processors Intel® Core i7 Extreme (Socket LGA1366) Intel® Core i7 (Socket LGA1366 & LGA1155/1156) Intel® Core i5 / i3 (Socket LGA1155/1156) Intel® Core 2 Extreme / Quad / Duo
-
Supplier: ByteSpeed
Description: warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection 5-Year ByteSpeed Warranty on BQ656 mini-ITX
- Features: Other
-
Supplier: Hewlett Packard Enterprise
Description: The HPE HSR6600 Router Series are high-performance service WAN routers, ideal for small-to-medium campus WAN edge and aggregation and high-end branch deployments. These routers are built with a high-performance multi-core networking processor that delivers, in a 2RU form factor,
- Number of Ports: 4 #
- Data Rate: 0.12 Gbps
- Network Equipment: Router
-
Supplier: Visual Sound, Inc.
Description: Hall Research Inc. VGA to Fiber extender with Audio sends VGA and Audio up to 2500 ft on multi-mode fiber or 35 kilometers on single-mode fiber. The HR-722A Fiber Optic Communication System allows direct connection of VGA computers for signal transmission over Fiber Optic cable spanning
-
Supplier: SAE International
Description: Other wire types may be tested but cannot claim compliance. Examples of "other" wire types are compressed core, compacted core, solid wire core, and center strand materials other than copper, copper alloy, aluminum, or aluminum alloy. Examples of different center strand
-
Supplier: Xoxide
Description: design, the Freezer 13 comprises of four U-shaped high performance heatpipes and 45 efficiently formed aluminum fins. The maximum cooling capacity for this cooler is 200W and is able to dissipate massive heat that is produced in high-end CPUS, such as Intel Core i7. Ultra Quiet Operated with
-
Supplier: Hewlett Packard Enterprise
Description: SFP Ports. PoE+ on selected models, (1) uplink module slot, (1) stacking module Memory and processor Dual Core ARM Coretex A9 @ 1016 MHz 1 GB DDR3 SDRAM Packet buffer size: 12.38 MB and 4.5MB Ingress, 7.785 Egress 4 GB eMMC Latency 1000 Mb Latency: < 3.1 µs 10 Gbps Latency: < 3.4 µs
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Indocomp Systems, Inc.
Description: integrated industrial single board computer (SBC) containing a high performance Intel Socket 370 processor, AGP (Advanced Graphic Port) video controller and a 100 base-t LAN controller all in one small size 7.28" by 4.8". The IND-DV370 is built around the most advanced core logic
-
Supplier: Indocomp Systems, Inc.
Description: Features 5.25" form factor Single Board Computer Pentium III Socket 370 Processors 533-1G mhz Intel Celerion, Cyrix III, VIA C3 Up to 256 MB SDRAM in one 168-Pin DIMM socket, PC100/PC133 supported Intel 815E chipset integrates graphics ITE 8712 I/O chipset integrates Ethernet and audio with
-
Supplier: Indocomp Systems, Inc.
Description: consumption Socket-370 Pentium III Tualatin and Celeron with FSB 133/100MHz processors, graphic visual controller and DUAL 10/100 base-T autoswitch LAN controller. The IND-C815DL is built around the Intel most advanced core logic chipset available, the Intel 82815. The performance that
-
Supplier: Infineon Technologies AG
Description: 10pin (2x5) Header for LIN Transceiver (LIN) 10pin (2x5) Header for CAN High Speed Transceiver (CAN0) two 40-pin connectors with I/O signals mini SD card slot Components : Infineon’s Multi-Voltage Safety Micro Processor Supply TLF35584QV LED to validate power supply (5V or 3,3Volt) LED
- Category: Development Board
-
Supplier: Fiberscope.net by MEDIT
Description: high-output LED lights with 5 levels of intensity and a domed lens, allowing for even distribution of light. The tear and wear-resistant, multi-core, Kevlar braided insertion probe is designed to undergo multiple inspections in abrasive environments. It is coiled on a sturdy Stainless
- Working Length: 200 m
- Minimum Focus Distance: 5.000000000000001 mm
- Viewing Angle: Direct (0°)
- Features: Integral Video Capability
Find Suppliers by Category Top
Featured Products Top
-
The Sunflower Coolers for 45 Watts Intel® Ivy Bridge / Sandy Bridge Mobile Processors (Robust design, high performance & competitive price) New sunflower cooler products for Intel® mobile processors (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
. Our C45 steel spur gears address this challenge through optimized material selection and manufacturing processes, delivering reliable performance while mitigating traditional limitations in noise and vibration. Technical (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
imaging and their small package size enables highly compact systems such as pico-projectors. Multi-mode laser diodes are also available with OSRAM’s portfolio. Lasers in the blue spectrum (447-450 nm) achieve up to 5 watts and are suitable for industrial and automotive applications (read more)
Browse Lasers Datasheets for World Star Tech -
Specifications Operating wavelength: 400–1450 nm Resolution: as low as 0.25 nm Diffraction efficiency: 85% Effective aperture: up to 10 mm Learn more on the (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
-immunotherapy. Features Single emitter Optical output power: 1.3W (CW) Wavelength: 675nm Typ. High wall plug efficiency: 40% Typ. High heat dissipation 9mm CAN package Multi transverse mode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
from compressed gas cylinders. Why Custom Permeation Systems for Research Are Important Permeation systems all rely on the same diffusion process, yet the research challenges they support can differ dramatically. Some laboratories may need ultra-low concentrations held (read more)
Browse Permeation Instruments Datasheets for Environics, Inc. -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
following challenging specifications: Up to 98% peak transmission Up to OD10 blocking by design CWL at any wavelength from the UV to the near IR (~250 nm to 1800 nm) CWL tolerances as tight as 0.05 nm FWHM bandwidths as narrow as 0.1 nm (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
introduction of the Multi Control Valve serves as the vital active intelligence layer that completes GF’s single-source LiquidCore system offering. GF now delivers a fully integrated, future-ready fluid path from chiller to chip, seamlessly bridging proposal engineering, advanced (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. is jointly marketing with communications software and design services providers D2 Technologies, HelloSoft, RADVISION and Trinity Convergence a single core offering for multi-channel VoIP applications, including VoIP residential gateways, IP phones, VoWLAN (Voice over Wireless LAN) phones and terminal
More Information Top
-
Packaging of multi-core microprocessors: tradeoffs and potential solutions
Single core processor ( 45nm ) Multi -core processor (45nm .
-
MSI P35 Diamond Motherboard - with Built In Phone Jack - Bigbruin.com
The new MSI P35 Diamond mainboard supports the latest Intel® FSB1333 and the upcoming 45nm multi - core processors which include the hottest Core 2 Quad/Duo/Extreme and other Intel processors based on Core architecture.
-
ASUS Striker II Formula Motherboard: Ultimate SLI Platform - Bigbruin.com
The Striker II Formula supports the latest Intel® Core2 processors, including the next generation 45nm multi - core processors with Front Side Bus (FSB) up to 1333MHz.
-
Chip-Level Multiple Quantum Well Modulator-Based Optical Interconnects
An IBM Power7 45 nm multi - core processor has a chip I/O bandwidth of ∼0.25TB/s and consumes ∼200 W/chip.
-
Optimization of Design Flows for Multi-Core x86 Microprocessors in 45 and 32nm Technologies under Productivity Considerations
It tracks the convergence of design quality criteria that are crucial to successfully tape-out a 45nm multi - core micro processor design.
-
Application of Workflow Petri Nets to Modeling of Formal Verification Processes in Design Flow of Digital Integrated Circuits
It tracks the convergence of design quality criteria that are crucial to successfully tape-out a 45nm multi - core micro processor design.
-
Shopping - Best Prices On The GigaByte GA-EP43-UD3L Desktop Motherboard - Intel P43 Express Chipset - Socket T LGA-775 (ATX - 1 x Processor Support - 16 GB DDR...
Based on the new Intel P43 chipset, GA-EP43-UD3L delivers a record setting 1600MHz Front Side Bus by overclocking for the latest Intel Core 2 multi - core processors , including 45nm CPUs.
-
Mouser Electronics, Inc.
Multi - core processor based on 45nm process technology that features a TDP of 80W.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93066/900002358-MIT.pdf?sequence=2
Finally, we describe a real-world implementation of both concepts in a 110- core single-chip multiprocessor in 45nm ASIC technology.
-
DSpace@MIT: Hardware-level fine-grained thread migration
Finally, we describe a real-world implementation of both concepts in a 110- core single-chip multiprocessor in 45nm ASIC technology.
Indicates content that may require registration and/or purchase.