-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 250V, Film Capacitors. This listing supports clearer product
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 250V, Film Capacitors. This
- Capacitance Tolerance: 10 (+/- %)
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 250V, Aluminum Electrolytic Capacitors. This listing supports clearer
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -40 to 105 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 250V, Aluminum Electrolytic Capacitors. This listing
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: DigiKey
Description: 47µF Film Capacitor 250V Polypropylene (PP) Axial
- Capacitance Range: 47 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Packing Method: Bulk Pack
-
Supplier: ODG (Origin Data Global)
Description: 47uF 250V 280mA@120Hz ±20% Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 250BXC10MEFC10X16 - Electrolytic Capacitor, Miniature, 10 µF, 250 V, BXC Series, ± 20%, Radial Leaded, 10 mm
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 250UF, 25V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYESTER FILM 0.47UF, 250V, 20%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 250V; Capacitance:47µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:4.1ohm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAPACITOR RADIAL EE 47UF 250V HI-RIPPLE
-
Supplier: Newark, An Avnet Company
Description: Aluminium Electrolytic Capacitor, PM Series, 47 - F, - 20%, 250 V, 16 mm, Radial Leaded
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: Allied Electronics, Inc.
Description: Type DME radial-leaded, mini-dipped capacitors feature significant size reduction and performance characteristics comparable to other film capacitors that are in larger case sizes. Improvements in film technology permit the use of thinner dielectric and make this series ideal for
-
Supplier: Richardson RFPD
Description: Capacitor, film, 0.1 uF, +/-10% Tol, General Purpose, 250V@100C
- Technology: Film Capacitors
-
Supplier: Allied Electronics, Inc.
Description: The Type 150 series axial lead metallized polyester non inductive capacitors are available in bulk or on tape and reel for automatic insertion. Type 150 is a general purpose capacitor for use in blocking, bypass, decoupling, smoothing and some timing applications. Capacitance Range:
-
Supplier: DigiKey
Description: 47µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 0.47UF 20% 250V RADIAL
- Capacitance Range: 0.47000000000000003 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -25 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095478-F161SP393K250V Categories: Film Capacitors Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage
- Technology: Film Capacitors
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 10V ±10% CASE-B-3528 Tantalum Capacitors ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
-
IC Interfaces - ±15kV ESD Protected, +3V, 1µA, 250kbps, RS-232 Transmitters/Receivers -- ICL3221EFVZSupplier: Renesas Electronics Corporation
Description: Efficient on-chip charge pumps, coupled with manual and automatic power-down functions, reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as well. Data rates greater than 250kbps are guaranteed
- Data Rate: 250 kbps
- Supply Voltage: 3 V, 3.6V
- Features: ESD Protected
- Technology: RS232
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.12µF 250V
- Capacitance Range: 0.12 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Description: CAP ALUM 47UF 10% 250V RADIAL
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: consumption is critical. Efficient on-chip charge pumps, coupled with manual and automatic powerdown functions (except for the ICL3232), reduce the standby supply current to a 1µA trickle. Small footprint packaging, and the use of small, low value capacitors ensure board space savings as
- Data Rate: 500 kbps
- Supply Voltage: 3 V
- Features: Other
- Technology: RS232
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.33UF 10% 250VDC SMD
- Capacitance Range: 0.33 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Win Source Electronics
Description: Manufacturer: NIC-Components Corp. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069991-NRLM331M250V25X30F Termination: Snap in Voltage Rating: 250 V Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: 20 % ESR (Equivalent Series Resistance): 653
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Utmel Electronic Limited
Description: ±5% 250V 47nF -40℃~+125℃ Metallized Polyester Radial Leaded,P=7.5mm Film Capacitors ROHS
- Technology: Film Capacitors
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1074384-DMM6S47K-F Category: Capacitors>Film Capacitors Series: DMM Termination: PC Pins Package: Bulk Voltage Rating - AC: 250V Voltage Rating - DC: 630V Applications: General Purpose Height - Seated (Max): 0.551" (14.00mm) Standard Package: 500
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 630 volts
- AC Rated Voltage (WVAC): 250 volts
-
Description: CAP FILM 0.47UF 10% 250VDC RAD
- Capacitance Range: 0.47000000000000003 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 125 C
- Packing Method: Bulk Pack
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 47pf 3000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- AC Rated Voltage (WVAC): 3,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 47pf 2000V SL HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ 4)
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 2,000 volts
- AC Rated Voltage (WVAC): 2,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Allied Electronics, Inc.
Description: Temperature Range: –55°C to +105°C Working Voltage: 6.3 to 450 VDC Load Life: 2000 Hours Small Size
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 969612-0805F105Z250CT Category: Capacitors>Ceramic Capacitors Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,000 Capacitance: 1 µF Tolerance: -20%, +80% Voltage - Rated: 25V Temperature Coefficient: Y5V (F) Thickness
- Capacitance Range: 1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
Find Suppliers by Category Top
Featured Products Top
-
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
-end commercial systems. Knowles works directly with design engineers to tailor capacitor specifications, including capacitance (5 nF to 50,000 µF), inductance (<10 nH), packaging (metal or plastic housings), and termination styles to meet project-specific needs. These capacitors provide (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
up to 100,000µF and voltage ratings to 250VDC, they support space-constrained designs requiring reliable energy storage. Typical applications include switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), solar inverters, and industrial drives. Their rugged (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, allowing it meet 85 °C/ 85% RH requirements for demanding applications in military vehicles and aerospace. Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 Vdc, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering. (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
: Capacitance Range: 5 µF to 100 µF Voltage Ratings: - DC: 500V to 1300V (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.