-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, Resistor Networks & Arrays. This listing supports clearer
- Operating Temperature: -55 to 125 C
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, WIRE WOUND, 100W, 5%, 440ppm, 47ohm, CHASSIS MOUNT Product overview: TE100B47RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wirewound Resistors - Chassis Mount 12.5watt .47ohm 1% MKD 10watt Product overview: RH010R4700FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 0.47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Operating Temperature: -55 to 250 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, WIRE WOUND, 40W, 5%, 50ppm, 0.47ohm, CHASSIS MOUNT Product overview: THS75R47J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing
- Resistance Range: 0.47 ohms
- Tolerance: 5 +/- %
- Operating DC Voltage: 1,400 volts
- Operating AC Voltage: 1,400 volts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, METAL STRIP, 0.47ohm 1%RESISTOR, METAL STRIP, 0.47ohm 1%; Resistor element type:Solid Me...
- Resistance Range: 0.47 ohms
- Tolerance: 1 +/- %
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, WIREWOUND, 47OHM, 5%, AXIAL; Resistance:47ohm; Product Range:HS Series; Power Rating:100W; Resistance Tolerance:± 5%; Resistor Terminals:Solder Lug; Voltage Rating:1.9kV; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, BUSSED RESISTOR NETWORK 5, 47 OHM, 1 OHM, SIP; Resistance:47ohm; Network Circuit Type:Bussed; No. of Resistors:5Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD .47ohms 1watt 1%
- Resistance Range: 0.47 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: Newark, An Avnet Company
Description: RESISTOR, BUSSED RESISTOR NETWORK 9, 47 OHM, 1 OHM, SIP; Resistance:47ohm; Network Circuit Type:Bussed; No. of Resistors:9Resistors; Resistor Case / Package:SIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Resistor Type:NetworkRoHS
-
Resistors - Resistor Network, Isolated, 8 Resistor, 47 Ohm, 1 Ohm, Dip; Resistance Bourns -- 32K8494Supplier: Newark, An Avnet Company
Description: RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 47 OHM, 1 OHM, DIP; Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 1ohm; Voltage Rating:100V; Qualification:- RoHS Compliant:
-
Supplier: ASAP Semiconductor LLC
Description: MELF Resistors 47ohm 1/2W 1%
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
-
Supplier: ASAP Semiconductor LLC
Description: Wirewound Resistors - SMD 4.7ohms 1watt 1%
- Resistance Range: 4.7 ohms
- Tolerance: 1 +/- %
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Technology / Construction: Wirewound Resistor
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 47 OHM 1%
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 0.05 watts
-
Supplier: Utmel Electronic Limited
Description: Metal Film Resistors 47 OHM 1/4W 1%
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Utmel Electronic Limited
Description: Thick Film Resistors 47 OHM 5%
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.5 watts
-
Supplier: Yageo USA
Description: Resistance values down to 0.010 Ω Highly reliable multilayer electrode construction Low inductance High speed logic circuit Applications Current sensing for DC/DC, SPS and Battery Chargers
- Resistance Range: 0.47 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Configuration: Single Resistor
-
Supplier: Allied Electronics, Inc.
Description: RESISTOR; METAL OXIDE; 1/2W; 47K OHM; 5%
-
Supplier: Allied Electronics, Inc.
Description: All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Resistance Range: 4.7 ohms
- Mounting / Packaging: 0603, Surface Mount (SMT / SMD)
-
Description: EOL/Series Resistor Module, 47K ohm, Call Points
-
Supplier: Allied Electronics, Inc.
Description: All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free
-
Description: EOL/Series Resistor Module, 4.7K ohm Call Points
-
Supplier: Nexperia B.V.
Description: NPN/NPN Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD12. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: Current Sense Resistors - SMD 1watt .47ohms 1%
- Resistance Range: 0.47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 75 ±ppm/°C
- Power Rating: 1 watts
-
Supplier: Allied Electronics, Inc.
Description: Resistor;Ceramic/Wound Element;Res 47 Ohms;Pwr-Rtg 2 W;Tol 5%;Axial
-
Supplier: Nexperia B.V.
Description: NPN/PNP double Resistor-Equipped Transistors (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PQMH13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low
- Features: Other
-
Supplier: DigiKey
Description: 47k Ohm ±0.25% 125mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
- Resistance Range: 47,000 ohms
- Tolerance: 0.25 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Number of Resistors: 4
-
Supplier: DigiKey
Description: 47 Ohms ±5% 50W Wirewound Chassis Mount Resistor
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 200 ±ppm/°C
- Power Rating: 50 watts
-
Supplier: Nexperia B.V.
Description: NPN/NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PQMD13 Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Low package height
- Features: Other
-
Supplier: DigiKey
Description: 47 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 300 ±ppm/°C
- Power Rating: 5 watts
-
Supplier: Lingto Electronic Limited
Description: RESISTOR CHASSIS MOUNT 47 OHM 5%
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Features: Other
- Technology / Construction: Wirewound Resistor
-
Supplier: Lingto Electronic Limited
Description: RES 47 OHM 5% 1W AXIAL
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Power Rating: 1 watts
- Mounting / Packaging: Through Hole
-
Description: RES SMD 47 OHM 1% 2W 4525
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Power Rating: 2 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Acme Chip Technology Co., Limited
Description: RES SMD 47 OHM 1% 3W 6327
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Power Rating: 3 watts
- Operating Temperature: -55 to 275 C
-
Supplier: ODG (Origin Data Global)
Description: RES CHAS MNT 47 OHM 5% 25W
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Power Rating: 25 watts
- Mounting / Packaging: Axial Leads
Find Suppliers by Category Top
More Information Top
-
http://www.intel.com/design/celeron/desguide/24508801.pdf
47 OHM RESISTORS ON TCK AND TMS SHOULD BE LOCATED LESS THAN .
-
Instrumentation for the Detection and Locatiion of Incipient Faults on Power Cables
Two trials, one with 47 ohm resistor connected to the far end, the other normal (high Impedance).
-
Regulate fan voltage
So a 47 Ohm resistor will drop 7V when used with a 150mA fan, leaving 5V across the fan.
-
Inexpensive precision temperature control for microculture
Parts include A. circuit board; B. DIP socket for easy exchange or replacement of the silicon controlled rectifier; C. 2W resistors (totaling 6.8 kohm); D. connecting wires; E. 47 ohm resistor ; F. 1kohm resistor; G. potentiometer ([10kohm] and [1kohm]);H.
-
Influence of pulse drive shape and tuning on the broadband response of a transducer
For a 47ohm resistor , and a100 % bandwidthof 3.5MHz. the thermally generated Johnson noiseis only 1.7micro- .
-
Electrooptic poled fibre switch/modulator
Impedance m done by placing a 47 ohms resistor in parallel with the electrodes.
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
Most mixers have transformer inputs and like to have their ports properly terminated; drive them via a 47 ohm resistor and a capacitor in series.
-
Over methods of photographic spectrophotometry
In the Gliihlampenkreis, a variable Ruhstratdoppelwiderstand individual compartments switched behind each other of which had 590 or 47 ohm resistance and that allowed a fur the used current pointer sprungloses setting of the Lttmpenstromes was located a constant connecting resistance auger.
-
CR4 - Thread: Analog Composite Sync Converter
The two transistors form a buffer, so the signal is about 3V across the two 47 ohm resistors (therefore some 1.5V directed to next circuit or 0.75V on a 75 ohm load).
-
Resistors, Electronix
1/4W 47 OHM RESISTOR PACK OF 20 .
Indicates content that may require registration and/or purchase.