-
Supplier: MISCO
Description: Key Features: 4 X 8" (100 X 205mm), 8 Ohm Full Range, 12 Watts Ferrite Magnet, Paper Cone With Paper Surround;
- Nominal Input Power: 12 watts
- Impedance: 8 ohms
- Sensitivity: 94 dB
- Frequency Response: 120 to 10,000 Hz
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, FRS 10 WP, BLACK, 8 OHMS; Transducer Function:Speaker; Power Rating RMS:50W; Impedance:8ohm; Sensitivity (dB):-; Resonant Frequency:174Hz; Frequency Response Min:90Hz; Frequency Response Max:19000Hz; Product Range:-; SVHC:NoRoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Speakers & Transducers 4.5 cm (1.8") fullrange speaker, 90 20000 Hz, 158 Hz, 4-8W
-
-
Supplier: Newark, An Avnet Company
Description: 10IN GUITAR SPEAKER 8 OHM CERAMIC 35W VINTAGE
-
Supplier: Newark, An Avnet Company
Description: 10" GUITAR SPEAKER, 8 OHM, 40W FALCON; Product Range:
-
-
Supplier: Newark, An Avnet Company
Description: SPEAKER, MICRO, SMD, COMPACT; Transducer Function:Speaker; Power Rating RMS:300mW; Impedance:8ohm; Sensitivity (dB):87dB; Resonant Frequency:850Hz; Frequency Response Min:850Hz; Frequency Response Max:20kHz; Product Range:-; ExternalRoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85
- TJ: -40 to 85 C
- Device Type: Codec
- Features: Other, RoHS Compliant
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Speakers Mounting Method: Bare Frame Material: Metal Impedance (Ohms): 8.0 Rated Power (Watts): 1.0 Max Power (Watts): 1.5 Freq Range (Hz): 570 - 5000 Size: 36 x 4.8 mm Weight: 8 g Options: For other options contact factory Typical dB Min Voltage: 88.0 Typical dB: 88.0 RoHS:
- Sound Pressure Level: 88 dB
- Nominal Input Power: 1 watts
- Impedance: 8 ohms
- Frequency Response: 570 to 5,000 Hz
-
Supplier: Ningbo Best Group Co., Ltd.
Description: acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal
- Sound Pressure Level: 85 dB
- Nominal Input Power: 0.4 watts
- Impedance: 8 ohms
- Frequency Response: 12,000 Hz
-
Supplier: TMP Pro Distribution
Description: lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: lbs (7.48 kgs) Power Taps: 1.9, 3.8, 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 100° Power Rating: 100 Watts Sensitivity: 90dB Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: order (18 dB/oct) Low Pass to the woofer and 3rd order (18 dB/oct) High Pass to the tweeter. Optimum Air Cavity Behind Speaker : 20 to 40 liters (0.7 to 1.4 cu ft) Outside Dimensions (H x W x D) : 280 x 215 x 105 mm (11 x 8.5 x 4.1 in), 99 mm (3.8 in) front of wall to back of speaker.
- Speaker Size: 6.5 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: previous generations, as well as the same design concept and stunning sound, the Mark V series represents a new level of performance overall. Speaker type: 2-way full-range speaker Frequency response: -10dB 60Hz-16kHz Nominal coverage: H 90 V 40 Components: LF 12" cone HF Horn 2" voice
- Nominal Input Power: 350 watts
- Sensitivity: 97 dB
- Frequency Response: 60 to 16,000 Hz
- Speaker Size: 12 inch
-
Supplier: L-com, Inc.
Description: can also be used with mono systems such as public address systems driving up to two speakers. The AL-D2-AW is designed for use with 4/8 ohm audio systems (typical home systems) driving outdoor speakers installed in open areas, such as pool and patios. Weather-Proof Construction
- Application: Audio and Video Applications
- Device Type: Lightning Arrestor
-
Supplier: Cirrus Logic, Inc.
Description: under software control. Features Stereo Codec: DAC SNR 98 dB, THD -84 dB (’A’ weighted @ 48kHz) ADC SNR 95 dB, THD -84 dB ’A’ weighted @ 48kHz) On-chip headphone driver with ’capless’ option 40mW output power into 16 ohm / 3.3V SPKVDD 1W output power into 8 ohm BTL speaker / 5V
- Supply Voltage: 2.5 V, 2.7 V, 3 V, 3.3 V, 3.6V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Cirrus Logic, Inc.
Description: The WM8956 is a low power stereo digital/analog converter (DAC) featuring Class D speaker drivers to provide 1 W per channel into 8 Ω loads with a 5 V supply. Low leakage, excellent PSRR and pop/click suppression mechanisms also allow direct battery connection to the speaker supply.
- Pin Count: 32
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Cable Depot Inc.
Description: 2 x 25 Watt(rms) Indoor/Outdoor Speakers White These Indoor/Outdoor 3 way Speakers have a weather resistant ABS cabinet. Speaker Systems contain: Long excursion polypropylene cone woofer (4" 8 ounce) Poly Midrange (2") Poly Cone Tweeter (3/4") Sensitivity: 85 db (1 watt/1 meter)
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLS-3270: 70V transformer with taps at 8, 16, 32W. 4-8 ohm The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is virtually
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLS-10070: 70V transformer with taps at 16, 32, 64, 100W. 4-8 ohm. The 20/20 Audio Vision™ transformer series allows speakers to operate at full potential while providing a stable load to the amplifier. In a distributed speaker system, the sound is
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLM-825: 25V transformer with taps at 1, 2, 4, 8W (4-8 ohm)
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company TLM-3270A: 70V transformer with taps at 8, 16, 32W (4-8 ohm)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Low-Power Stereo Voice Band CODEC with 8-ohm Speaker Amplifiers 48-TQFP -40 to 85 Product overview: TLV320AIC20KIPFBG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It
- TJ: -40 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: TelephoneStuff.com
Description: "zeroing-in" on desired speaker - Designed to resist interference from cell phones, two-way communication, and other RF devices - 8mm flex pipe with strong positioning memory and silent operation - Quick-mount format - Locus technology - Balanced, transformerless output circuitry - XLR-F type
- Directivity: Cardioid, Directional
- Application: Security / Paging
-
Supplier: 4D Systems Pty. Ltd.
Description: MOTG-MP3 is an audio sound module that can play MP3 audio files stored on a micro-SD card, such as voice and music. The MOTG-MP3 features an on board 16bit MCU, specifically designed for hardware audio decoding by 4D Systems. It features an on-board mono amplifier capable of driving a 4-ohm
Find Suppliers by Category Top
More Information Top
-
Spectre V® HH2100V ruggedised tactical VHF hand-held radio
… SINAD; squelch 150 Hz tone or carrier, compatible with AN/PRC-77, PRC1077, PRC1080; audio >85 dB SPL from internal speaker , external connection for standard … … icon Antenna port: 50 { ohm } N-type connector Display … … 254 × 86 × 48 mm wb Weight: 1 …
-
Novel Techniques for Dialectal Arabic Speech Recognition
Supports 8/16 bit mono recording at 6.4 kHz to 48 kHz, sensitivity −54 ± 4 dB impedance < 650 Ohms . Speaker Output .
-
Temporary threshold shifts in auditory sensitivity produced by the combined effects of noise and sodium salicylate
The chinchillas of Group A were exposed to the noise for 48 h in a small six … Eight 8- ohm speakers were mounted in series along the sides of the chamber and were driven by a Realistic stereo amplifier, Model SA-lODe.
-
Knowles RMA Speakers & Transducers | Mouser
Speakers 48 Ohms .
-
Arduino Electronics Blueprints
// Set volume to x: x= - 48 to 18(max volume) emicSerial.print("V5\n"); while (emicSerial.read … A Texas Instruments LM4864 bridged audio power amplifier is used to drive an 8 ohm speaker with an amplification gain (AV) of 10.
-
PDF - Logitech UE Mobile Boombox
… Wire Harness & 3-Position Pin Socket Connector- (Qty: 1) $3 - Loudspeaker - 4- Ohm , 3W, Full-Range … … USB Type A Socket- (Qty: 1) $1.05 - Wolfson Microelectronics WM8978G CODEC - Stereo, 48 kHz, 24-bit … $0.83 - Enclosure, Main, Speaker Housing - Injection Molded Plastic- (Qty: 1 .
-
Mallory Sonalert Products | Mouser
Speakers & Transducers SPEAKER 8 OHM .25W 27MM MYLAR PLASTIC 48 .
-
Electrodynamic Speaker Design Considerations
Fig. 2-Low-frequency response of an electrodynamic cone speaker with 48 - by 48-inch baffle showing effect of diaphragms of from 4- to 12-inch diameters upon the low-frequency cut-off. … effective velocity, cm/sec I = current, r-m-s amperes Z = free electrical impedance, ohms Zo = blocked electrical …
-
System BlockDiagram Devices
48 TQFP Low-Power Stereo Voice Band CODEC with 8- ohm Speaker Amplifiers .
-
Improvements in the selbstgebauten network connection audio meter and switching sketch
… decibels vorgesehaltet so daft through Offnen of the switch S1 thereby as a whole 48 ] obtain %egulierstufen. The resistance of the loudspeaker is 4000 ohms fiir the also the stages of the Dampfung member are calculated.
Indicates content that may require registration and/or purchase.