-
Supplier: Waytek, Inc.
Description: The new standard for industrial battery chargers. The GX4820 is a high-frequency, high-efficiency industrial battery charger for electric vehicles such as golf carts, scissor lifts, pallet jacks, floor care machines, or utility vehicles. NOCO GX4820 Ultrasafe Industrial
- Input Voltage: 100 to 240 volts
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle
- Battery Type / Chemistry: Lead Acid, Lithium / Lithium Ion
-
Supplier: Analytic Systems
Description: The model BCD1015 DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCD310 battery charger provides up to 300 watts to charge a 12 or 24 or 48 Volt battery system from a 110V, 220V or 300VDC source. The batteries must share a common ground but the source can be on a different positive or negative ground. Multiple stages of filtering
- Input Voltage: 110 to 300 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
-
Supplier: Analytic Systems
Description: The BCD70MS Step-Down Series of Mil Spec DC Battery Chargers recharge standard 12V, 24V, 32V or 48V batteries from 24, 36, 48 or 72 VDC power systems for use in military, heavy equipment, marine, industrial, or alternative energy environments. Many customizable
- Input Voltage: 24 to 72 volts
- Charging Current: 2.9 to 10 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Win Source Electronics
Description: Battery Products Voltage - Nominal: 15V ~ 20V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
- Number of Cells: 1
-
Supplier: Analytic Systems
Description: The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings
- Input Voltage: 100 to 240 volts
- Charging Current: 3.5 to 10 amps
- Output Voltage: 24 to 480 volts
- Power Source: AC
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78520B (must be logged in to purchase bulk) Blue Sea Systems 1038 Contura Switch Mount Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition maximizes charge rate for phones, tablets, or other mobile
- Charger Type: Automotive / Electrical Vehicle
- Compliances: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78041B (must be logged in to purchase bulk) Blue Sea Systems 1039 Fast Charge - Dual USB Charger Categories: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition allows for rapid charging of phones, tablets,
- Input Voltage: 12 to 24 volts
-
Supplier: Waytek, Inc.
Description: Packaged for retail use only. For bulk product, see item 78521B (must be logged in to purchase bulk) Blue Sea Systems 1046 Device Recognition Circular Socket Mount Category: USB Charging Ports Manufacturer: Blue Sea Systems Intelligent device recognition maximizes charge rate for phones, tablets,
- Charger Type: Automotive / Electrical Vehicle
- Compliances: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: Total Access 750/850 accessories. Power Supply Features: - Provides an AC power source for DC-powered Total Access chassis - Integral charging circuit for Total Access battery backup systems - Mounts to side of Total Access 750/850 chassis or battery backup system - FCC, NEBS Level 3,
- Type: AC Power Source
-
Supplier: Hubbell Incorporated
Description: 20.91 INCH L X 3.69 INCH W X 5.48 INCH H SIZE 7.8 LB WEIGHT 14.4 V NICKEL METAL HYDRIDE BATTERY TYPE YES DIE INCLUDED ROTATABLE 350 DEG HEAD TYPE 6 TON CRIMPING FORCE SPLICE, TAP, TERMINAL TERMINAL/SPLICE TYPE D3 DIE GROOVE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Hubbell Incorporated
Description: TERMINAL TERMINAL/SPLICE TYPE W DIE DIE OPTIONS 12 VDC BATTERY CHARGER TYPE PATRIOT[R] BRAND ROHS COMPATIBLE OPERATING VOLTAGE RATING 14.4 VDC OPERATING PRESSURE RATING 7800 PSI PATMD6-14V MODEL
- Tool Type: Crimper
- Application / Connector Type: General Application
- Form Factor: Handheld
-
Supplier: Tripp Lite by Eaton
Description: Transfer Switching Transfer relay switches to inverter power during blackout in 8 ms 3-position switch enables Auto, Charge Only or System Off mode DIP switches configure high and low voltage auto-transfer 3-Stage 15A Battery Charger Serves as battery charger when
- DC Input Voltage: 48 volts
- DC Input Current: 56 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: auto-transfer 3-Stage 23/90A Selectable Battery Charger Serves as battery charger when external 208V or 230V AC power is supplied and powering connected equipment Protects battery from overcharging and overdischarging Low-battery protection prevents
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 208 to 230 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: battery power during battery charging and UPS standby modes Automatic Transfer Switching Transfer relay switches to inverter power during blackout in 20 ms 3-Stage 1~70A Selectable Battery Charger Provides a selectable maximum charge rate up to 70A to the connected DC
- DC Input Voltage: 48 volts
- Input Frequency: 50 to 60 Hz
- AC Output Voltage: 220 to 240 volts
- Output Frequency: 0.00005 to 0.00006 MHz
-
Supplier: DuraComm Corporation
Description: BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total
- DC Output Voltage: 56 volts
- DC Output Current: 40 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: DuraComm Corporation
Description: BMS Series Features: Usable with 12 / 24 / 48 VDC Systems Front panel indicator for battery status and DC output (1RU models) Front panel meter for battery voltage and charging current (2RU models) Front panel indicator for power supply input (2RU models) These Total
- DC Output Voltage: 13.8 volts
- DC Output Current: 20 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: TelephoneStuff.com
Description: Total access 750/850 modules. Features: - Required for operation of Total Access 750/850 - Supports 48 VDC applications - AC battery charger available for AC powered applications - Integral ring generator (20 Hz ring voltage)
-
Supplier: DuraComm Corporation
Description: Extends battery life. Recommended for Deep Cycle or Gel Cell batteries. Polarity protected. LVD - Low voltage disconnect for 12~15 VDC, 24~29 VDC, and 48~56 VDC systems. Stops battery damage due to over discharging. Protects equipment that is sensitive to
- DC Output Voltage: 14 volts
- DC Output Current: 40 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Streamlight, Inc.
Description: your location; runs 5.5 hoursDeep-dish parabolic reflector produces a concentrated beam with optimum peripheral illuminationC4 LED technology, impervious to shock with a 50,000 hour lifetimeRegulated run time provides consistent performance throughout battery life3-cell, 3.6 Volt NiCd sub-C
- # of Batteries: 3
- Length: 8.85 inch
- Diameter: 1.17 to 1.62 inch
- Lumen: 85 to 350 lm
-
Supplier: Infineon Technologies AG
Description: 2KW DC-DC/ZVS full-bridge stage 380/48 VDC, 96.6% peak efficiency The ZVS phase shift full-bridge evaluation board featuring CoolMOS™ CFD2 superjunction (SJ) MOSFET (IPW65R080CFD) represents the new developed ZVS DC-DC converter for telecom rectifiers with an output voltage from 45VDC
- Category: Development Board
- Features: Other
-
Supplier: Larson Electronics LLC
Description: cycle. This unit offers 4 power options, including an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily
-
Supplier: Larson Electronics LLC
Description: an internal battery pack, the ability to allow AC recharging while in use, and use as a jump and carry external battery pack with an included special plug. A built in AC charger (wall charger) allows operators to easily recharge the battery, even while in use. This
-
Supplier: DigiKey
Description: BATT CHRGR ENCLOSED 42V80V 25A
- Input Voltage: 90 to 370 volts
- Charging Current: 25 amps
- Output Voltage: 42 to 80 volts
- Operating Temperature: -30 to 70 C
-
Supplier: RS Components, Ltd.
Description: MEAN WELL NPB-120-48AD1 Battery Charger
- Output Voltage: 48 volts
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 60 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SX is a 1-phase battery charger with capacities of up to 3.2 kW. It features an intuitive, user-friendly interface designed with the operator in mind. Easily recognizable from a distance, it includes a graphic display, large buttons, and LED panel to minimize the risk of
- Input Voltage: 220 to 240 volts
- Charging Current: 40 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: Micropower SL is a highly efficient, modular, stand-alone 3-phase battery charger. The charger series has a capacity of up to 39 kW and features redundant power units that can be assembled in groups of up to 4. Micropower SL features an intuitive, user-friendly interface
- Input Voltage: 480 volts
- Charging Current: 660 amps
- Output Voltage: 48 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Stored Energy Systems/SENS
Description: Together with a battery system, SENS F3 charger provides non-stop filtered DC power for automated control systems, communications equipment and substation switchgear. F3 operates from a three-phase source, and provides higher output power than the related DCT charger. SENS F3
- Input Voltage: 480 volts
- Charging Current: 200 amps
- Output Voltage: 48 volts
- Operating Temperature: -3.9999999999999996 to 122 C
-
Supplier: Gentherm Global Power Technologies
Description: Inside of a 1150 Watt Global Charge System (Arctic version) showing auxiliary heater on left, gensets along left side, battery bank at back end and electrical equipment along the right side. Key Benefits Fuel Effi cient One Year Maintenance Intervals Load Following Capabilities High Effi
- Output Voltage: 12 to 48 volts
- Power Source: AC, DC
- Charger Type: Electrical Utility Industry, Industrial / Plant Automation and Control, Monitoring, Telecom
- Features: Other
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery
- Input Voltage: 240 volts
- Charging Current: 3 amps
- Output Voltage: 48 volts
- Operating Temperature: -20 to 50 C
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER launches its AEO 10.3x38mm midget-fuse series, particularly suited for battery protection in electric vehicles. The AEO series safely interrupts short circuits up to 20kA at 1000/800 VDC, with a current rating range of 10-50 A. The series offers mounting versatility in addition to its (read more)
Browse Fuses Datasheets for SCHURTER Inc -
balanced center of gravity keeps turns smooth on both epoxy and tile floors. Highlight Specifications Servo motor: 400 W, 48 VDC, 10-pole; rated speed 3000 rpm, maximum speed 4000 rpm Torque: rated 1.27 N·m, maximum 3.81 N·m; with the 10 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
voltage applications. The clips are compatible with SCHURTER’s AEO and ASO 10.3 x 38 mm fuses and together they are ideal for use in photovoltaic and higher DC voltage applications such as battery chargers and power distribution applications. (read more)
Browse Fuse Holders Datasheets for SCHURTER Inc -
or damper to move to a predetermined fail-safe position in the event of power failure, allowing for valve control in an emergency or other shut down situations. Actuators equipped with internal battery backup systems work by using an internal trickle charger to continuously charge a sealed (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
desk-top and/or wall-mount battery chargers. Real Time Measurements State Of Charge (SoC) Temperature Cell Voltage Key on/off Remaining Available Capacity BMS Reset Counter Firmware and (read more)
Browse Datasheets for Green Cubes Technology -
charger to continuously charge a sealed lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
scalable from 3 kW to 25 kW, with nominal single voltage outputs from 48 VDC to 800 VDC. The HPT5K0 series delivers significant flexibility in a broad scope of industrial and scientific applications through its sophisticated digital control and monitoring functions (read more)
Browse AC-DC Converters Datasheets for DigiKey -
accepting high input voltage and where size and weight are constraining factors. The HVI 2K-F6W units operate between 700Vdc to 900Vdc input range, 800Vdc nominal. Regulated single output voltage options include 24Vdc, 28Vdc, 36Vdc, 48Vdc, 110V or custom. An optional built (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE designs and manufactures custom and semi-custom rugged, high-performance AC-DC switching power supplies, rectifiers & battery chargers. Our AC-DC switching power supplies use high (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
termination styles, including bolt down and PCB, in applications such as on-board chargers, 3-phase EVSE and charging infrastructure, and on-board EV powertrain and distribution systems. Eaton's additional KLKE series of fast-acting fuses are designed to protect control circuits, lighting circuits (read more)
Browse Electrical Connectors Datasheets for DigiKey
More Information Top
-
CR4 - Thread: Tracking AC Power Noise and/or Distortion
We do have 48 VDC battery chargers for the fork lifts at the other end of the building on a different sub with its own stepdown from 13KV to 480 V transformers.
-
CR4 - Thread: Why?...Get Shocked
The lowest DC I have felt a tingle from was a 48VDC battery charger while installing a charing system & batteries on a NCC Bouy in Fremantle (Australia) .
-
Photovoltaic balance-of-system designs and costs at PVUSA
A 48 - Vdc battery and charger provide power through the 48-Vdc panel board to protective relays, circuit breaker control circuits, and SCADA equipment.
-
Network powering architecture for fiber-to-the-subscriber systems
perature-compensated constant current battery charger module charges 48 Vdc , 25 ampere-hour sealed lead-acid battery strings.
-
High Voltage Engineering Testing
48 Vdc battery No. 2 chargers and busbar .
Indicates content that may require registration and/or purchase.