Products/Services for 4 PST Rocker Switch
-
Rocker Switches - (403 companies)Rocker switches are actuated by a standard or dual rocker or paddle. Rocker switches are electrical switches actuated by a standard or dual rocker or paddle. They are available in different configurations including two-position On/Off...Rocker ActuatorMaintained Contact Switch FunctionMomentary Contact Switch Function -
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined... -
DIP Switches - (186 companies)...are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems. Actuator choices for DIP switches include slide actuators, rocker actuators, and side... -
Pressure Switches - (759 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Switch Sealing Boots - (69 companies)Switch sealing boots protect switches from contaminants such as dirt, dust, gas, and liquids. They are generally tough, pliable silicone rubber devices for toggle, pushbutton, rocker, and rotary switches. Accordion bellows and protective boots guard... -
Toggle Switches - (459 companies)...in their unactuated (normal) position. Standards. EIA-480 - Toggle switches. EIA-520D000 - Sectional specification for toggle, paddle, and rocker switches. EIA-520DAAA - Detail specification on 1 pole toggle switches. Image credits: Heilind Electronics, Inc...
-
Slide Switches - (250 companies)Standards. Slide switches must adhere to standards such as BS CECC 96601, a detail specification for slide switches, MIL-S-83504/4, for single and double pole slide switches, and EIA-520EAAD, discussing raised and recessed slide actuated. Resources. Switch...
-
Flow Switches - (343 companies)Company. Swagelok is a registered trademark of Swagelok Co. Output Options. Flow switches can output: Analog current- Analog current levels (transmitters) such as 4 - 20 mA are suitable for sending signals over long distances. A current is imposed...
-
Transfer Switches - (197 companies)Transfer switches transfer electrical power back and forth between two power systems or buses such as a utility power line and a backup motor-generator power supply. How to Select Transfer Switches. What are Transfer Switches?. Transfer switches...
-
CompactPCI Switches and PXI Switches - (19 companies)CompactPCI switches and PXI switches are used in industrial systems to connect test points or devices to instruments for the purpose of testing, measuring or monitoring the system. CompactPCI switches and PXI switches are backplanes that are used...
Product News
-
Waytek, Inc.
Carling rocker switches for every application Carling Technologies V-series Contura rocker switches for every application. These rugged and reliable switches feature a modular design that allows for custom configurations ideal for automotive, marine and equipment control panels. The snap-in mount allows for fast installation. Learn more on the Waytek website. (read more)Browse Rocker Switches Datasheets for Waytek, Inc. -
New Yorker Electronics Co., Inc.
Sealed, Illuminated, Power Rocker Switch E-Switch 's new RRS20 Series is a robust, round, sealed power rocker switch designed for high-performance and harsh environments. Featuring IP68 protection from the panel, it fits a 20mm diameter panel cutout and supports up to 16A at 250VAC. UL and ENEC listings ensure trusted performance in demanding applications. The RRS20 Series is available in SPST or SPDT circuits with 2 or 3 position functions. Choose from quick connect, solder, or wire lead terminations. Actuators are offered... (read more) -
New Yorker Electronics Co., Inc.
Fully Sealed, Power-Rated Rocker Switch The new RCA1913 Series rocker switch from E-Switch delivers reliable performance in demanding environments. Featuring a fully sealed design rated to IP68 on both sides of the panel, this switch provides long-term protection against dust and moisture. Its UL and ENEC certified ratings up to 16A ensure consistent and safe operation for high-power applications. Available in SPST or SPDT configurations, the RCA1913 fits a 19mm by 13mm panel cutout and offers multiple terminal options including... (read more) -
PCE Instruments / PCE Americas Inc.
Adhesion Tester PCE-PST 1 X The Adhesion Tester is a compact hand-held meter with an integrated load cell for the precise measurement of forces within a range from 0 to 500 N. The Adhesion Tester has been specially developed for peel tests and enables a comprehensive assessment of the processing quality. Our Adhesion Tester offers a manual and automatic measuring mode, as well as ball rollers on the guide surface to reduce the coefficient of friction. It has an adjustable sampling rate from 2 to 100 Hz and supports both... (read more) -
Neo-Dyn
182P NEMA 4 & 13 Vacuum Switch / Tamper Resistant Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate (R) Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof. Electrical: Snap action electrical switch recognized by Underwriters ' Laboratories, Inc. and CSA International. Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads. Pressure... (read more)Browse Vacuum Switches Datasheets for Neo-Dyn -
Ambrell Induction Heating Solutions
Shrink Fitting Cast Iron Rocker Arm Assemblies A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting application. The four-turn helical coil was designed to concentrate the field towards the center of the assembly where the thermal mass was greatest. Across the heated ring, the coil presented a lighter field. (read more)Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Richardson RFPD
Wolfspeed Gen 4 MOSFETs 1200V GEN 4?. Improved switching performance. Robustness & reliability. One portfolio-all markets. Compatibility. Thermal performance. Higher power density. Industrial 1200V GEN 4 Alternatives for GEN 3 Devices. The 1200 V MOSFETs are designed for ultra-low RDS(ON) and increased CGS/CGD ratio for improved hard-switching performance with lower turn-on losses possible within the safe operating area. Soft-switching applications can also benefit from the more linear COSS behavior. The efficiency... (read more)Browse Power MOSFET Datasheets for Richardson RFPD -
Volktek Corporation
SPE Switches The 7015-4U2T-T1L Unmanaged Industrial SPE (Single Pair Ethernet) Switch is a state-of-the-art solution for robust industrial Ethernet connectivity. Featuring 4 x 10BASE-T1L SPE ports and 2 x 10/100BASE-TX RJ45 ports, this switch provides unparalleled flexibility for industrial control networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40 C to 75 C. Compliant... (read more)Browse Network Switches Datasheets for Volktek Corporation -
SCHURTER Inc
TTS Touchless Switch for Hygienic Switching The Covid 19 pandemic has greatly increased the demand for non-contact push buttons and switches. Various studies show that the transmission of viruses and bacteria via surfaces exposed to constant contact with hands is high. A wide variety of technologies for contactless switching are vying for the favor of developers and buyers. But not everyone is suitable to the same extent. Often, they also send out false signals under certain conditions (e.g., splash water, rain) and this trigger... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
Linemaster Switch Corporation
The Airval Clipper Single 4 Way The Airval Clipper Single 4 Way (4C-30F2-S) is designed for smooth pneumatic control with long life operation. This switch provides momentary, on-demand control that directs air between two different outputs. With filtered and lubricated air, it handles line pressure up to 150 PSI and can be mounted securely to the floor or equipment. A common use for a 4 way design is controlling pneumatic cylinders in conveyor diverter systems, where a quick foot press shifts product flow or moves parts... (read more)Browse Foot Switches Datasheets for Linemaster Switch Corporation
-
NKK Switches - SW3823 - Switches - Rocker - Allied Electronics
Switch , Rocker /Paddle, 3 PST , 30 Amp connector,metal circular,str plug w/cable clamp,size 8, 4 #20 solder socket cont .
-
NKK Switches Rocker Switches | Mouser
Category NKK Switches > Electromechanical > Switches > Rocker Switches 3 PST 4 PDT .
-
NKK Switches Rocker Switches | Mouser
Category NKK Switches > Electromechanical > Switches > Rocker Switches 3 PST 4 PDT .
-
Toggle Switches - Switches - Grainger Industrial Supply
Toggle Switch , Contact Form 4PST , Number of Connections 4, Terminals Screw, Mounting Hole 0.5 In. Dia., 0.5A @ 250V, Actuator Style Standard Lever, Actuator Length 0.68... A high-performance toggle switch or rocker switch from Grainger utilizes a sturdy mechanical lever handle or …
-
TE Connectivity DIP Switches / SIP Switches | Mouser
Rocker Switch 4PST .
-
TE Connectivity DIP Switches / SIP Switches | Mouser
Rocker Switch 4PST .
-
TE Connectivity DIP Switches / SIP Switches | Mouser
Rocker Switch 4PST .
-
TE Connectivity DIP Switches / SIP Switches | Mouser
Rocker Switch 4PST .
-
Eaton / Switches - NGR25681BNAAN - Switches - Rocker - Allied Electronics
Lens; Slow-Make/Slow-Break; 15 A; 125 VAC; 1PST, 1PDT, 2 PST , and 2PDT; Green Eaton / Switches Button; Rocker Button; 15 A @ 125 VAC; 125 VAC, 250 VAC, 28 VDC; Black Conn; Term Blk; DIN Rail; Ground; Screw; 0.2- 4 sq.mm;24-12AWG;6.2mmW; Green …
-
controls Switches | Mouser
Rocker Operator Switch Packet 3 PST 4 PDT .
Indicates content that may require registration and/or purchase.