Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 9714 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Transcat, Inc.
Description: Product Highlights GW Instek launches the brand new MFG-2000 series multi-channel function generator, including MFG-21XX entry-level models and MFG-22XX advanced models. The output channels of MFG-21XX models include one single-channel 10M/20M/30M/60MHz ARB
- Maximum Input Channels: 1
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and
- Device Type: Beamformers, Transmitter
- Features: Other
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Advanced Direct Digital Synthesis (DDS) technology, 2 output channels, built-in counter, 20MHz maximum output frequency (5 MHz max square wave) Monochrome LCD display 3.5 standard waveforms and DC outputs. 48 preset arbitrary waveforms, 10 groups of 4kpts arbitrary
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Fluke
Description: sweep generator, trigger generator, tone generator, and amplitude modulation source. Choice of 1, 2 and 4 independent or linked channels 40 MS/s max. sampling speed 16 MHz function generator 10 MHz pulse generator Pulse train pattern
- Features: Front Panel and Display, Function, Generator, Manual Controls, Noise, Pulse, Signal, Sweep
- Form Factor: Portable / Benchtop
-
Supplier: ValueTronics International, Inc.
Description: pulses are required, the full arbitrary function can be used. The Fluke 284 combines multiple waveform generator functions in one instrument. Its extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDG6000X is a series of dual-channel Pulse/ Arbitrary Waveform Generators that feature up to 500 MHz bandwidth, a maximum sample rate of 2.4 GSa/s and 16-bit vertical resolution. They also include proprietary TrueArb & EasyPulse technology that help to solve the
- Maximum Input Channels: 2
- Maximum Frequency Range: 350 MHz
- Frequency Resolution: 16 bits
- Features: Front Panel and Display, Function, Generator, Pulse, Sweep, Video Display
-
Supplier: ValueTronics International, Inc.
Description: test. There are several channels, or outputs, to choose from on a pattern generator. Additonal Features: Delay Min/Max: HP-IB - 47 ns Frequency Range: 0.01 % Number of Channels & Other: 2 Ch Output V/Accuracy Freq/Accu.: 5 % Output Voltage: 2.4 V Pulse Width: 750
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ValueTronics International, Inc.
Description: Placement Channel Deskew Precision Channel-to-channel Timing Alignment 1 ps Timing Resolution GPIB (IEEE 488) Programmable Modular Construction Upgrade Capability Maximum Control and Flexibility The HFS9003 is a mainframe that accommodates three data generator cards. It
- Device Type: Generator
- Generator Type: Signal
-
Supplier: DigiKey
Description: 125MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
- Generator Type: Function, Sweep
- Display: None
-
Supplier: DigiKey
Description: 4MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
- Generator Type: Function, Sweep
- Display: None
-
Supplier: DigiKey
Description: 125MHz Arbitrary, Sweep Function Generator, DDS 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display
- Generator Type: Function, Sweep
- Display: None
-
Supplier: Transcat, Inc.
Description: function generator capabilities with user-definable frequencies, amplitudes, offset, and pulse widths. The WaveGens output is routed to a BNC on the front panel of the oscilloscope below the display. This WaveGen option works with all InfiniiVision 2000 X-Series 2 channel and
- Minimum Frequency Range: 20 MHz
- Maximum Frequency Range: 20 MHz
- Generator Type: Function
- Device Type: Generator
-
Supplier: Teledyne LeCroy
Description: unmatched performance is the variety of models providing both 2 and 4 channel configurations as well as a digital pattern generator of up to 36 channels. Flexibility With both Arbitrary and Direct Digital Synthesis (DDS) ArbStudio offers extremely flexible generation
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0.000000000002 MHz
- Maximum Frequency Range: 125 MHz
- Frequency Resolution: 16 bits
-
Supplier: Rohde & Schwarz USA, Inc.
Description: The R&S®SMW200A is the vector signal generator for the most demanding applications. As a result of its flexibility, performance and intuitive operation, it is a perfect tool for generating complex, digitally modulated signals of high quality. The R&S®SMW200A is the ideal generator for
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: kTB Solutions
Description: Core specifications of this product: Up to 2 analog output channels with 14-bit vertical resolution and a maximum sampling rate of 10 GSa/s, enabling output frequencies up to 4 GHz. Each channel offers a maximum storage capacity of 500 M sample points for extended signal
-
Supplier: Transcat, Inc.
Description: generator (AWG) provides stimulus output of 4 arbitrary waveforms, sine, square, ramp, pulse, DC, noise, cardiac, Gaussian pulse, and exponential rise/fall waveforms to the device under test. The 2560 Series oscilloscopes are ideal for applications in design, education,
- Bandwidth: 70 MHz
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 125 Hz
- Maximum Channels: 4
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Maximum Input Channels: 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Radwell International
Description: OPTICAL ENCODER, INCREMENTAL, 2 CHANNELS, 256 CYCLES PER REVOLUTION, 4.5 V, OUTPUT SQUARE WAVE, DIGITAL PULSE. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Incremental, Manual Pulse Generator
- Encoder Technology: Optical
-
Supplier: Beckhoff Automation LLC
Description: The KL5121 Bus Terminal can be used to implement a linear path control. The terminal reads an incremental signal, which can be supplied by an incremental encoder or a pulse generator, and switches the outputs when the counter reaches a previously defined state. The counter states can
-
Supplier: Dataforth Corporation
Description: The MAQ20-DIOL discrete input/output module has 5 isolated discrete input channels and 5 isolated discrete output channels. Input channels accept 3-60VDC signals and output channels switch 3-60VDC signals at up to 3A load. The MAQ20-DIOH discrete input/output module has
- Digital I/O Channels: 4 #
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: internal generator is fully displayed and moreover it’s possible to modify parameters of display to make even easier reading velocity through crossing and the possible presence of tested defective material. Through the use of 2-3-4 motorized reel with automatic and simultaneous
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: Win Source Electronics
Description: Manufacturer: Teledyne LeCroy Win Source Part Number: 861802-AS1104 Series: ArbStudio Features: 125 MHz Arbitrary, Sweep Function Generator 4 Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Part Status: Obsolete Categories: Test and
- Form Factor: Integrated Circuit (IC)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1284475-STEVAL-IME011V1 Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits Type: Timing Package: Bulk Standard Package: 1 Function: Pulse Generator Supplied Contents: Board(s) Primary Attributes: 4-Channel
- Category: Development Board
-
Supplier: Microchip Technology, Inc.
Description: Timer/Counters (TC), configurable as either: One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One 32-bit TC with compare/capture channels, by using two TCs One 24-bit Timer/Counters for Control (TCC), with extended functions: Up to four
- Clock Speed: 48 MHz
- Internal RAM Size: 4 KB
- Internal ROM Size: 8 KB
- Number of Timers: 2
-
Supplier: Microchip Technology, Inc.
Description: (SWD) programming, test and debugging interface Idle, standby, and off sleep modes SleepWalking peripherals 6-channel Direct Memory Access Controller (DMAC) 6-channel Event System One 16-bit TC with compare/capture channels One 8-bit TC with compare/capture channels One
- Clock Speed: 48 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 5
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC1302-T038X0200 ABSupplier: Infineon Technologies AG
Description: USIC (configurable to SPI, UART, IIC, IIS) 8 x 16-bit special purpose timers, dead time generation Up to 3 x Comparators 12 channel 12-bit ADC, 2 x parallel sampling Peripherals Clock: 64 [MHZ] Temperature sensor The system contains real Time Clock and Watch dog Timer Pseudo Random Number
- Internal RAM Size: 16 KB
- Serial Port Channels: 2
- Number of A/D Converters: 2
- Pin Count: 34
-
Supplier: Microchip Technology, Inc.
Description: Features Operating Conditions 4.5V to 5.5V, -40ºC to +85ºC, DC to 70 MIPS 4.5V to 5.5V, -40ºC to +125ºC, DC to 60 MIPS 4.5V to 5.5V, -40ºC to +150ºC, DC to 40 MIPS dsPIC33E Core Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: RIGOL Technologies, Inc.
Description: of the few oscilloscopes available that makes it possible to upgrade from the 2 channel entry price to a 4 channel performance scope without any recalibration or shipping. Simply purchase the emailed licenses to add channels, bandwidth, serial decode, memory depth,
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Siglent Technologies NA, Inc.
Description: 2/4 analog channels + 16 digital channels mixed signal analysis ability. The SDS800X HD series employs Siglent’s SPO technology with a maximum waveform capture rate of up to 120,000 wfm/ s (normal mode, up to 500,000 wfm/s in Sequence mode), 256-level intensity grading display
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- Operating Temperature: 32 to 104 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Cirrus Logic, Inc.
Description: driven by a Delta Sigma digital bit stream from the CS5376A digital filter test bit stream (TBS) generator. It has two sets of differential analog outputs, OUT and BUF, to simplify system design as dedicated outputs for testing the electronics channel and for in-circuit sensor tests.
- Pin Count: 28
- Resolution: 24 bits
- Power Dissipation: 500 milliwatts
- Operating Temperature: -40 to 85 C
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power supplies at an affordable cost. Tahoe Series can
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: RIGOL Technologies, Inc.
Description: The 7000 Series Oscilloscopes combines best in class sampling and memory depth with our modern, flexible User Interface enabled by our new UltraVision II architecture and innovative Phoenix Chipset. With 100 to 500 MHz models each with 4 analog channels, the 7000 Series brings
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
This four-channel RF rotary joint is a hybrid slip ring: one flange-mounted rotating assembly that carries four independent 50 Ω coaxial channels (CH1 to CH4) from DC to 2.5 GHz, together with a DC power circuit rated 2 A at up to 440 VAC/DC. Each RF channel terminates in a standard SMA (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
UTG9000T The UTG9000T Elite-Series 4-Channel Arbitrary Waveform Generator is here! Three models are currently available for this series: UTG9354T (350MHz), UTG9504T (500MHz), and UTG9604T (600MHz). This series (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
IP65 4-Channel Fiber Optic Hybrid Slip Ring with 38 Electrical Circuits Product Overview This IP65-rated fiber optic hybrid slip ring integrates 4 fiber optic channels for high-speed data (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-performance waveform generation. Equipped with 4 independent channels, this generator ensures optimal flexibility for engineers and technicians working on intricate projects that demand multi-channel setups. Boasting an impressive 64Mpts arbitrary wavelength, the UTG9504T allows for intricate (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
index channel. It offers a higher resolution, an extended operating temperature range and improved speed control, especially in the low speed range. The encoder increases the length of the motor by just 1.4 mm and are compatible with numerous precious metal commutated micro DC motors of the (read more)
Browse Rotary Encoders Datasheets for FAULHABER MICROMO -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
BX4 line (available with custom firmware upon request). An integrated encoder, now offered in a robust housing, is available in four factory programmable resolutions from 32, 64, 128 to 256 pulses plus an index channel. A line driver version with differential signal output is now available upon request. (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, arbitrary signal. generation, and volume conductor experiments. Projects include a general-purpose signal. generator, direct-digital-synthesis sine generator, two-channel digital arbitrary waveform. generator, multichannel analog arbitrary signal source, cardiac simulator for pacemaker. testing, and how
More Information Top
-
Characterisation of a spark ignition system by planar laser-induced fluorescence of OH at high repetition rates and comparison with chemical kinetic calculatio...
The master trigger and all subsequent trigger pulses from which the ignition system, the lasers, and the camera heads were triggered were derived from two 4 channel pulse generators (Stanford).
-
Developing a pulsed VNA, observations and experiences
As an added convenience and to provide the stability in the measurement requlired a synchronized 4 channel pulse generator was integrated into the system.
-
Shock Waves
The automated liquid-spray system is comprised of the particle generator and two electronically controlled solenoid valves (Fig. 2) both of which are governed by a pro- grammable, 4 - channel pulse generator (BNC 565).
-
Compact fluorescence and white-light imaging system for intraoperative visualization of nerves
Synchronization is achieved by triggering a 4 channel digital pulse generator (DG535, Stanford Research Systems, Inc, Sunnyvale, CA) with the output line of the GigE camera.
-
A compact fluorescence and white light imaging system for intraoperative visualization of nerves
Synchronization is achieved by triggering a 4 channel digital pulse generator (DG535, Stanford Research Systems, Inc, Sunnyvale, CA) with the output line of the GigE camera.
-
25 Tb/s transmission over 5,530 km using 16QAM at 5.2 bits/s/Hz spectral efficiency
We use the encoded data to program a 4 channel pulse pattern generator (PPG) that drives our optical I/Q modulators at 16 GBd.
-
Implementation of a High Performance Multi-axes Motion-Control Chip
The motion-control chip contains a 32-bit NIOSII Reduced Instruction Set Computing (RISC) processor, a programmable 10/100/1000Mbps Ethernet Media Access Control (MAC) interface, 4-channel optic encoder interface, 4 - channel pulse generator , digital inputs and outputs, flash and static memory interfaces…
-
An EMG Feedback Control Functional Electrical Stimulation Cycling System
Pulse Generator 4 - Channel DAC Stimulator transformer circuit .
-
AN3010: An Examination of Recovery Time of an Integrated Limiter/LNA
Channel 4 is pulse generator signal used to trigger F2 source and oscilloscope.
-
Electrode alignment of transverse tripoles using a percutaneous triple-lead approach in spinal cord stimulation
The conventional methods employed in SCS use longitudinal electrode arrays driven by a single- channel pulse generator [ 4 ].
Indicates content that may require registration and/or purchase.