-
Supplier: Princess Auto Limited
Description: 4" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 6" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 6 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
Supplier: Princess Auto Limited
Description: 3" x 3/4" Bore Single Groove V-Belt Pulley
- Outside Diameter: 3 inch
- Bore Diameter: 0.75 inch
- Material: Aluminum
- Type: Single
-
-
Supplier: Princess Auto Limited
Description: 4" x 5/8" Bore Single Groove V-Belt Pulley
- Outside Diameter: 4 inch
- Bore Diameter: 0.625 inch
- Material: Aluminum
- Type: Single
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.5005 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.313 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.2505 inch
- English: 1/4"
-
Description: drive motion in precision equipment. When synchronization between shafts is not a priority, V- belts are an excellent alternative. V-belts ride in the groove of compatible V-belt pulleys and idlers. Flat belts find considerable usage in
- Pitch Diameter: 4.4 inch
- Outside Diameter: 4.5 inch
- Bore Diameter: 0.3755 inch
- English: 1/4"
-
Supplier: Galco Industrial Electronics
Description: Fixed Pitch Sheave, 1 Groove(s),
- Type: Single
-
Supplier: Phoenix Manufacturing Inc.
Description: groove - use with 5L or B type belts or will accommodate 4L or A type belts - painted 4" od. - double groove - use with split taper type bushings - use with 5L or B type belts or will accommodate 4L or A type belts - painted
-
Supplier: PIX Transmissions Limited
Description: 25mm), • H 100 (Belt width: 1”or 25mm), H 150 (Belt width: 1-1/2”or 38mm), H 200 (Belt width: 2”or 51mm), H 300 (Belt width: 3”or 76mm) • 5M 15 (Belt width: 15mm), 8M 20 (Belt width: 20mm), 8M 30 (Belt width: 30mm), 8M 50 (Belt width: 50mm), 8M
- Pitch Diameter: 2.6377967 to 52.8 inch
- Outside Diameter: 2.7952771 to 53 inch
- Bore Diameter: 1.1023628 to 5.905515 inch
- English: 3V, 5V, 8V, A / 4L, B / 5L, O / 3L / Z
-
Supplier: Radwell International
Description: BUSHING BORE, V-BELT PULLEY, 2 GROOVE, 11-1/4INCH OD, SPLIT TAPER BUSHED, CAST IRON. FREE 2 YEAR RADWELL WARRANTY
-
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the
-
Supplier: CSA Group
Description: ISO 8419:2003 specifies, for narrow V-belts of cross-sections 9N/J (for pulley grooves of effective width 8,9 mm), 15N/J (for pulley grooves of effective width 15,2 mm) and 25N/J (for pulley grooves of effective width 25,4 mm), the
-
Supplier: Radwell International
Description: BUSHING BORE V-BELT PULLEY - 5V, A, B BELT SECTION, 2 GROOVE, 3.8 (A) IN, 4.2 (B) IN, 4.3 (5V) IN PITCH DIA., 4.48 IN O.D., SPLIT TAPER BUSHED, P1 SERIES BUSHING, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Contains Stainless Steel ball SS420. Single row caged. Radius profile Number of Grooves = 1 Overall Diameter = 21.8mm Pulley Width = 9.6mm Bore = 4.8mm Material = Acetal
- Outside Diameter: 0.85826818 inch
- Bore Diameter: 0.18897648 inch
- Number of Grooves (Multiple): 1
- Material: Plastic
-
Supplier: PIX Transmissions Limited
Description: rate f=100 per second • Less deformation of the Belt cross-section ensures better contact between the Belt flanks and the Pulley grooves • For Belt speed more than 42 m/sec, pulleys must be dynamically balanced PIX-X'set® Narrow section Belts •
- Belt Length: 9.5 to 905 inch
- Metric: 25mm, SPA, SPB, SPC, SPZ
- English: 3V, 5V, 8V, A / 4L, B / 5L, C, D, E, O / 3L / Z
- Features: Anti-Static
-
Supplier: Radwell International
Description: BUSHING BORE, V-BELT PULLEY, 3 V BELT SECTION, 1 GROOVE, 4.95 IN PITCH DIA, 5 IN OD, QD BUSHED, SH SERIES, CAST IRON MATERIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location
- Maximum Load: 119.07 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: mm) of belt per revolution V-groove bedplate with guided belt provides belt tracking, even under demanding side load applications Cam tracking standard on Non V-Guided belt conveyors 12 mm diameter integral drive shaft with auxiliary shaft location
- Maximum Load: 79.38 lbs
- Speed: 400.2624671916013 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7300 AquaGard Cleated Belt: Quick five-minute belt change for increased uptime Rack and pinion for fast single point belt tensioning 304 stainless steel frame, head and tail plates are polished to a #4 finish V-Groove frame with guided
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: maximum (91 m/min) Belt widths: 4” (102 mm) to 24” (610 mm) Total lengths up to 40’ (12,192 mm) 5° to 30° fixed angle modules in 5° increments Wearstrip material is hard coat anodized aluminum One revolution of the drive pulley moves the belt approximately 11” TIG welded
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Mile-X Equipment, Inc.
Description: 354169 - 16-1/2" Floor Drill Press, 5/8" Capacity, 3/4HP, 16 Speed 16 1/2" FLOOR DRILL PRESS 16 speeds lets you choose the best speed for the job Quick release crank operated worktable height adjustment rotates + or - 45 degrees for versatility Hinged metal belt and pulley cover
-
Supplier: Caterpillar Oil & Gas
Description: Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0") diameter crankshaft, 17.5 mm (11/16") v-belt; optional v-belt or 8-groove accessory drive for 240.39 mm (9.46") diameter pulley; LH and RH
- Horse Power: 536 to 540 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in)
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: tensioner Alternator pulleys Alternator guards Cooling System Radiators Fan drive and pulley — f/u/w radiator packages Fans f/u/w radiator packages Coolant level sensor Fan drive mountings Fan adapters Fan adapter for blower fans Fan pulleys Fan height instructions Vee
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: valve, mounted on fuel filter base. Lube System Crankcase breather — rear valve cover Oil cooler — RH (dual) Oil filter — RH, LH Oil pan — front sump Oil dipstick — LH front Oil pump Mounting System Front support (shipping only) Power Take-Offs Crankshaft pulley, 203.2 mm (8 in), 3
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 3.0314977 to 25.0787537 inch
- Number of Grooves (Multiple): 2 to 6
- Type: Multiple, Single
- Metric: SPB
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer, produce taper pulleys, adjustable pulleys, flat belts pulleys, V-belt pulleys, sheaves, V-Belt Pullys for taper bushes, V-Belt Pullys with solid hub. We have the capability to custom
- Outside Diameter: 2.69685185 to 39.58663555 inch
- Bore Diameter: 0.9842525 to 4.330711 inch
- Number of Grooves (Multiple): 1 to 6
- Type: Multiple
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Giving the Mechanical Power Transmission field innovation and perfect solution with low cost.
- Outside Diameter: 3.75984455 to 39.58663555 inch
- Bore Diameter: 1.6535442 to 3.543309 inch
- Number of Grooves (Multiple): 4
- Type: Multiple
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China pulleys manufacturer ,we Specialise in: European Series V-Belt Pulleys, American Standard Sheaves, Timing Belt Pulleys. Taper pulleys, adjustable pulleys, falt belts pulleys, sheaves, V-Belt Pullys for taper
- Pitch Diameter: 4.3 to 27.9 inch
- Outside Diameter: 4.4 to 28 inch
- Bore Diameter: 0.5 to 5.5 inch
- Number of Grooves (Multiple): 2 to 6
Find Suppliers by Category Top
Featured Products Top
-
, number of grooves, bore diameter, and outer diameter requirements. Custom groove configurations and special materials available on request. For assistance with V-belt pulley selection, contact our engineering team with your drive specifications. (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
) Taper Bore Timing Pulleys (L, H, XH) 6) Taper Bore Timing Pulleys (5M, 8M, 14M) 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5 , T5, T10 d. AT5, AT10 8) Flanges China pulleys manufacturer ,we Specialise in: European Series V-Belt (read more)
Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Engineered for Efficiency: Precision V Pulleys for Optimal Power Transmission V-grooved pulleys represent the critical interface in belt drive systems, where geometric precision directly translates to operational efficiency (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
R0.4 V-Groove Specifications: Depth: Up to 31 mm (depending on groove angle) Minimum groove angle: 35° Sharp corner radius: R0.2 to R0.4 For more details about Square and V-grooves for CNC Turning (read more)
Browse CNC Machining Services Datasheets for meviy -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
ensure long life and quiet operation in your application our pulleys are made to the exact timing belt profile. To complete your drive system, get your timing belts from SDP/SI. We (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
suitable for high-reduction drives, where a higher number of teeth in mesh is required. Pulley styles include double-flanged, single-flanged and flangeless, as well as hubbed and hubless. They are designed for 1/4" and 3/8" wide belts. Number of grooves range (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
chains, sprockets, sheaves, v-belt and v-belt pulleys, timing belt and (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar (read more)
Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
GRAINGER APPROVED V-Belt Pulley,Spl Taper,15.68 In OD,4GRV - V-Belt Pulleys - 2L374|2L374 - Grainger Industrial Supply
V - Belt Pulley , Detachable, 4Groove , 16"OD .
-
Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
TB WOOD'S Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
DAYTON products - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
Grainger.com
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
Grainger.com
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
Clearance Items Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
-
$300-$400 Power Transmission - Grainger Industrial Supply
• Quick Detachable Bushed Bore Cast Iron V - Belt Pulley , Number of Grooves : 4 Quick Detachable Bushed Bore Cast Iron V-Belt Pulley, Number of Grooves: 4 .
Indicates content that may require registration and/or purchase.